- Part Status
- Pin Count
- Polarity
- Logic Function
- Automotive
- ECCN (US)
- EU RoHS
- Mounting
- PPAP
- PCB changed
- Standard Package Name
- Supplier Package
Attribute column
Manufacturer
Rochester Electronics Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Clock Frequency | Family | Current - Quiescent (Iq) | Output Characteristics | Current - Output High, Low | Output Polarity | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Trigger Type | Input Capacitance | Propagation Delay (tpd) | fmax-Min | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74AC374SJ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | 74AC | e3 | yes | Obsolete | 1 (Unlimited) | 20 | D-Type | MATTE TIN | - | 2V~6V | DUAL | GULL WING | 260 | 3.3V | - | unknown | NOT SPECIFIED | R-PDSO-G20 | Standard | - | Tri-State, Non-Inverted | 6V | 2V | 2 | - | 155MHz | AC | 40μA | 3-STATE | 24mA 24mA | TRUE | 8 | 9.5ns @ 5V, 50pF | Positive Edge | 4.5pF | - | - | - | - | 5.3mm | ROHS3 Compliant | ||
![]() 74ABT374APW,112 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | 1 | -40°C~85°C TA | Tube | 74ABT | - | - | Obsolete | 1 (Unlimited) | - | D-Type | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | Standard | - | Tri-State, Non-Inverted | - | - | - | - | 300MHz | - | 250μA | - | 32mA 64mA | - | 8 | 4.9ns @ 5V, 50pF | Positive Edge | 4pF | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74LVC821AD,118 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SO | 1 | -40°C~125°C TA | Tape & Reel (TR) | 74LVC | - | - | Obsolete | 1 (Unlimited) | - | D-Type | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | - | Standard | - | Tri-State, Non-Inverted | - | - | - | - | 200MHz | - | 10μA | - | 24mA 24mA | - | 10 | 7.3ns @ 3.3V, 50pF | Positive Edge | 5pF | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74LVT374PW,112 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | 1 | -40°C~85°C TA | Tube | 74LVT | - | - | Obsolete | 1 (Unlimited) | - | D-Type | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | Standard | - | Tri-State, Non-Inverted | - | - | - | - | 200MHz | - | 190μA | - | 32mA 64mA | - | 8 | 5.2ns @ 3.3V, 50pF | Positive Edge | 4pF | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74LVTH574DB,118 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20-SSOP | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74LVTH | - | - | Obsolete | 1 (Unlimited) | - | D-Type | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | Standard | - | Tri-State, Non-Inverted | - | - | - | - | 150MHz | - | 190μA | - | 32mA 64mA | - | 8 | 5.9ns @ 3.3V, 50pF | Positive Edge | 4pF | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74ABT574ADB,118 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20-SSOP | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74ABT | - | - | Obsolete | 1 (Unlimited) | - | D-Type | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | Standard | - | Tri-State, Non-Inverted | - | - | - | - | 400MHz | - | 250μA | - | 32mA 64mA | - | 8 | 4.7ns @ 5V, 50pF | Positive Edge | 3pF | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74HCT173N,652 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-DIP | 1 | -40°C~125°C TA | Tube | 74HCT | - | - | Obsolete | 3 (168 Hours) | - | D-Type | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | Master Reset | - | Tri-State, Non-Inverted | - | - | - | - | 80MHz | - | 4μA | - | 6mA 6mA | - | 4 | 40ns @ 4.5V, 50pF | Positive Edge | 3.5pF | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD74HC534E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | 1 | -55°C~125°C TA | Tube | 74HC | - | - | Obsolete | 3 (168 Hours) | 20 | D-Type | - | - | 2V~6V | DUAL | - | - | 5V | - | - | - | R-PDIP-T20 | Standard | COMMERCIAL | Tri-State, Inverted | 6V | 2V | 2 | - | 60MHz | HC/UH | 8μA | 3-STATE | 7.8mA 7.8mA | - | 8 | 28ns @ 6V, 50pF | Positive Edge | 10pF | 250 ns | - | - | - | - | Non-RoHS Compliant | ||
![]() N74F273AN,602 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20-DIP | 1 | 0°C~70°C TA | Tube | 74F | - | - | Obsolete | 3 (168 Hours) | - | D-Type | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | Master Reset | - | Non-Inverted | - | - | - | - | 170MHz | - | 38mA | - | 1mA 20mA | - | 8 | 9.5ns @ 5V, 50pF | Positive Edge | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74HCT112N,652 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-DIP | 2 | -40°C~125°C TA | Tube | 74HCT | - | - | Obsolete | 3 (168 Hours) | - | JK Type | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | Set(Preset) and Reset | - | Differential | - | - | - | - | 64MHz | - | 4μA | - | 4mA 4mA | - | 1 | 35ns @ 4.5V, 50pF | Negative Edge | 3.5pF | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74LV377PW,112 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | 1 | -40°C~125°C TA | Tube | 74LV | - | - | Obsolete | 1 (Unlimited) | - | D-Type | - | - | 1V~3.6V | - | - | - | - | - | - | - | - | Standard | - | Non-Inverted | - | - | - | - | 70MHz | - | 20μA | - | 6mA 6mA | - | 8 | 30ns @ 3.3V, 50pF | Positive Edge | 3.5pF | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74HCT175N,652 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-DIP | 1 | -40°C~125°C TA | Tube | 74HCT | - | - | Obsolete | 3 (168 Hours) | - | D-Type | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | Master Reset | - | Differential | - | - | - | - | 49MHz | - | 8μA | - | 4mA 4mA | - | 4 | 33ns @ 4.5V, 50pF | Positive Edge | 3.5pF | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74HC174N,652 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-DIP | 1 | -40°C~125°C TA | Tube | 74HC | - | - | Obsolete | 3 (168 Hours) | - | D-Type | - | - | 2V~6V | - | - | - | - | - | - | - | - | Master Reset | - | Non-Inverted | - | - | - | - | 107MHz | - | 8μA | - | 5.2mA 5.2mA | - | 6 | 28ns @ 6V, 50pF | Positive Edge | 3.5pF | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74HCT534N,652 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20-DIP | 1 | -40°C~125°C TA | Tube | 74HCT | - | - | Obsolete | 3 (168 Hours) | - | D-Type | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | Standard | - | Tri-State, Inverted | - | - | - | - | 40MHz | - | 8μA | - | 6mA 6mA | - | 8 | 30ns @ 4.5V, 50pF | Positive Edge | 3.5pF | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74LVT574D,112 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SO | 1 | -40°C~85°C TA | Tube | 74LVT | - | - | Obsolete | 1 (Unlimited) | - | D-Type | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | Standard | - | Tri-State, Non-Inverted | - | - | - | - | 150MHz | - | 190μA | - | 32mA 64mA | - | 8 | 5.9ns @ 3.3V, 50pF | Positive Edge | 4pF | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC100E431FNR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 3 | 0°C~85°C TA | Tape & Reel (TR) | 100E | e3 | no | Last Time Buy | 3 (168 Hours) | 28 | D-Type | MATTE TIN | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | -4.2V~-5.7V | QUAD | J BEND | 260 | 5V | - | unknown | 40 | S-PQCC-J28 | Set(Preset) and Reset | COMMERCIAL | Differential | 5.7V | 4.2V | - | - | 1.1GHz | - | 132mA | OPEN-EMITTER | - | COMPLEMENTARY | 1 | - | Positive, Negative | - | 0.85 ns | - | 4.57mm | - | - | ROHS3 Compliant | ||
![]() MC100EP35MNR4G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-VFDFN Exposed Pad | YES | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 100EP | e3 | yes | Obsolete | 1 (Unlimited) | 8 | JK Type | MATTE TIN | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | -3V~-5.5V | DUAL | NO LEAD | 260 | 3.3V | 0.5mm | - | 40 | S-XDSO-N8 | Reset | COMMERCIAL | Differential | 5.5V | 3V | - | 2 | 3GHz | - | 50mA | - | - | COMPLEMENTARY | - | - | Positive Edge | - | 0.49 ns | - | - | 2mm | 2mm | ROHS3 Compliant | ||
![]() 74ACT174SCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74ACT | e3 | yes | Obsolete | 1 (Unlimited) | 16 | D-Type | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | unknown | NOT SPECIFIED | - | Master Reset | COMMERCIAL | Non-Inverted | 5.5V | 4.5V | - | - | 200MHz | ACT | 40μA | - | 24mA 24mA | TRUE | 6 | 10.5ns @ 5V, 50pF | Positive Edge | 4.5pF | - | - | - | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() DM74ALS174MX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 1 | 0°C~70°C TA | Tape & Reel (TR) | 74ALS | e3 | yes | Obsolete | 1 (Unlimited) | 16 | D-Type | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | unknown | NOT SPECIFIED | - | Master Reset | Not Qualified | Non-Inverted | 5.5V | 4.5V | - | - | 50MHz | ALS | 19mA | - | 400μA 8mA | TRUE | 6 | 17ns @ 5V, 50pF | Positive Edge | - | - | 50 MHz | - | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() SN74LV374ARGYR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-VFQFN Exposed Pad | - | 20-VQFN (3.5x4.5) | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74LV | - | - | Obsolete | 3 (168 Hours) | - | D-Type | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | Standard | - | Tri-State, Non-Inverted | - | - | - | - | 170MHz | - | 20μA | - | 16mA 16mA | - | 8 | 10.1ns @ 5V, 50pF | Positive Edge | 2.9pF | - | - | - | - | - | ROHS3 Compliant |