- Part Status
- Pin Count
- Polarity
- Logic Function
- Automotive
- ECCN (US)
- EU RoHS
- Mounting
- PPAP
- PCB changed
- Standard Package Name
- Supplier Package
Attribute column
Manufacturer
Rochester Electronics Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Ports | Clock Frequency | Family | Current - Quiescent (Iq) | Output Characteristics | Current - Output High, Low | Output Polarity | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Trigger Type | Input Capacitance | Propagation Delay (tpd) | fmax-Min | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVTH273WM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | 74LVTH | e3 | yes | Obsolete | 1 (Unlimited) | 20 | D-Type | MATTE TIN | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 3V | - | unknown | NOT SPECIFIED | R-PDSO-G20 | Master Reset | COMMERCIAL | Non-Inverted | 3.6V | 2.7V | - | 150MHz | LVT | 190μA | - | 32mA 64mA | TRUE | 8 | 4.9ns @ 3.3V, 50pF | Positive Edge | 3pF | 5.5 ns | - | 2.642mm | - | 7.5mm | ROHS3 Compliant | ||
![]() 74AC574MTC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | 74AC | e3 | yes | Obsolete | 1 (Unlimited) | 20 | D-Type | MATTE TIN | BROADSIDE VERSION OF 374 | 2V~6V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | unknown | NOT SPECIFIED | R-PDSO-G20 | Standard | Not Qualified | Tri-State, Non-Inverted | 6V | 2V | 2 | 153MHz | AC | 40μA | 3-STATE | 24mA 24mA | TRUE | 8 | 9.5ns @ 5V, 50pF | Positive Edge | 4.5pF | - | - | - | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() MC74HC74AFG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | SOEIAJ-14 | 2 | -55°C~125°C TA | Tube | 74HC | - | - | Obsolete | 3 (168 Hours) | - | D-Type | - | - | 2V~6V | - | - | - | - | - | - | - | - | Set(Preset) and Reset | - | Differential | - | - | - | 35MHz | - | 2μA | - | 5.2mA 5.2mA | - | 1 | 17ns @ 6V, 50pF | Positive Edge | 10pF | - | - | - | - | - | ROHS3 Compliant | ||
![]() MM74HC174MTC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | D-Type | NICKEL PALLADIUM GOLD | - | 2V~6V | DUAL | GULL WING | 260 | - | - | - | NOT SPECIFIED | - | Master Reset | Not Qualified | Non-Inverted | 6V | 2V | - | 31MHz | HC/UH | 8μA | - | 5.2mA 5.2mA | TRUE | 6 | 28ns @ 6V, 50pF | Positive Edge | 5pF | - | 50 MHz | - | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() 74ALVCH162374PAG8 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48-TSSOP | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74ALVCH | - | - | Obsolete | 1 (Unlimited) | - | D-Type | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | Standard | - | Tri-State, Non-Inverted | - | - | - | 150MHz | - | 40μA | - | 12mA 12mA | - | 8 | 4.6ns @ 3.3V, 50pF | Positive Edge | 5pF | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74AC377MTC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | 74AC | e3 | yes | Obsolete | 1 (Unlimited) | 20 | D-Type | MATTE TIN | WITH HOLD MODE | 2V~6V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | unknown | NOT SPECIFIED | R-PDSO-G20 | Standard | COMMERCIAL | Non-Inverted | 6V | 2V | - | 175MHz | AC | 40μA | - | 24mA 24mA | TRUE | 8 | 9ns @ 5V, 50pF | Positive Edge | 4.5pF | - | - | - | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() CD74HC175M96 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 1 | -55°C~125°C TA | Tape & Reel (TR) | 74HC | - | - | Obsolete | 1 (Unlimited) | 16 | D-Type | - | - | 2V~6V | DUAL | GULL WING | - | 5V | - | - | - | - | Master Reset | Not Qualified | Differential | 6V | 2V | - | 35MHz | HC/UH | 8μA | - | 5.2mA 5.2mA | COMPLEMENTARY | 4 | 30ns @ 6V, 50pF | Positive Edge | 10pF | 53 ns | 20 MHz | - | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() SN74AUC2G79YEPR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-XFBGA, DSBGA | YES | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74AUC | e0 | yes | Obsolete | 3 (168 Hours) | 8 | D-Type | TIN LEAD | - | 0.8V~2.7V | BOTTOM | BALL | 260 | 1.2V | 0.5mm | - | NOT SPECIFIED | R-XBGA-B8 | Standard | COMMERCIAL | Non-Inverted | - | 0.8V | - | 275MHz | AUC | 10μA | - | 9mA 9mA | TRUE | 1 | 1.8ns @ 2.5V, 30pF | Positive Edge | 2.5pF | 3.9 ns | - | 0.5mm | - | 0.9mm | Non-RoHS Compliant | ||
![]() MC14175BCPG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-DIP | 1 | -55°C~125°C TA | Tube | 4000B | - | - | Obsolete | 3 (168 Hours) | - | D-Type | - | - | 3V~18V | - | - | - | - | - | - | - | - | Reset | - | Differential | - | - | - | 14MHz | - | 20μA | - | 8.8mA 8.8mA | - | 4 | 120ns @ 15V, 50pF | Positive Edge | 5pF | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74ALVCH162374PAG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | - | 2 | -40°C~85°C TA | Tube | 74ALVCH | e3 | yes | Obsolete | 1 (Unlimited) | 48 | D-Type | MATTE TIN | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 3.3V | 0.5mm | - | 30 | - | Standard | COMMERCIAL | Tri-State, Non-Inverted | 3.6V | - | 2 | 150MHz | ALVC/VCX/A | 40μA | 3-STATE | 12mA 12mA | TRUE | 8 | 4.6ns @ 3.3V, 50pF | Positive Edge | 5pF | 5.4 ns | - | - | - | 6.1mm | ROHS3 Compliant | ||
![]() 74ACTQ74SC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 2 | -40°C~85°C TA | Tube | 74ACTQ | e3 | yes | Obsolete | 1 (Unlimited) | 14 | D-Type | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | NOT SPECIFIED | - | Set(Preset) and Reset | Not Qualified | Differential | 5.5V | 4.5V | - | 200MHz | ACT | 20μA | - | 24mA 24mA | COMPLEMENTARY | 1 | 8ns @ 5V, 50pF | Positive Edge | 4.5pF | 8.6 ns | - | - | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() 74F377SC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 1 | 0°C~70°C TA | Tube | 74F | e3 | yes | Obsolete | 1 (Unlimited) | 20 | D-Type | MATTE TIN | WITH HOLD MODE | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | unknown | NOT SPECIFIED | R-PDSO-G20 | Standard | Not Qualified | Non-Inverted | 5.5V | 4.5V | - | 130MHz | F/FAST | 48mA | - | 1mA 20mA | TRUE | 8 | 7ns @ 5V, 50pF | Positive Edge | - | 9 ns | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() CD74HCT273E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20-PDIP | 1 | -55°C~125°C TA | Tube | 74HCT | - | - | Obsolete | 3 (168 Hours) | - | D-Type | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | Master Reset | - | Non-Inverted | - | - | - | 50MHz | - | 8μA | - | 4mA 4mA | - | 8 | 30ns @ 4.5V, 50pF | Positive Edge | 10pF | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CD74AC175M96 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 1 | -55°C~125°C TA | Tape & Reel (TR) | 74AC | - | - | Obsolete | 1 (Unlimited) | 16 | D-Type | - | - | 1.5V~5.5V | DUAL | GULL WING | - | 5V | - | - | - | - | Master Reset | Not Qualified | Differential | 5.5V | - | - | 100MHz | AC | 8μA | - | 24mA 24mA | COMPLEMENTARY | 4 | 12.2ns @ 5V, 50pF | Positive Edge | 10pF | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 74ACT374SJ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | 74ACT | e3 | yes | Obsolete | 1 (Unlimited) | 20 | D-Type | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | unknown | NOT SPECIFIED | R-PDSO-G20 | Standard | - | Tri-State, Non-Inverted | 5.5V | 4.5V | 2 | 160MHz | ACT | 40μA | 3-STATE | 24mA 24mA | TRUE | 8 | 10ns @ 5V, 50pF | Positive Edge | 4.5pF | - | - | - | - | 5.3mm | ROHS3 Compliant | ||
![]() 74LVX174SJX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16-SOP | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74LVX | - | - | Obsolete | 1 (Unlimited) | - | D-Type | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | Master Reset | - | Non-Inverted | - | - | - | 95MHz | - | 4μA | - | 4mA 4mA | - | 6 | 12.8ns @ 3.3V, 50pF | Positive Edge | 4pF | - | - | - | - | - | ROHS3 Compliant | ||
![]() DM74ALS564AWM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 1 | 0°C~70°C TA | Tube | 74ALS | e3 | yes | Obsolete | 1 (Unlimited) | 20 | D-Type | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | NOT SPECIFIED | R-PDSO-G20 | Standard | COMMERCIAL | Tri-State, Non-Inverted | 5.5V | 4.5V | 2 | 30MHz | ALS | 18mA | 3-STATE | 2.6mA 24mA | - | 8 | 14ns @ 5V, 50pF | Positive Edge | - | - | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() CD74HCT377E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | 1 | -55°C~125°C TA | Tube | 74HCT | - | - | Obsolete | 3 (168 Hours) | 20 | D-Type | - | WITH HOLD MODE | 4.5V~5.5V | DUAL | - | - | 5V | - | - | - | R-PDIP-T20 | Standard | COMMERCIAL | Non-Inverted | 5.5V | 4.5V | - | 50MHz | HCT | 8μA | - | 4mA 4mA | TRUE | 8 | 38ns @ 4.5V, 50pF | Positive Edge | 10pF | - | 50 MHz | - | - | - | Non-RoHS Compliant | ||
![]() 74AC574SC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | 74AC | e3 | yes | Obsolete | 1 (Unlimited) | 20 | D-Type | MATTE TIN | BROADSIDE VERSION OF 374 | 2V~6V | DUAL | GULL WING | 260 | 3.3V | - | unknown | NOT SPECIFIED | R-PDSO-G20 | Standard | Not Qualified | Tri-State, Non-Inverted | 6V | 2V | 2 | 153MHz | AC | 40μA | 3-STATE | 24mA 24mA | TRUE | 8 | 9.5ns @ 5V, 50pF | Positive Edge | 4.5pF | - | - | 2.642mm | - | 7.5mm | ROHS3 Compliant | ||
![]() CD74HC574M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 1 | -55°C~125°C TA | Tube | 74HC | - | - | Obsolete | 1 (Unlimited) | 20 | D-Type | - | BROADSIDE VERSION OF 374 | 2V~6V | DUAL | GULL WING | - | 5V | - | - | - | R-PDSO-G20 | Standard | COMMERCIAL | Tri-State, Non-Inverted | 6V | 2V | 2 | 60MHz | HC/UH | 8μA | 3-STATE | 7.8mA 7.8mA | TRUE | 8 | 28ns @ 6V, 50pF | Positive Edge | 10pF | 250 ns | - | - | - | - | Non-RoHS Compliant |