- Part Status
- Pin Count
- Polarity
- Logic Function
- Automotive
- ECCN (US)
- EU RoHS
- Mounting
- PPAP
- PCB changed
- Standard Package Name
- Supplier Package
Attribute column
Manufacturer
Rochester Electronics Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Ports | Clock Frequency | Family | Current - Quiescent (Iq) | Output Characteristics | Current - Output High, Low | Output Polarity | Logic IC Type | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Trigger Type | Input Capacitance | Propagation Delay (tpd) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74ALVCH16374T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | - | 2 | -40°C~85°C TA | Tube | 74ALVCH | e3/e4 | yes | Obsolete | 2 (1 Year) | 48 | D-Type | MATTE TIN/NICKEL PALLADIUM GOLD | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1.8V | 0.5mm | unknown | NOT SPECIFIED | - | Standard | COMMERCIAL | Tri-State, Non-Inverted | 3.6V | - | 1.65V | 2 | 150MHz | ALVC/VCX/A | 40μA | 3-STATE | 24mA 24mA | TRUE | - | 8 | 4.2ns @ 3.3V, 50pF | Positive Edge | 6pF | - | - | - | 6.1mm | ROHS3 Compliant | ||
![]() SN74ALS874BNSR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.209, 5.30mm Width) | YES | - | 2 | 0°C~70°C TA | Tape & Reel (TR) | 74ALS | e4 | yes | Obsolete | 3 (168 Hours) | 24 | D-Type | NICKEL PALLADIUM GOLD | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | NOT SPECIFIED | - | Master Reset | - | Tri-State, Non-Inverted | 5.5V | - | - | 2 | 30MHz | ALS | 21mA | 3-STATE | 2.6mA 24mA | TRUE | - | 4 | 14ns @ 5V, 50pF | Positive Edge | - | - | - | 15mm | 5.3mm | ROHS3 Compliant | ||
![]() 74LVTH162374MEA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | YES | - | 2 | -40°C~85°C TA | Tube | 74LVTH | e3 | yes | Obsolete | 1 (Unlimited) | 48 | D-Type | MATTE TIN | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 3.3V | 0.635mm | unknown | NOT SPECIFIED | - | Standard | COMMERCIAL | Tri-State, Non-Inverted | 3.6V | - | - | 2 | 160MHz | LVT | 190μA | 3-STATE WITH SERIES RESISTOR | 12mA 12mA | TRUE | - | 8 | 5.3ns @ 3.3V, 50pF | Positive Edge | 4pF | - | - | - | 7.495mm | ROHS3 Compliant | ||
![]() 74LCX16821MEAX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56-SSOP | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74LCX | - | - | Obsolete | 1 (Unlimited) | - | D-Type | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | Standard | - | Tri-State, Non-Inverted | - | - | - | - | 150MHz | - | 20μA | - | 24mA 24mA | - | - | 10 | 6.2ns @ 3.3V, 50pF | Positive Edge | 7pF | - | - | - | - | ROHS3 Compliant | ||
![]() MC10H135FN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-LCC (J-Lead) | YES | - | 2 | 0°C~75°C TA | Tube | 10H | e0 | yes | Obsolete | 3 (168 Hours) | 20 | JK Type | TIN LEAD | - | -4.9V~-5.46V | QUAD | J BEND | 240 | - | - | - | 30 | - | Set(Preset) and Reset | COMMERCIAL | Differential | - | - | - | - | 250MHz | 10H | 68mA | - | - | COMPLEMENTARY | - | 1 | - | Positive Edge | - | - | 4.57mm | 8.965mm | 8.965mm | Non-RoHS Compliant | ||
![]() SN74LVTH32374GKER Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 96-LFBGA | - | 96-LFBGA (13.5x5.5) | 4 | -40°C~85°C TA | Tape & Reel (TR) | 74LVTH | - | - | Obsolete | 2 (1 Year) | - | D-Type | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | Standard | - | Tri-State, Non-Inverted | - | - | - | - | 160MHz | - | 380μA | - | 32mA 64mA | - | - | 8 | 4.5ns @ 3.3V, 50pF | Positive Edge | 4pF | - | - | - | - | Non-RoHS Compliant | ||
![]() SN74AS374NSR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20-SO | 1 | 0°C~70°C TA | Tape & Reel (TR) | 74AS | - | - | Obsolete | 1 (Unlimited) | - | D-Type | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | Standard | - | Tri-State, Non-Inverted | - | - | - | - | 125MHz | - | 120mA | - | 15mA 48mA | - | - | 8 | 11.5ns @ 50pF | Positive Edge | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74ACT825SC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | 74ACT | e3 | yes | Obsolete | 1 (Unlimited) | 24 | D-Type | MATTE TIN | WITH TRIPLE OUTPUT ENABLE | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | unknown | NOT SPECIFIED | R-PDSO-G24 | Master Reset | COMMERCIAL | Tri-State, Non-Inverted | 5.5V | - | 4.5V | 2 | 158MHz | ACT | 80μA | 3-STATE | 24mA 24mA | TRUE | - | 8 | 9.5ns @ 5V, 50pF | Positive Edge | 4.5pF | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() MC10H135P Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 2 | 0°C~75°C TA | Tube | 10H | e0 | yes | Obsolete | 3 (168 Hours) | 16 | JK Type | TIN LEAD | - | 4.9V~5.46V | DUAL | - | 240 | - | - | - | 30 | - | Set(Preset) and Reset | COMMERCIAL | Differential | - | - | - | - | 250MHz | 10H | - | - | - | COMPLEMENTARY | - | 1 | - | Positive Edge | - | - | 4.44mm | - | - | Non-RoHS Compliant | ||
![]() SN74ALVCH16820DL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | 74ALVCH | e4 | yes | Obsolete | 3 (168 Hours) | 56 | D-Type | NICKEL PALLADIUM GOLD | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1.8V | 0.635mm | - | NOT SPECIFIED | R-PDSO-G56 | Standard | - | Tri-State, Non-Inverted | 3.6V | - | - | 2 | 150MHz | ALVC/VCX/A | 40μA | 3-STATE | 24mA 24mA | TRUE | - | 10 | 4.8ns @ 3.3V, 50pF | Positive Edge | 3.5pF | 5.9 ns | 2.79mm | - | 7.49mm | ROHS3 Compliant | ||
![]() MC10EL51DTR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-TSSOP | 1 | -40°C~85°C TA | Tape & Reel (TR) | 10EL | - | - | Obsolete | 3 (168 Hours) | - | D-Type | - | - | -4.2V~-5.7V | - | - | - | - | - | - | - | - | Reset | - | Differential | - | - | - | - | 2.8GHz | - | 29mA | - | - | - | - | 1 | - | Positive, Negative | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC100EL51DTG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-TSSOP | 1 | -40°C~85°C TA | Tube | 100EL | - | - | Last Time Buy | 3 (168 Hours) | - | D-Type | - | - | -4.2V~-5.7V | - | - | - | - | - | - | - | - | Reset | - | Differential | - | - | - | - | 2.8GHz | - | 29mA | - | - | - | - | 1 | - | Positive, Negative | - | - | - | - | - | ROHS3 Compliant | ||
![]() SN74ALS874BNT Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | NO | - | 2 | 0°C~70°C TA | Tube | 74ALS | e4 | yes | Obsolete | 3 (168 Hours) | 24 | D-Type | NICKEL PALLADIUM GOLD | WITH CLEAR | 4.5V~5.5V | DUAL | - | 260 | 5V | - | - | NOT SPECIFIED | - | Master Reset | Not Qualified | Tri-State, Non-Inverted | 5.5V | 5V | - | 2 | 30MHz | ALS | 21mA | 3-STATE | 2.6mA 24mA | TRUE | - | 4 | 14ns @ 5V, 50pF | Positive Edge | - | - | 5.08mm | - | - | ROHS3 Compliant | ||
![]() MC10EP31D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 1 | -40°C~85°C TA | Tube | 10EP | - | - | Obsolete | 3 (168 Hours) | - | D-Type | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | Set(Preset) and Reset | - | Differential | - | - | - | - | 3GHz | - | - | - | - | - | - | 1 | - | Positive Edge | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 74ACTQ16374MTD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | - | 2 | -40°C~85°C TA | Tube | 74ACTQ | e3 | yes | Obsolete | 2 (1 Year) | 48 | D-Type | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.5mm | unknown | NOT SPECIFIED | - | Standard | COMMERCIAL | Tri-State, Non-Inverted | 5.5V | - | 4.5V | 2 | 71MHz | ACT | 80μA | 3-STATE | 24mA 24mA | TRUE | - | 8 | 7.9ns @ 5V, 50pF | Positive Edge | 4.5pF | - | - | - | 6.1mm | ROHS3 Compliant | ||
![]() 74LCX821MTC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | 74LCX | e4 | yes | Obsolete | 1 (Unlimited) | 24 | D-Type | NICKEL PALLADIUM GOLD | - | 2V~3.6V | DUAL | GULL WING | 260 | 2.5V | 0.65mm | - | 30 | R-PDSO-G24 | Standard | COMMERCIAL | Tri-State, Non-Inverted | 3.6V | - | 2V | 2 | 150MHz | LVC/LCX/Z | 10μA | 3-STATE | 24mA 24mA | TRUE | - | 10 | 7ns @ 3.3V, 50pF | Positive Edge | 7pF | 8.4 ns | - | 7.8mm | 4.4mm | ROHS3 Compliant | ||
![]() MC10EL35DG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 1 | -40°C~85°C TA | Tube | 10EL | - | - | Obsolete | 1 (Unlimited) | - | D-Type | - | - | -4.2V~-5.7V | - | - | - | - | - | - | - | - | Reset | - | Differential | - | - | - | - | 2.2GHz | - | 32mA | - | - | - | - | 1 | - | Positive Edge | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC100LVEL51DR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 1 | -40°C~85°C TA | Tape & Reel (TR) | 100LVEL | - | - | Last Time Buy | 1 (Unlimited) | - | D-Type | - | - | -3V~-3.8V | - | - | - | - | - | - | - | - | Reset | - | Differential | - | - | - | - | 2.8GHz | - | 35mA | - | - | - | - | 1 | - | Positive, Negative | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC100E452FNR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 1 | 0°C~85°C TA | Tape & Reel (TR) | 100E | e0 | yes | Obsolete | 1 (Unlimited) | 28 | - | TIN LEAD | - | 4.2V~5.7V | QUAD | J BEND | 240 | 5V | - | - | 30 | S-PQCC-J28 | Master Reset | COMMERCIAL | Differential | - | - | 4.2V | - | 1.1GHz | - | - | OPEN-EMITTER | - | COMPLEMENTARY | D FLIP-FLOP | 5 | - | Positive Edge | - | 0.9 ns | - | - | - | Non-RoHS Compliant | ||
![]() MC10E452FN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 1 | 0°C~85°C TA | Tube | 10E | e0 | yes | Obsolete | 1 (Unlimited) | 28 | - | TIN LEAD | - | -4.2V~-5.7V | QUAD | J BEND | 240 | 5V | - | - | 30 | S-PQCC-J28 | Master Reset | COMMERCIAL | Differential | - | - | 4.2V | - | 1.1GHz | 10E | - | OPEN-EMITTER | - | COMPLEMENTARY | D FLIP-FLOP | 5 | - | Positive Edge | - | - | - | - | - | Non-RoHS Compliant |