- Part Status
- Pin Count
- Polarity
- Logic Function
- Automotive
- ECCN (US)
- EU RoHS
- Mounting
- PPAP
- PCB changed
- Standard Package Name
- Supplier Package
Attribute column
Manufacturer
Rochester Electronics Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Ports | Clock Frequency | Family | Current - Quiescent (Iq) | Output Characteristics | Current - Output High, Low | Output Polarity | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Trigger Type | Input Capacitance | Propagation Delay (tpd) | fmax-Min | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74LCX74D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 2 | -40°C~85°C TA | Tube | 74LCX | e0 | yes | Obsolete | 1 (Unlimited) | 14 | D-Type | TIN LEAD | 2V~3.6V | DUAL | GULL WING | 240 | 2.5V | - | - | 30 | - | Set(Preset) and Reset | COMMERCIAL | Differential | 3.6V | 2V | - | 150MHz | LVC/LCX/Z | 10μA | - | 24mA 24mA | COMPLEMENTARY | 1 | 7ns @ 3.3V, 50pF | Positive Edge | 7pF | 8.4 ns | - | - | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() 74VHCT74AMTC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 2 | -40°C~85°C TA | Tube | 74VHCT | e4 | yes | Obsolete | 1 (Unlimited) | 14 | D-Type | NICKEL PALLADIUM GOLD | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | 30 | - | Set(Preset) and Reset | COMMERCIAL | Differential | 5.5V | 4.5V | - | 140MHz | AHCT/VHCT/VT | 2μA | - | 8mA 8mA | COMPLEMENTARY | 1 | 8.8ns @ 5V, 50pF | Positive Edge | 4pF | - | 80 MHz | - | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() MC74LVX74DTR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74LVX | e4 | yes | Obsolete | 1 (Unlimited) | 14 | D-Type | NICKEL PALLADIUM GOLD | 2V~3.6V | DUAL | GULL WING | 260 | 2.7V | 0.65mm | unknown | 40 | - | Set(Preset) and Reset | COMMERCIAL | Differential | 3.6V | 2V | - | 85MHz | LV/LV-A/LVX/H | 2μA | - | 4mA 4mA | COMPLEMENTARY | 1 | 13.2ns @ 3.3V, 50pF | Positive Edge | 4pF | - | 80 MHz | - | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() MC74AC574DW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 1 | -40°C~85°C TA | Tube | 74AC | e0 | yes | Obsolete | 1 (Unlimited) | 20 | D-Type | TIN LEAD | 2V~6V | DUAL | GULL WING | 225 | 5V | - | unknown | 30 | R-PDSO-G20 | Standard | Not Qualified | Tri-State, Non-Inverted | 6V | 2V | 2 | 95MHz | AC | 8μA | 3-STATE | 24mA 24mA | TRUE | 8 | 9.5ns @ 5V, 50pF | Positive Edge | 4.5pF | - | - | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() MC74LVX374DTR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74LVX | e4 | no | Obsolete | 1 (Unlimited) | 20 | D-Type | NICKEL PALLADIUM GOLD | 2V~3.6V | DUAL | GULL WING | 260 | 2.7V | 0.65mm | unknown | 40 | R-PDSO-G20 | Standard | COMMERCIAL | Tri-State, Non-Inverted | 3.6V | 2V | 2 | 95MHz | LV/LV-A/LVX/H | 4μA | 3-STATE | 4mA 4mA | TRUE | 8 | 14.1ns @ 3.3V, 50pF | Positive Edge | 4pF | 23 ns | - | - | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() MC74VHCT374AMEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | YES | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74VHCT | e4 | no | Obsolete | 3 (168 Hours) | 20 | D-Type | NICKEL PALLADIUM GOLD | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 5V | - | unknown | NOT SPECIFIED | R-PDSO-G20 | Standard | COMMERCIAL | Tri-State, Non-Inverted | 5.5V | 4.5V | 2 | 130MHz | AHCT/VHCT | 4μA | 3-STATE | 8mA 8mA | TRUE | 8 | 10.4ns @ 5V, 50pF | Positive Edge | 4pF | - | - | 2.05mm | - | 5.275mm | ROHS3 Compliant | ||
![]() MC74HCT74AN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | 2 | -55°C~125°C TA | Tube | 74HCT | e3 | yes | Obsolete | 3 (168 Hours) | 14 | D-Type | MATTE TIN | 4.5V~5.5V | DUAL | - | 260 | 5V | - | unknown | 40 | - | Set(Preset) and Reset | Not Qualified | Differential | 5.5V | 4.5V | - | 30MHz | HCT | 2μA | - | 4mA 4mA | COMPLEMENTARY | 1 | 24ns @ 5V, 50pF | Positive Edge | 10pF | 36 ns | - | 4.69mm | - | - | Non-RoHS Compliant | ||
![]() 74AC74MTCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74AC | e3 | yes | Obsolete | 1 (Unlimited) | 14 | D-Type | MATTE TIN | 2V~6V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | - | NOT SPECIFIED | - | Set(Preset) and Reset | Not Qualified | Differential | 6V | 2V | - | 160MHz | AC | 20μA | - | 24mA 24mA | COMPLEMENTARY | 1 | 10ns @ 5V, 50pF | Positive Edge | 4.5pF | - | - | - | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() MC74LVX574MEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | YES | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74LVX | e4 | yes | Obsolete | 3 (168 Hours) | 20 | D-Type | NICKEL PALLADIUM GOLD | 2V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 2.7V | - | unknown | NOT SPECIFIED | R-PDSO-G20 | Standard | COMMERCIAL | Tri-State, Non-Inverted | 3.6V | 2V | 2 | 75MHz | LV/LV-A/LVX/H | 4μA | 3-STATE | 4mA 4mA | TRUE | 8 | 16.7ns @ 3.3V, 50pF | Positive Edge | 4pF | - | - | 2.05mm | - | 5.275mm | ROHS3 Compliant | ||
![]() MC14013BDR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 2 | -55°C~125°C TA | Tape & Reel (TR) | 4000B | e0 | yes | Obsolete | 1 (Unlimited) | 14 | D-Type | TIN LEAD | 3V~18V | DUAL | GULL WING | 240 | 5V | - | - | 30 | - | Set(Preset) and Reset | COMMERCIAL | Differential | - | 3V | - | 14MHz | - | - | - | - | COMPLEMENTARY | 1 | - | Positive Edge | - | 350 ns | 7 MHz | - | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() MC74HC175AN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | 1 | -55°C~125°C TA | Tube | 74HC | - | - | Obsolete | 3 (168 Hours) | - | D-Type | - | 2V~6V | - | - | - | - | - | - | - | - | Master Reset | - | Differential | - | - | - | 35MHz | - | 4μA | - | 5.2mA 5.2mA | - | 4 | 22ns @ 6V, 50pF | Positive Edge | 10pF | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC74HC175ADTR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 1 | -55°C~125°C TA | Tape & Reel (TR) | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | D-Type | NICKEL PALLADIUM GOLD | 2V~6V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | 40 | - | Master Reset | Not Qualified | Differential | 6V | 2V | - | 35MHz | HC/UH | 4μA | - | 5.2mA 5.2mA | COMPLEMENTARY | 4 | 22ns @ 6V, 50pF | Positive Edge | 10pF | 225 ns | - | - | 5mm | - | ROHS3 Compliant | ||
![]() 74F174SC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 1 | 0°C~70°C TA | Tube | 74F | e3 | yes | Obsolete | 1 (Unlimited) | 16 | D-Type | MATTE TIN | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | unknown | NOT SPECIFIED | - | Master Reset | Not Qualified | Non-Inverted | 5.5V | 4.5V | - | 80MHz | F/FAST | 45mA | - | 1mA 20mA | TRUE | 6 | 10ns @ 5V, 50pF | Positive Edge | - | - | 80 MHz | - | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() DM74ALS74AMX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 2 | 0°C~70°C TA | Tape & Reel (TR) | 74ALS | e3 | yes | Obsolete | 1 (Unlimited) | 14 | D-Type | MATTE TIN | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | unknown | NOT SPECIFIED | - | Set(Preset) and Reset | COMMERCIAL | Differential | 5.5V | 4.5V | - | 34MHz | ALS | 4mA | - | 400μA 8mA | COMPLEMENTARY | 1 | 18ns @ 5V, 50pF | Positive Edge | - | - | 34 MHz | - | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() MC74VHCT574ADW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 1 | -40°C~85°C TA | Tube | 74VHCT | e0 | no | Obsolete | 1 (Unlimited) | 20 | D-Type | TIN LEAD | 4.5V~5.5V | DUAL | GULL WING | 240 | 5V | - | unknown | 30 | R-PDSO-G20 | Standard | COMMERCIAL | Tri-State, Non-Inverted | 5.5V | 4.5V | 2 | 130MHz | AHCT/VHCT | 4μA | 3-STATE | 8mA 8mA | TRUE | 8 | 10.4ns @ 5V, 50pF | Positive Edge | 4pF | - | - | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() MC74LCX74MEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | YES | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74LCX | e4 | yes | Obsolete | 3 (168 Hours) | 14 | D-Type | NICKEL PALLADIUM GOLD | 2V~3.6V | DUAL | GULL WING | 260 | 2.5V | - | - | 40 | - | Set(Preset) and Reset | COMMERCIAL | Differential | 3.6V | 2V | - | 150MHz | LVC/LCX/Z | 10μA | - | 24mA 24mA | COMPLEMENTARY | 1 | 7ns @ 3.3V, 50pF | Positive Edge | 7pF | 8.4 ns | - | - | - | - | ROHS3 Compliant | ||
![]() MC74LVX574DWR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74LVX | e0 | no | Obsolete | 1 (Unlimited) | 20 | D-Type | TIN LEAD | 2V~3.6V | DUAL | GULL WING | 235 | 2.7V | - | unknown | NOT SPECIFIED | R-PDSO-G20 | Standard | COMMERCIAL | Tri-State, Non-Inverted | 3.6V | 2V | 2 | 75MHz | LV/LV-A/LVX/H | 4μA | 3-STATE | 4mA 4mA | TRUE | 8 | 16.7ns @ 3.3V, 50pF | Positive Edge | 4pF | - | - | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() MC74AC574DWR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74AC | e0 | yes | Obsolete | 1 (Unlimited) | 20 | D-Type | TIN LEAD | 2V~6V | DUAL | GULL WING | 240 | 5V | - | unknown | 30 | R-PDSO-G20 | Standard | Not Qualified | Tri-State, Non-Inverted | 6V | 2V | 2 | 95MHz | AC | 8μA | 3-STATE | 24mA 24mA | TRUE | 8 | 9.5ns @ 5V, 50pF | Positive Edge | 4.5pF | - | - | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() 74LVX574M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 1 | -40°C~85°C TA | Tube | 74LVX | e3 | yes | Obsolete | 1 (Unlimited) | 20 | D-Type | MATTE TIN | 2V~3.6V | DUAL | GULL WING | 260 | 2.7V | - | unknown | NOT SPECIFIED | R-PDSO-G20 | Standard | COMMERCIAL | Tri-State, Non-Inverted | 3.6V | 2V | 2 | 75MHz | LV/LV-A/LVX/H | 4μA | 3-STATE | 4mA 4mA | TRUE | 8 | 16.7ns @ 3.3V, 50pF | Positive Edge | 4pF | - | - | 2.642mm | - | 7.493mm | ROHS3 Compliant | ||
![]() 74VHC273N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 1 | -40°C~85°C TA | Tube | 74VHC | - | yes | Obsolete | 3 (168 Hours) | 20 | D-Type | NOT SPECIFIED | 2V~5.5V | DUAL | - | NOT SPECIFIED | 3.3V | 2.54mm | - | NOT SPECIFIED | R-PDIP-T20 | Master Reset | COMMERCIAL | Non-Inverted | 5.5V | 2V | - | 110MHz | AHC/VHC | 4μA | - | 8mA 8mA | TRUE | 8 | 11ns @ 5V, 50pF | Positive Edge | 4pF | - | - | - | 26.075mm | 7.62mm | ROHS3 Compliant |