- Part Status
- Pin Count
- Polarity
- Logic Function
- Automotive
- ECCN (US)
- EU RoHS
- Mounting
- PPAP
- PCB changed
- Standard Package Name
- Supplier Package
Attribute column
Manufacturer
Rochester Electronics Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Clock Frequency | Family | Current - Quiescent (Iq) | Output Characteristics | Current - Output High, Low | Output Polarity | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Trigger Type | Input Capacitance | Propagation Delay (tpd) | fmax-Min | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74VCX32374GX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 96-LFBGA | YES | - | 4 | -40°C~85°C TA | Tape & Reel (TR) | 74VCX | e1 | no | Obsolete | 3 (168 Hours) | 96 | D-Type | TIN SILVER COPPER | - | 1.2V~3.6V | BOTTOM | BALL | 260 | 1.5V | - | - | NOT SPECIFIED | R-PBGA-B96 | Standard | COMMERCIAL | Tri-State, Non-Inverted | 3.6V | 1.2V | 2 | - | 250MHz | ALVC/VCX/A | 40μA | 3-STATE | 24mA 24mA | TRUE | 8 | 3ns @ 3.3V, 30pF | Positive Edge | 6pF | 39 ns | - | - | 13.5mm | 5.5mm | Non-RoHS Compliant | ||
![]() 74LCX16374MEAX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48-SSOP | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74LCX | - | - | Obsolete | 1 (Unlimited) | - | D-Type | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | Standard | - | Tri-State, Non-Inverted | - | - | - | - | 170MHz | - | 20μA | - | 24mA 24mA | - | 8 | 6.2ns @ 3.3V, 50pF | Positive Edge | 7pF | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC100E431FNR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 3 | 0°C~85°C TA | Tape & Reel (TR) | 100E | e3 | no | Last Time Buy | 3 (168 Hours) | 28 | D-Type | MATTE TIN | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | -4.2V~-5.7V | QUAD | J BEND | 260 | 5V | - | unknown | 40 | S-PQCC-J28 | Set(Preset) and Reset | COMMERCIAL | Differential | 5.7V | 4.2V | - | - | 1.1GHz | - | 132mA | OPEN-EMITTER | - | COMPLEMENTARY | 1 | - | Positive, Negative | - | 0.85 ns | - | 4.57mm | - | - | ROHS3 Compliant | ||
![]() MC100EP35MNR4G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-VFDFN Exposed Pad | YES | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 100EP | e3 | yes | Obsolete | 1 (Unlimited) | 8 | JK Type | MATTE TIN | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | -3V~-5.5V | DUAL | NO LEAD | 260 | 3.3V | 0.5mm | - | 40 | S-XDSO-N8 | Reset | COMMERCIAL | Differential | 5.5V | 3V | - | 2 | 3GHz | - | 50mA | - | - | COMPLEMENTARY | - | - | Positive Edge | - | 0.49 ns | - | - | 2mm | 2mm | ROHS3 Compliant | ||
![]() MM74HC174MTCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | D-Type | NICKEL PALLADIUM GOLD | - | 2V~6V | DUAL | GULL WING | 260 | 5V | - | - | NOT SPECIFIED | - | Master Reset | Not Qualified | Non-Inverted | 6V | 2V | - | - | 31MHz | HC/UH | 8μA | - | 5.2mA 5.2mA | TRUE | 6 | 28ns @ 6V, 50pF | Positive Edge | 5pF | - | 24 MHz | - | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() 74ACT175SC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | 74ACT | e3 | yes | Obsolete | 1 (Unlimited) | 16 | D-Type | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | unknown | NOT SPECIFIED | - | Master Reset | Not Qualified | Differential | 5.5V | - | - | - | 236MHz | ACT | 40μA | - | 24mA 24mA | COMPLEMENTARY | 4 | 11ns @ 5V, 50pF | Positive Edge | 4.5pF | - | - | - | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() 74ACT174SC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | 74ACT | e3 | yes | Obsolete | 1 (Unlimited) | 16 | D-Type | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | unknown | NOT SPECIFIED | - | Master Reset | COMMERCIAL | Non-Inverted | 5.5V | 4.5V | - | - | 200MHz | ACT | 40μA | - | 24mA 24mA | TRUE | 6 | 10.5ns @ 5V, 50pF | Positive Edge | 4.5pF | - | - | - | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() 74ACT175MTC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | 74ACT | e4 | yes | Obsolete | 1 (Unlimited) | 16 | D-Type | NICKEL PALLADIUM GOLD | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | NOT SPECIFIED | - | Master Reset | Not Qualified | Differential | 5.5V | - | - | - | 236MHz | ACT | 40μA | - | 24mA 24mA | COMPLEMENTARY | 4 | 11ns @ 5V, 50pF | Positive Edge | 4.5pF | - | 236 MHz | - | 5mm | - | ROHS3 Compliant | ||
![]() SN74AUC1G79YEAR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-XFBGA, DSBGA | YES | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74AUC | e0 | yes | Obsolete | 3 (168 Hours) | 5 | D-Type | TIN LEAD | - | 0.8V~2.7V | BOTTOM | BALL | 260 | 1.2V | 0.5mm | - | NOT SPECIFIED | R-PBGA-B5 | Standard | COMMERCIAL | Non-Inverted | 2.7V | 0.8V | - | 1 | 275MHz | AUC | 10μA | 3-STATE | 9mA 9mA | TRUE | - | 1.8ns @ 2.5V, 30pF | Positive Edge | 2.5pF | 3.9 ns | 275 MHz | 0.5mm | - | 0.9mm | Non-RoHS Compliant | ||
![]() 74ACT74SJ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | YES | - | 2 | -40°C~85°C TA | Tube | 74ACT | e3 | yes | Obsolete | 1 (Unlimited) | 14 | D-Type | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | unknown | NOT SPECIFIED | - | Set(Preset) and Reset | Not Qualified | Differential | 5.5V | 4.5V | - | - | 210MHz | ACT | 20μA | - | 24mA 24mA | COMPLEMENTARY | 1 | 11ns @ 5V, 50pF | Positive Edge | 4.5pF | - | - | - | - | 5.3mm | ROHS3 Compliant | ||
![]() CD74HC173E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 1 | -55°C~125°C TA | Tube | 74HC | - | - | Obsolete | 3 (168 Hours) | 16 | D-Type | - | WITH HOLD MODE; WITH DUAL OUTPUT ENABLE | 2V~6V | DUAL | - | - | 4.5V | - | - | - | - | Master Reset | Not Qualified | Tri-State, Non-Inverted | 6V | 2V | - | - | 60MHz | HC/UH | 8μA | 3-STATE | 7.8mA 7.8mA | TRUE | 4 | 34ns @ 6V, 50pF | Positive Edge | 10pF | 300 ns | - | - | - | - | Non-RoHS Compliant | ||
![]() MC74LCX74MELG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | SOEIAJ-14 | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74LCX | - | - | Obsolete | 3 (168 Hours) | - | D-Type | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | Set(Preset) and Reset | - | Differential | - | - | - | - | 150MHz | - | 10μA | - | 24mA 24mA | - | 1 | 7ns @ 3.3V, 50pF | Positive Edge | 7pF | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74LVX174MX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74LVX | e3 | yes | Obsolete | 1 (Unlimited) | 16 | D-Type | MATTE TIN | - | 2V~3.6V | DUAL | GULL WING | 260 | 2.7V | - | unknown | NOT SPECIFIED | - | Master Reset | COMMERCIAL | Non-Inverted | - | 2V | - | - | 95MHz | LV/LV-A/LVX/H | 4μA | - | 4mA 4mA | TRUE | 6 | 12.8ns @ 3.3V, 50pF | Positive Edge | 4pF | - | 95 MHz | - | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() 74LVX273MX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74LVX | e3 | yes | Obsolete | 1 (Unlimited) | 20 | D-Type | MATTE TIN | - | 2V~3.6V | DUAL | GULL WING | 260 | 2.7V | - | - | NOT SPECIFIED | R-PDSO-G20 | Master Reset | COMMERCIAL | Non-Inverted | 3.6V | 2V | - | - | 90MHz | LV/LV-A/LVX/H | 4μA | - | 4mA 4mA | TRUE | 8 | 14.5ns @ 3.3V, 50pF | Positive Edge | 4pF | 24 ns | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() CY74FCT821ATSOCT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74FCT | - | - | Obsolete | 1 (Unlimited) | - | D-Type | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | Standard | - | Tri-State, Non-Inverted | - | - | - | - | - | - | 200μA | - | 32mA 64mA | - | 10 | 20ns @ 5V, 300pF | Positive Edge | 5pF | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC74HC174AFELG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16-SOEIAJ | 1 | -55°C~125°C TA | Tape & Reel (TR) | 74HC | - | - | Obsolete | 3 (168 Hours) | - | D-Type | - | - | 2V~6V | - | - | - | - | - | - | - | - | Reset | - | Non-Inverted | - | - | - | - | 35MHz | - | 4μA | - | 5.2mA 5.2mA | - | 6 | 19ns @ 6V, 50pF | Positive Edge | 10pF | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74LVQ74SC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 2 | -40°C~85°C TA | Tube | 74LVQ | e3 | yes | Obsolete | 1 (Unlimited) | 14 | D-Type | MATTE TIN | - | 2V~3.6V | DUAL | GULL WING | 260 | 2.7V | - | - | NOT SPECIFIED | - | Set(Preset) and Reset | COMMERCIAL | Differential | 3.6V | 2V | - | - | 125MHz | LVQ | 20μA | - | 12mA 12mA | COMPLEMENTARY | 1 | 14ns @ 3.3V, 50pF | Positive Edge | 4.5pF | - | 95 MHz | - | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() 74VHC374SJ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | 74VHC | e3 | yes | Obsolete | 1 (Unlimited) | 20 | D-Type | MATTE TIN | - | 2V~5.5V | DUAL | GULL WING | 260 | 3.3V | - | - | NOT SPECIFIED | R-PDSO-G20 | Standard | COMMERCIAL | Tri-State, Non-Inverted | 5.5V | 2V | 2 | - | 120MHz | AHC/VHC | 4μA | 3-STATE | 8mA 8mA | TRUE | 8 | 10.1ns @ 5V, 50pF | Positive Edge | 4pF | - | - | - | - | 5.3mm | ROHS3 Compliant | ||
![]() 74LVX174M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | 74LVX | e3 | yes | Obsolete | 1 (Unlimited) | 16 | D-Type | MATTE TIN | - | 2V~3.6V | DUAL | GULL WING | 260 | 2.7V | - | unknown | NOT SPECIFIED | - | Master Reset | COMMERCIAL | Non-Inverted | - | 2V | - | - | 95MHz | LV/LV-A/LVX/H | 4μA | - | 4mA 4mA | TRUE | 6 | 12.8ns @ 3.3V, 50pF | Positive Edge | 4pF | - | 95 MHz | - | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() 74F379PC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 1 | 0°C~70°C TA | Tube | 74F | e3 | yes | Obsolete | 3 (168 Hours) | 16 | D-Type | MATTE TIN | WITH HOLD MODE | 4.5V~5.5V | DUAL | - | NOT APPLICABLE | 5V | - | - | NOT APPLICABLE | - | Standard | Not Qualified | Differential | 5.5V | - | - | - | 140MHz | F/FAST | 40mA | - | 1mA 20mA | COMPLEMENTARY | 4 | 6.5ns @ 5V, 50pF | Positive Edge | - | 9.5 ns | - | 5.08mm | - | 7.62mm | ROHS3 Compliant |