- Part Status
- Pin Count
- Polarity
- Logic Function
- Automotive
- ECCN (US)
- EU RoHS
- Mounting
- PPAP
- PCB changed
- Standard Package Name
- Supplier Package
Attribute column
Manufacturer
Rochester Electronics Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Ports | Clock Frequency | Family | Current - Quiescent (Iq) | Output Characteristics | Current - Output High, Low | Output Polarity | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Trigger Type | Input Capacitance | Propagation Delay (tpd) | fmax-Min | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74LVX574DTR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74LVX | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | D-Type | NICKEL PALLADIUM GOLD | 2V~3.6V | DUAL | GULL WING | 260 | 2.7V | 0.65mm | unknown | 40 | R-PDSO-G20 | Standard | COMMERCIAL | Tri-State, Non-Inverted | 3.6V | 2V | 2 | 75MHz | LV/LV-A/LVX/H | 4μA | 3-STATE | 4mA 4mA | TRUE | 8 | 16.7ns @ 3.3V, 50pF | Positive Edge | 4pF | - | - | - | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() MC74HC574ADW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 1 | -55°C~125°C TA | Tube | 74HC | e0 | no | Obsolete | 3 (168 Hours) | 20 | - | D-Type | TIN LEAD | 2V~6V | DUAL | GULL WING | 240 | 3V | - | - | 30 | R-PDSO-G20 | Standard | COMMERCIAL | Tri-State, Non-Inverted | 6V | 2V | 2 | 35MHz | HC/UH | - | 3-STATE | 7.8mA 7.8mA | TRUE | 8 | - | Positive Edge | - | 240 ns | - | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() MC74HC175ADR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 1 | -55°C~125°C TA | Tape & Reel (TR) | 74HC | e3 | yes | Obsolete | 3 (168 Hours) | 16 | EAR99 | D-Type | MATTE TIN | 2V~6V | DUAL | GULL WING | 260 | 5V | - | - | 40 | - | Master Reset | Not Qualified | Differential | 6V | 2V | - | 35MHz | HC/UH | 4μA | - | 5.2mA 5.2mA | COMPLEMENTARY | 4 | 22ns @ 6V, 50pF | Positive Edge | 10pF | 225 ns | - | - | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MC74HC574ADWR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 1 | -55°C~125°C TA | Tape & Reel (TR) | 74HC | e0 | no | Obsolete | 3 (168 Hours) | 20 | - | D-Type | TIN LEAD | 2V~6V | DUAL | GULL WING | 240 | 3V | - | - | 30 | R-PDSO-G20 | Standard | COMMERCIAL | Tri-State, Non-Inverted | 6V | 2V | 2 | 35MHz | HC/UH | 4μA | 3-STATE | 7.8mA 7.8mA | TRUE | 8 | 27ns @ 6V, 50pF | Positive Edge | 10pF | 240 ns | - | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() MC14013BD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 2 | -55°C~125°C TA | Tube | 4000B | e0 | yes | Obsolete | 1 (Unlimited) | 14 | - | D-Type | TIN LEAD | 3V~18V | DUAL | GULL WING | 240 | 5V | - | - | 30 | - | Set(Preset) and Reset | COMMERCIAL | Differential | - | 3V | - | 14MHz | - | - | - | - | COMPLEMENTARY | 1 | - | Positive Edge | - | 350 ns | 7 MHz | - | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() MC74LVX574DT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 1 | -40°C~85°C TA | Tube | 74LVX | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | D-Type | NICKEL PALLADIUM GOLD | 2V~3.6V | DUAL | GULL WING | 260 | 2.7V | 0.65mm | unknown | 40 | R-PDSO-G20 | Standard | COMMERCIAL | Tri-State, Non-Inverted | 3.6V | 2V | 2 | 75MHz | LV/LV-A/LVX/H | 4μA | 3-STATE | 4mA 4mA | TRUE | 8 | 16.7ns @ 3.3V, 50pF | Positive Edge | 4pF | - | - | - | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() MC74VHCT574ADT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 1 | -40°C~85°C TA | Tube | 74VHCT | e4 | no | Obsolete | 3 (168 Hours) | 20 | - | D-Type | NICKEL PALLADIUM GOLD | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | unknown | 40 | R-PDSO-G20 | Standard | COMMERCIAL | Tri-State, Non-Inverted | 5.5V | 4.5V | 2 | 130MHz | AHCT/VHCT | 4μA | 3-STATE | 8mA 8mA | TRUE | 8 | 10.4ns @ 5V, 50pF | Positive Edge | 4pF | - | - | - | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() MC74HC273ADWR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 1 | -55°C~125°C TA | Tape & Reel (TR) | 74HC | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | D-Type | TIN LEAD | 2V~6V | DUAL | GULL WING | 240 | 3V | - | - | 30 | R-PDSO-G20 | Reset | COMMERCIAL | Non-Inverted | 6V | 2V | - | 35MHz | HC/UH | - | - | 7.8mA 7.8mA | TRUE | 8 | - | Positive Edge | - | 220 ns | 24 MHz | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() MC74HC175AD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 1 | -55°C~125°C TA | Tube | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | D-Type | NICKEL PALLADIUM GOLD | 2V~6V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | 40 | - | Master Reset | Not Qualified | Differential | 6V | 2V | - | 35MHz | HC/UH | 4μA | - | 5.2mA 5.2mA | COMPLEMENTARY | 4 | 22ns @ 6V, 50pF | Positive Edge | 10pF | 225 ns | - | - | 5mm | - | Non-RoHS Compliant | ||
![]() 74VHC112N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 2 | -40°C~85°C TA | Tube | 74VHC | - | yes | Obsolete | 3 (168 Hours) | 16 | - | JK Type | NOT SPECIFIED | 2V~5.5V | DUAL | - | NOT SPECIFIED | 3.3V | - | - | NOT SPECIFIED | - | Set(Preset) and Reset | COMMERCIAL | Differential | 5.5V | 2V | - | 185MHz | AHC/VHC | 2μA | - | 8mA 8mA | COMPLEMENTARY | 1 | 10.5ns @ 5V, 50pF | Negative Edge | 4pF | - | - | 5.08mm | - | - | ROHS3 Compliant | ||
![]() MC74VHC574DT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 1 | -40°C~85°C TA | Tube | 74VHC | e4 | yes | Obsolete | 3 (168 Hours) | 20 | - | D-Type | NICKEL PALLADIUM GOLD | 2V~5.5V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | unknown | 40 | R-PDSO-G20 | Standard | COMMERCIAL | Tri-State, Non-Inverted | 5.5V | 2V | 2 | 115MHz | AHC/VHC | 4μA | 3-STATE | 8mA 8mA | TRUE | 8 | 10.6ns @ 5V, 50pF | Positive Edge | 4pF | - | - | - | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() MC14076BCP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 1 | -55°C~125°C TA | Tube | 4000B | e0 | yes | Obsolete | 3 (168 Hours) | 16 | - | D-Type | TIN LEAD | 3V~18V | DUAL | - | 240 | 5V | - | - | 30 | - | Master Reset | Not Qualified | Non-Inverted | - | 3V | - | 12MHz | - | - | 3-STATE | 8.8mA 8.8mA | TRUE | 4 | - | Positive Edge | - | 600 ns | 6 MHz | - | - | 7.62mm | Non-RoHS Compliant | ||
![]() MC74VHCT574ADTR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74VHCT | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | D-Type | NICKEL PALLADIUM GOLD | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | unknown | 40 | R-PDSO-G20 | Standard | COMMERCIAL | Tri-State, Non-Inverted | 5.5V | 4.5V | 2 | 130MHz | AHCT/VHCT | 4μA | 3-STATE | 8mA 8mA | TRUE | 8 | 10.4ns @ 5V, 50pF | Positive Edge | 4pF | - | - | - | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() MC74ACT377MEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | YES | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74ACT | e4 | yes | Obsolete | 3 (168 Hours) | 20 | - | D-Type | NICKEL PALLADIUM GOLD | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | unknown | 40 | R-PDSO-G20 | Standard | Not Qualified | Non-Inverted | 5.5V | 4.5V | - | 140MHz | ACT | 8μA | - | 24mA 24mA | TRUE | 8 | 10ns @ 5V, 50pF | Positive Edge | 4.5pF | - | - | 2.05mm | - | 5.275mm | ROHS3 Compliant | ||
![]() DM74ALS109AMX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 2 | 0°C~70°C TA | Tape & Reel (TR) | 74ALS | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | JK Type | MATTE TIN | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | NOT SPECIFIED | - | Set(Preset) and Reset | COMMERCIAL | Differential | 5.5V | 4.5V | - | 34MHz | ALS | 4mA | - | 400μA 8mA | COMPLEMENTARY | 1 | 18ns @ 5V, 50pF | Positive Edge | - | - | 34 MHz | - | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MC74VHC374DTR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74VHC | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | D-Type | NICKEL PALLADIUM GOLD | 2V~5.5V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | unknown | 40 | R-PDSO-G20 | Standard | COMMERCIAL | Tri-State, Non-Inverted | 5.5V | 2V | 2 | 120MHz | AHC/VHC | 4μA | 3-STATE | 8mA 8mA | TRUE | 8 | 10.1ns @ 5V, 50pF | Positive Edge | 4pF | - | - | - | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() CD74HCT74M96 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 2 | -55°C~125°C TA | Tape & Reel (TR) | 74HCT | - | - | Obsolete | 1 (Unlimited) | 14 | - | D-Type | - | 4.5V~5.5V | DUAL | GULL WING | - | 5V | - | - | - | - | Set(Preset) and Reset | Not Qualified | Differential | 5.5V | 4.5V | - | 50MHz | HCT | 4μA | - | 4mA 4mA | COMPLEMENTARY | 1 | 35ns @ 4.5V, 50pF | Positive Edge | 10pF | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC74HC273AF Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | YES | 1 | -55°C~125°C TA | Tube | 74HC | e4 | no | Obsolete | 3 (168 Hours) | 20 | - | D-Type | NICKEL PALLADIUM GOLD | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 3V | - | - | NOT SPECIFIED | R-PDSO-G20 | Reset | COMMERCIAL | Non-Inverted | 6V | 2V | - | 35MHz | HC/UH | 4μA | - | 7.8mA 7.8mA | TRUE | 8 | 25ns @ 6V, 50pF | Positive Edge | 10pF | 220 ns | 24 MHz | 2.05mm | - | 5.275mm | ROHS3 Compliant | ||
![]() 74F112SCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 2 | 0°C~70°C TA | Tape & Reel (TR) | 74F | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | JK Type | MATTE TIN | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | unknown | NOT SPECIFIED | - | Set(Preset) and Reset | Not Qualified | Differential | 5.5V | 4.5V | - | 105MHz | F/FAST | 19mA | - | 1mA 20mA | COMPLEMENTARY | 1 | 6.5ns @ 5V, 50pF | Negative Edge | - | 7.5 ns | 80 MHz | - | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() 74ACT74SC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 2 | -40°C~85°C TA | Tube | 74ACT | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | D-Type | MATTE TIN | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | unknown | NOT SPECIFIED | - | Set(Preset) and Reset | Not Qualified | Differential | 5.5V | 4.5V | - | 210MHz | ACT | 20μA | - | 24mA 24mA | COMPLEMENTARY | 1 | 11ns @ 5V, 50pF | Positive Edge | 4.5pF | - | - | - | - | 3.9mm | ROHS3 Compliant |