- Part Status
- Pin Count
- Polarity
- Logic Function
- Automotive
- ECCN (US)
- EU RoHS
- Mounting
- PPAP
- PCB changed
- Standard Package Name
- Supplier Package
Attribute column
Manufacturer
Rochester Electronics Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Ports | Clock Frequency | Family | Current - Quiescent (Iq) | Output Characteristics | Current - Output High, Low | Output Polarity | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Trigger Type | Input Capacitance | Propagation Delay (tpd) | fmax-Min | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74HC175M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 1 | -55°C~125°C TA | Tube | 74HC | - | - | Obsolete | 1 (Unlimited) | 16 | - | D-Type | - | - | 2V~6V | DUAL | GULL WING | - | 5V | - | - | - | - | Master Reset | Not Qualified | Differential | 6V | 2V | - | 35MHz | HC/UH | 8μA | - | 5.2mA 5.2mA | COMPLEMENTARY | 4 | 30ns @ 6V, 50pF | Positive Edge | 10pF | 53 ns | 20 MHz | - | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() CY74FCT377CTSOC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | 74FCT | - | - | Obsolete | 3 (168 Hours) | 20 | - | D-Type | - | WITH HOLD MODE | 4.75V~5.25V | DUAL | GULL WING | - | 5V | - | - | - | R-PDSO-G20 | Standard | COMMERCIAL | Non-Inverted | 5.25V | 4.75V | - | - | FCT | 200μA | - | 32mA 64mA | TRUE | 8 | 5.2ns @ 5V, 50pF | Positive Edge | 5pF | 5.2 ns | - | 2.667mm | - | 7.5mm | ROHS3 Compliant | ||
![]() CD74HCT374M96 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 1 | -55°C~125°C TA | Tape & Reel (TR) | 74HCT | - | - | Obsolete | 1 (Unlimited) | 20 | - | D-Type | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 5V | - | - | - | R-PDSO-G20 | Standard | COMMERCIAL | Tri-State, Non-Inverted | 5.5V | 4.5V | 2 | 60MHz | HCT | 8μA | 3-STATE | 6mA 6mA | TRUE | 8 | 33ns @ 4.5V, 50pF | Positive Edge | 10pF | 50 ns | - | - | - | - | Non-RoHS Compliant | ||
![]() CY74FCT2574CTSOCT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74FCT | e4 | yes | Obsolete | 3 (168 Hours) | 20 | - | D-Type | NICKEL PALLADIUM GOLD | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | - | - | NOT SPECIFIED | R-PDSO-G20 | Standard | - | Tri-State, Non-Inverted | 5.25V | 4.75V | 2 | 250MHz | FCT | 200μA | 3-STATE | 15mA 12mA | TRUE | 8 | 5.2ns @ 5V, 50pF | Positive Edge | 5pF | 5.2 ns | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() 74LVTH574WMX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74LVTH | e3 | yes | Obsolete | 1 (Unlimited) | 20 | - | D-Type | MATTE TIN | BROADSIDE VERSION OF 374 | 2.7V~3.6V | DUAL | GULL WING | 260 | 3.3V | - | - | NOT SPECIFIED | R-PDSO-G20 | Standard | - | Tri-State, Non-Inverted | 3.6V | 2.7V | 2 | 150MHz | LVT | 190μA | 3-STATE | 32mA 64mA | TRUE | 8 | 4.6ns @ 3.3V, 50pF | Positive Edge | 4pF | 5.3 ns | - | 2.642mm | - | 7.493mm | ROHS3 Compliant | ||
![]() MC74VHC74DT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | 2 | -55°C~125°C TA | Tube | 74VHC | e4 | no | Obsolete | 1 (Unlimited) | 14 | - | D-Type | NICKEL PALLADIUM GOLD | - | 2V~5.5V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | - | 40 | - | Set(Preset) and Reset | COMMERCIAL | Differential | 5.5V | 2V | - | 115MHz | AHC/VHC | 2μA | - | 8mA 8mA | COMPLEMENTARY | 1 | 9.3ns @ 5V, 50pF | Positive Edge | 4pF | - | - | - | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() 74LVT574MTC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | 74LVT | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | D-Type | NICKEL PALLADIUM GOLD | BROADSIDE VERSION OF 374 | 2.7V~3.6V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | - | 30 | R-PDSO-G20 | Standard | - | Tri-State, Non-Inverted | 3.6V | 2.7V | 2 | 150MHz | LVT | 190μA | 3-STATE | 32mA 64mA | TRUE | 8 | 4.6ns @ 3.3V, 50pF | Positive Edge | 4pF | 5.3 ns | - | - | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() 74LVTH574MSA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | 74LVTH | e3 | yes | Obsolete | 1 (Unlimited) | 20 | - | D-Type | MATTE TIN | BROADSIDE VERSION OF 374 | 2.7V~3.6V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | - | NOT SPECIFIED | R-PDSO-G20 | Standard | - | Tri-State, Non-Inverted | 3.6V | 2.7V | 2 | 150MHz | LVT | 190μA | 3-STATE | 32mA 64mA | TRUE | 8 | 4.6ns @ 3.3V, 50pF | Positive Edge | 4pF | 5.3 ns | - | 2.05mm | 7.2mm | 5.3mm | ROHS3 Compliant | ||
![]() 74ACT16374SSC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | YES | - | 2 | -40°C~85°C TA | Tube | 74ACT | e3 | yes | Obsolete | 1 (Unlimited) | 48 | - | D-Type | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.635mm | unknown | NOT SPECIFIED | - | Standard | COMMERCIAL | Tri-State, Non-Inverted | 5.5V | 4.5V | 2 | 71MHz | ACT | 80μA | 3-STATE | 24mA 24mA | TRUE | 8 | 7.9ns @ 5V, 50pF | Positive Edge | 4.5pF | - | - | - | - | 7.495mm | ROHS3 Compliant | ||
![]() 74F534SJ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | YES | - | 1 | 0°C~70°C TA | Tube | 74F | e3 | yes | Obsolete | 1 (Unlimited) | 20 | - | D-Type | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | unknown | NOT SPECIFIED | R-PDSO-G20 | Standard | Not Qualified | Tri-State, Inverted | 5.5V | 4.5V | 2 | 100MHz | F/FAST | 86mA | 3-STATE | 3mA 24mA | - | 8 | 8.5ns @ 5V, 50pF | Positive Edge | - | - | - | - | - | 5.3mm | ROHS3 Compliant | ||
![]() 74F821SCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | 1 | 0°C~70°C TA | Tape & Reel (TR) | 74F | e3 | yes | Obsolete | 1 (Unlimited) | 24 | - | D-Type | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | unknown | NOT SPECIFIED | R-PDSO-G24 | Standard | Not Qualified | Tri-State, Non-Inverted | 5.5V | 4.5V | 2 | 150MHz | F/FAST | 100mA | 3-STATE | 3mA 24mA | TRUE | 10 | 9.5ns @ 5V, 50pF | Positive Edge | - | - | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() 74ACTQ18823MTD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | - | 2 | -40°C~85°C TA | Tube | 74ACTQ | e3 | yes | Obsolete | 2 (1 Year) | 56 | - | D-Type | MATTE TIN | WITH CLEAR AND CLOCK ENABLE | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.5mm | unknown | NOT SPECIFIED | R-PDSO-G56 | Reset | COMMERCIAL | Tri-State, Non-Inverted | 5.5V | 4.5V | 2 | 100MHz | ACT | 80μA | 3-STATE | 24mA 24mA | TRUE | 9 | 9ns @ 5V, 50pF | Positive Edge | 4.5pF | 10 ns | - | - | 14mm | 6.1mm | ROHS3 Compliant | ||
![]() CD74HCT534E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | 1 | -55°C~125°C TA | Tube | 74HCT | - | - | Obsolete | 3 (168 Hours) | 20 | - | D-Type | - | - | 4.5V~5.5V | DUAL | - | - | 5V | - | - | - | R-PDIP-T20 | Standard | COMMERCIAL | Tri-State, Inverted | 5.5V | 4.5V | 2 | 50MHz | HCT | 8μA | 3-STATE | 6mA 6mA | - | 8 | 35ns @ 4.5V, 50pF | Positive Edge | 10pF | 53 ns | - | - | - | - | Non-RoHS Compliant | ||
![]() 74ABT377CSCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74ABT | e3 | yes | Obsolete | 1 (Unlimited) | 20 | - | D-Type | MATTE TIN | WITH HOLD MODE | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | unknown | NOT SPECIFIED | R-PDSO-G20 | Standard | Not Qualified | Non-Inverted | 5.5V | 4.5V | - | 200MHz | ABT | 50μA | - | 32mA 64mA | TRUE | 8 | 6.8ns @ 5V, 50pF | Positive Edge | 5pF | - | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() MC74HC174AD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 1 | -55°C~125°C TA | Tube | 74HC | e3 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | D-Type | MATTE TIN | - | 2V~6V | DUAL | GULL WING | 260 | 5V | - | unknown | 40 | - | Reset | Not Qualified | Non-Inverted | 6V | 2V | - | 35MHz | HC/UH | 4μA | - | 5.2mA 5.2mA | TRUE | 6 | 19ns @ 6V, 50pF | Positive Edge | 10pF | - | 24 MHz | - | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MC74LCX574DT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | 74LCX | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | D-Type | NICKEL PALLADIUM GOLD | - | 2V~3.6V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | - | 40 | R-PDSO-G20 | Standard | COMMERCIAL | Tri-State, Non-Inverted | 3.6V | 2V | 2 | 150MHz | LVC/LCX/Z | 10μA | 3-STATE | 24mA 24mA | TRUE | 8 | 8.5ns @ 3.3V, 50pF | Positive Edge | 7pF | 9.5 ns | - | - | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() 74HC175N,652 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-DIP | 1 | -40°C~125°C TA | Tube | 74HC | - | - | Obsolete | 3 (168 Hours) | - | - | D-Type | - | - | 2V~6V | - | - | - | - | - | - | - | - | Master Reset | - | Differential | - | - | - | 89MHz | - | 8μA | - | 5.2mA 5.2mA | - | 4 | 30ns @ 6V, 50pF | Positive Edge | 3.5pF | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74LV374D,118 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SO | 1 | -40°C~125°C TA | Tape & Reel (TR) | 74LV | - | - | Obsolete | 1 (Unlimited) | - | - | D-Type | - | - | 1V~5.5V | - | - | - | - | - | - | - | - | Standard | - | Tri-State, Non-Inverted | - | - | - | 77MHz | - | 160μA | - | 16mA 16mA | - | 8 | 19ns @ 5V, 50pF | Positive Edge | 3.5pF | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74LVT273PW,112 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | 1 | -40°C~85°C TA | Tube | 74LVT | - | - | Obsolete | 1 (Unlimited) | - | - | D-Type | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | Master Reset | - | Non-Inverted | - | - | - | 150MHz | - | 190μA | - | 32mA 64mA | - | 8 | 5.5ns @ 3.3V, 50pF | Positive Edge | 4pF | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74LV574PW,118 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | 1 | -40°C~125°C TA | Tape & Reel (TR) | 74LV | - | - | Obsolete | 1 (Unlimited) | - | - | D-Type | - | - | 1V~5.5V | - | - | - | - | - | - | - | - | Standard | - | Tri-State, Non-Inverted | - | - | - | 70MHz | - | 20μA | - | 16mA 16mA | - | 8 | 17ns @ 5V, 50pF | Positive Edge | 3.5pF | - | - | - | - | - | ROHS3 Compliant |