- Part Status
- Pin Count
- Polarity
- Logic Function
- Automotive
- ECCN (US)
- EU RoHS
- Mounting
- PPAP
- PCB changed
- Standard Package Name
- Supplier Package
Attribute column
Manufacturer
Rochester Electronics Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Supply Voltage | Function | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Clock Frequency | Family | Current - Quiescent (Iq) | Current - Output High, Low | Output Polarity | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Trigger Type | Input Capacitance | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74HCT574ADTR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | 1 | -55°C~125°C TA | Tape & Reel (TR) | 74HCT | Obsolete | 1 (Unlimited) | - | D-Type | - | 4.5V~5.5V | - | - | - | Standard | Tri-State, Non-Inverted | - | - | 30MHz | - | 4μA | 6mA 6mA | - | 8 | 30ns @ 5V, 50pF | Positive Edge | 10pF | - | - | ROHS3 Compliant | ||
![]() MC74HC174ADR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | 1 | -55°C~125°C TA | Tape & Reel (TR) | 74HC | Obsolete | 3 (168 Hours) | - | D-Type | - | 2V~6V | - | - | - | Reset | Non-Inverted | - | - | 35MHz | - | - | 5.2mA 5.2mA | - | 6 | - | Positive Edge | - | - | - | Non-RoHS Compliant | ||
![]() MC74HC374ADWR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | 1 | -55°C~125°C TA | Tape & Reel (TR) | 74HC | Obsolete | 1 (Unlimited) | - | D-Type | - | 2V~6V | - | - | - | Standard | Tri-State, Non-Inverted | - | - | 35MHz | - | - | 7.8mA 7.8mA | - | 8 | - | Positive Edge | - | - | - | Non-RoHS Compliant | ||
![]() SN74LVC1G79YZAR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-XFBGA, DSBGA | - | 5-DSBGA, 5-WCSP (1.4x0.9) | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74LVC | Obsolete | 3 (168 Hours) | - | D-Type | - | 1.65V~5.5V | - | - | - | Standard | Non-Inverted | - | - | 160MHz | - | 10μA | 32mA 32mA | - | 1 | 4.5ns @ 5V, 50pF | Positive Edge | 4pF | - | - | ROHS3 Compliant | ||
![]() SN74HC374DBRG4 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20-SSOP | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74HC | Obsolete | 1 (Unlimited) | - | D-Type | - | 2V~6V | - | - | - | Standard | Tri-State, Non-Inverted | - | - | 70MHz | - | 8μA | 7.8mA 7.8mA | - | 8 | 31ns @ 6V, 50pF | Positive Edge | 3pF | - | - | ROHS3 Compliant | ||
![]() MC74HC374ADT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | 1 | -55°C~125°C TA | Tube | 74HC | Obsolete | 1 (Unlimited) | - | D-Type | - | 2V~6V | - | - | - | Standard | Tri-State, Non-Inverted | - | - | 35MHz | - | 4μA | 7.8mA 7.8mA | - | 8 | 21ns @ 6V, 50pF | Positive Edge | 10pF | - | - | ROHS3 Compliant | ||
![]() MC14175BD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | 1 | -55°C~125°C TA | Tube | 4000B | Obsolete | 1 (Unlimited) | - | D-Type | - | 3V~18V | - | - | - | Reset | Differential | - | - | 14MHz | - | 20μA | 8.8mA 8.8mA | - | 4 | 120ns @ 15V, 50pF | Positive Edge | 5pF | - | - | Non-RoHS Compliant | ||
![]() SN74LV74APWE4 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | 2 | -40°C~85°C TA | Tube | 74LV | Obsolete | 1 (Unlimited) | - | D-Type | - | 2V~5.5V | - | - | - | Set(Preset) and Reset | Differential | - | - | 140MHz | - | 20μA | 12mA 12mA | - | 1 | 9.3ns @ 5V, 50pF | Positive Edge | 2pF | - | - | ROHS3 Compliant | ||
![]() CY74FCT2374TSOC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | 1 | -40°C~85°C TA | Tube | 74FCT | Obsolete | 3 (168 Hours) | - | D-Type | - | 4.75V~5.25V | - | - | - | Standard | Tri-State, Non-Inverted | - | - | 250MHz | - | 200μA | 15mA 12mA | - | 8 | 10ns @ 5V, 50pF | Positive Edge | 5pF | - | - | ROHS3 Compliant | ||
![]() 74ALVCH16823PAG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56-TSSOP | 1 | -40°C~85°C TA | Tube | 74ALVCH | Obsolete | 1 (Unlimited) | - | D-Type | - | 2.7V~3.6V | - | - | - | Master Reset | Tri-State, Non-Inverted | - | - | 150MHz | - | 40μA | 24mA 24mA | - | 18 | - | Positive Edge | 5pF | - | - | ROHS3 Compliant | ||
![]() SN74AC374NE4 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20-PDIP | 1 | -40°C~85°C TA | Tube | 74AC | Obsolete | 3 (168 Hours) | - | D-Type | - | 2V~6V | - | - | - | Standard | Tri-State, Non-Inverted | - | - | 155MHz | - | 4μA | 24mA 24mA | - | 8 | 9.5ns @ 5V, 50pF | Positive Edge | 4.5pF | - | - | ROHS3 Compliant | ||
![]() 74LCX574MSAX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20-SSOP | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74LCX | Obsolete | 1 (Unlimited) | - | D-Type | - | 2V~3.6V | - | - | - | Standard | Tri-State, Non-Inverted | - | - | 150MHz | - | 10μA | 24mA 24mA | - | 8 | 8.5ns @ 3.3V, 50pF | Positive Edge | 7pF | - | - | ROHS3 Compliant | ||
![]() SN74ALS574BDWG4 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | 1 | 0°C~70°C TA | Tube | 74ALS | Obsolete | 1 (Unlimited) | - | D-Type | - | 4.5V~5.5V | - | - | - | Standard | Tri-State, Non-Inverted | - | - | 35MHz | - | 18mA | 2.6mA 24mA | - | 8 | 14ns @ 5V, 50pF | Positive Edge | - | - | - | ROHS3 Compliant | ||
![]() SN74HC109DT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74HC | Obsolete | 1 (Unlimited) | 16 | JK Type | DUMMY VAL | 2V~6V | DUAL | GULL WING | 5V | Set(Preset) and Reset | Differential | 6V | 2V | 60MHz | HC/UH | 4μA | 5.2mA 5.2mA | COMPLEMENTARY | 1 | 30ns @ 6V, 50pF | Positive Edge | 3pF | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() 74AC11074DE4 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | 2 | -40°C~85°C TA | Tube | 74AC | Obsolete | 1 (Unlimited) | - | D-Type | - | 3V~5.5V | - | - | - | Set(Preset) and Reset | Differential | - | - | 150MHz | - | 4μA | 24mA 24mA | - | 1 | 7.5ns @ 5V, 50pF | Positive Edge | 3.5pF | - | - | ROHS3 Compliant | ||
![]() SN74AS574DWG4 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | 1 | 0°C~70°C TA | Tube | 74AS | Obsolete | 1 (Unlimited) | - | D-Type | - | 4.5V~5.5V | - | - | - | Standard | Tri-State, Non-Inverted | - | - | 90MHz | - | 116mA | 15mA 48mA | - | 8 | 9ns @ 5V, 50pF | Positive Edge | - | - | - | ROHS3 Compliant | ||
![]() 74LV273PW,112 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | 1 | -40°C~125°C TA | Tube | 74LV | Obsolete | 1 (Unlimited) | - | D-Type | - | 1V~5.5V | - | - | - | Master Reset | Non-Inverted | - | - | 100MHz | - | 160μA | 12mA 12mA | - | 8 | 19ns @ 5V, 50pF | Positive Edge | 3.5pF | - | - | ROHS3 Compliant | ||
![]() 74LVT574PW,118 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74LVT | Obsolete | 1 (Unlimited) | - | D-Type | - | 2.7V~3.6V | - | - | - | Standard | Tri-State, Non-Inverted | - | - | 150MHz | - | 190μA | 32mA 64mA | - | 8 | 5.9ns @ 3.3V, 50pF | Positive Edge | 4pF | - | - | ROHS3 Compliant | ||
![]() 74ABT574ADB,112 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20-SSOP | 1 | -40°C~85°C TA | Tube | 74ABT | Obsolete | 1 (Unlimited) | - | D-Type | - | 4.5V~5.5V | - | - | - | Standard | Tri-State, Non-Inverted | - | - | 400MHz | - | 250μA | 32mA 64mA | - | 8 | 4.7ns @ 5V, 50pF | Positive Edge | 3pF | - | - | ROHS3 Compliant | ||
![]() MC14175BCP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-DIP | 1 | -55°C~125°C TA | Tube | 4000B | Obsolete | 3 (168 Hours) | - | D-Type | - | 3V~18V | - | - | - | Reset | Differential | - | - | 14MHz | - | - | 8mA 8mA | - | 4 | - | Positive Edge | - | - | - | Non-RoHS Compliant |