- Part Status
- Pin Count
- Polarity
- Logic Function
- Automotive
- ECCN (US)
- EU RoHS
- Mounting
- PPAP
- PCB changed
- Standard Package Name
- Supplier Package
Attribute column
Manufacturer
Rochester Electronics Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Function | Output Type | Clock Frequency | Current - Quiescent (Iq) | Current - Output High, Low | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Trigger Type | Input Capacitance | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVT273PW,118 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74LVT | Obsolete | 1 (Unlimited) | D-Type | 2.7V~3.6V | Master Reset | Non-Inverted | 150MHz | 190μA | 32mA 64mA | 8 | 5.5ns @ 3.3V, 50pF | Positive Edge | 4pF | ROHS3 Compliant | ||
![]() 74LV574DB,118 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20-SSOP | 1 | -40°C~125°C TA | Tape & Reel (TR) | 74LV | Obsolete | 1 (Unlimited) | D-Type | 1V~5.5V | Standard | Tri-State, Non-Inverted | 70MHz | 20μA | 16mA 16mA | 8 | 17ns @ 5V, 50pF | Positive Edge | 3.5pF | ROHS3 Compliant | ||
![]() 74HCT534D,652 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SO | 1 | -40°C~125°C TA | Tube | 74HCT | Obsolete | 1 (Unlimited) | D-Type | 4.5V~5.5V | Standard | Tri-State, Inverted | 40MHz | 8μA | 6mA 6mA | 8 | 30ns @ 4.5V, 50pF | Positive Edge | 3.5pF | ROHS3 Compliant | ||
![]() CD74AC174ME4 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | 1 | -55°C~125°C TA | Tube | 74AC | Obsolete | 1 (Unlimited) | D-Type | 1.5V~5.5V | Master Reset | Non-Inverted | 95MHz | 8μA | 24mA 24mA | 6 | 13.5ns @ 5V, 50pF | Positive Edge | 10pF | ROHS3 Compliant | ||
![]() N74F534D,623 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SO | 1 | 0°C~70°C TA | Tape & Reel (TR) | 74F | Obsolete | 1 (Unlimited) | D-Type | 4.5V~5.5V | Standard | Tri-State, Inverted | 165MHz | 86mA | 3mA 24mA | 8 | 7ns @ 5V, 50pF | Positive Edge | - | ROHS3 Compliant | ||
![]() 74LV273D,118 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SO | 1 | -40°C~125°C TA | Tape & Reel (TR) | 74LV | Obsolete | 1 (Unlimited) | D-Type | 1V~5.5V | Master Reset | Non-Inverted | 100MHz | 160μA | 12mA 12mA | 8 | 16ns @ 5V, 50pF | Positive Edge | 3.5pF | ROHS3 Compliant | ||
![]() 74HCT109N,652 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | 16-DIP | 2 | -40°C~125°C TA | Tube | 74HCT | Obsolete | 3 (168 Hours) | JK Type | 4.5V~5.5V | Set(Preset) and Reset | Differential | 55MHz | 4μA | 4mA 4mA | 1 | 35ns @ 4.5V, 50pF | Positive Edge | 3.5pF | ROHS3 Compliant | ||
![]() 74ALVCH162820PAG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-TSSOP | 1 | -40°C~85°C TA | Tube | 74ALVCH | Obsolete | 1 (Unlimited) | D-Type | 2.7V~3.6V | Set(Preset) and Reset | Tri-State, Non-Inverted | 150MHz | 40μA | 12mA 12mA | 10 | - | Positive Edge | 5pF | ROHS3 Compliant | ||
![]() 74LVT74DB,112 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | 14-SSOP | 2 | -40°C~85°C TA | Tube | 74LVT | Obsolete | 1 (Unlimited) | D-Type | 2.7V~3.6V | Set(Preset) and Reset | Differential | 345MHz | 1mA | 20mA 32mA | 1 | 5ns @ 3.3V, 50pF | Positive Edge | 3pF | ROHS3 Compliant | ||
![]() 74LV377DB,118 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20-SSOP | 1 | -40°C~125°C TA | Tape & Reel (TR) | 74LV | Obsolete | 1 (Unlimited) | D-Type | 1V~3.6V | Standard | Non-Inverted | 70MHz | 160μA | 6mA 6mA | 8 | 30ns @ 3.3V, 50pF | Positive Edge | 3.5pF | ROHS3 Compliant | ||
![]() N74F374N,602 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | 20-DIP | 1 | 0°C~70°C TA | Tube | 74F | Obsolete | 3 (168 Hours) | D-Type | 4.5V~5.5V | Standard | Tri-State, Non-Inverted | 165MHz | 86mA | 3mA 24mA | 8 | 7.5ns @ 5V, 50pF | Positive Edge | - | ROHS3 Compliant | ||
![]() 74HC273N,652 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | 20-DIP | 1 | -40°C~125°C TA | Tube | 74HC | Obsolete | 3 (168 Hours) | D-Type | 2V~6V | Master Reset | Non-Inverted | 122MHz | 8μA | 5.2mA 5.2mA | 8 | 26ns @ 6V, 50pF | Positive Edge | 3.5pF | ROHS3 Compliant | ||
![]() 74ALVT16823DGG,112 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-TSSOP | 2 | -40°C~85°C TA | Tube | 74ALVT | Obsolete | 1 (Unlimited) | D-Type | 2.3V~2.7V 3V~3.6V | Master Reset | Tri-State, Non-Inverted | 250MHz | 100μA | 8mA 24mA; 32mA 64mA | 9 | 3.1ns @ 3.3V, 50pF | Positive Edge | 3pF | ROHS3 Compliant | ||
![]() HEF40174BP,652 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | 16-DIP | 1 | -40°C~85°C TA | Tube | 4000B | Obsolete | 3 (168 Hours) | D-Type | 3V~15V | Master Reset | Non-Inverted | 45MHz | 80μA | 3mA 3mA | 6 | 45ns @ 15V, 50pF | Positive Edge | 7.5pF | ROHS3 Compliant | ||
![]() 74HC173N,652 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | 16-DIP | 1 | -40°C~125°C TA | Tube | 74HC | Obsolete | 3 (168 Hours) | D-Type | 2V~6V | Master Reset | Tri-State, Non-Inverted | 95MHz | 4μA | 7.8mA 7.8mA | 4 | 30ns @ 6V, 50pF | Positive Edge | 3.5pF | ROHS3 Compliant | ||
![]() N74F574D,623 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SO | 1 | 0°C~70°C TA | Tape & Reel (TR) | 74F | Obsolete | 1 (Unlimited) | D-Type | 4.5V~5.5V | Standard | Tri-State, Non-Inverted | 180MHz | 65mA | 3mA 24mA | 8 | 7.5ns @ 5V, 50pF | Positive Edge | - | ROHS3 Compliant | ||
![]() 74LVT374D,112 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SO | 1 | -40°C~85°C TA | Tube | 74LVT | Obsolete | 1 (Unlimited) | D-Type | 2.7V~3.6V | Standard | Tri-State, Non-Inverted | 200MHz | 190μA | 32mA 64mA | 8 | 5.2ns @ 3.3V, 50pF | Positive Edge | 4pF | ROHS3 Compliant | ||
![]() HEF40374BT,652 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SO | 1 | -40°C~85°C TA | Tube | 4000B | Obsolete | 1 (Unlimited) | D-Type | 3V~15V | Standard | Tri-State, Non-Inverted | 17MHz | - | 50mA 62mA | 8 | 80ns @ 15V, 50pF | Positive Edge | - | ROHS3 Compliant | ||
![]() 74LVCH32374AEC,518 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 96-LFBGA | 96-LFBGA (13.5x5.5) | 4 | -40°C~125°C TA | Tape & Reel (TR) | 74LVCH | Obsolete | 4 (72 Hours) | D-Type | 1.65V~3.6V | Standard | Tri-State, Non-Inverted | 300MHz | 40μA | 24mA 24mA | 8 | 5.4ns @ 3.3V, 50pF | Positive Edge | 5pF | Non-RoHS Compliant | ||
![]() 74LVT534DB,112 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20-SSOP | 1 | -40°C~85°C TA | Tube | 74LVT | Obsolete | 1 (Unlimited) | D-Type | 2.7V~3.6V | Standard | Tri-State, Inverted | 150MHz | 190μA | 32mA 64mA | 8 | 4.9ns @ 3.3V, 50pF | Positive Edge | 4pF | ROHS3 Compliant |