- Part Status
- Pin Count
- Polarity
- Logic Function
- Automotive
- ECCN (US)
- EU RoHS
- Mounting
- PPAP
- PCB changed
- Standard Package Name
- Supplier Package
Attribute column
Manufacturer
Rochester Electronics Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Function | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Clock Frequency | Family | Current - Quiescent (Iq) | Current - Output High, Low | Output Polarity | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Trigger Type | Input Capacitance | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLVTH16374IDGGREP Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48-TSSOP | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74LVTH | - | - | Obsolete | 1 (Unlimited) | - | D-Type | - | 2.7V~3.6V | - | - | - | - | - | - | Standard | - | Tri-State, Non-Inverted | - | - | 160MHz | - | 190μA | 32mA 64mA | - | 8 | 4.5ns @ 3.3V, 50pF | Positive Edge | 3pF | - | ROHS3 Compliant | ||
![]() 74FCT162823ATPACT Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74LCX74SJ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14-SOP | 2 | -40°C~85°C TA | Tube | 74LCX | - | - | Obsolete | 1 (Unlimited) | - | D-Type | - | 2V~3.6V | - | - | - | - | - | - | Set(Preset) and Reset | - | Differential | - | - | 150MHz | - | 10μA | 24mA 24mA | - | 1 | 7ns @ 3.3V, 50pF | Positive Edge | 7pF | - | ROHS3 Compliant | ||
![]() SN74AHCT574NSRG4 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20-SO | 1 | -40°C~125°C TA | Tape & Reel (TR) | 74AHCT | - | - | Obsolete | 1 (Unlimited) | - | D-Type | - | 4.5V~5.5V | - | - | - | - | - | - | Standard | - | Tri-State, Non-Inverted | - | - | 115MHz | - | 4μA | 8mA 8mA | - | 8 | 10.6ns @ 5V, 50pF | Positive Edge | 3pF | - | ROHS3 Compliant | ||
![]() 74AC74SJ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | YES | - | 2 | -40°C~85°C TA | Tube | 74AC | e3 | yes | Obsolete | 1 (Unlimited) | 14 | D-Type | MATTE TIN | 2V~6V | DUAL | GULL WING | 260 | 3.3V | unknown | NOT SPECIFIED | Set(Preset) and Reset | Not Qualified | Differential | 6V | 2V | 160MHz | AC | 20μA | 24mA 24mA | COMPLEMENTARY | 1 | 10ns @ 5V, 50pF | Positive Edge | 4.5pF | 5.3mm | ROHS3 Compliant | ||
![]() SN74LVC2G79YEPR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-XFBGA, DSBGA | - | 8-DSBGA, 8-WCSP (1.9x0.9) | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74LVC | - | - | Obsolete | 3 (168 Hours) | - | D-Type | - | 1.65V~5.5V | - | - | - | - | - | - | Standard | - | Non-Inverted | - | - | 160MHz | - | 5μA | 32mA 32mA | - | 1 | 4.5ns @ 5V, 50pF | Positive Edge | 3.5pF | - | Non-RoHS Compliant | ||
![]() SN74LV374ATNS Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20-SO | 1 | -40°C~125°C TA | Tube | 74LV | - | - | Obsolete | 1 (Unlimited) | - | D-Type | - | 4.5V~5.5V | - | - | - | - | - | - | Standard | - | Tri-State, Non-Inverted | - | - | 150MHz | - | 2μA | 16mA 16mA | - | 8 | 10.1ns @ 5V, 50pF | Positive Edge | 4pF | - | ROHS3 Compliant | ||
![]() 74ACT74SJX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | YES | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74ACT | e3 | yes | Obsolete | 1 (Unlimited) | 14 | D-Type | MATTE TIN | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | NOT SPECIFIED | Set(Preset) and Reset | Not Qualified | Differential | 5.5V | 4.5V | 210MHz | ACT | 20μA | 24mA 24mA | COMPLEMENTARY | 1 | 11ns @ 5V, 50pF | Positive Edge | 4.5pF | 5.3mm | ROHS3 Compliant | ||
![]() SN74AHCT374DGVR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TFSOP (0.173, 4.40mm Width) | - | 20-TVSOP | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74AHCT | - | - | Obsolete | 3 (168 Hours) | - | D-Type | - | 4.5V~5.5V | - | - | - | - | - | - | Standard | - | Tri-State, Non-Inverted | - | - | 130MHz | - | 4μA | 8mA 8mA | - | 8 | 10.4ns @ 5V, 50pF | Positive Edge | 4pF | - | ROHS3 Compliant | ||
![]() SN74AUC1G79YZAR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-XFBGA, DSBGA | - | 5-DSBGA, 5-WCSP (1.4x0.9) | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74AUC | - | - | Obsolete | 3 (168 Hours) | - | D-Type | - | 0.8V~2.7V | - | - | - | - | - | - | Standard | - | Non-Inverted | - | - | 275MHz | - | 10μA | 9mA 9mA | - | 1 | 1.8ns @ 2.5V, 30pF | Positive Edge | 2.5pF | - | ROHS3 Compliant | ||
![]() 74AC174MTCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74AC | - | - | Obsolete | 1 (Unlimited) | - | D-Type | - | 2V~6V | - | - | - | - | - | - | Master Reset | - | Non-Inverted | - | - | 125MHz | - | 40μA | 24mA 24mA | - | 6 | 8.5ns @ 5V, 50pF | Positive Edge | 4.5pF | - | ROHS3 Compliant | ||
![]() MC14076BCPG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-DIP | 1 | -55°C~125°C TA | Tube | 4000B | - | - | Obsolete | 3 (168 Hours) | - | D-Type | - | 3V~18V | - | - | - | - | - | - | Master Reset | - | Tri-State, Non-Inverted | - | - | 12MHz | - | 20μA | 8.8mA 8.8mA | - | 4 | 180ns @ 15V, 50pF | Positive Edge | 5pF | - | ROHS3 Compliant | ||
![]() MC74HC175AFELG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16-SOEIAJ | 1 | -55°C~125°C TA | Tape & Reel (TR) | 74HC | - | - | Obsolete | 3 (168 Hours) | - | D-Type | - | 2V~6V | - | - | - | - | - | - | Master Reset | - | Differential | - | - | 35MHz | - | 4μA | 5.2mA 5.2mA | - | 4 | 22ns @ 6V, 50pF | Positive Edge | 10pF | - | ROHS3 Compliant | ||
![]() 74LVX374SJX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20-SOP | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74LVX | - | - | Obsolete | 1 (Unlimited) | - | D-Type | - | 2V~3.6V | - | - | - | - | - | - | Standard | - | Tri-State, Non-Inverted | - | - | 95MHz | - | 4μA | 4mA 4mA | - | 8 | 14.1ns @ 3.3V, 50pF | Positive Edge | 4pF | - | ROHS3 Compliant | ||
![]() SN74LV374ATRGYR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-VFQFN Exposed Pad | - | 20-VQFN (3.5x4.5) | 1 | -40°C~125°C TA | Tape & Reel (TR) | 74LV | - | - | Obsolete | 2 (1 Year) | - | D-Type | - | 4.5V~5.5V | - | - | - | - | - | - | Standard | - | Tri-State, Non-Inverted | - | - | 150MHz | - | 2μA | 16mA 16mA | - | 8 | 10.1ns @ 5V, 50pF | Positive Edge | 4pF | - | ROHS3 Compliant | ||
![]() 74LVC16374APVG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48-SSOP | 2 | -40°C~85°C TA | Tube | 74LVC | - | - | Obsolete | 1 (Unlimited) | - | D-Type | - | 2.7V~3.6V | - | - | - | - | - | - | Standard | - | Tri-State, Non-Inverted | - | - | 150MHz | - | 10μA | 24mA 24mA | - | 8 | 4.5ns @ 3.3V, 50pF | Positive Edge | 4.5pF | - | ROHS3 Compliant | ||
![]() SN74ALVCH374N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20-PDIP | 1 | -40°C~85°C TA | Tube | 74ALVCH | - | - | Obsolete | 3 (168 Hours) | - | D-Type | - | 1.65V~3.6V | - | - | - | - | - | - | Standard | - | Tri-State, Non-Inverted | - | - | 150MHz | - | 10μA | 24mA 24mA | - | 8 | 3.6ns @ 3.3V, 50pF | Positive Edge | 5pF | - | ROHS3 Compliant | ||
![]() SN74LVC574AGQNR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-VFBGA | - | 20-BGA MICROSTAR JUNIOR (4x3) | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74LVC | - | - | Obsolete | 1 (Unlimited) | - | D-Type | - | 1.65V~3.6V | - | - | - | - | - | - | Standard | - | Tri-State, Non-Inverted | - | - | 150MHz | - | 1.5μA | 24mA 24mA | - | 8 | 4.6ns @ 3.3V, 50pF | Positive Edge | 4pF | - | Non-RoHS Compliant | ||
![]() MC74HC273AFEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | SOEIAJ-20 | 1 | -55°C~125°C TA | Tape & Reel (TR) | 74HC | - | - | Obsolete | 3 (168 Hours) | - | D-Type | - | 2V~6V | - | - | - | - | - | - | Reset | - | Non-Inverted | - | - | 35MHz | - | 4μA | 7.8mA 7.8mA | - | 8 | 25ns @ 6V, 50pF | Positive Edge | 10pF | - | ROHS3 Compliant | ||
![]() 74FCT377ATSOG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | 1 | -40°C~85°C TA | Tube | 74FCT | - | - | Obsolete | 1 (Unlimited) | - | D-Type | - | 4.5V~5.5V | - | - | - | - | - | - | Set(Preset) and Reset | - | Non-Inverted | - | - | - | - | 1mA | 12mA 48mA | - | 8 | 7.2ns @ 5V, 50pF | Positive Edge | 6pF | - | ROHS3 Compliant |