- Part Status
- Pin Count
- Polarity
- Logic Function
- Automotive
- ECCN (US)
- EU RoHS
- Mounting
- PPAP
- PCB changed
- Standard Package Name
- Supplier Package
Attribute column
Manufacturer
Rochester Electronics Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Supply Voltage | Function | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Clock Frequency | Family | Current - Quiescent (Iq) | Output Characteristics | Current - Output High, Low | Output Polarity | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Trigger Type | Input Capacitance | Propagation Delay (tpd) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74HC574ANG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20-PDIP | 1 | -55°C~125°C TA | Tube | 74HC | Obsolete | 3 (168 Hours) | - | D-Type | - | 2V~6V | - | - | - | Standard | Tri-State, Non-Inverted | - | - | 35MHz | - | 4μA | - | 7.8mA 7.8mA | - | 8 | 27ns @ 6V, 50pF | Positive Edge | 10pF | - | - | - | ROHS3 Compliant | ||
![]() 74VCX16374MTD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48-TSSOP | 2 | -40°C~85°C TA | Tube | 74VCX | Obsolete | 2 (1 Year) | - | D-Type | - | 1.2V~3.6V | - | - | - | Standard | Tri-State, Non-Inverted | - | - | 250MHz | - | 20μA | - | 24mA 24mA | - | 8 | 3ns @ 3.3V, 30pF | Positive Edge | 6pF | - | - | - | ROHS3 Compliant | ||
![]() 74LCX374SJ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20-SOP | 1 | -40°C~85°C TA | Tube | 74LCX | Obsolete | 1 (Unlimited) | - | D-Type | - | 2V~3.6V | - | - | - | Standard | Tri-State, Non-Inverted | - | - | 150MHz | - | 10μA | - | 24mA 24mA | - | 8 | 8.5ns @ 3.3V, 50pF | Positive Edge | 7pF | - | - | - | ROHS3 Compliant | ||
![]() CD74HC173MT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 1 | -55°C~125°C TA | Tape & Reel (TR) | 74HC | Obsolete | 1 (Unlimited) | 16 | D-Type | WITH DUAL OUTPUT ENABLE | 2V~6V | DUAL | GULL WING | 4.5V | Master Reset | Tri-State, Non-Inverted | 6V | 2V | 60MHz | HC/UH | 8μA | 3-STATE | 7.8mA 7.8mA | TRUE | 4 | 34ns @ 6V, 50pF | Positive Edge | 10pF | 300 ns | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() CD74HC109MT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 2 | -55°C~125°C TA | Tape & Reel (TR) | 74HC | Obsolete | 1 (Unlimited) | 16 | JK Type | - | 2V~6V | DUAL | GULL WING | 4.5V | Set(Preset) and Reset | Differential | 6V | 2V | 60MHz | HC/UH | 4μA | - | 5.2mA 5.2mA | COMPLEMENTARY | 1 | 30ns @ 6V, 50pF | Positive Edge | 10pF | - | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() 74LCX374MSA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20-SSOP | 1 | -40°C~85°C TA | Tube | 74LCX | Obsolete | 1 (Unlimited) | - | D-Type | - | 2V~3.6V | - | - | - | Standard | Tri-State, Non-Inverted | - | - | 150MHz | - | 10μA | - | 24mA 24mA | - | 8 | 8.5ns @ 3.3V, 50pF | Positive Edge | 7pF | - | - | - | ROHS3 Compliant | ||
![]() 74LCX574MSA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20-SSOP | 1 | -40°C~85°C TA | Tube | 74LCX | Obsolete | 1 (Unlimited) | - | D-Type | - | 2V~3.6V | - | - | - | Standard | Tri-State, Non-Inverted | - | - | 150MHz | - | 10μA | - | 24mA 24mA | - | 8 | 8.5ns @ 3.3V, 50pF | Positive Edge | 7pF | - | - | - | ROHS3 Compliant | ||
![]() 74VCX16374GX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 54-LFBGA | - | 54-FBGA (5.5x8) | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74VCX | Obsolete | 3 (168 Hours) | - | D-Type | - | 1.2V~3.6V | - | - | - | Standard | Tri-State, Non-Inverted | - | - | 250MHz | - | 20μA | - | 24mA 24mA | - | 8 | 3ns @ 3.3V, 30pF | Positive Edge | 6pF | - | - | - | Non-RoHS Compliant | ||
![]() 74LCXH16374MTD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48-TSSOP | 2 | -40°C~85°C TA | Tube | 74LCXH | Obsolete | 2 (1 Year) | - | D-Type | - | 2V~3.6V | - | - | - | Standard | Tri-State, Non-Inverted | - | - | 170MHz | - | 20μA | - | 24mA 24mA | - | 8 | 6.2ns @ 3.3V, 50pF | Positive Edge | 7pF | - | - | - | ROHS3 Compliant | ||
![]() CY74FCT574CTSOCT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74FCT | Obsolete | 1 (Unlimited) | - | D-Type | - | 4.75V~5.25V | - | - | - | Standard | Tri-State, Non-Inverted | - | - | - | - | 200μA | - | 32mA 64mA | - | 8 | 5.2ns @ 5V, 50pF | Positive Edge | 5pF | - | - | - | ROHS3 Compliant | ||
![]() CY74FCT821BTPC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | 1 | -40°C~85°C TA | Tube | 74FCT | Obsolete | 3 (168 Hours) | - | D-Type | - | 4.75V~5.25V | - | - | - | Standard | Tri-State, Non-Inverted | - | - | - | - | 200μA | - | 32mA 64mA | - | 10 | 6ns @ 50pF | Positive Edge | 5pF | - | - | - | ROHS3 Compliant | ||
![]() CY74FCT823BTPC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | 1 | -40°C~85°C TA | Tube | 74FCT | Obsolete | 3 (168 Hours) | - | D-Type | - | 4.75V~5.25V | - | - | - | Master Reset | Tri-State, Non-Inverted | - | - | - | - | 200μA | - | 32mA 64mA | - | 9 | 15ns @ 5V, 300pF | Positive Edge | 5pF | - | - | - | ROHS3 Compliant | ||
![]() DM74AS574WMX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | 1 | 0°C~70°C TA | Tape & Reel (TR) | 74AS | Obsolete | 1 (Unlimited) | - | D-Type | - | 4.5V~5.5V | - | - | - | Standard | Tri-State, Non-Inverted | - | - | 80MHz | - | 116mA | - | 15mA 48mA | - | 8 | 9ns @ 5V, 50pF | Positive Edge | - | - | - | - | ROHS3 Compliant | ||
![]() 74LCX374MSAX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20-SSOP | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74LCX | Obsolete | 1 (Unlimited) | - | D-Type | - | 2V~3.6V | - | - | - | Standard | Tri-State, Non-Inverted | - | - | 150MHz | - | 10μA | - | 24mA 24mA | - | 8 | 8.5ns @ 3.3V, 50pF | Positive Edge | 7pF | - | - | - | ROHS3 Compliant | ||
![]() 74ALVC16374MTDX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48-TSSOP | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74ALVC | Obsolete | 2 (1 Year) | - | D-Type | - | 1.65V~3.6V | - | - | - | Standard | Tri-State, Non-Inverted | - | - | 250MHz | - | 40μA | - | 24mA 24mA | - | 8 | 3.5ns @ 3.3V, 50pF | Positive Edge | 6pF | - | - | - | ROHS3 Compliant | ||
![]() 74ACT823SCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOP | 1 | -40°C~85°C TA | Tape & Reel (TR) | 74ACT | Obsolete | 1 (Unlimited) | - | D-Type | - | 4.5V~5.5V | - | - | - | Master Reset | Tri-State, Non-Inverted | - | - | 158MHz | - | 80μA | - | 24mA 24mA | - | 9 | 9.5ns @ 5V, 50pF | Positive Edge | 4.5pF | - | - | - | ROHS3 Compliant | ||
![]() 74LVT16374MEAX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48-SSOP | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74LVT | Obsolete | 1 (Unlimited) | - | D-Type | - | 2.7V~3.6V | - | - | - | Standard | Tri-State, Non-Inverted | - | - | 160MHz | - | 190μA | - | 32mA 64mA | - | 8 | 4.5ns @ 3.3V, 50pF | Positive Edge | 4pF | - | - | - | ROHS3 Compliant | ||
![]() SN74ALVCH162820DL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56-SSOP | 1 | -40°C~85°C TA | Tube | 74ALVCH | Obsolete | 1 (Unlimited) | - | D-Type | - | 1.65V~3.6V | - | - | - | Standard | Tri-State, Non-Inverted | - | - | 150MHz | - | 40μA | - | 12mA 12mA | - | 10 | 5.4ns @ 3.3V, 30pF | Positive Edge | 3.5pF | - | - | - | ROHS3 Compliant | ||
![]() SN74LVTH16374ZRDR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 54-TFBGA | - | 54-BGA MICROSTAR JUNIOR (8.0x5.5) | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74LVTH | Obsolete | 1 (Unlimited) | - | D-Type | - | 2.7V~3.6V | - | - | - | Standard | Tri-State, Non-Inverted | - | - | 160MHz | - | 190μA | - | 32mA 64mA | - | 8 | 4.5ns @ 3.3V, 50pF | Positive Edge | 3pF | - | - | - | ROHS3 Compliant | ||
![]() SN74LVTH16374GQLR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-VFBGA | - | 56-BGA MICROSTAR JUNIOR (7.0x4.5) | 2 | -40°C~85°C TA | Tape & Reel (TR) | 74LVTH | Obsolete | 1 (Unlimited) | - | D-Type | - | 2.7V~3.6V | - | - | - | Standard | Tri-State, Non-Inverted | - | - | 160MHz | - | 190μA | - | 32mA 64mA | - | 8 | 5.2ns @ 3.3V, 50pF | Positive Edge | 3pF | - | - | - | Non-RoHS Compliant |