- Number of Functions
- Surface Mount
- Terminal Position
- Number of Bits
- Output Polarity
- JESD-30 Code
- Supply Voltage-Max (Vsup)
- Family
- Supply Voltage-Min (Vsup)
- Series
- Operating Temperature
- Mounting Type
Attribute column
Manufacturer
Rochester Electronics Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Contact Shape | Shell Material | Insert Material | Number of Terminals | Base Product Number | Body Diameter | Cable Type | Contact Sizes | Gross Weight | Ihs Manufacturer | Lead Free Status / RoHS Status | Load Capacitance (CL) | Mfr | Mounting Method | Operating Frequency Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Rohs Code | Supply Voltage-Nom (Vsup) | Transport Packaging size/quantity | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Terminal Finish | Color | Number of Rows | Additional Feature | HTS Code | Fastening Type | Contact Type | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Frequency Stability | Output | Shell Finish | Pin Count | Shell Size - Insert | Contact Finish | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Housing Color | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Current - Supply (Disable) (Max) | Note | Impedance | Shell Size, MIL | Number of Bits | Spread Spectrum Bandwidth | Cable Termination | Usage | Family | Pitch - Connector | Output Characteristics | Seated Height-Max | Pitch - Cable | Output Polarity | Includes | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | Absolute Pull Range (APR) | fmax-Min | Max Frequency@Nom-Sup | Saturation Current | Features | Height Seated (Max) | Length | Width | Contact Finish Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74ACT373DTR2 Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | Obsolete | -- | Socket to Plug | - | 40 | - | Multiple, Ribbon | 2 | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDC | -- | - | 0.100 (2.54mm) | - | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Polarizing Key, Strain Relief (Socket); Polarizing Key (Plug) | - | 1.50 (457.20mm) | - | 30.0µin (0.76µm) | - | - | ||
![]() MC74AC373DTR2G Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ebm-papst Inc. | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54F374/BRA Rochester Electronics | 706 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | 54F374 | - | - | - | - | - | - | - | SiTime | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | -40°C ~ 85°C | - | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | 66.6666 MHz | - | ±10ppm | LVCMOS, LVTTL | - | - | - | - | - | Standby (Power Down) | MEMS | 33mA | - | - | - | - | - | 70µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | ||
![]() 74AC373TTR Rochester Electronics | In Stock | - | - | Panel Mount | - | - | Flange | Circular | Aluminum Alloy | -- | - | - | - | - | 22D | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series I, LJT | - | - | - | Active | -- | Receptacle Housing | For Male Pins | 79 | - | - | - | - | - | Bayonet Lock | Crimp | - | - | N (Normal) | - | Unshielded | - | - | Environment Resistant | - | - | - | - | - | - | - | Electroless Nickel | - | 21-35 | - | - | - | - | - | - | Silver | - | - | - | - | Contacts Not Included | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | - | ||
![]() SCAN18373T/MXA Rochester Electronics | 2579 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rochester Electronics, LLC | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74ACT373MTR Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74ACT373TTR Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74H103N Rochester Electronics LLC | In Stock | - | Datasheet | - | - | NO | - | - | - | - | 14 | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | - | No | 5 V | - | - | - | - | - | e0 | No | - | - | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | - | - | DUAL | - | THROUGH-HOLE | - | - | 2 | - | 2.54 mm | - | unknown | - | - | - | - | - | 14 | - | - | R-PDIP-T14 | - | - | - | Not Qualified | - | 5.25 V | COMMERCIAL | 4.75 V | - | - | - | - | 2 | - | - | - | TTL/H/L | - | - | 5.08 mm | - | COMPLEMENTARY | - | J-K FLIP-FLOP | - | - | - | NEGATIVE EDGE | 20 ns | - | - | 40 MHz | - | - | - | - | 19.305 mm | 7.62 mm | - | - | - | ||
![]() SNJ54174J Rochester Electronics LLC | In Stock | - | Datasheet | - | - | NO | - | - | - | - | 16 | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | No | 5 V | - | - | - | - | - | e0 | No | - | - | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | - | - | DUAL | - | THROUGH-HOLE | - | - | 1 | - | 2.54 mm | - | unknown | - | - | - | - | - | - | - | - | R-CDIP-T16 | - | - | - | Not Qualified | - | 5.5 V | MILITARY | 4.5 V | - | - | - | - | 6 | - | - | - | TTL/H/L | - | - | 5.08 mm | - | TRUE | - | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 35 ns | - | - | 25 MHz | - | - | - | - | 19.56 mm | 7.62 mm | - | - | - | ||
![]() SN74LS74J Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D FLIP-FLOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN5473J Rochester Electronics LLC | In Stock | - | Datasheet | - | - | NO | - | - | - | - | 14 | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | 15 pF | - | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | DIP14,.3 | RECTANGULAR | IN-LINE | Active | - | - | - | 5 V | - | - | - | - | - | e0 | - | - | - | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | - | - | DUAL | - | THROUGH-HOLE | - | - | 2 | - | 2.54 mm | - | unknown | - | - | - | - | - | - | - | - | R-GDIP-T14 | - | - | - | - | - | 5.5 V | MILITARY | 4.5 V | - | - | - | - | 2 | - | - | - | - | - | TOTEM POLE | 5.08 mm | - | COMPLEMENTARY | - | J-K FLIP-FLOP | 0.016 A | - | - | NEGATIVE EDGE | 40 ns | 20 mA | - | 15 MHz | 15000000 Hz | - | - | - | 19.305 mm | 7.62 mm | - | - | - | ||
![]() SN54LS75J Rochester Electronics LLC | In Stock | - | Datasheet | - | - | NO | - | - | - | - | 16 | - | socket - Ф12.9; nut - Ф18.2 mm | RG213 and similar | - | 13.10 | ROCHESTER ELECTRONICS INC | - | - | - | screw-on | up to 0.3 GHz | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | - | No | 5 V | 42*28*18.5/1000 | - | - | - | - | - | No | - | - | UHF jack | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | DUAL | - | THROUGH-HOLE | - | NOT SPECIFIED | 2 | - | 2.54 mm | assembled 27.8 mm | unknown | - | NOT SPECIFIED | - | - | - | 16 | - | - | R-CDIP-T16 | - | - | - | COMMERCIAL | - | 5.5 V | MILITARY | 4.5 V | - | - | 50 Ohms | - | 2 | - | - | - | LS | - | - | 5.08 mm | - | COMPLEMENTARY | - | D LATCH | - | - | MIL-M-38510 | HIGH LEVEL | 25 ns | - | - | - | - | NOT SPECIFIED | - | - | 19.56 mm | 7.62 mm | - | - | - | ||
![]() SN54LS78AJ Rochester Electronics LLC | In Stock | - | Datasheet | - | - | NO | - | - | - | - | 14 | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | - | - | - | 5 V | - | - | - | - | - | e0 | - | - | - | - | - | - | TIN LEAD | - | - | WITH INDIVIDUAL SET INPUTS | 8542.39.00.01 | - | - | - | DUAL | - | THROUGH-HOLE | - | - | 1 | - | 2.54 mm | - | unknown | - | - | - | - | - | - | - | - | R-CDIP-T14 | - | - | - | - | - | 5.5 V | MILITARY | 4.5 V | - | - | - | - | 2 | - | - | - | LS | - | - | 5.08 mm | - | COMPLEMENTARY | - | J-K FLIP-FLOP | - | - | - | NEGATIVE EDGE | 20 ns | - | - | 30 MHz | - | - | - | - | 19.56 mm | 7.62 mm | - | - | - | ||
![]() SN74LS112N Rochester Electronics LLC | In Stock | - | Datasheet | - | - | NO | - | - | - | - | 16 | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | DUAL | - | THROUGH-HOLE | - | - | 2 | - | 2.54 mm | - | unknown | - | - | - | - | - | - | - | - | R-PDIP-T16 | - | - | - | - | - | 5.25 V | COMMERCIAL | 4.75 V | - | - | - | - | 2 | - | - | - | LS | - | - | 4.44 mm | - | COMPLEMENTARY | - | J-K FLIP-FLOP | - | - | - | NEGATIVE EDGE | 20 ns | - | - | 30 MHz | - | - | - | - | 19.175 mm | 7.62 mm | - | - | - | ||
![]() SNJ54LS112J Rochester Electronics LLC | In Stock | - | Datasheet | - | - | NO | - | - | - | - | 16 | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | DUAL | - | THROUGH-HOLE | - | - | 2 | - | - | - | unknown | - | - | - | - | - | - | - | - | R-GDIP-T16 | - | - | - | - | - | 5.5 V | MILITARY | 4.5 V | - | - | - | - | 2 | - | - | - | LS | - | - | - | - | COMPLEMENTARY | - | J-K FLIP-FLOP | - | - | MIL-PRF-38535 | NEGATIVE EDGE | 20 ns | - | - | 30 MHz | - | - | - | - | - | - | - | - | - | ||
![]() SN7474J Rochester Electronics LLC | In Stock | - | Datasheet | - | - | NO | - | - | - | - | 14 | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | 70 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | - | 5 V | - | - | - | - | - | e0 | - | - | - | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | - | - | DUAL | - | THROUGH-HOLE | - | - | 2 | - | 2.54 mm | - | unknown | - | - | - | - | - | - | - | - | R-GDIP-T14 | - | - | - | - | - | 5.25 V | COMMERCIAL | 4.75 V | - | - | - | - | 1 | - | - | - | TTL/H/L | - | - | 5.08 mm | - | COMPLEMENTARY | - | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 40 ns | - | - | 15 MHz | - | - | - | - | 19.56 mm | 7.62 mm | - | - | - | ||
![]() SN74S74J Rochester Electronics LLC | In Stock | - | Datasheet | - | - | NO | - | - | - | - | 14 | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | 70 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | - | 5 V | - | - | - | - | - | e0 | - | - | - | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | - | - | DUAL | - | THROUGH-HOLE | - | - | 2 | - | 2.54 mm | - | unknown | - | - | - | - | - | - | - | - | R-GDIP-T14 | - | - | - | - | - | 5.25 V | COMMERCIAL | 4.75 V | - | - | - | - | 1 | - | - | - | S | - | - | 5.08 mm | - | COMPLEMENTARY | - | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 9 ns | - | - | 75 MHz | - | - | - | - | 19.56 mm | 7.62 mm | - | - | - | ||
![]() SN54259J Rochester Electronics LLC | In Stock | - | Datasheet | - | - | NO | - | - | - | - | 16 | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:8 DMUX FOLLOWED BY LATCH; RESET ACTIVE ONLY WHEN LATCH ENABLE IS HIGH | 8542.39.00.01 | - | - | - | DUAL | - | THROUGH-HOLE | - | - | 1 | - | 2.54 mm | - | unknown | - | - | - | - | - | - | - | - | R-CDIP-T16 | - | - | - | - | - | 5.5 V | MILITARY | 4.5 V | - | - | - | - | 1 | - | - | - | TTL/H/L | - | - | 5.08 mm | - | TRUE | - | D LATCH | - | - | - | LOW LEVEL | 20 ns | - | - | - | - | - | - | - | 19.56 mm | 7.62 mm | - | - | - | ||
![]() SN74HC109J Rochester Electronics LLC | In Stock | - | Datasheet | - | - | NO | - | - | - | - | 16 | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | 50 pF | - | - | - | 85 °C | -40 °C | - | CERAMIC, GLASS-SEALED | DIP | , | DIP16,.3 | RECTANGULAR | IN-LINE | Active | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | DUAL | - | THROUGH-HOLE | - | - | 2 | - | 2.54 mm | - | unknown | - | - | - | - | - | - | - | - | R-GDIP-T16 | - | - | - | - | - | 6 V | - | 2 V | - | - | - | - | 2 | - | - | - | HC/UH | - | - | 5.08 mm | - | COMPLEMENTARY | - | J-KBAR FLIP-FLOP | 0.004 A | 44 ns | - | POSITIVE EDGE | 220 ns | 0.04 mA | - | 29 MHz | 25000000 Hz | - | - | - | 19.56 mm | 7.62 mm | - | - | - | ||
![]() SN54LS279J Rochester Electronics LLC | In Stock | - | Datasheet | - | - | NO | - | - | - | - | 16 | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WITH DUAL S INPUT FOR TWO FUNCTIONS | 8542.39.00.01 | - | - | - | DUAL | - | THROUGH-HOLE | - | - | 4 | - | 2.54 mm | - | unknown | - | - | - | - | - | - | - | - | R-GDIP-T16 | - | - | - | - | - | 5.5 V | MILITARY | 4.5 V | - | - | - | - | 2 | - | - | - | LS | - | - | 4.19 mm | - | TRUE | - | R-S LATCH | - | - | - | LOW LEVEL | 27 ns | - | - | - | - | - | - | - | 19.3 mm | 7.62 mm | - | - | - |