- Number of Functions
- Surface Mount
- Terminal Position
- Number of Bits
- Output Polarity
- JESD-30 Code
- Supply Voltage-Max (Vsup)
- Family
- Supply Voltage-Min (Vsup)
- Series
- Operating Temperature
- Mounting Type
Attribute column
Manufacturer
Rochester Electronics Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Circuit | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Current - Output High, Low | Logic Type | Output Polarity | Trigger Type | Independent Circuits | fmax-Min | Delay Time - Propagation | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74ALS667NT Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | 0°C~70°C | Tube | 74ALS | - | - | Obsolete | 3 (168 Hours) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Tri-State | 8:8 | - | - | - | - | - | - | 400μA 8mA | D-Type Transparent Latch | - | - | 1 | - | 9ns | - | - | - | ROHS3 Compliant | ||
![]() 74LCX16841MTD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | - | -40°C~85°C | Tube | 74LCX | e4 | yes | Obsolete | 2 (1 Year) | 56 | NICKEL PALLADIUM GOLD | - | 2V~3.6V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.5mm | - | 30 | 56 | R-PDSO-G56 | COMMERCIAL | Tri-State | 10:10 | 3.6V | 2V | 2 | 10 | LVC/LCX/Z | 3-STATE | 24mA 24mA | D-Type Transparent Latch | TRUE | - | 2 | - | 1.5ns | - | 14mm | 6.1mm | ROHS3 Compliant | ||
![]() MC10E175FNG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 0°C~85°C | Tube | 10E | e3 | no | Obsolete | 3 (168 Hours) | 28 | MATTE TIN | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.5V | 4.2V~5.5V | QUAD | J BEND | 260 | 1 | 5V | - | unknown | 40 | 28 | S-PQCC-J28 | COMMERCIAL | Standard | 9:9 | 5.5V | 4.2V | - | 9 | 10E | OPEN-EMITTER | - | D-Type Transparent Latch | TRUE | LOW LEVEL | 1 | 700 MHz | 800ps | 4.57mm | - | - | ROHS3 Compliant | ||
![]() 74ACT573SCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 74ACT | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | 20 | R-PDSO-G20 | - | Tri-State | 8:8 | 5.5V | 4.5V | 2 | 8 | ACT | 3-STATE | 24mA 24mA | D-Type Transparent Latch | TRUE | - | 1 | - | 6ns | 2.642mm | - | 7.493mm | ROHS3 Compliant | ||
![]() 74LVX373MTC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tube | 74LVX | e4 | yes | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | - | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | 30 | 20 | R-PDSO-G20 | COMMERCIAL | Tri-State | 8:8 | 3.6V | 2V | 2 | 8 | LV/LV-A/LVX/H | 3-STATE | 4mA 4mA | D-Type Transparent Latch | TRUE | - | 1 | - | 6ns | - | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() CD74HC373E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | -55°C~125°C | Tube | 74HC | - | - | Obsolete | 3 (168 Hours) | 20 | - | - | 2V~6V | DUAL | - | - | 1 | 5V | - | - | - | - | R-PDIP-T20 | COMMERCIAL | Tri-State | 8:8 | 6V | 2V | 2 | 8 | HC/UH | 3-STATE | 7.8mA 7.8mA | D-Type Transparent Latch | TRUE | - | 1 | - | 30ns | - | - | - | Non-RoHS Compliant | ||
![]() DM74ALS563AWM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 0°C~70°C | Tube | 74ALS | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | COMMERCIAL | Tri-State | 8:8 | 5.5V | 4.5V | 2 | 8 | ALS | 3-STATE | 2.6mA 24mA | D-Type Transparent Latch | INVERTED | - | 1 | - | 3ns | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() 74F843SPC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C | Tube | 74F | e0 | no | Obsolete | 3 (168 Hours) | 24 | TIN LEAD | WITH CLEAR AND PRESET | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | unknown | NOT SPECIFIED | 24 | R-PDIP-T24 | Not Qualified | Tri-State | 9:9 | 5.5V | 4.5V | 2 | 9 | F/FAST | 3-STATE | 3mA 24mA | D-Type Transparent Latch | TRUE | - | 1 | - | 5.4ns | 5.08mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() SN74ALS580BDW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 0°C~70°C | Tube | 74ALS | e4 | yes | Obsolete | 3 (168 Hours) | 20 | NICKEL PALLADIUM GOLD | BROADSIDE VERSION OF 533 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | 20 | R-PDSO-G20 | COMMERCIAL | Tri-State | 8:8 | 5.5V | 4.5V | 2 | 8 | ALS | 3-STATE | 2.6mA 24mA | D-Type Transparent Latch | INVERTED | - | 1 | - | 6ns | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() 74F573SC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 0°C~70°C | Tube | 74F | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | BROADSIDE VERSION OF 373 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | Tri-State | 8:8 | 5.5V | 4.5V | 2 | 8 | F/FAST | 3-STATE | 3mA 24mA | D-Type Transparent Latch | TRUE | - | 1 | - | 5.3ns | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() CD74HC563M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | -55°C~125°C | Tube | 74HC | e4 | yes | Obsolete | 3 (168 Hours) | 20 | NICKEL PALLADIUM GOLD | BROADSIDE VERSION OF 533 | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | NOT SPECIFIED | - | R-PDSO-G20 | COMMERCIAL | Tri-State | 8:8 | 6V | 2V | 2 | 8 | HC/UH | 3-STATE | 7.8mA 7.8mA | D-Type Transparent Latch | INVERTED | - | 1 | - | 12ns | - | - | - | ROHS3 Compliant | ||
![]() CD74ACT573M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | -55°C~125°C | Tube | 74ACT | e4 | yes | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | BROADSIDE VERSION OF 373 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | 20 | R-PDSO-G20 | - | Tri-State | 8:8 | 5.5V | 4.5V | 2 | 8 | ACT | 3-STATE | 24mA 24mA | D-Type Transparent Latch | TRUE | - | 1 | - | 3.1ns | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() 74ACT563SC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~85°C | Tube | 74ACT | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | Tri-State | 8:8 | 5.5V | 4.5V | 2 | 8 | ACT | 3-STATE | 24mA 24mA | D-Type Transparent Latch | INVERTED | - | 1 | - | 7ns | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() MC74VHC259D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -55°C~125°C | Tube | 74VHC | e0 | yes | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | ADDRESS LATCHES | 2V~5.5V | DUAL | GULL WING | 235 | 1 | 3.3V | - | - | NOT SPECIFIED | 16 | - | COMMERCIAL | Standard | 1:8 | 5.5V | 2V | - | - | AHC/VHC | - | 8mA 8mA | D-Type, Addressable | TRUE | - | 1 | - | 4.9ns | - | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() 74AHCT373D,118 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SO | -40°C~125°C | Tape & Reel (TR) | 74AHCT | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Tri-State | 8:8 | - | - | - | - | - | - | 8mA 8mA | D-Type Transparent Latch | - | - | 1 | - | 4ns | - | - | - | ROHS3 Compliant | ||
![]() MC74VHCT259AD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -55°C~125°C | Tube | 74VHCT | e0 | yes | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | - | 4.5V~5.5V | DUAL | GULL WING | 235 | 1 | 5V | - | - | NOT SPECIFIED | 16 | - | COMMERCIAL | Standard | 1:8 | 5.5V | 4.5V | - | - | AHCT/VHCT | - | 8mA 8mA | D-Type, Addressable | TRUE | - | 1 | - | 6ns | - | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() 74AHCT373PW,118 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | -40°C~125°C | Tape & Reel (TR) | 74AHCT | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Tri-State | 8:8 | - | - | - | - | - | - | 8mA 8mA | D-Type Transparent Latch | - | - | 1 | - | 4ns | - | - | - | ROHS3 Compliant | ||
![]() 74ABT373AD,112 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SO | -40°C~85°C | Tube | 74ABT | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Tri-State | 8:8 | - | - | - | - | - | - | 32mA 64mA | D-Type Transparent Latch | - | - | 1 | - | 3.6ns | - | - | - | ROHS3 Compliant | ||
![]() 74LV373PW,118 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | -40°C~125°C | Tape & Reel (TR) | 74LV | - | - | Obsolete | 1 (Unlimited) | - | - | - | 1V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Tri-State | 8:8 | - | - | - | - | - | - | 16mA 16mA | D-Type Transparent Latch | - | - | 1 | - | 20ns | - | - | - | ROHS3 Compliant | ||
![]() 74ABT573APW,118 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | -40°C~85°C | Tape & Reel (TR) | 74ABT | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Tri-State | 8:8 | - | - | - | - | - | - | 32mA 64mA | D-Type Transparent Latch | - | - | 1 | - | 3.3ns | - | - | - | ROHS3 Compliant |