- Number of Functions
- Surface Mount
- Terminal Position
- Number of Bits
- Output Polarity
- JESD-30 Code
- Supply Voltage-Max (Vsup)
- Family
- Supply Voltage-Min (Vsup)
- Series
- Operating Temperature
- Mounting Type
Attribute column
Manufacturer
Rochester Electronics Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Circuit | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Number of Inputs | Output Characteristics | Current - Output High, Low | Logic Type | Output Polarity | Trigger Type | Independent Circuits | Delay Time - Propagation | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74VHC259DR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -55°C~125°C | Tape & Reel (TR) | 74VHC | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | ADDRESS LATCHES | 2V~5.5V | DUAL | GULL WING | 235 | 1 | 3.3V | - | - | NOT SPECIFIED | 16 | - | - | COMMERCIAL | Standard | 1:8 | 5.5V | 2V | - | - | AHC/VHC | - | - | 8mA 8mA | D-Type, Addressable | TRUE | - | 1 | 4.9ns | - | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MC74VHC373DWR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 74VHC | e0 | no | Obsolete | 1 (Unlimited) | 20 | TIN LEAD | - | 2V~5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | - | - | 30 | 20 | R-PDSO-G20 | - | COMMERCIAL | Tri-State | 8:8 | 5.5V | 2V | 2 | 8 | AHC/VHC | - | 3-STATE | 8mA 8mA | D-Type Transparent Latch | TRUE | - | 1 | 4.9ns | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() MC74ACT573N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | 74ACT | e0 | yes | Obsolete | 3 (168 Hours) | 20 | TIN LEAD | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | unknown | NOT SPECIFIED | 20 | R-PDIP-T20 | - | Not Qualified | Tri-State | 1:8 | 5.5V | 4.5V | 2 | 8 | ACT | - | 3-STATE | 24mA 24mA | D-Type Transparent Latch | TRUE | - | 1 | 10.5ns | 4.57mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() MC74VHCT259ADT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | -55°C~125°C | Tube | 74VHCT | e4 | no | Obsolete | 1 (Unlimited) | 16 | NICKEL PALLADIUM GOLD | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | 16 | - | - | COMMERCIAL | Standard | 1:8 | 5.5V | 4.5V | - | - | AHCT/VHCT | - | - | 8mA 8mA | D-Type, Addressable | TRUE | - | 1 | 6ns | - | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() MC74ACT373N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C TA | Tube | 74ACT | e0 | no | Obsolete | 3 (168 Hours) | 20 | TIN LEAD | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 8 | R-PDIP-T20 | - | Not Qualified | Tri-State | 8:8 | 5.5V | 4.5V | 2 | 8 | ACT | - | 3-STATE | 24mA 24mA | D-Type Transparent Latch | TRUE | - | 1 | 8.5ns | 4.57mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() 74VHCT373AMX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 74VHCT | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | 20 | R-PDSO-G20 | - | COMMERCIAL | Tri-State | 8:8 | 5.5V | 4.5V | 2 | 8 | AHCT/VHCT | - | 3-STATE | 8mA 8mA | D-Type Transparent Latch | TRUE | - | 1 | 5.1ns | 2.642mm | - | 7.493mm | ROHS3 Compliant | ||
![]() CD4044BPW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | -55°C~125°C | Tube | 4000B | e4 | yes | Obsolete | 3 (168 Hours) | 16 | NICKEL PALLADIUM GOLD | - | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | - | Not Qualified | Tri-State | 1:1 | 18V | 3V | - | 4 | - | - | 3-STATE | 6.8mA 6.8mA | S-R Latch | TRUE | LOW LEVEL | 4 | 50ns | 1.2mm | 5mm | - | ROHS3 Compliant | ||
![]() CD4724BCMX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -55°C~125°C | Tape & Reel (TR) | 4000B | e3 | yes | Obsolete | 1 (Unlimited) | 16 | MATTE TIN | - | 3V~15V | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | NOT SPECIFIED | 16 | - | - | COMMERCIAL | Standard | 1:8 | - | 3V | - | 1 | - | - | - | 8.8mA 8.8mA | D-Type, Addressable | TRUE | LOW LEVEL | 1 | 50ns | - | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() SN74LV373AZQNR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-VFBGA | - | 20-BGA MICROSTAR JUNIOR (4x3) | -40°C~85°C | Tape & Reel (TR) | 74LV | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Tri-State | 8:8 | - | - | - | - | - | - | - | 16mA 16mA | D-Type Transparent Latch | - | - | 1 | 1ns | - | - | - | ROHS3 Compliant | ||
![]() MC74HCT573ADW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | -55°C~125°C | Tube | 74HCT | e0 | yes | Obsolete | 1 (Unlimited) | 20 | TIN LEAD | - | 4.5V~5.5V | DUAL | GULL WING | 225 | 1 | 5V | - | - | 30 | 20 | R-PDSO-G20 | - | Not Qualified | Tri-State | 8:8 | 5.5V | 4.5V | 2 | 8 | HCT | - | 3-STATE | 6mA 6mA | D-Type Transparent Latch | TRUE | - | 1 | 30ns | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() SN74LV573ATDBR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20-SSOP | -40°C~85°C | Tape & Reel (TR) | 74LV | - | - | Obsolete | 3 (168 Hours) | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Tri-State | 8:8 | - | - | - | - | - | - | - | 16mA 16mA | D-Type Transparent Latch | - | - | 1 | 1ns | - | - | - | ROHS3 Compliant | ||
![]() MC14043BD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -55°C~125°C | Tube | 4000B | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | - | 3V~18V | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | unknown | 30 | 16 | R-PDSO-G16 | - | Not Qualified | Tri-State | 1:1 | 18V | 3V | - | 4 | - | - | 3-STATE | 8.8mA 8.8mA | S-R Latch | TRUE | HIGH LEVEL | 4 | 60ns | 1.75mm | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() 74LVTH573WM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~85°C | Tube | 74LVTH | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | BROADSIDE VERSION OF 373 | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | NOT SPECIFIED | 20 | R-PDSO-G20 | - | - | Tri-State | 8:8 | 3.6V | 2.7V | 2 | 8 | LVT | - | 3-STATE | 32mA 64mA | D-Type Transparent Latch | TRUE | - | 1 | 1.5ns | 2.642mm | - | 7.493mm | ROHS3 Compliant | ||
![]() 74ALVCH16260PAG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | - | -40°C~85°C | Tube | 74ALVCH | e3 | yes | Obsolete | 1 (Unlimited) | 56 | MATTE TIN | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 12 | 3.3V | 0.5mm | unknown | 30 | 56 | R-PDSO-G56 | 2 | COMMERCIAL | Tri-State | 12:24 | 3.6V | 2.7V | - | - | ALVC/VCX/A | 1 | 3-STATE | 24mA 24mA | D-Type Transparent Latch | TRUE | - | 1 | 1ns | - | - | - | ROHS3 Compliant | ||
![]() SN74LV373ATDBR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20-SSOP | -40°C~85°C | Tape & Reel (TR) | 74LV | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Tri-State | 8:8 | - | - | - | - | - | - | - | 16mA 16mA | D-Type Transparent Latch | - | - | 1 | 1ns | - | - | - | ROHS3 Compliant | ||
![]() 74AC573PC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | 74AC | - | yes | Obsolete | 3 (168 Hours) | 20 | NOT SPECIFIED | BROADSIDE VERSION OF 373 | 2V~6V | DUAL | - | NOT SPECIFIED | 1 | 3.3V | 2.54mm | unknown | NOT SPECIFIED | 20 | R-PDIP-T20 | - | COMMERCIAL | Tri-State | 8:8 | 6V | 2V | 2 | 8 | AC | - | 3-STATE | 24mA 24mA | D-Type Transparent Latch | TRUE | - | 1 | 8.5ns | 5.08mm | 26.075mm | 7.62mm | ROHS3 Compliant | ||
![]() MC74VHCT573ADWR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 74VHCT | e0 | no | Obsolete | 1 (Unlimited) | 20 | TIN LEAD | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 30 | 20 | R-PDSO-G20 | - | COMMERCIAL | Tri-State | 8:8 | 5.5V | 4.5V | 2 | 8 | AHCT/VHCT | - | 3-STATE | 8mA 8mA | D-Type Transparent Latch | TRUE | - | 1 | 5.1ns | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() 74ALVCH16373DTR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 74ALVCH | e0 | no | Obsolete | 1 (Unlimited) | 48 | TIN LEAD | - | 2.3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.3V | 0.5mm | - | NOT SPECIFIED | 48 | R-PDSO-G48 | - | COMMERCIAL | Tri-State | 8:8 | 3.6V | - | 2 | 8 | ALVC/VCX/A | - | 3-STATE | 24mA 24mA | D-Type Transparent Latch | TRUE | - | 2 | 1ns | 1.1mm | - | 6.1mm | Non-RoHS Compliant | ||
![]() MC74AC373MELG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 74AC | e4 | yes | Obsolete | 3 (168 Hours) | 20 | NICKEL PALLADIUM GOLD | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 20 | R-PDSO-G20 | - | Not Qualified | Tri-State | 8:8 | 6V | 2V | 2 | 8 | AC | - | 3-STATE | 24mA 24mA | D-Type Transparent Latch | TRUE | - | 1 | 7.5ns | 2.05mm | - | 5.275mm | ROHS3 Compliant | ||
![]() 74LVCH162373APVG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48-SSOP | -40°C~85°C | Tube | 74LVCH | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | Tri-State | 8:8 | - | - | - | - | - | - | - | 12mA 12mA | D-Type Transparent Latch | - | - | 2 | 2.1ns | - | - | - | ROHS3 Compliant |