- Number of Functions
- Surface Mount
- Terminal Position
- Number of Bits
- Output Polarity
- JESD-30 Code
- Supply Voltage-Max (Vsup)
- Family
- Supply Voltage-Min (Vsup)
- Series
- Operating Temperature
- Mounting Type
Attribute column
Manufacturer
Rochester Electronics Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Circuit | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Current - Output High, Low | Logic Type | Output Polarity | Trigger Type | Independent Circuits | Delay Time - Propagation | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74HC75M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -55°C~125°C | Tube | 74HC | - | - | Obsolete | 1 (Unlimited) | 16 | - | - | 2V~6V | DUAL | GULL WING | - | 2 | 5V | - | - | - | - | R-PDSO-G16 | COMMERCIAL | Differential | 2:2 | 6V | 2V | - | 2 | HC/UH | - | 5.2mA 5.2mA | D-Type Transparent Latch | COMPLEMENTARY | HIGH LEVEL | 2 | 10ns | - | - | - | Non-RoHS Compliant | - | ||
![]() DM74ALS533N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C | Tube | 74ALS | e3 | yes | Obsolete | 3 (168 Hours) | 20 | MATTE TIN | - | 4.5V~5.5V | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | - | NOT APPLICABLE | 20 | R-PDIP-T20 | Not Qualified | Tri-State | 8:8 | 5.5V | 4.5V | 2 | 8 | ALS | 3-STATE | 2.6mA 24mA | D-Type Transparent Latch | INVERTED | - | 1 | 4ns | 5.08mm | 26.075mm | 7.62mm | ROHS3 Compliant | - | ||
![]() 74ACT373PC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | 74ACT | e3 | yes | Obsolete | 3 (168 Hours) | 20 | MATTE TIN | - | 4.5V~5.5V | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | unknown | NOT APPLICABLE | 20 | R-PDIP-T20 | - | Tri-State | 8:8 | 5.5V | 4.5V | 2 | 8 | ACT | 3-STATE | 24mA 24mA | D-Type Transparent Latch | TRUE | - | 1 | 8ns | 5.33mm | 25.905mm | 7.62mm | ROHS3 Compliant | - | ||
![]() 74AC573MTCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 74AC | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | BROADSIDE VERSION OF 373 | 2V~6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | - | Tri-State | 8:8 | 6V | 2V | 2 | 8 | AC | 3-STATE | 24mA 24mA | D-Type Transparent Latch | TRUE | - | 1 | 8.5ns | - | 6.5mm | 4.4mm | ROHS3 Compliant | - | ||
![]() DM74ALS533WMX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | 74ALS | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | Tri-State | 8:8 | 5.5V | 4.5V | 2 | 8 | ALS | 3-STATE | 2.6mA 24mA | D-Type Transparent Latch | INVERTED | - | 1 | 4ns | 2.65mm | - | 7.5mm | ROHS3 Compliant | - | ||
![]() CD74AC373M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | -55°C~125°C | Tube | 74AC | e4 | yes | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | - | 1.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | 20 | R-PDSO-G20 | - | Tri-State | 8:8 | 5.5V | - | 2 | 8 | AC | 3-STATE | 24mA 24mA | D-Type Transparent Latch | TRUE | - | 1 | 3ns | 2.65mm | - | 7.5mm | Non-RoHS Compliant | - | ||
![]() 74F573PC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C | Tube | 74F | e3 | yes | Obsolete | 3 (168 Hours) | 20 | MATTE TIN | BROADSIDE VERSION OF 373 | 4.5V~5.5V | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | unknown | NOT APPLICABLE | 20 | R-PDIP-T20 | Not Qualified | Tri-State | 8:8 | 5.5V | 4.5V | 2 | 8 | F/FAST | 3-STATE | 3mA 24mA | D-Type Transparent Latch | TRUE | - | 1 | 5.3ns | 5.08mm | 26.075mm | 7.62mm | ROHS3 Compliant | - | ||
![]() CD74ACT373E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | -55°C~125°C | Tube | 74ACT | e4 | no | Obsolete | 3 (168 Hours) | 20 | NICKEL PALLADIUM GOLD | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 20 | R-PDIP-T20 | - | Tri-State | 8:8 | 5.5V | 4.5V | 2 | 8 | ACT | 3-STATE | 24mA 24mA | D-Type Transparent Latch | TRUE | - | 1 | 3ns | 5.08mm | 25.4mm | 7.62mm | Non-RoHS Compliant | - | ||
![]() CD74HCT75E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | -55°C~125°C | Tube | 74HCT | - | - | Obsolete | 1 (Unlimited) | 16 | - | - | 4.5V~5.5V | DUAL | - | - | 2 | 5V | - | - | - | - | R-PDIP-T16 | COMMERCIAL | Differential | 2:2 | 5.5V | 4.5V | - | 2 | HCT | - | 4mA 4mA | D-Type Transparent Latch | COMPLEMENTARY | HIGH LEVEL | 2 | 11ns | - | - | - | Non-RoHS Compliant | - | ||
![]() CD74ACT373M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | -55°C~125°C | Tube | 74ACT | e4 | yes | Obsolete | 1 (Unlimited) | 20 | NICKEL PALLADIUM GOLD | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | 20 | R-PDSO-G20 | - | Tri-State | 8:8 | 5.5V | 4.5V | 2 | 8 | ACT | 3-STATE | 24mA 24mA | D-Type Transparent Latch | TRUE | - | 1 | 3ns | 2.65mm | - | 7.5mm | Non-RoHS Compliant | - | ||
![]() 74LVT573MSAX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 74LVT | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | BROADSIDE VERSION OF 373 | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | 20 | R-PDSO-G20 | - | Tri-State | 8:8 | 3.6V | 2.7V | 2 | 8 | LVT | 3-STATE | 32mA 64mA | D-Type Transparent Latch | TRUE | - | 1 | 1.5ns | 2.05mm | 7.2mm | 5.3mm | ROHS3 Compliant | - | ||
![]() MC74ACT573NG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | 74ACT | e3 | no | Obsolete | 3 (168 Hours) | 20 | MATTE TIN | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 40 | 20 | R-PDIP-T20 | Not Qualified | Tri-State | 1:8 | 5.5V | 4.5V | 2 | 8 | ACT | 3-STATE | 24mA 24mA | D-Type Transparent Latch | TRUE | - | 1 | 10.5ns | 4.57mm | - | 7.62mm | ROHS3 Compliant | - | ||
![]() 74ACTQ373PC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | 74ACTQ | - | yes | Obsolete | 3 (168 Hours) | 20 | - | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 20 | R-PDIP-T20 | Not Qualified | Tri-State | 8:8 | 5.5V | 4.5V | 2 | 8 | ACT | 3-STATE | 24mA 24mA | D-Type Transparent Latch | TRUE | - | 1 | 6.5ns | 5.08mm | 26.075mm | 7.62mm | ROHS3 Compliant | - | ||
![]() CD74HC533E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | -55°C~125°C | Tube | 74HC | - | - | Obsolete | 3 (168 Hours) | 20 | - | - | 2V~6V | DUAL | - | - | 1 | 5V | - | unknown | - | - | R-PDIP-T20 | COMMERCIAL | Tri-State | 8:8 | 6V | 2V | 2 | 8 | HC/UH | 3-STATE | 7.8mA 7.8mA | D-Type Transparent Latch | INVERTED | - | 1 | 13ns | - | - | - | Non-RoHS Compliant | - | ||
![]() 74F373MSA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | 0°C~70°C | Tube | 74F | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | Tri-State | 8:8 | 5.5V | 4.5V | 2 | 8 | F/FAST | 3-STATE | 3mA 24mA | D-Type Transparent Latch | TRUE | - | 1 | 5.3ns | 2.05mm | 7.2mm | 5.3mm | ROHS3 Compliant | - | ||
![]() 74ABT373CMSA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | -40°C~85°C | Tube | 74ABT | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | - | Tri-State | 8:8 | 5.5V | 4.5V | 2 | 8 | ABT | 3-STATE | 32mA 64mA | D-Type Transparent Latch | TRUE | - | 1 | 2.7ns | 2.05mm | 7.2mm | 5.3mm | ROHS3 Compliant | - | ||
![]() MC74HCT573ANG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20-PDIP | -55°C~125°C | Tube | 74HCT | - | - | Obsolete | 3 (168 Hours) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Tri-State | 8:8 | - | - | - | - | - | - | 6mA 6mA | D-Type Transparent Latch | - | - | 1 | 30ns | - | - | - | ROHS3 Compliant | - | ||
![]() 74LCX373SJ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20-SOP | -40°C~85°C | Tube | 74LCX | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | - | - | - | Tri-State | 8:8 | - | - | - | - | - | - | 24mA 24mA | D-Type Transparent Latch | - | - | 1 | 1.5ns | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX16373MEAX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48-SSOP | -40°C~85°C | Tape & Reel (TR) | 74LCX | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | - | - | - | Tri-State | 8:8 | - | - | - | - | - | - | 24mA 24mA | D-Type Transparent Latch | - | - | 2 | 5.4ns | - | - | - | ROHS3 Compliant | - | ||
![]() N74F373N,602 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20-DIP | 0°C~70°C | Tube | 74F | - | - | Obsolete | 3 (168 Hours) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Tri-State | 8:8 | - | - | - | - | - | - | 3mA 24mA | D-Type Transparent Latch | - | - | 1 | 2ns | - | - | - | ROHS3 Compliant | - |