- Reach Compliance Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- RoHS
- Logic IC Type
- Surface Mount
- Terminal Position
- Number of Functions
- Terminal Form
- JESD-30 Code
- Supply Voltage-Max (Vsup)
Attribute column
Manufacturer
Rochester Electronics Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Material | Housing material | Number of Terminals | Backlight voltage | Cable Type | Capacitors series | Case - inch | Case - mm | Corpus Diameter | Description | Dielectric strength | Gross weight | Gross Weight | Head and button shape | Ihs Manufacturer | Indicator type | Kind of capacitor | LED operating life | Mounting | Mounting diameter | Nominal voltage | Number of switching cycles (electrical) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Protection class | Relative humidity | Rohs Code | Supply Voltage-Nom (Vsup) | Switching scheme | Thread | Transport packaging size/quantity | Transport Packaging size/quantity | Type of capacitor | Operating temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Connector type | Type | Terminal Finish | Color | Additional Feature | HTS Code | Capacitance | Pitch | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Lead length | Dielectric | Supply Voltage-Max (Vsup) | Contact resistance | Temperature Grade | Supply Voltage-Min (Vsup) | Insulation resistance | Voltage | Impedance | Switch type | Family | Number of Inputs | Output Characteristics | Seated Height-Max | Operating temperature range | Rated current | Output Polarity | Logic IC Type | Frequency Range | Propagation Delay (tpd) | Input Conditioning | Number of Data/Clock Inputs | Saturation Current | Operating voltage | Contacts | Backlight color | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74ACT138SCX Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | - | nickel-plated brass | 16 | 12 V | - | - | - | - | - | - | 2000 (50 Hz / 1 min) V | 14.70 | - | flat ring and button | ROCHESTER ELECTRONICS LLC | ring | - | ≥40000 hours | - | 16 mm | 250 V | ≥50000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.150 INCH, MS-012, SOIC-16 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | IP65 | 45...85 % | Yes | 5 V | ON-(ON) without fixing | - | 62*27.5*28/100 | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | - | MATTE TIN | - | 3 ENABLE INPUTS | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | - | unknown | - | 16 | R-PDSO-G16 | - | Not Qualified | - | - | 5.5 V | ≤50 mΩ | INDUSTRIAL | 4.5 V | ≥1000 MΩ | - | - | Vandal-proof LAS2-GQPF series button with backlight | ACT | - | - | 1.75 mm | -25…+55 °C | 3 A | INVERTED | 3-LINE TO 8-LINE DECODER | - | 11.5 ns | STANDARD | - | 1 | - | 3Pin+2Pin | green | 9.9 mm | 3.9 mm | ||
![]() DM74LS158M Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | No | 5 V | - | - | - | - | - | - | - | - | - | e0 | No | - | - | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 4 | 1.27 mm | - | unknown | - | 16 | R-PDSO-G16 | 1 | Not Qualified | - | - | 5.25 V | - | COMMERCIAL | 4.75 V | - | - | - | - | LS | 2 | - | 1.75 mm | - | - | INVERTED | MULTIPLEXER | - | 36 ns | - | - | - | - | - | - | 9.9 mm | 3.9 mm | ||
![]() SN54LS257J Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | - | - | - | - | , | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | ||
![]() MM74HC138M Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | - | - | 16 | - | - | KGM | 1206 | 3216 | - | - | - | 0.03 g | - | - | ROCHESTER ELECTRONICS LLC | - | MLCC | - | SMD | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.150 INCH, MS-012, SOIC-16 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | Yes | 5 V | - | - | - | - | ceramic | -55...125°C | - | - | ±5% | e3 | Yes | - | - | - | - | MATTE TIN | - | 3 ENABLE INPUTS | - | 3.3nF | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | - | unknown | 30 | 16 | R-PDSO-G16 | - | COMMERCIAL | - | X7R | 6 V | - | INDUSTRIAL | 2 V | - | - | - | - | HC/UH | - | - | 1.75 mm | - | - | INVERTED | OTHER DECODER/DRIVER | - | 252 ns | - | - | 1 | 50V | - | - | 9.9 mm | 3.9 mm | ||
![]() 74LVX157MTCX Rochester Electronics LLC | In Stock | - | Datasheet | cable crimp | YES | - | - | 16 | - | RG58 | - | - | - | 18.2 mm | UHF Cable Plug | - | - | 13.16 | - | ROCHESTER ELECTRONICS INC | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | - | - | Yes | 2.7 V | - | 5/8 - 24UNEF - 2B | - | 42*28*18.5/1000 | - | - | - | - | - | e3 | Yes | - | - | - | - | TIN | - | - | - | - | - | DUAL | GULL WING | 260 | 4 | 0.65 mm | 35.2 (without bushing) mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | 1 | COMMERCIAL | - | - | 3.6 V | - | INDUSTRIAL | 2 V | - | - | 50 Ohm | - | LV/LV-A/LVX/H | 2 | - | 1.2 mm | - | - | TRUE | MULTIPLEXER | up to 0.3 GHz | 19 ns | - | - | 1 | - | - | - | 5 mm | 4.4 mm | ||
![]() CY74FCT157ATSOC Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | contacts - iron | - | 16 | - | - | - | - | - | - | - | - | 1.65 | - | - | ROCHESTER ELECTRONICS INC | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | Yes | 5 V | - | - | 48*32*27/10000 | - | - | - | - | - | - | e4 | Yes | - | - | for "Krona" battery (6F-22, etc.) | black battery terminal block | NICKEL PALLADIUM GOLD | insulator - black | - | - | - | 12.7 mm | DUAL | GULL WING | 260 | 4 | 1.27 mm | - | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | 1 | COMMERCIAL | flexible leads (pair), unterminated, 100 mm | - | 5.25 V | - | INDUSTRIAL | 4.75 V | - | 9 V | - | - | FCT | 2 | 3-STATE | 2.65 mm | - | - | TRUE | MULTIPLEXER | - | 5 ns | - | - | 1 | - | - | - | 10.3 mm | 7.5 mm | ||
![]() SN5442J Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | - | - | - | - | , | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DECIMAL DECODER/DRIVER | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74S251J Rochester Electronics LLC | In Stock | - | Datasheet | - | NO | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | 70 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | 1 | - | - | unknown | - | - | R-GDIP-T16 | 1 | - | - | - | 5.25 V | - | COMMERCIAL | 4.75 V | - | - | - | - | S | 8 | 3-STATE | - | - | - | COMPLEMENTARY | MULTIPLEXER | - | 19.5 ns | - | - | - | - | - | - | - | - | ||
![]() SN54L123J Rochester Electronics LLC | In Stock | - | Datasheet | - | NO | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | - | No | 5 V | - | - | - | - | - | - | - | - | - | e0 | No | - | - | - | - | TIN LEAD | - | RETRIGGERABLE; TRIGGERABLE FROM CLEAR INPUT ALSO | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | - | unknown | - | - | R-GDIP-T14 | - | Not Qualified | - | - | 5.5 V | - | MILITARY | 4.5 V | - | - | - | - | TTL/H/L | - | - | 5.08 mm | - | - | COMPLEMENTARY | MONOSTABLE MULTIVIBRATOR | - | 80 ns | - | 2 | - | - | - | - | 19.56 mm | 7.62 mm | ||
![]() SNJ5442AW Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DFP | DFP, | RECTANGULAR | FLATPACK | Contact Manufacturer | - | - | - | No | 5 V | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | - | DUAL | FLAT | - | 1 | 1.27 mm | - | unknown | - | - | R-CDFP-F16 | - | Not Qualified | - | - | 5.5 V | - | MILITARY | 4.5 V | - | - | - | - | TTL/H/L | - | - | 2.03 mm | - | - | INVERTED | DECIMAL DECODER/DRIVER | - | 30 ns | STANDARD | - | - | - | - | - | 10.2 mm | 6.73 mm | ||
![]() QS74FCT253ATSO Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | , | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | No | 5 V | - | - | - | - | - | - | - | - | - | e0 | No | - | - | - | - | TIN LEAD | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | - | - | unknown | NOT SPECIFIED | - | R-PDSO-G16 | 1 | COMMERCIAL | - | - | 5.25 V | - | INDUSTRIAL | 4.75 V | - | - | - | - | FCT | 4 | 3-STATE | - | - | - | TRUE | MULTIPLEXER | - | 6.6 ns | - | - | - | - | - | - | - | - | ||
![]() SNJ54LS122J Rochester Electronics LLC | In Stock | - | Datasheet | - | NO | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | - | No | 5 V | - | - | - | - | - | - | - | - | - | e0 | No | - | - | - | - | TIN LEAD | - | RETRIGGERABLE | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | - | R-GDIP-T14 | - | Not Qualified | - | - | 5.5 V | - | MILITARY | 4.5 V | - | - | - | - | LS | - | - | 5.08 mm | - | - | COMPLEMENTARY | MONOSTABLE MULTIVIBRATOR | - | 56 ns | - | 4 | - | - | - | - | 19.56 mm | 7.62 mm | ||
![]() SN74LS42J Rochester Electronics LLC | In Stock | - | Datasheet | - | NO | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | 70 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | - | No | 5 V | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | - | R-GDIP-T16 | - | Not Qualified | - | - | 5.25 V | - | COMMERCIAL | 4.75 V | - | - | - | - | LS | - | - | 5.08 mm | - | - | INVERTED | DECIMAL DECODER/DRIVER | - | 30 ns | STANDARD | - | - | - | - | - | 19.56 mm | 7.62 mm | ||
![]() SN74156J Rochester Electronics LLC | In Stock | - | Datasheet | - | NO | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | 70 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | USABLE AS 1 TO 8 DEMULTIPLEXER | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | - | unknown | - | - | R-GDIP-T16 | - | - | - | - | 5.25 V | - | COMMERCIAL | 4.75 V | - | - | - | - | TTL/H/L | - | OPEN-COLLECTOR | 5.08 mm | - | - | INVERTED | 2-LINE TO 4-LINE DECODER | - | 34 ns | STANDARD | - | - | - | - | - | 19.56 mm | 7.62 mm | ||
![]() SNJ5446AJ Rochester Electronics LLC | In Stock | - | Datasheet | - | NO | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | RIPPLE BLANKING; LAMP TEST INPUT | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | - | R-CDIP-T16 | - | - | - | - | 5.5 V | - | MILITARY | 4.5 V | - | - | - | - | TTL/H/L | - | OPEN-COLLECTOR | 5.08 mm | - | - | INVERTED | SEVEN SEGMENT DECODER/DRIVER | - | 100 ns | STANDARD | - | - | - | - | - | 19.56 mm | 7.62 mm | ||
![]() DM54155J/883B Rochester Electronics LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN54L122J Rochester Electronics LLC | In Stock | - | Datasheet | - | NO | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | - | No | 5 V | - | - | - | - | - | - | - | - | - | e0 | No | - | - | - | - | TIN LEAD | - | RETRIGGERABLE; TRIGGERABLE FROM CLEAR INPUT ALSO | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | - | R-GDIP-T16 | - | Not Qualified | - | - | 5.5 V | - | MILITARY | 4.5 V | - | - | - | - | TTL/H/L | - | - | 5.08 mm | - | - | COMPLEMENTARY | MONOSTABLE MULTIVIBRATOR | - | 80 ns | - | 4 | - | - | - | - | 19.56 mm | 7.62 mm | ||
![]() DM54LS151J/883B Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | - | - | - | - | , | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | ||
![]() DM54S253J Rochester Electronics LLC | In Stock | - | Datasheet | - | NO | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | RECTANGULAR | IN-LINE | Active | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | 2.54 mm | - | unknown | NOT SPECIFIED | - | R-GDIP-T16 | 1 | - | - | - | 5.5 V | - | MILITARY | 4.5 V | - | - | - | - | S | 4 | 3-STATE | 5.08 mm | - | - | TRUE | MULTIPLEXER | - | 12 ns | - | - | - | - | - | - | - | 7.62 mm | ||
![]() MM54C42J/B Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | * | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |