- Reach Compliance Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- RoHS
- Logic IC Type
- Surface Mount
- Terminal Position
- Number of Functions
- Terminal Form
- JESD-30 Code
- Supply Voltage-Max (Vsup)
Attribute column
Manufacturer
Rochester Electronics Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Circuit | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Family | Number of Inputs | Output Characteristics | Current - Output High, Low | Output Polarity | Propagation Delay (tpd) | Voltage Supply Source | On-state Resistance Match-Nom | Independent Circuits | Switch-on Time-Max | Switch-off Time-Max | Input Conditioning | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74F537PC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C | Tube | - | 74F | e0 | no | Obsolete | 3 (168 Hours) | 20 | EAR99 | Decoder | TIN LEAD | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 20 | R-PDIP-T20 | - | Not Qualified | 1 x 4:1 | 5.5V | 4.5V | - | F/FAST | - | 3-STATE | 3mA 24mA | CONFIGURABLE | - | Single Supply | - | 1 | - | - | STANDARD | 5.08mm | 26.075mm | 7.62mm | Non-RoHS Compliant | Lead Free | ||
![]() CD4066BCN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | -55°C~125°C | Tube | - | 4000B | e3 | yes | Obsolete | 3 (168 Hours) | 14 | - | Bilateral, FET Switches | MATTE TIN | - | 3V~15V | - | - | NOT APPLICABLE | 4 | 10V | - | unknown | NOT APPLICABLE | 14 | - | - | Not Qualified | 1 x 1:1 | 15V | 3V | 1 | - | - | - | - | - | - | Dual Supply | 10Ohm | 4 | 60ns | 60ns | - | 5.08mm | 19.18mm | 7.62mm | ROHS3 Compliant | - | ||
![]() 74ACT253SC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | 74ACT | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | unknown | NOT SPECIFIED | 16 | - | 1 | Not Qualified | 2 x 4:1 | 5.5V | 4.5V | - | ACT | 4 | 3-STATE | 24mA 24mA | TRUE | - | Single Supply | - | 1 | - | - | - | - | 9.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() SN74LS257BN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C | Tube | 2017 | 74LS | e0 | no | Obsolete | 3 (168 Hours) | 16 | - | Multiplexer | TIN LEAD | - | 4.75V~5.25V | DUAL | - | NOT SPECIFIED | 4 | 5V | 2.54mm | - | NOT SPECIFIED | 16 | - | 1 | Not Qualified | 4 x 2:1 | 5.25V | 4.75V | - | LS | 2 | 3-STATE | 2.6mA 24mA | TRUE | - | Single Supply | - | 1 | - | - | - | 4.44mm | - | 7.62mm | Non-RoHS Compliant | - | ||
![]() MC14555BDR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | -55°C~125°C | Tape & Reel (TR) | - | 4000B | - | - | Obsolete | 1 (Unlimited) | - | - | Decoder/Demultiplexer | - | - | 3V~18V | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 2:4 | - | - | - | - | - | - | - | - | - | Dual Supply | - | 2 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DM74ALS258M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tube | - | 74ALS | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | NOT SPECIFIED | 16 | - | 1 | Not Qualified | 4 x 2:1 | 5.5V | 4.5V | - | ALS | 2 | 3-STATE | 2.6mA 24mA | INVERTED | 8 ns | Single Supply | - | 1 | - | - | - | - | 9.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() DM74AS257N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C | Tube | - | 74AS | e3 | yes | Obsolete | 3 (168 Hours) | 16 | - | Multiplexer | MATTE TIN | - | 4.5V~5.5V | DUAL | - | NOT APPLICABLE | 4 | 5V | 2.54mm | unknown | NOT APPLICABLE | 16 | - | 1 | Not Qualified | 4 x 2:1 | 5.5V | 4.5V | - | AS | 2 | 3-STATE | 15mA 48mA | TRUE | 6 ns | Single Supply | - | 1 | - | - | - | 5.08mm | - | 7.62mm | ROHS3 Compliant | - | ||
![]() DM74S157N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C | Tube | - | 74S | e0 | no | Obsolete | 3 (168 Hours) | 16 | - | Multiplexer | TIN LEAD | - | 4.75V~5.25V | DUAL | - | NOT SPECIFIED | 4 | 5V | 2.54mm | - | NOT SPECIFIED | 16 | - | 1 | Not Qualified | 4 x 2:1 | 5.25V | 4.75V | - | S | 2 | - | 1mA 20mA | TRUE | - | Single Supply | - | 1 | - | - | - | 5.08mm | - | 7.62mm | Non-RoHS Compliant | - | ||
![]() DM74AS157N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C | Tube | - | 74AS | e3 | yes | Obsolete | 3 (168 Hours) | 16 | - | Multiplexer | MATTE TIN | - | 4.5V~5.5V | DUAL | - | NOT APPLICABLE | 4 | 5V | 2.54mm | unknown | NOT APPLICABLE | 16 | - | 1 | Not Qualified | 4 x 2:1 | 5.5V | 4.5V | - | AS | 2 | - | 2mA 20mA | TRUE | 6 ns | Single Supply | - | 1 | - | - | - | 5.08mm | - | 7.62mm | ROHS3 Compliant | - | ||
![]() MM74HC139M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | 74HC | - | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | - | 2V~6V | DUAL | GULL WING | - | 2 | 5V | - | unknown | - | - | R-PDSO-G16 | - | - | 1 x 2:4 | 6V | 2V | - | HC/UH | - | - | 5.2mA 5.2mA | INVERTED | - | Single Supply | - | 2 | - | - | STANDARD | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() MC10H174M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | - | 0°C~75°C | Tube | - | 10H | - | - | Obsolete | 3 (168 Hours) | 16 | - | Multiplexer | - | - | -4.94V~-5.46V | - | GULL WING | - | 2 | - | - | - | - | 16 | - | 1 | Not Qualified | 2 x 4:1 | - | - | - | 10H | 4 | - | - | TRUE | 2.5 ns | Dual Supply | - | 1 | - | - | - | 2.05mm | - | 5.275mm | ROHS3 Compliant | - | ||
![]() 74F253SC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tube | - | 74F | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | unknown | NOT SPECIFIED | 16 | - | 1 | Not Qualified | 2 x 4:1 | 5.5V | 4.5V | - | F/FAST | 4 | 3-STATE | 3mA 24mA | TRUE | 8 ns | Single Supply | - | 1 | - | - | - | - | 9.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() DM74S257N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C | Tube | - | 74S | e0 | no | Obsolete | 3 (168 Hours) | 16 | - | Multiplexer | TIN LEAD | - | 4.75V~5.25V | DUAL | - | NOT SPECIFIED | 4 | 5V | 2.54mm | - | NOT SPECIFIED | 16 | - | 1 | Not Qualified | 4 x 2:1 | 5.25V | 4.75V | - | S | 2 | 3-STATE | 6.5mA 20mA | TRUE | - | Single Supply | - | 1 | - | - | - | 5.08mm | - | 7.62mm | Non-RoHS Compliant | - | ||
![]() MC74ACT138NG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | - | 74ACT | e3 | no | Obsolete | 3 (168 Hours) | 16 | EAR99 | Decoder/Demultiplexer | MATTE TIN | 3 ENABLE INPUTS | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 40 | 16 | - | - | Not Qualified | 1 x 3:8 | 5.5V | 4.5V | - | ACT | - | - | 24mA 24mA | INVERTED | - | Single Supply | - | 1 | - | - | STANDARD | 4.44mm | - | 7.62mm | ROHS3 Compliant | - | ||
![]() MC74ACT139MELG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | 74ACT | e4 | yes | Obsolete | 3 (168 Hours) | 16 | EAR99 | Decoder/Demultiplexer | NICKEL PALLADIUM GOLD | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 40 | 16 | R-PDSO-G16 | - | Not Qualified | 1 x 2:4 | 5.5V | 4.5V | - | ACT | - | - | 24mA 24mA | INVERTED | 10.5 ns | Single Supply | - | 2 | - | - | STANDARD | - | - | - | ROHS3 Compliant | - | ||
![]() 74AC138PC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | - | 74AC | e3 | yes | Obsolete | 3 (168 Hours) | 16 | EAR99 | Decoder/Demultiplexer | MATTE TIN | 3 ENABLE INPUTS | 2V~6V | DUAL | - | NOT APPLICABLE | 1 | 3.3V | 2.54mm | - | NOT APPLICABLE | 16 | - | - | Not Qualified | 1 x 3:8 | 6V | 2V | - | AC | - | - | 24mA 24mA | INVERTED | - | Single Supply | - | 1 | - | - | STANDARD | 5.08mm | - | 7.62mm | ROHS3 Compliant | - | ||
![]() MC74AC257NG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | - | 74AC | e3 | no | Obsolete | 3 (168 Hours) | 16 | - | Multiplexer | MATTE TIN | - | 2V~6V | DUAL | - | 260 | 4 | 5V | 2.54mm | - | 40 | 16 | - | 1 | Not Qualified | 4 x 2:1 | 6V | 2V | - | AC | 2 | 3-STATE | 24mA 24mA | TRUE | 9 ns | Single Supply | - | 1 | - | - | - | 4.44mm | - | 7.62mm | ROHS3 Compliant | - | ||
![]() MC10H174PG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 0°C~75°C | Tube | - | 10H | e3 | no | Obsolete | 3 (168 Hours) | 16 | - | Multiplexer | MATTE TIN | - | -4.94V~-5.46V | - | - | 260 | 2 | - | 2.54mm | unknown | 40 | 16 | - | 1 | Not Qualified | 2 x 4:1 | - | - | - | 10H | 4 | OPEN-EMITTER | - | TRUE | 2.5 ns | Dual Supply | - | 1 | - | - | - | 4.44mm | - | 7.62mm | ROHS3 Compliant | - | ||
![]() SN74LS151N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C | Tube | - | 74LS | e4 | no | Obsolete | 3 (168 Hours) | 16 | - | Multiplexer | NICKEL PALLADIUM GOLD | - | 4.75V~5.25V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 16 | - | 1 | Not Qualified | 1 x 8:1 | 5.25V | 4.75V | - | LS | 8 | - | 400μA 8mA | COMPLEMENTARY | 32 ns | Single Supply | - | 1 | - | - | - | 4.44mm | - | 7.62mm | Non-RoHS Compliant | - | ||
![]() 74F139SC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tube | - | 74F | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | NOT SPECIFIED | 16 | R-PDSO-G16 | - | Not Qualified | 1 x 2:4 | 5.5V | 4.5V | - | F/FAST | - | - | 1mA 20mA | INVERTED | 9 ns | Single Supply | - | 2 | - | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | - |