- Reach Compliance Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- RoHS
- Logic IC Type
- Surface Mount
- Terminal Position
- Number of Functions
- Terminal Form
- JESD-30 Code
- Supply Voltage-Max (Vsup)
Attribute column
Manufacturer
Rochester Electronics Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Circuit | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Throw Configuration | Family | Logic Function | Number of Inputs | Output Characteristics | Current - Output High, Low | Output Polarity | Number of Gates | Propagation Delay (tpd) | Voltage Supply Source | Independent Circuits | Input Conditioning | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74ACT139MEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | 74ACT | e4 | yes | Obsolete | 3 (168 Hours) | 16 | EAR99 | Decoder/Demultiplexer | NICKEL PALLADIUM GOLD | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | - | - | NOT SPECIFIED | 16 | R-PDSO-G16 | - | Not Qualified | 1 x 2:4 | 5.5V | 4.5V | - | - | - | ACT | Decoder | - | - | 24mA 24mA | INVERTED | - | 10.5 ns | Single Supply | 2 | STANDARD | - | - | - | ROHS3 Compliant | - | ||
![]() 74ACT138PC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | 2003 | 74ACT | e3 | yes | Obsolete | 3 (168 Hours) | 16 | EAR99 | Decoder/Demultiplexer | MATTE TIN | 3 ENABLE INPUTS | 4.5V~5.5V | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | - | NOT APPLICABLE | 16 | - | - | Not Qualified | 1 x 3:8 | 5.5V | 4.5V | - | - | - | ACT | - | - | - | 24mA 24mA | INVERTED | - | - | Single Supply | 1 | STANDARD | 5.08mm | - | 7.62mm | ROHS3 Compliant | - | ||
![]() MC74ACT139NG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | - | 74ACT | e3 | no | Obsolete | 3 (168 Hours) | 16 | - | Decoder/Demultiplexer | MATTE TIN | - | 4.5V~5.5V | DUAL | - | 260 | 2 | 5V | - | unknown | 40 | 16 | R-PDIP-T16 | - | Not Qualified | 1 x 2:4 | 5.5V | 4.5V | - | - | - | ACT | - | - | - | 24mA 24mA | INVERTED | - | 10.5 ns | Single Supply | 2 | STANDARD | 4.44mm | 19.175mm | - | ROHS3 Compliant | - | ||
![]() DM74157N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C | Tube | - | 7400 | e0 | no | Obsolete | 3 (168 Hours) | 16 | - | Multiplexer | TIN LEAD | - | 4.75V~5.25V | DUAL | - | NOT SPECIFIED | 4 | 5V | 2.54mm | unknown | NOT SPECIFIED | 16 | - | 1 | Not Qualified | 4 x 2:1 | 5.25V | 4.75V | - | - | - | TTL/H/L | - | 2 | - | 800μA 16mA | TRUE | - | - | Single Supply | 1 | - | 5.08mm | - | 7.62mm | Non-RoHS Compliant | - | ||
![]() MC74AC138MG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | - | -40°C~85°C | Tube | - | 74AC | e4 | yes | Obsolete | 3 (168 Hours) | 16 | EAR99 | Decoder/Demultiplexer | NICKEL PALLADIUM GOLD | 3 ENABLE INPUTS | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 16 | - | - | Not Qualified | 1 x 3:8 | 6V | 2V | - | - | - | AC | - | - | - | 24mA 24mA | INVERTED | - | - | Single Supply | 1 | STANDARD | 2.05mm | - | 5.275mm | ROHS3 Compliant | - | ||
![]() MC74AC138NG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | - | 74AC | e3 | no | Obsolete | 3 (168 Hours) | 16 | EAR99 | Decoder/Demultiplexer | MATTE TIN | 3 ENABLE INPUTS | 2V~6V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 40 | 16 | - | - | Not Qualified | 1 x 3:8 | 6V | 2V | - | - | - | AC | - | - | - | 24mA 24mA | INVERTED | - | - | Single Supply | 1 | STANDARD | 4.44mm | - | 7.62mm | ROHS3 Compliant | - | ||
![]() MC74AC139NG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | - | 74AC | e3 | no | Obsolete | 3 (168 Hours) | 16 | EAR99 | Decoder/Demultiplexer | MATTE TIN | - | 2V~6V | DUAL | - | 260 | 2 | 5V | - | unknown | 40 | 16 | R-PDIP-T16 | - | Not Qualified | 1 x 2:4 | 6V | 2V | - | - | - | AC | - | - | - | 24mA 24mA | INVERTED | - | 13 ns | Single Supply | 2 | STANDARD | 4.44mm | 19.175mm | - | ROHS3 Compliant | - | ||
![]() MM74HC251N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | -40°C~85°C | Tube | - | 74HC | e3 | yes | Obsolete | 3 (168 Hours) | 16 | - | Multiplexer | MATTE TIN | - | 2V~6V | DUAL | - | NOT APPLICABLE | 1 | - | - | unknown | NOT APPLICABLE | 16 | - | 2 | Not Qualified | 1 x 8:1 | 6V | 2V | - | - | - | HC/UH | - | - | 3-STATE | 5.2mA 5.2mA | COMPLEMENTARY | 1 | - | Single Supply | - | - | 5.08mm | - | - | ROHS3 Compliant | - | ||
![]() 74ACT253SJ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | - | -40°C~85°C | Tube | - | 74ACT | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | unknown | NOT SPECIFIED | 16 | - | 1 | Not Qualified | 2 x 4:1 | 5.5V | 4.5V | - | - | - | ACT | - | 4 | 3-STATE | 24mA 24mA | TRUE | - | - | Single Supply | 1 | - | - | - | 5.3mm | ROHS3 Compliant | Lead Free | ||
![]() 74AC139PC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | - | 74AC | e3 | yes | Obsolete | 3 (168 Hours) | 16 | EAR99 | Decoder/Demultiplexer | MATTE TIN | - | 2V~6V | DUAL | - | NOT APPLICABLE | 2 | 3.3V | - | - | NOT APPLICABLE | 16 | R-PDIP-T16 | - | Not Qualified | 1 x 2:4 | 6V | 2V | - | - | - | AC | - | - | - | 24mA 24mA | INVERTED | - | 11 ns | Single Supply | 2 | - | 5.08mm | 19.305mm | - | ROHS3 Compliant | - | ||
![]() MM74HC4066 Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74ACT157D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | 74ACT | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | TIN LEAD | TTL COMPATIBLE INPUTS | 4.5V~5.5V | DUAL | GULL WING | 240 | 4 | 5V | - | unknown | 30 | 16 | - | 1 | Not Qualified | 4 x 2:1 | 5.5V | 4.5V | - | - | - | ACT | - | 2 | - | 24mA 24mA | TRUE | - | 8.5 ns | Single Supply | 1 | - | - | 9.9mm | 3.9mm | Non-RoHS Compliant | - | ||
![]() MC74ACT157N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | - | 74ACT | e0 | yes | Obsolete | 3 (168 Hours) | 16 | - | Multiplexer | TIN LEAD | TTL COMPATIBLE INPUTS | 4.5V~5.5V | DUAL | - | 240 | 4 | 5V | 2.54mm | unknown | 30 | 16 | - | 1 | Not Qualified | 4 x 2:1 | 5.5V | 4.5V | - | - | - | ACT | - | 2 | - | 24mA 24mA | TRUE | - | 8.5 ns | Single Supply | 1 | - | 4.44mm | - | 7.62mm | Non-RoHS Compliant | - | ||
![]() NC7WB3306K8X Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Bus Switch | MATTE TIN | - | 4V~5.5V | DUAL | GULL WING | 260 | 2 | 4.5V | 0.5mm | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | - | COMMERCIAL | 1 x 1:1 | 5.5V | 4V | 2 | 1 | - | CBT/FST/QS/5C/B | - | - | 3-STATE | - | TRUE | - | - | Single Supply | 2 | - | 0.9mm | - | - | ROHS3 Compliant | - | ||
![]() MM74HC251M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | 74HC | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | MATTE TIN | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | 16 | - | 1 | Not Qualified | 1 x 8:1 | 6V | 2V | - | - | - | HC/UH | - | 8 | 3-STATE | 5.2mA 5.2mA | COMPLEMENTARY | - | 256 ns | Single Supply | 1 | - | - | 9.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() MM74HC151M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | 74HC | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | MATTE TIN | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | NOT SPECIFIED | 16 | - | 1 | Not Qualified | 1 x 8:1 | 6V | 2V | - | - | - | HC/UH | - | 8 | - | 5.2mA 5.2mA | COMPLEMENTARY | - | 256 ns | Single Supply | 1 | - | - | 9.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() NC7WBD3306K8X Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | 7W | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Bus Switch | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | - | COMMERCIAL | 1 x 1:1 | 5.5V | 4.5V | 2 | 1 | - | CBT/FST/QS/5C/B | - | - | 3-STATE | - | TRUE | - | - | Single Supply | 2 | - | 0.9mm | - | - | ROHS3 Compliant | - | ||
![]() 74ACT157MTC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tube | - | 74ACT | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | NICKEL PALLADIUM GOLD | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | NOT SPECIFIED | 16 | - | 1 | Not Qualified | 4 x 2:1 | 5.5V | 4.5V | - | - | - | ACT | - | 2 | - | 24mA 24mA | TRUE | - | - | Single Supply | 1 | - | - | 5mm | 4.4mm | ROHS3 Compliant | - | ||
![]() 74AC257SCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | 74AC | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | MATTE TIN | - | 2V~6V | DUAL | GULL WING | 260 | 4 | - | - | unknown | NOT SPECIFIED | 16 | - | 1 | Not Qualified | 4 x 2:1 | 6V | 2V | - | - | - | AC | - | 2 | 3-STATE | 24mA 24mA | TRUE | - | - | Single Supply | 1 | - | - | 9.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() 74F153SJ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | - | 0°C~70°C | Tube | - | 74F | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | unknown | NOT SPECIFIED | 16 | - | 1 | Not Qualified | 2 x 4:1 | 5.5V | 4.5V | - | - | 4PST | F/FAST | - | 4 | - | 1mA 20mA | TRUE | - | 8 ns | Single Supply | 1 | - | - | - | 5.3mm | ROHS3 Compliant | Lead Free |