- Reach Compliance Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- RoHS
- Logic IC Type
- Surface Mount
- Terminal Position
- Number of Functions
- Terminal Form
- JESD-30 Code
- Supply Voltage-Max (Vsup)
Attribute column
Manufacturer
Rochester Electronics Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Circuit | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Number of Inputs | Output Characteristics | Current - Output High, Low | Output Polarity | Propagation Delay (tpd) | Voltage Supply Source | Independent Circuits | Input Conditioning | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74FST3253DR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | 74FST | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer/Demultiplexer | TIN LEAD | - | 4V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | - | - | NOT SPECIFIED | 16 | - | 4 | COMMERCIAL | 2 x 4:1 | 5.5V | 4V | - | - | CBT/FST/QS/5C/B | 1 | 3-STATE | - | TRUE | 0.25 ns | Single Supply | 1 | - | - | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() 7WBD3305AMX1TCG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-XFLGA | YES | -55°C~125°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | Bus Switch | NICKEL PALLADIUM GOLD | - | 4V~5.5V | BOTTOM | BUTT | 260 | 2 | 4.5V | 0.5mm | unknown | 40 | 8 | R-PBGA-B8 | - | COMMERCIAL | 1 x 1:1 | 5.5V | 4V | 2 | 1 | CBT/FST/QS/5C/B | - | 3-STATE | - | TRUE | - | Single Supply | 2 | - | 0.4mm | 1.95mm | 1mm | ROHS3 Compliant | ||
![]() SN74LVC1G29YEPR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | 74LVC | e0 | yes | Obsolete | 3 (168 Hours) | 8 | - | Decoder/Demultiplexer | TIN LEAD | - | 1.65V~5.5V | BOTTOM | BALL | 260 | 1 | 1.8V | 0.5mm | - | NOT SPECIFIED | 8 | R-XBGA-B8 | - | COMMERCIAL | 1 x 2:3 | 5.5V | - | - | - | LVC/LCX/Z | - | 3-STATE | 32mA 32mA | INVERTED | - | Single Supply | 1 | STANDARD | 0.5mm | - | 0.9mm | Non-RoHS Compliant | ||
![]() 7WBD383AMX1TCG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-XFLGA | YES | -55°C~125°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | Bus FET Exchange Switch | NICKEL PALLADIUM GOLD | - | 4V~5.5V | DUAL | NO LEAD | 260 | 1 | 4.5V | 0.5mm | - | 40 | 8 | R-PDSO-N8 | - | COMMERCIAL | 2 x 1:1 | 5.5V | 4V | 2 | 2 | CBT/FST/QS/5C/B | - | - | - | TRUE | 0.25 ns | Single Supply | 1 | - | 0.4mm | - | - | ROHS3 Compliant | ||
![]() FST3345QSCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-LSSOP (0.154, 3.90mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 20 | - | Bus Switch | MATTE TIN | - | 4V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | NOT SPECIFIED | 20 | R-PDSO-G20 | - | - | 8 x 1:1 | 5.5V | 4V | 2 | 8 | CBT/FST/QS/5C/B | - | 3-STATE | - | TRUE | 0.25 ns | Single Supply | 1 | - | - | 8.66mm | 3.9mm | ROHS3 Compliant | ||
![]() 74LCX157SJX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | 74LCX | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | MATTE TIN | - | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | 30 | 16 | - | 1 | COMMERCIAL | 4 x 2:1 | 3.6V | 2V | - | - | LVC/LCX/Z | 2 | - | 24mA 24mA | TRUE | 7 ns | Single Supply | 1 | - | - | - | 5.3mm | ROHS3 Compliant | ||
![]() 74F138SCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 0°C~70°C | Tape & Reel (TR) | 74F | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | MATTE TIN | 3 ENABLE INPUTS | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | NOT SPECIFIED | 16 | - | - | Not Qualified | 1 x 3:8 | 5.5V | 4.5V | - | - | F/FAST | - | - | 1mA 20mA | INVERTED | 9 ns | Single Supply | 1 | - | - | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() CD74HCT153E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | -55°C~125°C | Tube | 74HCT | - | - | Obsolete | 3 (168 Hours) | 16 | - | Multiplexer | - | - | 4.5V~5.5V | DUAL | - | - | 2 | 5V | - | - | - | - | - | 1 | COMMERCIAL | 2 x 4:1 | 5.5V | 4.5V | - | - | HCT | 4 | - | 4mA 4mA | TRUE | - | Single Supply | 1 | - | - | - | - | Non-RoHS Compliant | ||
![]() FST3383MTCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 24 | - | Bus FET Exchange Switch | NICKEL PALLADIUM GOLD | TTL COMPATIBLE BUS SWITCH | 4V~5.5V | DUAL | GULL WING | 260 | 1 | 4.75V | 0.65mm | unknown | NOT SPECIFIED | 24 | R-PDSO-G24 | - | COMMERCIAL | 5 x 2:2 | 5.5V | 4V | 4 | 10 | CBT/FST/QS/5C/B | - | 3-STATE | - | TRUE | 0.25 ns | Single Supply | 1 | - | - | 7.8mm | 4.4mm | ROHS3 Compliant | ||
![]() CD74HCT139M96 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | -55°C~125°C | Tape & Reel (TR) | 74HCT | - | - | Obsolete | 1 (Unlimited) | 16 | - | Decoder/Demultiplexer | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 2 | 5V | - | - | - | - | R-PDSO-G16 | - | COMMERCIAL | 1 x 2:4 | 5.5V | 4.5V | - | - | HCT | - | - | 4mA 4mA | INVERTED | - | Single Supply | 2 | - | - | - | - | Non-RoHS Compliant | ||
![]() CD74HCT138M96 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | -55°C~125°C | Tape & Reel (TR) | 74HCT | - | - | Obsolete | 1 (Unlimited) | 16 | - | Decoder/Demultiplexer | - | 3 ENABLE INPUTS | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | - | - | COMMERCIAL | 1 x 3:8 | 5.5V | 4.5V | - | - | HCT | - | - | 4mA 4mA | INVERTED | 53 ns | Single Supply | 1 | - | - | - | - | Non-RoHS Compliant | ||
![]() MM74HC138SJX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | 74HC | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Decoder/Demultiplexer | MATTE TIN | 3 ENABLE INPUTS | 2V~6V | DUAL | GULL WING | 260 | 1 | - | - | - | NOT SPECIFIED | 16 | - | - | COMMERCIAL | 1 x 3:8 | 6V | 2V | - | - | HC/UH | - | - | 5.2mA 5.2mA | INVERTED | 252 ns | Single Supply | 1 | - | - | - | 5.3mm | ROHS3 Compliant | ||
![]() FST3126QSCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-LSSOP (0.154, 3.90mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 2 (1 Year) | 16 | - | Bus Switch | MATTE TIN | - | 4V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | - | COMMERCIAL | 1 x 1:1 | 5.5V | 4V | 2 | 1 | CBT/FST/QS/5C/B | - | 3-STATE | - | TRUE | 0.25 ns | Single Supply | 4 | - | 1.7272mm | - | 3.9mm | ROHS3 Compliant | ||
![]() FST3257QSCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-LSSOP (0.154, 3.90mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | - | e3 | - | Obsolete | 2 (1 Year) | 16 | - | Multiplexer/Demultiplexer | MATTE TIN | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 4.5V | 0.635mm | - | - | 16 | - | 2 | COMMERCIAL | 4 x 2:1 | 5.5V | 3V | - | - | CBT/FST/QS/5C/B | 4 | 3-STATE | - | TRUE | 0.25 ns | Single Supply | 1 | - | - | 5mm | 3.9mm | ROHS3 Compliant | ||
![]() FST3306MTCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Bus Switch | MATTE TIN | - | 4V~5.5V | DUAL | GULL WING | 260 | 1 | 4.5V | 0.65mm | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | - | COMMERCIAL | 1 x 1:1 | 5.5V | 4V | 2 | 2 | CBT/FST/QS/5C/B | - | 3-STATE | - | TRUE | - | Single Supply | 2 | - | - | 4.4mm | 3mm | ROHS3 Compliant | ||
![]() CD74HC257E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | -55°C~125°C | Tube | 74HC | - | - | Obsolete | 3 (168 Hours) | 16 | - | Multiplexer | - | - | 2V~6V | DUAL | - | - | 4 | 5V | - | unknown | - | - | - | 1 | Not Qualified | 4 x 2:1 | 6V | 2V | - | - | HC/UH | 2 | 3-STATE | 7.8mA 7.8mA | TRUE | 220 ns | Single Supply | 1 | - | - | - | - | Non-RoHS Compliant | ||
![]() 74VHC139N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | -40°C~85°C | Tube | 74VHC | e3 | yes | Obsolete | 3 (168 Hours) | 16 | - | Decoder/Demultiplexer | MATTE TIN | - | 2V~5.5V | DUAL | - | NOT APPLICABLE | 2 | 3.3V | - | - | NOT APPLICABLE | 16 | R-PDIP-T16 | - | COMMERCIAL | 1 x 2:4 | 5.5V | 2V | - | - | AHC/VHC | - | - | 8mA 8mA | INVERTED | 16.5 ns | Single Supply | 2 | - | 5.08mm | 19.305mm | - | ROHS3 Compliant | ||
![]() 74ACT251PC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | -40°C~85°C | Tube | 74ACT | - | yes | Obsolete | 3 (168 Hours) | - | - | Multiplexer | - | - | 4.5V~5.5V | - | - | - | - | - | - | unknown | - | 16 | - | - | - | 1 x 8:1 | - | - | - | - | - | - | - | 24mA 24mA | - | - | Single Supply | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() CD4515BE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.600, 15.24mm) | NO | -55°C~125°C | Tube | 4000B | - | - | Obsolete | 3 (168 Hours) | 24 | EAR99 | Decoder/Demultiplexer | - | ADDRESS LATCHES | 3V~18V | - | - | - | 1 | 5V | - | - | - | - | R-PDIP-T24 | - | Not Qualified | 1 x 4:16 | - | 3V | - | - | - | - | - | 6.8mA 6.8mA | INVERTED | - | Dual Supply | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() DM74ALS138N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 0°C~70°C | Tube | 74ALS | e3 | yes | Obsolete | 3 (168 Hours) | 16 | - | Decoder/Demultiplexer | MATTE TIN | 3 ENABLE INPUTS | 4.5V~5.5V | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | unknown | NOT APPLICABLE | 16 | - | - | COMMERCIAL | 1 x 3:8 | 5.5V | 4.5V | - | - | ALS | - | - | 400μA 8mA | INVERTED | 22 ns | Single Supply | 1 | - | 5.08mm | - | 7.62mm | ROHS3 Compliant |