- Reach Compliance Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- RoHS
- Logic IC Type
- Surface Mount
- Terminal Position
- Number of Functions
- Terminal Form
- JESD-30 Code
- Supply Voltage-Max (Vsup)
Attribute column
Manufacturer
Rochester Electronics Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Circuit | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Ports | Number of Bits | Family | Number of Inputs | Output Characteristics | Current - Output High, Low | Output Polarity | Propagation Delay (tpd) | Voltage Supply Source | Independent Circuits | Input Conditioning | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSTU16862QSPX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-FSOP (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 48 | Bus Switch | MATTE TIN | - | 4V~5.5V | DUAL | GULL WING | 235 | 2 | 4.5V | - | - | NOT SPECIFIED | 48 | - | - | - | 5 x 1:1 | 5.5V | - | 4V | - | 2 | 10 | CBT/FST/QS/5C/B | - | 3-STATE | - | TRUE | 0.25 ns | Single Supply | 4 | - | 2mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() 74AC399PC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | -40°C~85°C | Tube | 74AC | e3 | yes | Obsolete | 3 (168 Hours) | 16 | Multiplexer | MATTE TIN | - | 2V~6V | DUAL | - | NOT APPLICABLE | 1 | 3.3V | 2.54mm | unknown | NOT APPLICABLE | 16 | - | - | Not Qualified | 4 x 2:1 | 6V | - | 2V | - | - | 4 | AC | - | - | 24mA 24mA | TRUE | - | Single Supply | 1 | - | 5.08mm | - | 7.62mm | ROHS3 Compliant | ||
![]() ADG3243BRJ-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | YES | 85°C | -40°C | - | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | Bus Switch | TIN LEAD | - | 2.5V 3.3V | DUAL | GULL WING | 240 | 2 | 2.5V | 0.65mm | unknown | 30 | 8 | R-PDSO-G8 | - | COMMERCIAL | 1 x 1:1 | 3.6V | INDUSTRIAL | - | - | 2 | 1 | - | - | 3-STATE | - | TRUE | - | Single Supply | 2 | - | 1.45mm | - | 1.6mm | Non-RoHS Compliant | ||
![]() PCA8550DBR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | 16 | Multiplexer | NOT SPECIFIED | - | 3V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | unknown | - | 16 | - | 1 | COMMERCIAL | 1 x 4:4 | 3.6V | - | 3V | - | - | - | 8550 | 4 | - | 2mA 2mA | TRUE | 20 ns | Single Supply | 1 | - | 2mm | 6.2mm | 5.3mm | Non-RoHS Compliant | ||
![]() MC10H162PG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | 0°C~75°C | Tube | 10H | e3 | no | Obsolete | 3 (168 Hours) | 16 | Decoder | MATTE TIN | - | -4.94V~-5.46V | - | - | 260 | 1 | - | 2.54mm | unknown | 40 | 16 | - | - | COMMERCIAL | 1 x 3:8 | - | - | - | - | - | - | 10H | - | OPEN-EMITTER | - | TRUE | - | Dual Supply | 1 | STANDARD | 4.44mm | - | 7.62mm | ROHS3 Compliant | ||
![]() SN74AS250ADWR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | - | 0°C~70°C | Tape & Reel (TR) | 74AS | e4 | yes | Obsolete | 3 (168 Hours) | 24 | Data Generator/Multiplexer | NICKEL PALLADIUM GOLD | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | NOT SPECIFIED | 24 | R-PDSO-G24 | 1 | COMMERCIAL | 1 x 16:1 | 5.5V | - | 4.5V | - | - | - | AS | 16 | 3-STATE | 15mA 48mA | INVERTED | - | Single Supply | 1 | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() MC10H174FNG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-LCC (J-Lead) | YES | - | - | 0°C~75°C | Tube | 10H | e3 | no | Obsolete | 3 (168 Hours) | 20 | Multiplexer | MATTE TIN | - | -4.94V~-5.46V | QUAD | J BEND | 260 | 2 | - | - | - | 40 | 20 | S-PQCC-J20 | 1 | Not Qualified | 2 x 4:1 | - | - | - | - | - | - | 10H | 4 | OPEN-EMITTER | - | TRUE | 2.5 ns | Dual Supply | 1 | - | 4.57mm | 8.965mm | 8.965mm | ROHS3 Compliant | ||
![]() MC10E171FNR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | - | 0°C~85°C | Tape & Reel (TR) | 10E | e0 | yes | Obsolete | 1 (Unlimited) | 28 | Differential Digital Multiplexer | TIN LEAD | NECL MODE OPERATING RANGE: VEE = -4.2 V TO -5.5 V WITH VCC = 0 V | 4.2V~5.5V -4.2V~-5.5V | QUAD | J BEND | 240 | 3 | 5V | - | - | 30 | 28 | S-PQCC-J28 | 1 | COMMERCIAL | 3 x 4:1 | 5.5V | - | 4.2V | - | - | - | 10E | 4 | OPEN-EMITTER | - | COMPLEMENTARY | 0.65 ns | Dual Supply | 1 | - | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() MC10H158FNG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-LCC (J-Lead) | YES | - | - | 0°C~75°C | Tube | 10H | e3 | no | Obsolete | 3 (168 Hours) | 20 | Multiplexer | MATTE TIN | - | -4.94V~-5.46V | QUAD | J BEND | 260 | 4 | - | - | - | 40 | 20 | S-PQCC-J20 | 1 | COMMERCIAL | 4 x 2:1 | - | - | - | - | - | - | 10H | 2 | OPEN-EMITTER | - | TRUE | - | Single Supply | 1 | - | 4.57mm | 8.965mm | 8.965mm | ROHS3 Compliant | ||
![]() MC10E157FNG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | - | 0°C~85°C | Tube | 10E | e3 | yes | Obsolete | 3 (168 Hours) | 28 | Multiplexer | MATTE TIN | - | ±4.2V~5.7V | QUAD | J BEND | 260 | 4 | 5V | 1.27mm | - | 40 | 28 | S-PQCC-J28 | 1 | COMMERCIAL | 1 x 2:1 | 5.7V | - | - | - | - | - | 10E | 2 | - | - | COMPLEMENTARY | 0.55 ns | Dual Supply | 4 | - | - | 11.505mm | 11.505mm | ROHS3 Compliant | ||
![]() MC100E457FNR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 100E | e3 | no | Obsolete | 3 (168 Hours) | 28 | Multiplexer | MATTE TIN | NECL MODE OPERATING RANGE: VEE = -4.2 V TO -5.7 V WITH VCC = 0 V | ±4.2V~5.7V | QUAD | J BEND | 260 | 3 | 5V | - | - | 40 | 28 | S-PQCC-J28 | 1 | COMMERCIAL | 3 x 2:1 | 5.7V | - | 4.2V | - | - | - | - | 2 | OPEN-EMITTER | - | COMPLEMENTARY | 0.7 ns | Dual Supply | 1 | - | 4.57mm | - | - | ROHS3 Compliant | ||
![]() NB4L858MFAG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-LQFP | YES | - | - | -40°C~85°C | Tray | - | e3 | yes | Obsolete | 2 (1 Year) | 32 | Crosspoint Switch | MATTE TIN | - | 2.3V~3.6V | QUAD | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.8mm | - | NOT SPECIFIED | 32 | - | - | COMMERCIAL | 2 x 2:2 | 3.6V | - | - | 2 | - | - | - | - | - | - | - | - | Single Supply | 2 | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MC10E158FNR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | - | 0°C~85°C | Tape & Reel (TR) | 10E | e3 | yes | Last Time Buy | 3 (168 Hours) | 28 | Multiplexer | MATTE TIN | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | ±4.2V~5.7V | QUAD | J BEND | 260 | 5 | 5V | - | - | 40 | 28 | S-PQCC-J28 | 1 | COMMERCIAL | 5 x 2:1 | 5.7V | - | 4.2V | - | - | - | 10E | 2 | OPEN-EMITTER | - | COMPLEMENTARY | 0.65 ns | Dual Supply | 1 | - | 4.57mm | - | - | ROHS3 Compliant | ||
![]() MC10E171FNG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | - | 0°C~85°C | Tube | 10E | e3 | no | Obsolete | 3 (168 Hours) | 28 | Differential Digital Multiplexer | MATTE TIN | NECL MODE OPERATING RANGE: VEE = -4.2 V TO -5.5 V WITH VCC = 0 V | 4.2V~5.5V -4.2V~-5.5V | QUAD | J BEND | 260 | 3 | 5V | - | - | 40 | 28 | S-PQCC-J28 | 1 | COMMERCIAL | 3 x 4:1 | 5.5V | - | 4.2V | - | - | - | 10E | 4 | OPEN-EMITTER | - | COMPLEMENTARY | 0.65 ns | Dual Supply | 1 | - | 4.57mm | - | - | ROHS3 Compliant | ||
![]() CD74HC251M96 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | -55°C~125°C | Tape & Reel (TR) | 74HC | - | - | Obsolete | 1 (Unlimited) | 16 | Multiplexer | - | - | 2V~6V | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | - | 1 | Not Qualified | 1 x 8:1 | 6V | - | 2V | - | - | - | HC/UH | 8 | 3-STATE | 5.2mA 5.2mA | COMPLEMENTARY | 370 ns | Single Supply | 1 | - | - | - | - | Non-RoHS Compliant | ||
![]() CD74HCT154M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | - | -55°C~125°C | Tube | 74HCT | - | - | Obsolete | 1 (Unlimited) | 24 | Decoder/Demultiplexer | - | 2 ENABLE INPUTS | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | R-PDSO-G24 | - | COMMERCIAL | 1 x 4:16 | 5.5V | - | 4.5V | - | - | - | HCT | - | - | 4mA 4mA | INVERTED | 44 ns | Single Supply | 1 | - | - | - | - | Non-RoHS Compliant | ||
![]() CD74HC354E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | -55°C~125°C | Tube | 74HC | - | - | Obsolete | 3 (168 Hours) | 20 | Multiplexer | - | TRANSPARENT ADDRESS LATCHES; REGISTERED DATA INPUTS | 2V~6V | DUAL | - | - | 1 | 5V | - | - | - | - | R-PDIP-T20 | 1 | COMMERCIAL | 1 x 8:1 | 6V | - | 2V | - | - | - | HC/UH | 8 | 3-STATE | 7.8mA 7.8mA | COMPLEMENTARY | 390 ns | Single Supply | 1 | - | - | - | - | Non-RoHS Compliant | ||
![]() SN74LS298N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | 0°C~70°C | Tube | 74LS | e4 | yes | Obsolete | 3 (168 Hours) | 16 | Multiplexer | NICKEL PALLADIUM GOLD | - | 4.75V~5.25V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 16 | - | - | Not Qualified | 4 x 2:1 | 5.25V | - | 4.75V | - | - | - | LS | - | - | 400μA 8mA | - | - | Single Supply | 1 | - | 4.44mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() SN74CBTLVR16292LR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 74CBTLVR | e4 | yes | Obsolete | 1 (Unlimited) | 56 | Multiplexer/Demultiplexer | NICKEL PALLADIUM GOLD | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 12 | 2.5V | 0.635mm | unknown | NOT SPECIFIED | 56 | R-PDSO-G56 | 2 | COMMERCIAL | 12 x 1:2 | 3.6V | - | 2.3V | - | - | - | CBTLV/3B | 1 | 3-STATE | - | TRUE | 0.25 ns | Single Supply | 1 | - | 2.79mm | - | 7.5mm | ROHS3 Compliant | ||
![]() CD74HC238M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | -55°C~125°C | Tube | 74HC | - | - | Obsolete | 1 (Unlimited) | 16 | Decoder/Demultiplexer | - | 3 ENABLE INPUTS | 2V~6V | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | - | - | COMMERCIAL | 1 x 3:8 | 6V | - | 2V | - | - | - | HC/UH | - | - | 5.2mA 5.2mA | TRUE | 225 ns | Single Supply | 1 | - | - | - | - | Non-RoHS Compliant |