- Reach Compliance Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- RoHS
- Logic IC Type
- Surface Mount
- Terminal Position
- Number of Functions
- Terminal Form
- JESD-30 Code
- Supply Voltage-Max (Vsup)
Attribute column
Manufacturer
Rochester Electronics Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Circuit | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Number of Ports | Number of Bits | Family | Number of Inputs | Output Characteristics | Current - Output High, Low | Output Polarity | On-State Resistance (Max) | Propagation Delay (tpd) | Voltage Supply Source | Independent Circuits | fmax-Min | Input Conditioning | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC10E154FNR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | -40°C~85°C | Tape & Reel (TR) | 10E | e3 | yes | Obsolete | 3 (168 Hours) | 28 | - | Multiplexer | MATTE TIN | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | ±4.2V~5.7V | QUAD | J BEND | 260 | 1 | 5V | - | - | 40 | 28 | S-PQCC-J28 | - | COMMERCIAL | 5 x 2:1 | 5.7V | 4.2V | - | - | 5 | 10E | - | OPEN-EMITTER | - | COMPLEMENTARY | - | 0.8 ns | Dual Supply | 1 | 700 MHz | - | 4.57mm | - | - | ROHS3 Compliant | ||
![]() AD8152JBP Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 256-LBGA Exposed Pad | YES | - | 0°C~85°C | Tray | XStream™ | e0 | no | Obsolete | 3 (168 Hours) | 256 | - | Crosspoint Switch | TIN LEAD | - | 2.25V~3.63V | BOTTOM | BALL | 225 | 1 | 2.5V | - | - | 30 | 256 | S-PBGA-B256 | - | - | 1 x 34:34 | 3.63V | 2.25V | 34 | - | - | - | - | - | - | - | 57Ohm | - | Single Supply | 1 | - | - | - | 27mm | 27mm | Non-RoHS Compliant | ||
![]() NB100LVEP56DTR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 100LVEP | e4 | yes | Last Time Buy | 1 (Unlimited) | 20 | - | Differential Digital Multiplexer | NICKEL PALLADIUM GOLD | NECL MODE: VCC = 0V WITH VEE = -2.375V TO -5.5V | ±2.375V~3.8V | - | GULL WING | 260 | 2 | 2.5V | 0.65mm | unknown | 40 | 20 | R-PDSO-G20 | 1 | COMMERCIAL | 2 x 2:1 | 5.5V | 2.375V | - | - | - | - | 2 | - | - | COMPLEMENTARY | - | 0.65 ns | Dual Supply | 1 | - | - | - | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() MC10EP57DT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tube | 10EP | e4 | yes | Obsolete | 3 (168 Hours) | 20 | - | Differential Digital Multiplexer | NICKEL PALLADIUM GOLD | NECL MODE: VCC = 0V WITH VEE = -3.0V TO -5.5V; | ±3V~5.5V | - | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | 20 | R-PDSO-G20 | 1 | COMMERCIAL | 1 x 4:1 | 5.5V | 3V | - | - | - | 10E | 4 | - | - | COMPLEMENTARY | - | 0.475 ns | Dual Supply | 1 | - | - | - | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() MM74C157N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | -55°C~125°C | Tube | 74C | - | - | Obsolete | 3 (168 Hours) | 16 | - | Multiplexer | - | - | 3V~15V | DUAL | - | - | 4 | 5V | 2.54mm | unknown | - | - | - | 1 | - | 4 x 2:1 | - | 3V | - | - | - | CMOS | 2 | - | 8mA 8mA | TRUE | - | 250 ns | Single Supply | 1 | - | - | 5.08mm | - | 7.62mm | ROHS3 Compliant | ||
![]() MC10H161MELG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | - | 0°C~75°C | Tape & Reel (TR) | 10H | e4 | no | Obsolete | 3 (168 Hours) | 16 | - | Decoder | NICKEL PALLADIUM GOLD | - | -4.94V~-5.46V | - | GULL WING | 260 | 1 | - | - | - | 40 | 16 | - | - | COMMERCIAL | 1 x 3:8 | - | - | - | - | - | 10H | - | - | - | INVERTED | - | - | Dual Supply | 1 | - | STANDARD | 2.05mm | - | 5.275mm | ROHS3 Compliant | ||
![]() MM74HC151SJX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 74HC | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | MATTE TIN | - | 2V~6V | DUAL | GULL WING | 260 | 1 | - | - | unknown | NOT SPECIFIED | 16 | - | 1 | Not Qualified | 1 x 8:1 | 6V | 2V | - | - | - | HC/UH | 8 | - | 5.2mA 5.2mA | COMPLEMENTARY | - | 256 ns | Single Supply | 1 | - | - | - | - | 5.3mm | ROHS3 Compliant | ||
![]() FSTD16861MTD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | - | -40°C~85°C | Tube | - | e3 | yes | Obsolete | 2 (1 Year) | 48 | - | Bus Switch | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | NOT SPECIFIED | 48 | R-PDSO-G48 | - | COMMERCIAL | 10 x 1:1 | 5.5V | 4.5V | - | 2 | 10 | CBT/FST/QS/5C/B | - | 3-STATE | - | TRUE | - | - | Single Supply | 2 | - | - | - | - | 6.1mm | ROHS3 Compliant | ||
![]() 74LVQ138SJ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | - | -40°C~85°C | Tube | 74LVQ | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Decoder/Demultiplexer | MATTE TIN | - | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | NOT SPECIFIED | 16 | - | - | COMMERCIAL | 1 x 3:8 | 3.6V | 2V | - | - | - | LVQ | - | - | 12mA 12mA | INVERTED | - | - | Single Supply | 1 | - | - | - | - | 5.3mm | ROHS3 Compliant | ||
![]() DM74AS157SJ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | - | 0°C~70°C | Tube | 74AS | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | unknown | NOT SPECIFIED | 16 | - | 1 | Not Qualified | 4 x 2:1 | 5.5V | 4.5V | - | - | - | AS | 2 | - | 2mA 20mA | TRUE | - | 6 ns | Single Supply | 1 | - | - | - | - | 5.3mm | ROHS3 Compliant | ||
![]() MC100E157FN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | - | - | 0°C~85°C | Tube | 100E | - | no | Obsolete | 3 (168 Hours) | - | - | Multiplexer | - | - | ±4.2V~5.7V | - | - | - | - | - | - | - | - | 28 | - | - | - | 1 x 2:1 | - | - | - | - | - | - | - | - | - | - | - | - | Dual Supply | 4 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SN74LS258BNE4 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | 0°C~70°C | Tube | 74LS | - | - | Obsolete | 3 (168 Hours) | - | - | Multiplexer | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | - | - | 4 x 2:1 | - | - | - | - | - | - | - | - | 2.6mA 24mA | - | - | - | Single Supply | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() CY74FCT399CTSOCT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | -40°C~85°C | Tape & Reel (TR) | 74FCT | - | - | Obsolete | 1 (Unlimited) | - | - | Multiplexer | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | - | - | 4 x 1:1 | - | - | - | - | - | - | - | - | 32mA 64mA | - | - | - | Single Supply | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() FSTD16211MTD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | - | -40°C~85°C | Tube | - | e3 | yes | Obsolete | 2 (1 Year) | 56 | - | Bus Switch | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | NOT SPECIFIED | 56 | R-PDSO-G56 | - | - | 12 x 1:1 | 5.5V | 4.5V | - | 2 | 12 | CBT/FST/QS/5C/B | - | 3-STATE | - | TRUE | - | - | Single Supply | 2 | - | - | - | 14mm | 6.1mm | ROHS3 Compliant | ||
![]() MC74AC139MEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 74AC | e4 | no | Obsolete | 3 (168 Hours) | 16 | EAR99 | Decoder/Demultiplexer | NICKEL PALLADIUM GOLD | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 40 | 16 | R-PDSO-G16 | - | Not Qualified | 1 x 2:4 | 6V | 2V | - | - | - | AC | - | - | 24mA 24mA | INVERTED | - | 13 ns | Single Supply | 2 | - | STANDARD | - | - | - | ROHS3 Compliant | ||
![]() MC74LCX257DT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tube | 74LCX | e4 | no | Obsolete | 3 (168 Hours) | 16 | - | Multiplexer | NICKEL PALLADIUM GOLD | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | 0.65mm | - | 40 | 16 | - | 1 | COMMERCIAL | 4 x 2:1 | 3.6V | 2V | - | - | - | LVC/LCX/Z | 2 | 3-STATE | 8mA 8mA | TRUE | - | 7.2 ns | Single Supply | 1 | - | - | - | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() CD74HCT151M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -55°C~125°C | Tube | 74HCT | - | - | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | - | 1 | Not Qualified | 1 x 8:1 | 5.5V | 4.5V | - | - | - | HCT | 8 | - | 4mA 4mA | COMPLEMENTARY | - | 54 ns | Single Supply | 1 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MM74HC151MTC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tube | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | NICKEL PALLADIUM GOLD | - | 2V~6V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | NOT SPECIFIED | 16 | - | 1 | Not Qualified | 1 x 8:1 | 6V | 2V | - | - | - | HC/UH | 8 | - | 5.2mA 5.2mA | COMPLEMENTARY | - | 256 ns | Single Supply | 1 | - | - | - | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() 74AC151MTC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tube | 74AC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | NICKEL PALLADIUM GOLD | - | 2V~6V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | NOT SPECIFIED | 16 | - | 1 | COMMERCIAL | 1 x 8:1 | 6V | 2V | - | - | - | AC | 8 | - | 24mA 24mA | COMPLEMENTARY | - | 20 ns | Single Supply | 1 | - | - | - | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() CD74HCT251M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -55°C~125°C | Tube | 74HCT | - | - | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | - | 1 | COMMERCIAL | 1 x 8:1 | 5.5V | 4.5V | - | - | - | HCT | 8 | 3-STATE | 4mA 4mA | COMPLEMENTARY | - | 63 ns | Single Supply | 1 | - | - | - | - | - | Non-RoHS Compliant |