- Reach Compliance Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- RoHS
- Logic IC Type
- Surface Mount
- Terminal Position
- Number of Functions
- Terminal Form
- JESD-30 Code
- Supply Voltage-Max (Vsup)
Attribute column
Manufacturer
Rochester Electronics Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Circuit | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Throw Configuration | Family | Number of Inputs | Output Characteristics | Current - Output High, Low | Output Polarity | Propagation Delay (tpd) | Voltage Supply Source | Independent Circuits | Input Conditioning | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74FST6800DWR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 74FST | - | - | Obsolete | 1 (Unlimited) | 24 | Bus Switch | - | 4V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | unknown | - | 24 | R-PDSO-G24 | - | COMMERCIAL | 10 x 1:1 | 5.5V | 4V | 2 | 10 | - | CBT/FST/QS/5C/B | - | 3-STATE | - | TRUE | 0.25 ns | Single Supply | 1 | - | 2.65mm | - | 7.5mm | Non-RoHS Compliant | - | ||
![]() SN74LS253D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 0°C~70°C | Tube | 74LS | - | - | Obsolete | 1 (Unlimited) | - | Multiplexer | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | - | - | 2 x 4:1 | - | - | - | - | - | - | - | - | 2.6mA 8mA | - | - | Single Supply | 1 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7WBD383BMX1TCG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-XFLGA | YES | - | -55°C~125°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 8 | Bus FET Exchange Switch | - | 4V~5.5V | DUAL | NO LEAD | - | 1 | 4.5V | 0.4mm | - | - | 8 | R-PDSO-N8 | - | COMMERCIAL | 2 x 1:1 | 5.5V | 4V | 2 | 2 | - | CBT/FST/QS/5C/B | - | - | - | TRUE | 0.25 ns | Single Supply | 1 | - | 0.4mm | - | - | ROHS3 Compliant | - | ||
![]() 7WB3126AMX1TCG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-XFLGA | YES | - | -55°C~125°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | Bus Switch | NICKEL PALLADIUM GOLD | 4V~5.5V | DUAL | NO LEAD | 260 | 2 | 4.5V | 0.5mm | - | 40 | 8 | R-PDSO-N8 | - | COMMERCIAL | 1 x 1:1 | 5.5V | 4V | 2 | 1 | - | CBT/FST/QS/5C/B | - | 3-STATE | - | TRUE | - | Single Supply | 2 | - | 0.4mm | 1.95mm | 1mm | ROHS3 Compliant | - | ||
![]() DM74S253N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C | Tube | 74S | e0 | no | Obsolete | 3 (168 Hours) | 16 | Multiplexer | TIN LEAD | 4.75V~5.25V | DUAL | - | NOT SPECIFIED | 2 | 5V | 2.54mm | - | NOT SPECIFIED | 16 | - | 1 | Not Qualified | 2 x 4:1 | 5.25V | 4.75V | - | - | - | S | 4 | 3-STATE | 6.5mA 20mA | TRUE | - | Single Supply | 1 | - | 5.08mm | - | 7.62mm | Non-RoHS Compliant | - | ||
![]() 74LVX138M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | 74LVX | e3 | yes | Obsolete | 1 (Unlimited) | 16 | Decoder/Demultiplexer | MATTE TIN | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | NOT SPECIFIED | 16 | - | - | COMMERCIAL | 1 x 3:8 | 3.6V | 2V | - | - | - | LV/LV-A/LVX/H | - | - | 4mA 4mA | INVERTED | 20 ns | Single Supply | 1 | STANDARD | - | 9.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() 7WB3126BMX1TCG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-XFLGA | YES | - | -55°C~125°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 8 | Bus Switch | - | 4V~5.5V | DUAL | NO LEAD | - | 2 | 4.5V | 0.4mm | - | - | 8 | R-PDSO-N8 | - | COMMERCIAL | 1 x 1:1 | 5.5V | 4V | 2 | 1 | - | CBT/FST/QS/5C/B | - | 3-STATE | - | TRUE | - | Single Supply | 2 | - | 0.4mm | 1.6mm | 1mm | ROHS3 Compliant | - | ||
![]() MC14555BCP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | -55°C~125°C | Tube | 4000B | - | - | Obsolete | 3 (168 Hours) | 16 | Decoder/Demultiplexer | - | 3V~18V | - | - | - | 2 | 5V | - | - | - | - | - | - | - | 1 x 2:4 | 18V | 3V | - | - | 4PST | 4000/14000/40000 | - | - | 8.8mA 8.8mA | TRUE | 440 ns | Dual Supply | 2 | STANDARD | 4.44mm | 19.175mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74ACT151MTC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tube | 74ACT | - | - | Obsolete | 1 (Unlimited) | 16 | Multiplexer | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | - | - | 1 | - | 1 x 8:1 | 5.5V | 4.5V | - | - | - | ACT | 8 | - | 24mA 24mA | COMPLEMENTARY | - | Single Supply | 1 | - | - | 5mm | 4.4mm | ROHS3 Compliant | - | ||
![]() 7WB3125BMX1TCG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-XFLGA | YES | - | -55°C~125°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 8 | Bus Switch | - | 4V~5.5V | DUAL | NO LEAD | - | 2 | 4.5V | 0.4mm | - | - | 8 | R-PDSO-N8 | - | COMMERCIAL | 1 x 1:1 | 5.5V | 4V | 2 | 1 | - | CBT/FST/QS/5C/B | - | 3-STATE | - | TRUE | - | Single Supply | 2 | - | 0.4mm | 1.6mm | 1mm | ROHS3 Compliant | - | ||
![]() MM74HC157MTC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tube | 74HC | - | - | Obsolete | 1 (Unlimited) | 16 | Multiplexer | - | 2V~6V | DUAL | GULL WING | - | 4 | - | 0.65mm | - | - | - | - | 1 | - | 4 x 2:1 | 6V | 2V | - | - | - | HC/UH | 2 | - | 5.2mA 5.2mA | TRUE | - | Single Supply | 1 | - | - | 5mm | 4.4mm | ROHS3 Compliant | - | ||
![]() 74ACT253MTCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 74ACT | e4 | yes | Obsolete | 1 (Unlimited) | 16 | Multiplexer | NICKEL PALLADIUM GOLD | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | NOT SPECIFIED | 16 | - | 1 | Not Qualified | 2 x 4:1 | 5.5V | 4.5V | - | - | - | ACT | 4 | 3-STATE | 24mA 24mA | TRUE | - | Single Supply | 1 | - | - | 5mm | 4.4mm | ROHS3 Compliant | - | ||
![]() 7WB3306AMX1TCG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-XFLGA | YES | - | -55°C~125°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | Bus Switch | NICKEL PALLADIUM GOLD | 4V~5.5V | BOTTOM | BUTT | 260 | 1 | 4.5V | 0.5mm | - | 40 | 8 | R-XBGA-B8 | - | COMMERCIAL | 1 x 1:1 | 5.5V | 4V | 2 | 2 | - | 3306 | - | - | - | TRUE | - | Single Supply | 2 | - | 0.4mm | 1.95mm | 1mm | ROHS3 Compliant | - | ||
![]() SN74LVC1G18YEPR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-XFBGA, DSBGA | YES | - | -40°C~85°C | Tape & Reel (TR) | 74LVC | e0 | no | Obsolete | 3 (168 Hours) | 6 | Demultiplexer | TIN LEAD | 1.65V~5.5V | BOTTOM | BALL | 260 | 1 | 1.8V | 0.5mm | unknown | NOT SPECIFIED | 6 | R-XBGA-B6 | - | COMMERCIAL | 1 x 1:2 | 5.5V | - | - | - | - | LVC/LCX/Z | - | 3-STATE | 32mA 32mA | TRUE | 9.3 ns | Single Supply | 1 | STANDARD | 0.5mm | - | 0.9mm | Non-RoHS Compliant | - | ||
![]() 74FST3345DTR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 74FST | e4 | yes | Obsolete | 1 (Unlimited) | 20 | Bus Switch | NICKEL PALLADIUM GOLD | 4V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 4.5V | 0.65mm | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | - | COMMERCIAL | 8 x 1:1 | 5.5V | 4V | 2 | 8 | - | CBT/FST/QS/5C/B | - | 3-STATE | - | TRUE | 0.25 ns | Single Supply | 1 | - | - | 6.5mm | 4.4mm | ROHS3 Compliant | - | ||
![]() DM74ALS157MX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | 74ALS | e3 | yes | Obsolete | 1 (Unlimited) | 16 | Multiplexer | MATTE TIN | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | unknown | NOT SPECIFIED | 16 | - | 1 | COMMERCIAL | 4 x 2:1 | 5.5V | 4.5V | - | - | - | ALS | 2 | - | 400μA 8mA | TRUE | - | Single Supply | 1 | - | - | 9.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() 74ACT158PC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | - | -40°C~85°C | Tube | 74ACT | - | yes | Obsolete | 3 (168 Hours) | - | Multiplexer | - | 4.5V~5.5V | - | - | - | - | - | - | unknown | - | 16 | - | - | - | 4 x 2:1 | - | - | - | - | - | - | - | - | 24mA 24mA | - | - | Single Supply | 1 | - | - | - | - | ROHS3 Compliant | - | ||
![]() DM74ALS253N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C | Tube | 74ALS | e3 | yes | Obsolete | 3 (168 Hours) | 16 | Multiplexer | MATTE TIN | 4.5V~5.5V | DUAL | - | NOT APPLICABLE | 2 | 5V | 2.54mm | unknown | NOT APPLICABLE | 16 | - | 1 | COMMERCIAL | 2 x 4:1 | 5.5V | 4.5V | - | - | - | ALS | 4 | 3-STATE | 2.6mA 24mA | TRUE | - | Single Supply | 1 | - | 5.08mm | - | 7.62mm | ROHS3 Compliant | - | ||
![]() FST3125MTC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | Bus Switch | MATTE TIN | 4V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | NOT SPECIFIED | 14 | - | - | - | 1 x 1:1 | 5.5V | 4V | 2 | 1 | - | CBT/FST/QS/5C/B | - | 3-STATE | - | TRUE | 0.25 ns | Single Supply | 4 | - | 1.2mm | 5mm | - | ROHS3 Compliant | - | ||
![]() DM74ALS251M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tube | 74ALS | e3 | yes | Obsolete | 1 (Unlimited) | 16 | Multiplexer | MATTE TIN | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | 16 | - | 1 | COMMERCIAL | 1 x 8:1 | 5.5V | 4.5V | - | - | - | ALS | 8 | 3-STATE | 2.6mA 24mA | COMPLEMENTARY | - | Single Supply | 1 | - | - | 9.9mm | 3.9mm | ROHS3 Compliant | - |