- Reach Compliance Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- RoHS
- Logic IC Type
- Surface Mount
- Terminal Position
- Number of Functions
- Terminal Form
- JESD-30 Code
- Supply Voltage-Max (Vsup)
Attribute column
Manufacturer
Rochester Electronics Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Circuit | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Number of Inputs | Output Characteristics | Current - Output High, Low | Output Polarity | Propagation Delay (tpd) | Voltage Supply Source | Independent Circuits | Input Conditioning | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74ACT157DR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | 74ACT | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Multiplexer | MATTE TIN | TTL COMPATIBLE INPUTS | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 40 | 16 | - | 1 | Not Qualified | 4 x 2:1 | 5.5V | 4.5V | - | - | ACT | 2 | - | 24mA 24mA | TRUE | 8.5 ns | Single Supply | 1 | - | - | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() 74LCX138SJ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | -40°C~85°C | Tube | 74LCX | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Decoder/Demultiplexer | MATTE TIN | - | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 30 | 16 | - | - | COMMERCIAL | 1 x 3:8 | 3.6V | 2V | - | - | LVC/LCX/Z | - | - | 24mA 24mA | INVERTED | 7.2 ns | Single Supply | 1 | STANDARD | - | - | 5.3mm | ROHS3 Compliant | ||
![]() DM74ALS257MX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 0°C~70°C | Tape & Reel (TR) | 74ALS | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | NOT SPECIFIED | 16 | - | 1 | COMMERCIAL | 4 x 2:1 | 5.5V | 4.5V | - | - | ALS | 2 | 3-STATE | 2.6mA 24mA | TRUE | - | Single Supply | 1 | - | - | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() 74FST3861QSR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | 74FST | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | Bus Switch | TIN LEAD | - | 4V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.635mm | unknown | NOT SPECIFIED | 24 | R-PDSO-G24 | - | COMMERCIAL | 10 x 1:1 | 5.5V | 4V | 2 | 10 | CBT/FST/QS/5C/B | - | 3-STATE | - | TRUE | 0.25 ns | Single Supply | 1 | - | - | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() FSTU3257MTCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer/Demultiplexer | NICKEL PALLADIUM GOLD | - | 4V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | NOT SPECIFIED | 16 | - | 1 | COMMERCIAL | 4 x 2:1 | 5.5V | 4V | - | - | 3257 | 2 | 3-STATE | - | TRUE | 0.25 ns | Single Supply | 1 | - | - | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() CD74HCT257E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | -55°C~125°C | Tube | 74HCT | - | - | Obsolete | 3 (168 Hours) | 16 | - | Multiplexer | - | - | 4.5V~5.5V | DUAL | - | - | 4 | 5V | - | unknown | - | - | - | 1 | Not Qualified | 4 x 2:1 | 5.5V | 4.5V | - | - | HCT | 2 | 3-STATE | 6mA 6mA | TRUE | 48 ns | Single Supply | 1 | - | - | - | - | Non-RoHS Compliant | ||
![]() MM74HC157SJX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | 74HC | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | MATTE TIN | - | 2V~6V | DUAL | GULL WING | 260 | 4 | - | - | unknown | NOT SPECIFIED | 16 | - | 1 | Not Qualified | 4 x 2:1 | 6V | 2V | - | - | HC/UH | 2 | - | 5.2mA 5.2mA | TRUE | - | Single Supply | 1 | - | - | - | 5.3mm | ROHS3 Compliant | ||
![]() DM74AS258M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 0°C~70°C | Tube | 74AS | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | unknown | NOT SPECIFIED | 16 | - | 1 | COMMERCIAL | 4 x 2:1 | 5.5V | 4.5V | - | - | AS | 2 | 3-STATE | 15mA 48mA | INVERTED | 5 ns | Single Supply | 1 | - | - | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() DM74AS158N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 0°C~70°C | Tube | 74AS | e3 | yes | Obsolete | 3 (168 Hours) | 16 | - | Multiplexer | MATTE TIN | - | 4.5V~5.5V | DUAL | - | NOT APPLICABLE | 4 | 5V | 2.54mm | unknown | NOT APPLICABLE | 16 | - | 1 | Not Qualified | 4 x 2:1 | 5.5V | 4.5V | - | - | AS | 2 | - | 2mA 20mA | INVERTED | 5 ns | Single Supply | 1 | - | 5.08mm | - | 7.62mm | ROHS3 Compliant | ||
![]() 74LVQ151SCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | 74LVQ | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | MATTE TIN | - | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | - | unknown | NOT SPECIFIED | 16 | - | 1 | COMMERCIAL | 1 x 8:1 | 3.6V | 2V | - | - | LVQ | 8 | - | 12mA 12mA | COMPLEMENTARY | 23 ns | Single Supply | 1 | - | - | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() 74AC153PC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | -40°C~85°C | Tube | 74AC | e3 | yes | Obsolete | 3 (168 Hours) | 16 | - | Multiplexer | MATTE TIN | - | 2V~6V | DUAL | - | NOT APPLICABLE | 2 | 3.3V | 2.54mm | - | NOT APPLICABLE | 16 | - | 1 | COMMERCIAL | 2 x 4:1 | 6V | 2V | - | - | AC | 4 | - | 24mA 24mA | TRUE | - | Single Supply | 1 | - | 5.08mm | - | 7.62mm | ROHS3 Compliant | ||
![]() DM74AS258MX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 0°C~70°C | Tape & Reel (TR) | 74AS | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | unknown | NOT SPECIFIED | 16 | - | 1 | COMMERCIAL | 4 x 2:1 | 5.5V | 4.5V | - | - | AS | 2 | 3-STATE | 15mA 48mA | INVERTED | 5 ns | Single Supply | 1 | - | - | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() 74F153PC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 0°C~70°C | Tube | 74F | e3 | yes | Obsolete | 3 (168 Hours) | 16 | - | Multiplexer | MATTE TIN | - | 4.5V~5.5V | DUAL | - | NOT APPLICABLE | 2 | 5V | 2.54mm | unknown | NOT APPLICABLE | 16 | - | 1 | Not Qualified | 2 x 4:1 | 5.5V | 4.5V | - | - | F/FAST | 4 | - | 1mA 20mA | TRUE | 8 ns | Single Supply | 1 | - | 5.08mm | - | 7.62mm | ROHS3 Compliant | ||
![]() DM74153N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 0°C~70°C | Tube | 7400 | e0 | no | Obsolete | 3 (168 Hours) | 16 | - | Multiplexer | TIN LEAD | - | 4.75V~5.25V | DUAL | - | NOT SPECIFIED | 2 | 5V | 2.54mm | - | NOT SPECIFIED | 16 | - | 1 | Not Qualified | 2 x 4:1 | 5.25V | 4.75V | - | - | TTL/H/L | 4 | - | - | TRUE | 34 ns | Single Supply | 1 | - | 5.08mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() MM74HC151N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | -40°C~85°C | Tube | 74HC | e3 | yes | Obsolete | 3 (168 Hours) | 16 | - | Multiplexer | MATTE TIN | - | 2V~6V | DUAL | - | NOT APPLICABLE | 1 | - | 2.54mm | unknown | NOT APPLICABLE | 16 | - | 1 | Not Qualified | 1 x 8:1 | 6V | 2V | - | - | HC/UH | 8 | - | 5.2mA 5.2mA | COMPLEMENTARY | 256 ns | Single Supply | 1 | - | 5.08mm | - | 7.62mm | ROHS3 Compliant | ||
![]() CD74AC251M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | -55°C~125°C | Tube | 74AC | - | - | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | - | - | 1.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | - | 1 | COMMERCIAL | 1 x 8:1 | 5.5V | - | - | - | AC | 8 | 3-STATE | 75mA 75mA | COMPLEMENTARY | - | Single Supply | 1 | - | - | - | - | Non-RoHS Compliant | ||
![]() DM74ALS151MX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 0°C~70°C | Tape & Reel (TR) | 74ALS | - | - | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | unknown | - | - | - | 1 | - | 1 x 8:1 | 5.5V | 4.5V | - | - | ALS | 8 | - | 2.6mA 24mA | COMPLEMENTARY | - | Single Supply | 1 | - | - | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() DM74ALS258N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 0°C~70°C | Tube | 74ALS | - | - | Obsolete | 3 (168 Hours) | 16 | - | Multiplexer | - | - | 4.5V~5.5V | DUAL | - | - | 4 | 5V | 2.54mm | - | - | - | - | 1 | - | 4 x 2:1 | 5.5V | 4.5V | - | - | ALS | 2 | 3-STATE | 2.6mA 24mA | INVERTED | 8 ns | Single Supply | 1 | - | 5.08mm | - | 7.62mm | ROHS3 Compliant | ||
![]() FSTU16862MTDX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 2 (1 Year) | 48 | - | Bus Switch | MATTE TIN | - | 4V~5.5V | DUAL | GULL WING | 260 | 2 | 4.5V | 0.5mm | - | NOT SPECIFIED | 48 | - | - | - | 5 x 1:1 | 5.5V | 4V | 2 | 10 | CBT/FST/QS/5C/B | - | 3-STATE | - | TRUE | 0.25 ns | Single Supply | 4 | - | 1.2mm | 12.5mm | 6.1mm | ROHS3 Compliant | ||
![]() SN74LS251D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 0°C~70°C | Tube | 74LS | e4 | no | Obsolete | 3 (168 Hours) | 16 | - | Multiplexer | NICKEL PALLADIUM GOLD | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | 16 | - | 1 | Not Qualified | 1 x 8:1 | 5.25V | 4.75V | - | - | LS | 8 | 3-STATE | 2.6mA 8mA | COMPLEMENTARY | 28 ns | Single Supply | 1 | - | - | 9.9mm | 3.9mm | Non-RoHS Compliant |