- Reach Compliance Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- RoHS
- Logic IC Type
- Surface Mount
- Terminal Position
- Number of Functions
- Terminal Form
- JESD-30 Code
- Supply Voltage-Max (Vsup)
Attribute column
Manufacturer
Rochester Electronics Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Circuit | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Number of Inputs | Output Characteristics | Output Polarity | Propagation Delay (tpd) | Voltage Supply Source | Independent Circuits | Input Conditioning | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADG3245BRU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | Bus Switch | TIN LEAD | - | 2.3V~3.6V | DUAL | GULL WING | 240 | 1 | 2.5V | 0.65mm | unknown | 30 | 20 | R-PDSO-G20 | - | - | 8 x 1:1 | 3.6V | - | 2.3V | 2 | 8 | ADG3245 | - | 3-STATE | TRUE | 0.225 ns | Single Supply | 1 | - | - | 6.5mm | 4.4mm | Non-RoHS Compliant | ||
![]() SN74CBTR16861DLR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 74CBTR | e4 | yes | Obsolete | 1 (Unlimited) | 48 | Bus Switch | NICKEL PALLADIUM GOLD | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | NOT SPECIFIED | 48 | R-PDSO-G48 | - | - | 10 x 1:1 | 5.5V | - | 4V | 2 | 10 | CBT/FST/QS/5C/B | - | 3-STATE | TRUE | - | Single Supply | 2 | - | - | 15.875mm | 7.5mm | ROHS3 Compliant | ||
![]() MC10H174P Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | 0°C~75°C | Tube | 10H | e0 | yes | Obsolete | 3 (168 Hours) | 16 | Multiplexer | TIN LEAD | - | -4.94V~-5.46V | - | - | NOT SPECIFIED | 2 | - | 2.54mm | unknown | NOT SPECIFIED | 16 | - | 1 | Not Qualified | 2 x 4:1 | - | - | - | - | - | 10H | 4 | OPEN-EMITTER | TRUE | 2.5 ns | Dual Supply | 1 | - | 4.44mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() MC10H164P Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | 0°C~75°C | Tube | 10H | e0 | yes | Obsolete | 3 (168 Hours) | 16 | Multiplexer | TIN LEAD | - | -4.94V~-5.46V | - | - | 240 | 1 | - | 2.54mm | - | 30 | 16 | - | 1 | COMMERCIAL | 1 x 3:8 | - | - | - | - | - | 10H | 8 | OPEN-EMITTER | TRUE | 2.5 ns | Dual Supply | 1 | - | 4.44mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() SN74CBTR16861DGGR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 74CBTR | e4 | yes | Obsolete | 1 (Unlimited) | 48 | Bus Switch | NICKEL PALLADIUM GOLD | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | NOT SPECIFIED | 48 | R-PDSO-G48 | - | - | 10 x 1:1 | 5.5V | - | 4V | 2 | 10 | CBT/FST/QS/5C/B | - | 3-STATE | TRUE | - | Single Supply | 2 | - | - | - | 6.1mm | ROHS3 Compliant | ||
![]() MC10H162FNR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-LCC (J-Lead) | YES | - | - | 0°C~75°C | Tape & Reel (TR) | 10H | e0 | yes | Obsolete | 3 (168 Hours) | 20 | Decoder | TIN LEAD | - | -4.94V~-5.46V | QUAD | J BEND | 240 | 1 | - | - | unknown | 30 | 20 | S-PQCC-J20 | - | COMMERCIAL | 1 x 3:8 | - | - | - | - | - | 10H | - | OPEN-EMITTER | TRUE | - | Dual Supply | 1 | STANDARD | 4.57mm | 8.965mm | 8.965mm | Non-RoHS Compliant | ||
![]() MC10EL58DT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C | Tube | 10EL | e0 | yes | Obsolete | 3 (168 Hours) | 8 | Multiplexer | TIN LEAD | NECL MODE OPERATING RANGE: VEE = -4.2 V TO -5.7 V WITH VCC = 0 V | ±4.2V~5.7V | - | GULL WING | 240 | 1 | 5V | 0.65mm | - | 30 | 8 | S-PDSO-G8 | 1 | COMMERCIAL | 1 x 2:1 | 5.7V | - | 4.2V | - | - | - | 2 | - | COMPLEMENTARY | 0.34 ns | Dual Supply | 1 | - | - | 3mm | 3mm | Non-RoHS Compliant | ||
![]() MC10H158FN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-LCC (J-Lead) | YES | - | - | 0°C~75°C | Tube | 10H | e0 | no | Obsolete | 1 (Unlimited) | 20 | Multiplexer | TIN LEAD | - | -4.94V~-5.46V | QUAD | J BEND | 240 | 4 | - | - | - | 30 | 20 | S-PQCC-J20 | 1 | COMMERCIAL | 4 x 2:1 | - | - | - | - | - | 10H | 2 | OPEN-EMITTER | TRUE | - | Single Supply | 1 | - | 4.57mm | 8.965mm | 8.965mm | Non-RoHS Compliant | ||
![]() MC10H159PG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | 0°C~75°C | Tube | 10H | e3 | yes | Obsolete | 3 (168 Hours) | 16 | Multiplexer | MATTE TIN | - | -4.94V~-5.46V | - | - | NOT SPECIFIED | 4 | - | 2.54mm | unknown | NOT SPECIFIED | 16 | - | 1 | COMMERCIAL | 4 x 2:1 | - | - | - | - | - | 10H | 2 | OPEN-EMITTER | INVERTED | 2.2 ns | Dual Supply | 1 | - | 4.44mm | - | 7.62mm | ROHS3 Compliant | ||
![]() MC10H159FNR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-LCC (J-Lead) | YES | - | - | 0°C~75°C | Tape & Reel (TR) | 10H | e0 | yes | Obsolete | 3 (168 Hours) | 20 | Multiplexer | TIN LEAD | - | -4.94V~-5.46V | QUAD | J BEND | 240 | 4 | - | - | unknown | 30 | 20 | S-PQCC-J20 | 1 | COMMERCIAL | 4 x 2:1 | - | - | - | - | - | 10H | 2 | OPEN-EMITTER | INVERTED | 2.2 ns | Dual Supply | 1 | - | 4.57mm | 8.965mm | 8.965mm | Non-RoHS Compliant | ||
![]() MC100EL57D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tube | 100EL | e0 | yes | Obsolete | 3 (168 Hours) | 16 | Multiplexer | TIN LEAD | NECL MODE OPERATING RANGE: VEE = -4.2 V TO -5.7 V WITH VCC = 0 V | ±4.2V~5.7V | - | GULL WING | 240 | 1 | 5V | - | - | 30 | 16 | - | 1 | COMMERCIAL | 4 x 2:1 | 5.7V | - | 4.2V | - | - | - | 4 | OPEN-EMITTER | COMPLEMENTARY | 0.56 ns | Dual Supply | 1 | - | - | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MC100EL57DR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 100EL | e0 | yes | Obsolete | 3 (168 Hours) | 16 | Multiplexer | TIN LEAD | NECL MODE OPERATING RANGE: VEE = -4.2 V TO -5.7 V WITH VCC = 0 V | ±4.2V~5.7V | - | GULL WING | 240 | 1 | 5V | - | - | 30 | 16 | - | 1 | COMMERCIAL | 4 x 2:1 | 5.7V | - | 4.2V | - | - | - | 4 | OPEN-EMITTER | COMPLEMENTARY | 0.56 ns | Dual Supply | 1 | - | - | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MC10H162FN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-LCC (J-Lead) | YES | - | - | 0°C~75°C | Tube | 10H | e0 | yes | Obsolete | 3 (168 Hours) | 20 | Decoder | TIN LEAD | - | -4.94V~-5.46V | QUAD | J BEND | 240 | 1 | - | - | unknown | 30 | 20 | S-PQCC-J20 | - | COMMERCIAL | 1 x 3:8 | - | - | - | - | - | 10H | - | OPEN-EMITTER | TRUE | - | Dual Supply | 1 | STANDARD | 4.57mm | 8.965mm | 8.965mm | Non-RoHS Compliant | ||
![]() FST16211MEA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | YES | - | - | -40°C~85°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 56 | Bus Switch | MATTE TIN | - | 4V~5.5V | DUAL | GULL WING | 260 | 2 | 4.5V | 0.635mm | - | NOT SPECIFIED | 56 | R-PDSO-G56 | - | - | 12 x 1:1 | 5.5V | - | 4V | 2 | 12 | CBT/FST/QS/5C/B | - | 3-STATE | TRUE | - | Single Supply | 2 | - | - | 18.415mm | 7.5mm | ROHS3 Compliant | ||
![]() MC100EL58DT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C | Tube | 100EL | e0 | yes | Obsolete | 3 (168 Hours) | 8 | Multiplexer | TIN LEAD | NECL MODE OPERATING RANGE: VEE = -4.2 V TO -5.7 V WITH VCC = 0 V | ±4.2V~5.7V | - | GULL WING | 240 | 1 | 5V | 0.65mm | - | 30 | 8 | S-PDSO-G8 | 1 | COMMERCIAL | 1 x 2:1 | 5.7V | - | 4.2V | - | - | - | 2 | - | COMPLEMENTARY | 0.34 ns | Dual Supply | 1 | - | - | 3mm | 3mm | Non-RoHS Compliant | ||
![]() MC100EL58D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tube | 100EL | e0 | yes | Obsolete | 1 (Unlimited) | 8 | Multiplexer | TIN LEAD | NECL MODE OPERATING RANGE: VEE = -4.2 V TO -5.7 V WITH VCC = 0 V | ±4.2V~5.7V | - | GULL WING | 240 | 1 | 5V | - | - | 30 | 8 | R-PDSO-G8 | 1 | COMMERCIAL | 1 x 2:1 | 5.7V | - | 4.2V | - | - | - | 2 | OPEN-EMITTER | COMPLEMENTARY | 0.34 ns | Dual Supply | 1 | - | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ADG3247BRU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | YES | 85°C | -40°C | - | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 38 | Bus Switch | TIN LEAD | - | 2.5V 3.3V | DUAL | GULL WING | 240 | 2 | 2.5V | 0.5mm | unknown | 30 | 38 | R-PDSO-G38 | - | - | 8 x 1:1 | 3.6V | INDUSTRIAL | - | 2 | 8 | - | - | 3-STATE | TRUE | - | Single Supply | 2 | - | - | 9.7mm | 4.4mm | Non-RoHS Compliant | ||
![]() FST16233MEA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | YES | - | - | -40°C~85°C | Tube | - | - | - | Obsolete | 3 (168 Hours) | 56 | Multiplexer/Demultiplexer | - | MUX/DMUX SWITCH | 4V~5.5V | DUAL | GULL WING | - | 2 | 4.5V | 0.635mm | - | - | 56 | R-PDSO-G56 | 1 | Not Qualified | 8 x 1:2 | 5.5V | - | 4V | - | - | CBT/FST/QS/5C/B | 1 | 3-STATE | TRUE | 6.8 ns | Single Supply | 2 | - | - | - | 7.49mm | ROHS3 Compliant | ||
![]() MC10H162L Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-CDIP (0.300, 7.62mm) | NO | - | - | 0°C~75°C | Tube | 10H | e0 | no | Obsolete | 3 (168 Hours) | 16 | Decoder | TIN LEAD | - | -4.94V~-5.46V | - | - | 235 | 1 | - | 2.54mm | unknown | NOT SPECIFIED | 16 | - | - | COMMERCIAL | 1 x 3:8 | - | - | - | - | - | 10H | - | OPEN-EMITTER | TRUE | - | Dual Supply | 1 | STANDARD | 5.08mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() FST16210MTDX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 2 (1 Year) | 48 | Bus Switch | MATTE TIN | - | 4V~5.5V | DUAL | GULL WING | 260 | 2 | 4.5V | 0.5mm | unknown | NOT SPECIFIED | 48 | R-PDSO-G48 | - | COMMERCIAL | 10 x 1:1 | 5.5V | - | 4V | 2 | 10 | CBT/FST/QS/5C/B | - | 3-STATE | TRUE | - | Single Supply | 2 | - | - | - | 6.1mm | ROHS3 Compliant |