- Reach Compliance Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- RoHS
- Logic IC Type
- Surface Mount
- Terminal Position
- Number of Functions
- Terminal Form
- JESD-30 Code
- Supply Voltage-Max (Vsup)
Attribute column
Manufacturer
Rochester Electronics Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Circuit | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Number of Bits | Family | Number of Inputs | Output Characteristics | Current - Output High, Low | Output Polarity | Propagation Delay (tpd) | Voltage Supply Source | Independent Circuits | fmax-Min | Switch-on Time-Max | Switch-off Time-Max | Input Conditioning | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC10H159MG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | - | 0°C~75°C | Tube | 10H | e4 | no | Obsolete | 3 (168 Hours) | 16 | Multiplexer | NICKEL PALLADIUM GOLD | - | -4.94V~-5.46V | - | GULL WING | 260 | 4 | - | - | - | 40 | 16 | - | 1 | COMMERCIAL | 4 x 2:1 | - | - | - | - | 10H | 2 | - | - | INVERTED | 2.2 ns | Dual Supply | 1 | - | - | - | - | 2.05mm | - | 5.275mm | ROHS3 Compliant | ||
![]() SN65LVDT125DBT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tube | 65LVDT | - | - | Obsolete | 3 (168 Hours) | 38 | Crosspoint Switch | - | - | 3V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | 0.5mm | - | - | 38 | R-PDSO-G38 | - | - | 1 x 4:4 | 3.6V | 3V | 4 | - | - | - | - | - | - | - | Single Supply | 1 | - | 50ns | 6ns | - | - | 9.7mm | 4.4mm | ROHS3 Compliant | ||
![]() MC100E158FNR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 0°C~85°C | Tape & Reel (TR) | 100E | e0 | yes | Obsolete | 1 (Unlimited) | 28 | Multiplexer | TIN LEAD | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | ±4.2V~5.7V | QUAD | J BEND | 240 | 5 | 5V | - | - | 30 | 28 | S-PQCC-J28 | 1 | COMMERCIAL | 5 x 2:1 | 5.7V | 4.2V | - | - | - | 2 | OPEN-EMITTER | - | COMPLEMENTARY | 0.65 ns | Dual Supply | 1 | - | - | - | - | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() MC10E156FNR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 0°C~85°C | Tape & Reel (TR) | 10E | e0 | yes | Obsolete | 1 (Unlimited) | 28 | Multiplexer | TIN LEAD | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | ±4.2V~5.7V | QUAD | J BEND | 240 | 1 | 5V | - | - | 30 | 28 | S-PQCC-J28 | - | COMMERCIAL | 3 x 4:1 | 5.7V | 4.2V | - | 3 | 10E | - | OPEN-EMITTER | - | COMPLEMENTARY | 0.8 ns | Dual Supply | 1 | 700 MHz | - | - | - | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() MC10H174FN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-LCC (J-Lead) | YES | - | 0°C~75°C | Tube | 10H | e0 | no | Obsolete | 3 (168 Hours) | 20 | Multiplexer | TIN LEAD | - | -4.94V~-5.46V | QUAD | J BEND | 240 | 2 | - | - | unknown | 30 | 20 | S-PQCC-J20 | 1 | Not Qualified | 2 x 4:1 | - | - | - | - | 10H | 4 | OPEN-EMITTER | - | TRUE | 2.5 ns | Dual Supply | 1 | - | - | - | - | 4.57mm | 8.965mm | 8.965mm | Non-RoHS Compliant | ||
![]() MC10EL58DTR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 10EL | e0 | yes | Obsolete | 3 (168 Hours) | 8 | Multiplexer | TIN LEAD | NECL MODE OPERATING RANGE: VEE = -4.2 V TO -5.7 V WITH VCC = 0 V | ±4.2V~5.7V | - | GULL WING | 240 | 1 | 5V | 0.65mm | - | 30 | 8 | S-PDSO-G8 | 1 | COMMERCIAL | 1 x 2:1 | 5.7V | 4.2V | - | - | - | 2 | - | - | COMPLEMENTARY | 0.34 ns | Dual Supply | 1 | - | - | - | - | - | 3mm | 3mm | Non-RoHS Compliant | ||
![]() MC100LVEL59DW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~85°C | Tube | 100LVEL | e0 | yes | Obsolete | 3 (168 Hours) | 20 | Multiplexer | TIN LEAD | NECL MODE: VCC=0 WITH VEE=-3V TO -3.8 | ±3V~3.8V | - | GULL WING | 240 | 3 | 3.3V | - | - | 30 | 20 | R-PDSO-G20 | 1 | COMMERCIAL | 3 x 2:1 | 3.8V | 3V | - | - | - | 2 | OPEN-EMITTER | - | COMPLEMENTARY | 0.69 ns | Dual Supply | 1 | - | - | - | - | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() MC100EL58DTG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tube | 100EL | e3 | no | Obsolete | 3 (168 Hours) | 8 | Multiplexer | MATTE TIN | NECL MODE OPERATING RANGE: VEE = -4.2 V TO -5.7 V WITH VCC = 0 V | ±4.2V~5.7V | - | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | 8 | S-PDSO-G8 | 1 | COMMERCIAL | 1 x 2:1 | 5.7V | 4.2V | - | - | - | 2 | - | - | COMPLEMENTARY | 0.34 ns | Dual Supply | 1 | - | - | - | - | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() MAX384CPN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 18-DIP (0.300, 7.62mm) | - | 18-PDIP | 0°C~70°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | Multiplexer | - | - | ±3V~18V | - | - | - | - | - | - | - | - | - | - | - | - | 4 x 1:1 | - | - | - | - | - | - | - | - | - | - | Dual Supply | 2 | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC10EP58DT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tube | 10EP | e0 | yes | Obsolete | 3 (168 Hours) | 8 | Multiplexer | TIN LEAD | NECL MODE OPERATING RANGE: VCC = 0 V WITH VEE = -3.0 V TO -5.5 V | ±3V~5.5V | - | GULL WING | 240 | 1 | 3.3V | 0.65mm | - | 30 | 8 | S-PDSO-G8 | 1 | COMMERCIAL | 1 x 2:1 | 5.5V | 3V | - | - | 10E | 2 | - | - | COMPLEMENTARY | - | Dual Supply | 1 | - | - | - | - | - | 3mm | 3mm | Non-RoHS Compliant | ||
![]() MC10H171PG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 0°C~75°C | Tube | 10H | e3 | yes | Obsolete | 3 (168 Hours) | 16 | Decoder | MATTE TIN | - | -4.94V~-5.46V | - | - | 260 | 2 | - | 2.54mm | unknown | 40 | 16 | - | - | COMMERCIAL | 2 x 1:4 | - | - | - | - | 10H | - | OPEN-EMITTER | - | INVERTED | - | Dual Supply | 1 | - | - | - | STANDARD | 4.44mm | - | 7.62mm | ROHS3 Compliant | ||
![]() MC100EL58DTR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 100EL | e3 | yes | Last Time Buy | 3 (168 Hours) | 8 | Multiplexer | MATTE TIN | NECL MODE OPERATING RANGE: VEE = -4.2 V TO -5.7 V WITH VCC = 0 V | ±4.2V~5.7V | - | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | 8 | S-PDSO-G8 | 1 | COMMERCIAL | 1 x 2:1 | 5.7V | 4.2V | - | - | - | 2 | - | - | COMPLEMENTARY | 0.34 ns | Dual Supply | 1 | - | - | - | - | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() NB100LVEP56DTR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 100LVEP | e4 | yes | Obsolete | 3 (168 Hours) | 20 | Differential Digital Multiplexer | NICKEL PALLADIUM GOLD | NECL MODE: VCC = 0V WITH VEE = -2.375V TO -5.5V | ±2.375V~3.8V | - | GULL WING | 260 | 2 | 2.5V | 0.65mm | - | 40 | 20 | R-PDSO-G20 | 1 | COMMERCIAL | 2 x 2:1 | 5.5V | 2.375V | - | - | - | 2 | - | - | COMPLEMENTARY | 0.65 ns | Dual Supply | 1 | - | - | - | - | - | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() MC100LVEL59DWR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 100LVEL | e0 | no | Obsolete | 3 (168 Hours) | 20 | Multiplexer | TIN LEAD | NECL MODE: VCC=0 WITH VEE=-3V TO -3.8 | ±3V~3.8V | - | GULL WING | 240 | 3 | 3.3V | - | - | 30 | 20 | R-PDSO-G20 | 1 | COMMERCIAL | 3 x 2:1 | 3.8V | 3V | - | - | - | 2 | OPEN-EMITTER | - | COMPLEMENTARY | 0.69 ns | Dual Supply | 1 | - | - | - | - | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() SN74ALS857DWR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | 74ALS | e4 | yes | Obsolete | 3 (168 Hours) | 24 | Multiplexer | NICKEL PALLADIUM GOLD | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | - | - | NOT SPECIFIED | 24 | R-PDSO-G24 | 1 | COMMERCIAL | 6 x 2:1 | 5.5V | 4.5V | - | - | ALS | 2 | 3-STATE | 2.6mA 24mA | CONFIGURABLE | 33 ns | Single Supply | 1 | - | - | - | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() SY10E157JC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | -40°C~85°C | Tube | 10E | e0 | no | Obsolete | 3 (168 Hours) | 28 | Multiplexer | TIN LEAD | - | -4.2V~-5.5V | QUAD | J BEND | 240 | 4 | - | 1.27mm | - | 30 | 28 | S-PQCC-J28 | 1 | COMMERCIAL | 1 x 2:1 | - | - | - | - | 10E | 2 | OPEN-EMITTER | - | COMPLEMENTARY | 0.55 ns | Single Supply | 4 | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SY100E171JC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 0°C~85°C | Tube | 100E | e0 | no | Obsolete | 1 (Unlimited) | 28 | Differential Digital Multiplexer | TIN LEAD | - | 4.2V~5.5V -4.2V~-5.5V | QUAD | J BEND | 240 | 3 | - | - | unknown | 30 | 28 | S-PQCC-J28 | 1 | COMMERCIAL | 3 x 4:1 | - | - | - | - | - | 4 | OPEN-EMITTER | - | COMPLEMENTARY | 0.65 ns | Dual Supply | 1 | - | - | - | - | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() MC100EL58MNR4G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-VFDFN Exposed Pad | - | 8-DFN (2x2) | -40°C~85°C | Tape & Reel (TR) | 100EL | - | - | Obsolete | 3 (168 Hours) | - | Multiplexer | - | - | ±4.2V~5.7V | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 2:1 | - | - | - | - | - | - | - | - | - | - | Dual Supply | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC100E457FNG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | -40°C~85°C | Tube | 100E | e3 | no | Obsolete | 3 (168 Hours) | 28 | Multiplexer | MATTE TIN | NECL MODE OPERATING RANGE: VEE = -4.2 V TO -5.7 V WITH VCC = 0 V | ±4.2V~5.7V | QUAD | J BEND | 260 | 3 | 5V | - | - | 40 | 28 | S-PQCC-J28 | 1 | COMMERCIAL | 3 x 2:1 | 5.7V | 4.2V | - | - | - | 2 | - | - | COMPLEMENTARY | 0.7 ns | Dual Supply | 1 | - | - | - | - | 4.57mm | - | - | ROHS3 Compliant | ||
![]() MC10E158FNG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 0°C~85°C | Tube | 10E | e3 | no | Obsolete | 3 (168 Hours) | 28 | Multiplexer | MATTE TIN | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | ±4.2V~5.7V | QUAD | J BEND | 260 | 5 | 5V | - | - | 40 | 28 | S-PQCC-J28 | 1 | COMMERCIAL | 5 x 2:1 | 5.7V | 4.2V | - | - | 10E | 2 | OPEN-EMITTER | - | COMPLEMENTARY | 0.65 ns | Dual Supply | 1 | - | - | - | - | 4.57mm | - | - | ROHS3 Compliant |