- Reach Compliance Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- RoHS
- Logic IC Type
- Surface Mount
- Terminal Position
- Number of Functions
- Terminal Form
- JESD-30 Code
- Supply Voltage-Max (Vsup)
Attribute column
Manufacturer
Rochester Electronics Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Circuit | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Number of Inputs | Output Characteristics | Current - Output High, Low | Output Polarity | Propagation Delay (tpd) | Voltage Supply Source | Independent Circuits | Input Conditioning | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7SB385AMX1TCG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-XFLGA | - | 6-ULLGA (1.45x1) | -55°C~125°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | Bus Switch | - | - | 4V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 1:1 | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() MC74HC138AD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -55°C~125°C | Tube | 74HC | e0 | no | Obsolete | 3 (168 Hours) | 16 | Decoder/Demultiplexer | TIN LEAD | - | 2V~6V | DUAL | GULL WING | 240 | 1 | 3V | - | - | 30 | 16 | - | - | COMMERCIAL | 1 x 3:8 | 6V | 2V | - | - | HC/UH | - | - | 5.2mA 5.2mA | INVERTED | 205 ns | Single Supply | 1 | STANDARD | - | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MC74LCX139DR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 74LCX | e0 | yes | Obsolete | 1 (Unlimited) | 16 | Decoder/Demultiplexer | TIN LEAD | - | 2V~3.6V | DUAL | GULL WING | 240 | 2 | 2.7V | - | - | 30 | 16 | R-PDSO-G16 | - | COMMERCIAL | 1 x 2:4 | 3.6V | 2V | - | - | LVC/LCX/Z | - | - | 24mA 24mA | INVERTED | 9.3 ns | Single Supply | 2 | STANDARD | 1.75mm | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() NL7SZ19DFT2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | -40°C~85°C | Tape & Reel (TR) | 7SZ | e0 | no | Obsolete | 1 (Unlimited) | 6 | Decoder/Demultiplexer | TIN LEAD | - | 1.65V~5.5V | DUAL | GULL WING | 240 | 1 | 1.8V | 0.65mm | - | 30 | 6 | R-PDSO-G6 | - | COMMERCIAL | 1 x 1:2 | 5.5V | - | - | - | LVC/LCX/Z | - | - | 32mA 32mA | COMPLEMENTARY | - | Single Supply | 1 | STANDARD | - | 2mm | - | Non-RoHS Compliant | ||
![]() MC74AC157DTR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 74AC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | Multiplexer | NICKEL PALLADIUM GOLD | TTL COMPATIBLE INPUTS | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | 40 | 16 | - | 1 | COMMERCIAL | 4 x 2:1 | 6V | 2V | - | - | AC | 2 | - | 24mA 24mA | TRUE | 9 ns | Single Supply | 1 | - | - | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() 7SB3125BMX1TCG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-XFLGA | YES | - | -55°C~125°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | Bus Switch | NICKEL PALLADIUM GOLD | - | 4V~5.5V | DUAL | NO LEAD | 260 | 1 | 4.5V | 0.4mm | unknown | 40 | 6 | R-XDSO-N6 | - | COMMERCIAL | 1 x 1:1 | 5.5V | 4V | 2 | 1 | CBT/FST/QS/5C/B | - | - | - | INVERTED | 0.25 ns | Single Supply | 1 | - | 0.4mm | - | - | ROHS3 Compliant | ||
![]() 74FST3400DWR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 74FST | - | - | Obsolete | 1 (Unlimited) | 24 | Bus FET Exchange Switch | - | - | 4V~5.5V | DUAL | GULL WING | - | 1 | 4.5V | - | unknown | - | 24 | R-PDSO-G24 | - | COMMERCIAL | 4 x 2:2 | 5.5V | 4V | 4 | 4 | CBT/FST/QS/5C/B | - | 3-STATE | - | TRUE | 6 ns | Single Supply | 1 | - | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() 7SB3126CMX1TCG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-XFLGA | YES | - | -55°C~125°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | Bus Switch | NICKEL PALLADIUM GOLD | - | 4V~5.5V | DUAL | NO LEAD | 260 | 1 | 4.5V | 0.35mm | - | 40 | 6 | S-XDSO-N6 | - | COMMERCIAL | 1 x 1:1 | 5.5V | 4V | 2 | 1 | CBT/FST/QS/5C/B | - | - | - | INVERTED | 0.25 ns | Single Supply | 1 | - | 0.4mm | - | - | ROHS3 Compliant | ||
![]() 74FST6800DTR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 74FST | e4 | yes | Obsolete | 1 (Unlimited) | 24 | Bus Switch | NICKEL PALLADIUM GOLD | - | 4V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | 24 | R-PDSO-G24 | - | COMMERCIAL | 10 x 1:1 | 5.5V | 4V | 2 | 10 | CBT/FST/QS/5C/B | - | 3-STATE | - | TRUE | 0.25 ns | Single Supply | 1 | - | - | 7.8mm | 4.4mm | ROHS3 Compliant | ||
![]() 74FST3400DTR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 74FST | - | - | Obsolete | 1 (Unlimited) | 24 | Bus FET Exchange Switch | - | - | 4V~5.5V | DUAL | GULL WING | - | 1 | 4.5V | 0.65mm | - | - | 24 | R-PDSO-G24 | - | COMMERCIAL | 4 x 2:2 | 5.5V | 4V | 4 | 4 | CBT/FST/QS/5C/B | - | 3-STATE | - | TRUE | 6 ns | Single Supply | 1 | - | - | 7.8mm | 4.4mm | ROHS3 Compliant | ||
![]() FSTU3384WM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~85°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 24 | Bus Switch | MATTE TIN | - | 4V~5.5V | DUAL | GULL WING | 260 | 1 | 4.5V | - | unknown | NOT SPECIFIED | 24 | - | - | - | 5 x 1:1 | 5.5V | 4V | 2 | 10 | CBT/FST/QS/5C/B | - | 3-STATE | - | TRUE | - | Single Supply | 2 | - | - | 15.4mm | 7.5mm | ROHS3 Compliant | ||
![]() MC74LCX158DT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tube | 74LCX | e4 | no | Obsolete | 1 (Unlimited) | 16 | Multiplexer | NICKEL PALLADIUM GOLD | - | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 40 | 16 | - | 1 | COMMERCIAL | 4 x 2:1 | 3.6V | 2V | - | - | LVC/LCX/Z | 2 | - | 8mA 8mA | INVERTED | 8.5 ns | Single Supply | 1 | - | - | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() MC74LCX258DT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tube | 74LCX | e4 | no | Obsolete | 1 (Unlimited) | 16 | Multiplexer | NICKEL PALLADIUM GOLD | - | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 40 | 16 | - | 1 | COMMERCIAL | 4 x 2:1 | 3.6V | 2V | - | - | LVC/LCX/Z | 2 | 3-STATE | 8mA 8mA | INVERTED | 8.5 ns | Single Supply | 1 | - | - | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() MC74LCX257MEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 74LCX | e4 | yes | Obsolete | 3 (168 Hours) | 16 | Multiplexer | NICKEL PALLADIUM GOLD | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | 40 | 16 | - | 1 | COMMERCIAL | 4 x 2:1 | 3.6V | 2V | - | - | LVC/LCX/Z | 2 | 3-STATE | 8mA 8mA | TRUE | 7.2 ns | Single Supply | 1 | - | 2.05mm | - | 5.275mm | ROHS3 Compliant | ||
![]() 7WBD3125BMX1TCG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-XFLGA | YES | - | -55°C~125°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 8 | Bus Switch | - | - | 4V~5.5V | BOTTOM | BUTT | - | 2 | 4.5V | 0.4mm | - | - | 8 | R-PBGA-B8 | - | COMMERCIAL | 1 x 1:1 | 5.5V | 4V | 2 | 1 | CBT/FST/QS/5C/B | - | 3-STATE | - | TRUE | - | Single Supply | 2 | - | 0.4mm | 1.6mm | 1mm | ROHS3 Compliant | ||
![]() MC14555BD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -55°C~125°C | Tube | 4000B | - | - | Obsolete | 1 (Unlimited) | 16 | Decoder/Demultiplexer | - | - | 3V~18V | - | GULL WING | - | 2 | 5V | - | - | - | - | R-PDSO-G16 | - | - | 1 x 2:4 | 18V | 3V | - | - | 4000/14000/40000 | - | - | 8.8mA 8.8mA | TRUE | 440 ns | Dual Supply | 2 | STANDARD | 1.75mm | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() 74FST3253DTR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 74FST | e4 | yes | Obsolete | 1 (Unlimited) | 16 | Multiplexer/Demultiplexer | NICKEL PALLADIUM GOLD | - | 4V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 0.65mm | - | NOT SPECIFIED | 16 | - | - | COMMERCIAL | 2 x 4:1 | 5.5V | 4V | - | - | CBT/FST/QS/5C/B | - | 3-STATE | - | - | - | Single Supply | 1 | - | - | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() 7WBD3306BMX1TCG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-XFLGA | YES | - | -55°C~125°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 8 | Bus Switch | - | - | 4V~5.5V | BOTTOM | BUTT | - | 2 | 5V | 0.4mm | - | - | 8 | R-PBGA-B8 | - | COMMERCIAL | 1 x 1:1 | 5.5V | 4V | 2 | 1 | CBT/FST/QS/5C/B | - | 3-STATE WITH SERIES RESISTOR | - | TRUE | - | Single Supply | 2 | - | 0.4mm | 1.6mm | 1mm | ROHS3 Compliant | ||
![]() 74FST3126DTR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 74FST | - | - | Obsolete | 1 (Unlimited) | 14 | Bus Switch | - | - | 4V~5.5V | DUAL | GULL WING | - | 4 | 4.5V | 0.65mm | unknown | - | 14 | - | - | COMMERCIAL | 1 x 1:1 | 5.5V | 4V | 2 | 1 | CBT/FST/QS/5C/B | - | 3-STATE | - | TRUE | 0.25 ns | Single Supply | 4 | - | 1.2mm | 5mm | - | ROHS3 Compliant | ||
![]() 74LVX138MTC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tube | 74LVX | e3 | yes | Obsolete | 1 (Unlimited) | 16 | Decoder/Demultiplexer | TIN | - | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | NOT SPECIFIED | 16 | - | - | COMMERCIAL | 1 x 3:8 | 3.6V | 2V | - | - | LV/LV-A/LVX/H | - | - | 4mA 4mA | INVERTED | 20 ns | Single Supply | 1 | STANDARD | - | 5mm | 4.4mm | ROHS3 Compliant |