- Reach Compliance Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- RoHS
- Logic IC Type
- Surface Mount
- Terminal Position
- Number of Functions
- Terminal Form
- JESD-30 Code
- Supply Voltage-Max (Vsup)
Attribute column
Manufacturer
Rochester Electronics Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Circuit | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Number of Inputs | Output Characteristics | Current - Output High, Low | Output Polarity | Propagation Delay (tpd) | Voltage Supply Source | Independent Circuits | Input Conditioning | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC7SP158L6X Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-UFDFN | YES | -40°C~85°C | Tape & Reel (TR) | 7SP | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | Multiplexer | NICKEL GOLD | 0.9V~3.6V | DUAL | NO LEAD | 260 | 1 | 1.2V | 0.5mm | - | 30 | 6 | R-XDSO-N6 | 1 | COMMERCIAL | 1 x 2:1 | 3.6V | 0.9V | - | - | P | 2 | - | 2.6mA 2.6mA | INVERTED | 47.7 ns | Single Supply | 1 | - | 0.55mm | - | - | ROHS3 Compliant | ||
![]() 74ACT153MTCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | 74ACT | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | NICKEL PALLADIUM GOLD | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | NOT SPECIFIED | 16 | - | 1 | COMMERCIAL | 2 x 4:1 | 5.5V | 4.5V | - | - | ACT | 4 | - | 24mA 24mA | TRUE | - | Single Supply | 1 | - | - | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() 74ACT257MTC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | -40°C~85°C | Tube | 74ACT | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | NICKEL PALLADIUM GOLD | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | NOT SPECIFIED | 16 | - | 1 | COMMERCIAL | 4 x 2:1 | 5.5V | 4.5V | - | - | ACT | 2 | 3-STATE | 24mA 24mA | TRUE | - | Single Supply | 1 | - | - | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() CD4556BE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | -55°C~125°C | Tube | 4000B | - | - | Obsolete | 3 (168 Hours) | 16 | - | Decoder/Demultiplexer | - | 3V~18V | - | - | - | 2 | 5V | - | - | - | - | R-PDIP-T16 | - | COMMERCIAL | 1 x 2:4 | 18V | 3V | - | - | 4000/14000/40000 | - | - | 6.8mA 6.8mA | INVERTED | - | Dual Supply | 2 | - | - | - | - | Non-RoHS Compliant | ||
![]() 74AC139MTC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | -40°C~85°C | Tube | 74AC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | NICKEL PALLADIUM GOLD | 2V~6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | 30 | 16 | R-PDSO-G16 | - | Not Qualified | 1 x 2:4 | 6V | 2V | - | - | AC | - | - | 24mA 24mA | INVERTED | 13 ns | Single Supply | 2 | STANDARD | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() 7WB3125AMX1TCG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-XFLGA | YES | -55°C~125°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | Bus Switch | NICKEL PALLADIUM GOLD | 4V~5.5V | DUAL | NO LEAD | 260 | 2 | 4.5V | 0.5mm | - | 40 | 8 | R-PDSO-N8 | - | COMMERCIAL | 1 x 1:1 | 5.5V | 4V | 2 | 1 | CBT/FST/QS/5C/B | - | 3-STATE | - | TRUE | - | Single Supply | 2 | - | 0.4mm | 1.95mm | 1mm | ROHS3 Compliant | ||
![]() 74FST3251DTR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | 74FST | - | - | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer/Demultiplexer | - | 4V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | 16 | - | 8 | COMMERCIAL | 1 x 8:1 | 5.5V | 4V | - | - | CBT/FST/QS/5C/B | 1 | 3-STATE | - | TRUE | 0.25 ns | Single Supply | 1 | - | - | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() 74AC253PC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | -40°C~85°C | Tube | 74AC | - | - | Obsolete | 3 (168 Hours) | 16 | - | Multiplexer | - | 2V~6V | DUAL | - | - | 2 | 3.3V | 2.54mm | - | - | - | - | 1 | - | 2 x 4:1 | 6V | 2V | - | - | AC | 4 | 3-STATE | 24mA 24mA | TRUE | - | Single Supply | 1 | - | 5.08mm | - | 7.62mm | ROHS3 Compliant | ||
![]() FST3125M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | Bus Switch | MATTE TIN | 4V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | NOT SPECIFIED | 14 | - | - | - | 1 x 1:1 | 5.5V | 4V | 2 | 1 | CBT/FST/QS/5C/B | - | 3-STATE | - | TRUE | 0.25 ns | Single Supply | 4 | - | 1.753mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() 74FST3861DWR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | 74FST | - | - | Obsolete | 1 (Unlimited) | 24 | - | Bus Switch | - | 4V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | unknown | - | 24 | R-PDSO-G24 | - | COMMERCIAL | 10 x 1:1 | 5.5V | 4V | 2 | 10 | CBT/FST/QS/5C/B | - | 3-STATE | - | TRUE | 0.25 ns | Single Supply | 1 | - | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() 7WB3305AMX1TCG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-XFLGA | YES | -55°C~125°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | Bus Switch | NICKEL PALLADIUM GOLD | 4V~5.5V | DUAL | NO LEAD | 260 | 2 | 4.5V | 0.5mm | - | 40 | 8 | R-PDSO-N8 | - | COMMERCIAL | 1 x 1:1 | 5.5V | 4V | 2 | 1 | CBT/FST/QS/5C/B | - | - | - | TRUE | - | Single Supply | 2 | - | 0.4mm | 1.95mm | 1mm | ROHS3 Compliant | ||
![]() FST3126M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | Bus Switch | MATTE TIN | 4V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | NOT SPECIFIED | 14 | - | - | COMMERCIAL | 1 x 1:1 | 5.5V | 4V | 2 | 1 | CBT/FST/QS/5C/B | - | 3-STATE | - | TRUE | 0.25 ns | Single Supply | 4 | - | 1.753mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() 7WB3305BMX1TCG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-XFLGA | YES | -55°C~125°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 8 | - | Bus Switch | - | 4V~5.5V | DUAL | NO LEAD | - | 2 | 4.5V | 0.4mm | unknown | - | 8 | R-PDSO-N8 | - | COMMERCIAL | 1 x 1:1 | 5.5V | 4V | 2 | 1 | CBT/FST/QS/5C/B | - | - | - | TRUE | - | Single Supply | 2 | - | 0.4mm | 1.6mm | 1mm | ROHS3 Compliant | ||
![]() MM74HC157MTCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | NICKEL PALLADIUM GOLD | 2V~6V | DUAL | GULL WING | 260 | 4 | - | 0.65mm | - | NOT SPECIFIED | 16 | - | 1 | Not Qualified | 4 x 2:1 | 6V | 2V | - | - | HC/UH | 2 | - | 5.2mA 5.2mA | TRUE | - | Single Supply | 1 | - | - | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() 74LVX157M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C | Tube | 74LVX | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | MATTE TIN | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.7V | - | - | NOT SPECIFIED | 16 | - | 1 | COMMERCIAL | 4 x 2:1 | 3.6V | 2V | - | - | LV/LV-A/LVX/H | 2 | - | 4mA 4mA | TRUE | - | Single Supply | 1 | - | - | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MM74HC151MTCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | NICKEL PALLADIUM GOLD | 2V~6V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | NOT SPECIFIED | 16 | - | 1 | Not Qualified | 1 x 8:1 | 6V | 2V | - | - | HC/UH | 8 | - | 5.2mA 5.2mA | COMPLEMENTARY | 256 ns | Single Supply | 1 | - | - | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() MC74VHCT257ADTR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | -55°C~125°C | Tape & Reel (TR) | 74VHCT | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | NICKEL PALLADIUM GOLD | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | 40 | 16 | - | 1 | COMMERCIAL | 4 x 2:1 | 5.5V | 4.5V | - | - | AHCT/VHCT | 2 | 3-STATE | 8mA 8mA | TRUE | - | Single Supply | 1 | - | - | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() DM74ALS157N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 0°C~70°C | Tube | 74ALS | e3 | yes | Obsolete | 3 (168 Hours) | 16 | - | Multiplexer | MATTE TIN | 4.5V~5.5V | DUAL | - | NOT APPLICABLE | 4 | 5V | 2.54mm | unknown | NOT APPLICABLE | 16 | - | 1 | COMMERCIAL | 4 x 2:1 | 5.5V | 4.5V | - | - | ALS | 2 | - | 400μA 8mA | TRUE | - | Single Supply | 1 | - | 5.08mm | - | 7.62mm | ROHS3 Compliant | ||
![]() 74F157ASC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 0°C~70°C | Tube | 74F | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | MATTE TIN | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | unknown | NOT SPECIFIED | 16 | - | 1 | COMMERCIAL | 4 x 2:1 | 5.5V | 4.5V | - | - | F/FAST | 2 | - | 1mA 20mA | TRUE | 7 ns | Single Supply | 1 | - | - | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() 74ACT158SC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C | Tube | 74ACT | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | MATTE TIN | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | unknown | NOT SPECIFIED | 16 | - | 1 | COMMERCIAL | 4 x 2:1 | 5.5V | 4.5V | - | - | ACT | 2 | - | 24mA 24mA | INVERTED | - | Single Supply | 1 | - | - | 9.902mm | 3.9mm | ROHS3 Compliant |