- Reach Compliance Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- RoHS
- Logic IC Type
- Surface Mount
- Terminal Position
- Number of Functions
- Terminal Form
- JESD-30 Code
- Supply Voltage-Max (Vsup)
Attribute column
Manufacturer
Rochester Electronics Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Circuit | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Number of Ports | Number of Bits | Family | Number of Inputs | Output Characteristics | Current - Output High, Low | Output Polarity | Propagation Delay (tpd) | Voltage Supply Source | On-state Resistance Match-Nom | Independent Circuits | Switch-on Time-Max | Switch-off Time-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74AC153SC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | 74AC | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | MATTE TIN | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 3.3V | - | unknown | NOT SPECIFIED | 16 | - | 1 | COMMERCIAL | 2 x 4:1 | 6V | 2V | - | - | - | AC | 4 | - | 24mA 24mA | TRUE | - | Single Supply | - | 1 | - | - | - | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() CD74HCT238E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | -55°C~125°C | Tube | 74HCT | - | - | Obsolete | 3 (168 Hours) | 16 | - | Decoder/Demultiplexer | - | 3 ENABLE INPUTS | 4.5V~5.5V | DUAL | - | - | 1 | 5V | - | - | - | - | - | - | COMMERCIAL | 1 x 3:8 | 5.5V | 4.5V | - | - | - | HCT | - | - | 4mA 4mA | TRUE | 53 ns | Single Supply | - | 1 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CD74AC138M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -55°C~125°C | Tube | 74AC | - | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | 3 ENABLE INPUTS | 1.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | - | - | Not Qualified | 1 x 3:8 | 5.5V | - | - | - | - | AC | - | - | 24mA 24mA | INVERTED | - | Single Supply | - | 1 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 74FST3251QSR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 74FST | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer/Demultiplexer | TIN LEAD | - | 4V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.635mm | unknown | NOT SPECIFIED | 16 | - | 8 | COMMERCIAL | 1 x 8:1 | 5.5V | 4V | - | - | - | CBT/FST/QS/5C/B | 1 | 3-STATE | - | TRUE | 0.25 ns | Single Supply | - | 1 | - | - | - | 4.89mm | 3.9mm | Non-RoHS Compliant | ||
![]() CD4066BCMX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | -55°C~125°C | Tape & Reel (TR) | 4000B | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | Bilateral, FET Switches | MATTE TIN | - | 3V~15V | - | GULL WING | 260 | 4 | 10V | 1.27mm | unknown | NOT SPECIFIED | 14 | - | - | Not Qualified | 1 x 1:1 | 15V | 3V | 1 | - | - | - | - | - | - | - | - | Dual Supply | 10Ohm | 4 | 60ns | 60ns | 1.753mm | 8.6235mm | 3.9mm | ROHS3 Compliant | ||
![]() 74ACT257SCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 74ACT | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | unknown | NOT SPECIFIED | 16 | - | 1 | COMMERCIAL | 4 x 2:1 | 5.5V | 4.5V | - | - | - | ACT | 2 | 3-STATE | 24mA 24mA | TRUE | - | Single Supply | - | 1 | - | - | - | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() 74AC157SC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | 74AC | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | MATTE TIN | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 3.3V | - | unknown | NOT SPECIFIED | 16 | - | 1 | COMMERCIAL | 4 x 2:1 | 6V | 2V | - | - | - | AC | 2 | - | 24mA 24mA | TRUE | - | Single Supply | - | 1 | - | - | - | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() 74FST3384QSR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 74FST | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | Bus Switch | TIN LEAD | - | 4V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.635mm | unknown | NOT SPECIFIED | 24 | - | - | COMMERCIAL | 5 x 1:1 | 5.5V | 4V | - | 2 | 10 | CBT/FST/QS/5C/B | - | 3-STATE | - | TRUE | - | Single Supply | - | 2 | - | - | 1.73mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() 7WBD383CMX1TCG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-XFLGA | YES | - | -55°C~125°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 8 | - | Bus FET Exchange Switch | - | - | 4V~5.5V | DUAL | NO LEAD | - | 1 | 4.5V | 0.35mm | - | - | 8 | R-PDSO-N8 | - | COMMERCIAL | 2 x 1:1 | 5.5V | 4V | - | 2 | 2 | CBT/FST/QS/5C/B | - | - | - | TRUE | 0.25 ns | Single Supply | - | 1 | - | - | 0.4mm | - | - | ROHS3 Compliant | ||
![]() 74ACT158SJ Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | YES | - | -40°C~85°C | Tube | 74ACT | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | unknown | NOT SPECIFIED | 16 | - | 1 | COMMERCIAL | 4 x 2:1 | 5.5V | 4.5V | - | - | - | ACT | 2 | - | 24mA 24mA | INVERTED | - | Single Supply | - | 1 | - | - | - | - | 5.3mm | ROHS3 Compliant | ||
![]() 74AC251SCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 74AC | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | MATTE TIN | - | 2V~6V | DUAL | GULL WING | 260 | 1 | - | - | unknown | NOT SPECIFIED | 16 | - | 1 | COMMERCIAL | 1 x 8:1 | 6V | 2V | - | - | - | AC | 8 | 3-STATE | 24mA 24mA | COMPLEMENTARY | - | Single Supply | - | 1 | - | - | - | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() 74AC257SC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | 74AC | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | MATTE TIN | - | 2V~6V | DUAL | GULL WING | 260 | 4 | - | - | unknown | NOT SPECIFIED | 16 | - | 1 | Not Qualified | 4 x 2:1 | 6V | 2V | - | - | - | AC | 2 | 3-STATE | 24mA 24mA | TRUE | - | Single Supply | - | 1 | - | - | - | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() 74FST3345QSR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 74FST | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | Bus Switch | TIN LEAD | - | 4V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 4.5V | 0.635mm | - | NOT SPECIFIED | 20 | R-PDSO-G20 | - | COMMERCIAL | 8 x 1:1 | 5.5V | 4V | - | 2 | 8 | CBT/FST/QS/5C/B | - | 3-STATE | - | TRUE | 0.25 ns | Single Supply | - | 1 | - | - | - | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() 74AC151MTCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 74AC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | NICKEL PALLADIUM GOLD | - | 2V~6V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | NOT SPECIFIED | 16 | - | 1 | COMMERCIAL | 1 x 8:1 | 6V | 2V | - | - | - | AC | 8 | - | 24mA 24mA | COMPLEMENTARY | 20 ns | Single Supply | - | 1 | - | - | - | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() 7WB3125CMX1TCG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-XFLGA | YES | - | -55°C~125°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 8 | - | Bus Switch | - | - | 4V~5.5V | DUAL | NO LEAD | - | 2 | 4.5V | 0.35mm | - | - | 8 | R-PDSO-N8 | - | COMMERCIAL | 1 x 1:1 | 5.5V | 4V | - | 2 | 1 | CBT/FST/QS/5C/B | - | 3-STATE | - | TRUE | - | Single Supply | - | 2 | - | - | 0.4mm | 1.45mm | 1mm | ROHS3 Compliant | ||
![]() 7WBD3306CMX1TCG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-XFLGA | YES | - | -55°C~125°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 8 | - | Bus Switch | - | - | 4V~5.5V | BOTTOM | BUTT | - | 2 | 5V | 0.35mm | - | - | 8 | R-PBGA-B8 | - | COMMERCIAL | 1 x 1:1 | 5.5V | 4V | - | 2 | 1 | CBT/FST/QS/5C/B | - | 3-STATE WITH SERIES RESISTOR | - | TRUE | - | Single Supply | - | 2 | - | - | 0.4mm | 1.45mm | 1mm | ROHS3 Compliant | ||
![]() 7WB3126CMX1TCG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-XFLGA | YES | - | -55°C~125°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 8 | - | Bus Switch | - | - | 4V~5.5V | DUAL | NO LEAD | - | 2 | 4.5V | 0.35mm | - | - | 8 | R-PDSO-N8 | - | COMMERCIAL | 1 x 1:1 | 5.5V | 4V | - | 2 | 1 | CBT/FST/QS/5C/B | - | 3-STATE | - | TRUE | - | Single Supply | - | 2 | - | - | 0.4mm | 1.45mm | 1mm | ROHS3 Compliant | ||
![]() 7WB383CMX1TCG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-XFLGA | - | 8-ULLGA (1.45x1) | -55°C~125°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | Bus FET Exchange Switch | - | - | 4V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 2:1 | - | - | - | - | - | - | - | - | - | - | - | Single Supply | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74AC151SC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | 74AC | - | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | - | - | 2V~6V | DUAL | GULL WING | - | 1 | 3.3V | - | unknown | - | 16 | - | 1 | - | 1 x 8:1 | 6V | 2V | - | - | - | AC | 8 | - | 24mA 24mA | COMPLEMENTARY | - | Single Supply | - | 1 | - | - | - | 9.902mm | 3.899mm | ROHS3 Compliant | ||
![]() 74ACT258SC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | 74ACT | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Multiplexer | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | unknown | NOT SPECIFIED | 16 | - | 1 | Not Qualified | 4 x 2:1 | 5.5V | 4.5V | - | - | - | ACT | 2 | 3-STATE | 24mA 24mA | INVERTED | - | Single Supply | - | 1 | - | - | - | 9.9mm | 3.9mm | ROHS3 Compliant |