- Reach Compliance Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- RoHS
- Logic IC Type
- Surface Mount
- Terminal Position
- Number of Functions
- Terminal Form
- JESD-30 Code
- Supply Voltage-Max (Vsup)
Attribute column
Manufacturer
Rochester Electronics Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Circuit | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Number of Inputs | Output Characteristics | Current - Output High, Low | Output Polarity | Propagation Delay (tpd) | Voltage Supply Source | Independent Circuits | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LS258BN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C | Tube | 74LS | e0 | no | Obsolete | 3 (168 Hours) | 16 | Multiplexer | TIN LEAD | - | 4.75V~5.25V | DUAL | - | NOT SPECIFIED | 4 | 5V | 2.54mm | - | NOT SPECIFIED | 16 | - | 1 | Not Qualified | 4 x 2:1 | 5.25V | 4.75V | - | - | LS | 2 | 3-STATE | 2.6mA 24mA | INVERTED | - | Single Supply | 1 | 4.44mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() CY74FCT257CTQCT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 74FCT | - | - | Obsolete | 2 (1 Year) | 16 | Multiplexer | - | - | 4.75V~5.25V | DUAL | GULL WING | - | 4 | 5V | 0.635mm | - | - | 16 | - | 1 | COMMERCIAL | 4 x 2:1 | 5.25V | 4.75V | - | - | FCT | 2 | 3-STATE | 32mA 64mA | TRUE | 5.2 ns | Single Supply | 1 | - | 4.9mm | - | ROHS3 Compliant | ||
![]() SN74CBTLV3245DW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~85°C | Tube | 74CBTLV | e0 | no | Obsolete | 3 (168 Hours) | 20 | FET Bus Switch | TIN LEAD | TTL COMPATIBLE BUS SWITCH | 2.3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.5V | - | - | NOT SPECIFIED | 20 | R-PDSO-G20 | - | COMMERCIAL | 8 x 1:1 | 3.6V | 2.3V | 2 | 8 | CBTLV/3B | - | 3-STATE | - | TRUE | 0.25 ns | Single Supply | 1 | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() SN74CBT6800PWR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 74CBT | e4 | no | Obsolete | 3 (168 Hours) | 24 | FET Bus Switch | NICKEL PALLADIUM GOLD | - | 4V~5.5V | DUAL | GULL WING | 250 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | 24 | R-PDSO-G24 | - | COMMERCIAL | 10 x 1:1 | 5.5V | 4V | 2 | 10 | CBT/FST/QS/5C/B | - | 3-STATE | - | TRUE | 0.35 ns | Single Supply | 1 | - | 7.8mm | 4.4mm | Non-RoHS Compliant | ||
![]() SN74CBT6800DGVR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TFSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 74CBT | - | - | Obsolete | 3 (168 Hours) | 24 | FET Bus Switch | - | - | 4V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.4mm | - | - | 24 | R-PDSO-G24 | - | COMMERCIAL | 10 x 1:1 | 5.5V | 4V | 2 | 10 | CBT/FST/QS/5C/B | - | 3-STATE | - | TRUE | 0.35 ns | Single Supply | 1 | - | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() PCA8550DR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | Multiplexer | NICKEL PALLADIUM GOLD | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | unknown | NOT SPECIFIED | 16 | - | 1 | COMMERCIAL | 1 x 4:4 | 3.6V | 3V | - | - | 8550 | 4 | - | 2mA 2mA | TRUE | 20 ns | Single Supply | 1 | - | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() SN74CBT6800DW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~85°C | Tube | 74CBT | e0 | no | Obsolete | 3 (168 Hours) | 24 | FET Bus Switch | TIN LEAD | TTL COMPATIBLE BUS SWITCH | 4V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | 24 | R-PDSO-G24 | - | COMMERCIAL | 10 x 1:1 | 5.5V | 4V | 2 | 10 | CBT/FST/QS/5C/B | - | 3-STATE | - | TRUE | 0.35 ns | Single Supply | 1 | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() SN74CBTLVR16292VR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 74CBTLVR | e4 | yes | Obsolete | 1 (Unlimited) | 56 | Multiplexer/Demultiplexer | NICKEL PALLADIUM GOLD | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 12 | 2.5V | 0.4mm | - | NOT SPECIFIED | 56 | R-PDSO-G56 | 2 | COMMERCIAL | 12 x 1:2 | 3.6V | 2.3V | - | - | CBTLV/3B | 1 | 3-STATE | - | TRUE | 0.25 ns | Single Supply | 1 | - | - | 4.4mm | ROHS3 Compliant | ||
![]() SN74LS298DR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | 74LS | e4 | yes | Obsolete | 3 (168 Hours) | 16 | Multiplexer | NICKEL PALLADIUM GOLD | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | 16 | - | - | COMMERCIAL | 4 x 2:1 | 5.25V | 4.75V | - | 4 | LS | - | - | 400μA 8mA | TRUE | 32 ns | Single Supply | 1 | - | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() SN74CBT3861DGVR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TFSOP (0.173, 4.40mm Width) | - | 24-TVSOP | -40°C~85°C | Tape & Reel (TR) | 74CBT | - | - | Obsolete | 1 (Unlimited) | - | Bus Switch | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 10 x 1:1 | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | ROHS3 Compliant | ||
![]() ADG3246BRUZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 24 | Bus Switch | MATTE TIN | - | 2.5V 3.3V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | unknown | 40 | 24 | R-PDSO-G24 | - | - | 10 x 1:1 | 3.6V | 2.3V | 2 | 10 | ADG3246 | - | 3-STATE | - | TRUE | 0.225 ns | Single Supply | 1 | - | 7.8mm | 4.4mm | ROHS3 Compliant | ||
![]() SN74CBTS6800DBR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24-SSOP | -40°C~85°C | Tape & Reel (TR) | 74CBTS | - | - | Obsolete | 3 (168 Hours) | - | Bus Switch | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 10 x 1:1 | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | ROHS3 Compliant | ||
![]() SN74CBTR16861DL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | YES | - | -40°C~85°C | Tube | 74CBTR | e4 | yes | Obsolete | 3 (168 Hours) | 48 | Bus Switch | NICKEL PALLADIUM GOLD | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | NOT SPECIFIED | 48 | R-PDSO-G48 | - | - | 10 x 1:1 | 5.5V | 4V | 2 | 10 | CBT/FST/QS/5C/B | - | 3-STATE | - | TRUE | - | Single Supply | 2 | - | 15.875mm | 7.5mm | ROHS3 Compliant | ||
![]() SN74S151N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 0°C~70°C | Tube | 74S | - | - | Obsolete | 3 (168 Hours) | - | Multiplexer | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 8:1 | - | - | - | - | - | - | - | 1mA 20mA | - | - | Single Supply | 1 | - | - | - | ROHS3 Compliant | ||
![]() 74ACT11257PWR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | -40°C~85°C | Tape & Reel (TR) | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | Multiplexer | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 4 x 2:1 | - | - | - | - | - | - | - | 24mA 24mA | - | - | Single Supply | 1 | - | - | - | ROHS3 Compliant | ||
![]() SN74LS298D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tube | 74LS | e4 | no | Obsolete | 3 (168 Hours) | 16 | Multiplexer | NICKEL PALLADIUM GOLD | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | 16 | - | - | Not Qualified | 4 x 2:1 | 5.25V | 4.75V | - | 4 | LS | - | - | 400μA 8mA | TRUE | 32 ns | Single Supply | 1 | - | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() SN74LS253NSR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | - | 0°C~70°C | Tape & Reel (TR) | 74LS | - | - | Obsolete | 1 (Unlimited) | - | Multiplexer | - | - | 4.75V~5.25V | - | - | - | - | - | - | unknown | - | - | - | - | - | 2 x 4:1 | - | - | - | - | - | - | - | 2.6mA 8mA | - | - | Single Supply | 1 | - | - | - | ROHS3 Compliant | ||
![]() SN74CBTK16245DL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | - | -40°C~85°C | Tube | 74CBTK | - | - | Obsolete | 1 (Unlimited) | - | Bus Switch | - | - | 4.5V~5.5V | - | - | - | - | - | - | unknown | - | - | - | - | - | 8 x 1:1 | - | - | - | - | - | - | - | - | - | - | Single Supply | 2 | - | - | - | ROHS3 Compliant | ||
![]() SN74CBTH16211DL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56-SSOP | -40°C~85°C | Tube | 74CBTH | - | - | Obsolete | 1 (Unlimited) | - | Bus Switch | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 12 x 1:1 | - | - | - | - | - | - | - | - | - | - | Single Supply | 2 | - | - | - | ROHS3 Compliant | ||
![]() SY10E158JC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 0°C~85°C | Tube | 10E | e0 | no | Obsolete | 3 (168 Hours) | 28 | Multiplexer | TIN LEAD | - | -4.2V~-5.5V | QUAD | J BEND | 240 | 5 | - | - | unknown | 30 | 28 | S-PQCC-J28 | 1 | COMMERCIAL | 5 x 2:1 | - | - | - | - | 10E | 2 | OPEN-EMITTER | - | COMPLEMENTARY | 0.55 ns | Single Supply | 1 | 4.57mm | - | - | Non-RoHS Compliant |