- Series
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
- Logic Type
- RoHS Status
- Supply Voltage
- Number of Functions
- Surface Mount
Attribute column
Manufacturer
Rochester Electronics Logic - Specialty Logic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Interface Standards | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Number of Ports | Number of Bits | Family | Output Characteristics | Logic Type | Differential Output | Output Polarity | Interface IC Type | Driver Number of Bits | Receiver Number of Bits | Control Type | Receive Delay-Max | Transmit Delay-Max | Count Direction | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74BCT29854NT Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | NO | - | - | 0°C~70°C | Tube | - | 74BCT | e4 | yes | Obsolete | 3 (168 Hours) | 24 | - | NICKEL PALLADIUM GOLD | PARITY GENERATION A TO B; ERROR DETECTION B TO A; ODD PARITY | - | DUAL | - | 260 | 1 | 4.5V~5.5V | 2.54mm | - | NOT SPECIFIED | 24 | R-PDIP-T24 | Not Qualified | 2 | 8 | BCT/FBT | OPEN-COLLECTOR | 8-Bit to 9-Bit Parity Bus Transceiver | - | INVERTED | - | - | - | INDEPENDENT CONTROL | - | - | BIDIRECTIONAL | - | 31.64mm | 7.62mm | ROHS3 Compliant | ||
![]() MC10E416FN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | GENERAL PURPOSE | 0°C~85°C | Tube | - | 10E | e0 | no | Obsolete | 3 (168 Hours) | 28 | - | TIN LEAD | - | - | QUAD | J BEND | 240 | 5 | 4.2V~5.7V | 1.27mm | - | 30 | 28 | S-PQCC-J28 | COMMERCIAL | - | 5 | - | - | Differential Receiver | YES | - | LINE RECEIVER | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC100E116FN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | GENERAL PURPOSE | 0°C~85°C | Tube | - | 100E | e0 | yes | Obsolete | 1 (Unlimited) | 28 | - | TIN LEAD | - | - | QUAD | J BEND | 240 | 5 | 4.2V~5.7V | 1.27mm | - | 30 | 28 | S-PQCC-J28 | COMMERCIAL | - | 5 | - | - | Differential Receiver | YES | - | LINE RECEIVER | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SN74S1052DWR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | 0°C~70°C | Tape & Reel (TR) | - | 74S | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | Schottky Barrier Diode Bus-Termination Array | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC100EP16VSDT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | GENERAL PURPOSE | -40°C~85°C | Tube | 2008 | 100EP | e0 | yes | Obsolete | 3 (168 Hours) | 8 | EAR99 | TIN LEAD | CAN ALSO OPERATE WITH -3V TO -5.5V SUPPLY IN NECL MODE | 8542.39.00.01 | DUAL | GULL WING | 240 | 1 | 3V~5.5V | 0.65mm | - | 30 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | Differential Receiver/Driver | YES | - | LINE TRANSCEIVER | 1 | 1 | - | 0.28 ns | 0.28 ns | - | 1.1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() MC100EL17DWR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | GENERAL PURPOSE | -40°C~85°C | Tape & Reel (TR) | - | 100EL | e3 | no | Last Time Buy | 3 (168 Hours) | 20 | - | MATTE TIN | - | - | DUAL | GULL WING | 260 | 4 | 4.2V~5.7V | 1.27mm | unknown | 40 | 20 | R-PDSO-G20 | COMMERCIAL | - | 4 | - | - | Differential Receiver | YES | - | LINE RECEIVER | - | - | - | 0.55 ns | - | - | 2.65mm | 12.8mm | 7.5mm | ROHS3 Compliant | ||
![]() SN74LS283DR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74LS | - | - | Obsolete | 3 (168 Hours) | 16 | - | - | FULL ADDER; WITH INTERNAL CARRY LOOKAHEAD; PERMITS RIPPLE CARRY CASCADING | - | DUAL | GULL WING | - | 1 | 4.75V~5.25V | 1.27mm | - | - | - | R-PDSO-G16 | - | - | 4 | LS | - | Binary Full Adder with Fast Carry | - | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() CD40117BPWR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 3V~18V | - | - | - | - | - | - | - | 8 | - | - | Programmable Terminator | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD40117BM96 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 3V~18V | - | - | - | - | - | - | - | 8 | - | - | Programmable Terminator | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SN74BCT29854DWR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74BCT | e4 | yes | Obsolete | 1 (Unlimited) | 24 | - | NICKEL PALLADIUM GOLD | PARITY GENERATION A TO B; ERROR DETECTION B TO A; ODD PARITY | - | DUAL | GULL WING | 260 | 1 | 4.5V~5.5V | 1.27mm | - | NOT SPECIFIED | 24 | R-PDSO-G24 | - | 2 | 8 | BCT/FBT | OPEN-COLLECTOR | 8-Bit to 9-Bit Parity Bus Transceiver | - | INVERTED | - | - | - | - | - | - | - | 2.65mm | 15.4mm | 7.5mm | ROHS3 Compliant | ||
![]() MC10EL16D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | -40°C~85°C | Tube | - | 10EL | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 4.2V~5.7V | - | - | - | - | - | - | - | 1 | - | - | Differential Receiver | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC100EP16VCDTR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-TSSOP | - | -40°C~85°C | Tape & Reel (TR) | - | 100EP | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | Differential Receiver/Driver | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC100LVEL16D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | -40°C~85°C | Tube | - | 100LVEL | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 3V~3.8V | - | - | - | - | - | - | - | 1 | - | - | Differential Receiver | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SN74S1052DW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | 0°C~70°C | Tube | - | 74S | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | Schottky Barrier Diode Bus-Termination Array | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC100EL16D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | -40°C~85°C | Tube | - | 100EL | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 4.2V~5.7V | - | - | - | - | - | - | - | 1 | - | - | Differential Receiver | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC10LVEP16D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | -40°C~85°C | Tube | - | MC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2.375V~3.8V | - | - | - | - | - | - | - | - | - | - | Differential Receiver/Driver | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CD40117BM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | -55°C~125°C | Tube | - | 4000B | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 3V~18V | - | - | - | - | - | - | - | 8 | - | - | Programmable Terminator | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC10EP16VADT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-TSSOP | - | -40°C~85°C | Tube | - | 10EP | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | 1 | - | - | Differential Receiver/Driver | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC10EP16DT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-TSSOP | - | -40°C~85°C | Tube | - | 10EP | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | 1 | - | - | Differential Receiver/Driver | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC100LVEP16DTR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-TSSOP | - | -40°C~85°C | Tape & Reel (TR) | - | 100LVEP | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2.375V~3.8V | - | - | - | - | - | - | - | - | - | - | Differential Receiver/Driver | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |