- Series
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
- Logic Type
- RoHS Status
- Supply Voltage
- Number of Functions
- Surface Mount
Attribute column
Manufacturer
Rochester Electronics Logic - Specialty Logic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Number of Ports | Number of Bits | Family | Output Characteristics | Logic Type | Output Polarity | Max I(ol) | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | Max Frequency@Nom-Sup | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74SSTU32864EZKER Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 96-LFBGA | - | 96-PBGA MICROSTAR (13.6x5.6) | 0°C~70°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 1.7V~1.9V | - | - | - | - | - | - | - | 25, 14 | - | - | 1:1, 1:2 Configurable Registered Buffer | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SN74FB2033ARCG3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 52-QFP | - | 52-QFP (10x10) | 0°C~70°C | Tray | 74FB | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | 8 | - | - | TTL/BTL Registered Transceiver | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SN74BCT8373ANT Rochester Electronics, LLC | In Stock | - | - | Through Hole | 24-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C | Tube | 74BCT | e4 | yes | Obsolete | 3 (168 Hours) | 24 | NICKEL PALLADIUM GOLD | - | DUAL | - | 260 | 1 | 4.5V~5.5V | 2.54mm | NOT SPECIFIED | 24 | R-PDIP-T24 | Not Qualified | 5V | 2 | 8 | BCT/FBT | 3-STATE | Scan Test Device with D-Type Latches | TRUE | 0.064 A | 9.5 ns | 10 ns | 52mA | 20000000Hz | - | 31.64mm | 7.62mm | ROHS3 Compliant | ||
![]() SN74SSTV32877GKER Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 96-LFBGA | - | 96-LFBGA (13.5x5.5) | 0°C~70°C | Tape & Reel (TR) | 74SSTV | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 2.3V~2.7V | - | - | - | - | - | - | - | 26 | - | - | Registered Buffer with SSTL_2 Compatible I/O for DDR | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SN74GTLP22034GQLR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-VFBGA | - | 56-BGA MICROSTAR JUNIOR (7.0x4.5) | -40°C~85°C | Tape & Reel (TR) | 74GTLP | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 3.15V~3.45V | - | - | - | - | - | - | - | 8 | - | - | LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SN74LVT8986GGV Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 64-LFBGA | - | 64-BGA MICROSTAR (8x8) | -40°C~85°C | Tray | 74LVT | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | Linking Addressable Scan Ports | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SN74FB2033ARCR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 52-QFP | - | 52-QFP (10x10) | 0°C~70°C | Tape & Reel (TR) | 74FB | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | 8 | - | - | TTL/BTL Registered Transceiver | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SN74FB2033KRC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 52-QFP | - | 52-QFP (10x10) | 0°C~70°C | Tube | 74FB | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | 8 | - | - | TTL/BTL Registered Transceiver | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC10EP17DWR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | -40°C~85°C | Tape & Reel (TR) | 10EP | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | 4 | - | - | Differential Receiver/Driver | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SN74FB2041ARCG3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 52-QFP | - | 52-QFP (10x10) | 0°C~70°C | Tube | 74FB | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 7 | - | - | TTL/BTL Transceiver/Translator | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SN74ABTH16460DL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56-SSOP | -40°C~85°C | Tube | 74ABTH | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.75V~5.5V | - | - | - | - | - | - | - | 5 | - | - | 4-TO-1 Multiplexed/Demultiplexed Transceivers | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SN74ACT1284PW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | 0°C~70°C | Tube | 74ACT | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 7 | - | - | IEEE STD 1284 Translation Transceiver | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74HC283DB,112 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16-SSOP | -40°C~125°C | Tube | 74HC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | 4 | - | - | Binary Full Adder with Fast Carry | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SSTU32865ET/G,518 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 160-TFBGA | - | 160-TFBGA (9x13) | 0°C~70°C | Tape & Reel (TR) | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | 1.7V~1.9V | - | - | - | - | - | - | - | 28 | - | - | 1:2 Registered Buffer with Parity | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD40117BE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | -55°C~125°C | Tube | 4000B | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 3V~18V | - | - | - | - | - | - | - | 8 | - | - | Programmable Terminator | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() N74F786D,623 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SO | 0°C~70°C | Tape & Reel (TR) | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 4 | - | - | Bus Arbiter | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() N74F786N,602 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-DIP | 0°C~70°C | Tube | 74F | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 4 | - | - | Bus Arbiter | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SN74F283DR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | 74F | - | - | Obsolete | 1 (Unlimited) | 16 | - | FULL ADDER; WITH INTERNAL CARRY LOOKAHEAD; PERMITS RIPPLE CARRY CASCADING | DUAL | GULL WING | - | 1 | 4.5V~5.5V | 1.27mm | - | - | R-PDSO-G16 | - | - | - | 4 | F/FAST | - | Binary Full Adder with Fast Carry | TRUE | - | - | 10.5 ns | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MC100EL16DTR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-TSSOP | -40°C~85°C | Tape & Reel (TR) | 100EL | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 4.2V~5.7V | - | - | - | - | - | - | - | 1 | - | - | Differential Receiver | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC14007UBFELG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | SOEIAJ-14 | -55°C~125°C | Tape & Reel (TR) | 4000B | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 3V~18V | - | - | - | - | - | - | - | 3 | - | - | Complementary Pair Plus Inverter | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |