- Series
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
- Logic Type
- RoHS Status
- Supply Voltage
- Number of Functions
- Surface Mount
Attribute column
Manufacturer
Rochester Electronics Logic - Specialty Logic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Interface Standards | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Number of Ports | Number of Bits | Family | Number of Inputs | Output Characteristics | Logic Type | Differential Output | Output Polarity | Input Characteristics | Interface IC Type | Driver Number of Bits | Propagation Delay (tpd) | Receiver Number of Bits | Receive Delay-Max | Negative Supply Voltage-Nom | Transmit Delay-Max | Supply Voltage1-Nom | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100LVEL16M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | GENERAL PURPOSE | -40°C~85°C | Tube | 100LVEL | e3 | yes | Obsolete | 1 (Unlimited) | 8 | MATTE TIN | CAN ALSO OPERATE WITH -3.8V TO -3V SUPPLY | DUAL | GULL WING | 260 | 1 | 3V~3.8V | - | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | 1 | - | - | - | Differential Receiver | - | - | - | LINE RECEIVER | - | - | - | 0.375 ns | - | - | - | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MC10EP116FA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-LQFP | YES | - | GENERAL PURPOSE | -40°C~85°C | Tube | 10EP | e0 | yes | Obsolete | 3 (168 Hours) | 32 | TIN LEAD | CAN ALSO OPERATE WITH -3V TO -5.5V SUPPLY IN NECL MODE | QUAD | GULL WING | 240 | 6 | 3V~5.5V | 0.8mm | - | 30 | 32 | S-PQFP-G32 | COMMERCIAL | - | 6 | - | - | - | Differential Receiver/Driver | YES | - | - | LINE TRANSCEIVER | - | - | - | 0.34 ns | - | 0.34 ns | - | - | 7mm | 7mm | Non-RoHS Compliant | ||
![]() MC10H180L Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-CDIP (0.300, 7.62mm) | NO | - | - | 0°C~75°C | Tube | 10H | e0 | yes | Obsolete | 3 (168 Hours) | 16 | TIN LEAD | - | DUAL | - | 235 | 2 | - | - | - | NOT SPECIFIED | 16 | R-GDIP-T16 | COMMERCIAL | - | 2 | 10H | - | - | Adder/Subtractor | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | 19.49mm | - | Non-RoHS Compliant | ||
![]() MC100EP116FAR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-LQFP | YES | - | GENERAL PURPOSE | -40°C~85°C | Tape & Reel (TR) | 100EP | e0 | yes | Obsolete | 3 (168 Hours) | 32 | TIN LEAD | CAN ALSO OPERATE WITH -3V TO -5.5V SUPPLY IN NECL MODE | QUAD | GULL WING | 240 | 6 | 3V~5.5V | 0.8mm | - | 30 | 32 | S-PQFP-G32 | COMMERCIAL | - | - | - | - | - | Differential Receiver/Driver | YES | - | - | LINE TRANSCEIVER | 6 | - | 6 | 0.34 ns | - | 0.34 ns | - | 1.6mm | 7mm | 7mm | Non-RoHS Compliant | ||
![]() SN74BCT8240ADWR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | - | 0°C~70°C | Tape & Reel (TR) | 74BCT | e4 | yes | Obsolete | 3 (168 Hours) | 24 | NICKEL PALLADIUM GOLD | SUPPORTS IEEE STANDARD 1149.1-1990 BOUNDARY SCAN | DUAL | GULL WING | 260 | 2 | 4.5V~5.5V | 1.27mm | - | NOT SPECIFIED | 24 | R-PDSO-G24 | - | 2 | 8 | BCT/FBT | - | 3-STATE | Scan Test Device with Inverting Buffers | - | INVERTED | - | - | - | - | - | - | - | - | - | 2.65mm | 15.4mm | 7.5mm | ROHS3 Compliant | ||
![]() MC10EP17DWG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | GENERAL PURPOSE | -40°C~85°C | Tube | 10EP | e3 | yes | Obsolete | 3 (168 Hours) | 20 | MATTE TIN | CAN ALSO OPERATE WITH -3V TO -5.5V SUPPLY IN NECL MODE | DUAL | GULL WING | 260 | 4 | 3V~5.5V | 1.27mm | - | 40 | 20 | R-PDSO-G20 | COMMERCIAL | - | 4 | - | - | - | Differential Receiver/Driver | YES | - | - | LINE TRANSCEIVER | - | - | - | 0.3 ns | - | 0.3 ns | - | 2.65mm | 12.8mm | 7.5mm | ROHS3 Compliant | ||
![]() SN74ABTH16460DLR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56-SSOP | - | -40°C~85°C | Tape & Reel (TR) | 74ABTH | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 4.75V~5.5V | - | - | - | - | - | - | - | 5 | - | - | - | 4-TO-1 Multiplexed/Demultiplexed Transceivers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC10H332FN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-LCC (J-Lead) | YES | - | - | 0°C~75°C | Tube | 10H | e0 | yes | Obsolete | 1 (Unlimited) | 20 | TIN LEAD | WITH 4:1 OUTPUT MULTIPLEXERS | QUAD | J BEND | 240 | 2 | - | - | unknown | 30 | 20 | - | COMMERCIAL | 2 | 2 | 10H | - | - | Driver/Receiver | - | TRUE | - | - | - | 3 ns | - | - | - | - | - | 4.57mm | 8.965mm | 8.965mm | Non-RoHS Compliant | ||
![]() MC100EP17DWG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | GENERAL PURPOSE | -40°C~85°C | Tube | 100EP | e3 | yes | Obsolete | 3 (168 Hours) | 20 | MATTE TIN | CAN ALSO OPERATE WITH -3V TO -5.5V SUPPLY IN NECL MODE | DUAL | GULL WING | 260 | 4 | 3V~5.5V | 1.27mm | - | 40 | 20 | R-PDSO-G20 | COMMERCIAL | - | 4 | - | - | - | Differential Receiver/Driver | YES | - | - | LINE TRANSCEIVER | - | - | - | 0.32 ns | - | 0.32 ns | - | 2.65mm | 12.8mm | 7.5mm | ROHS3 Compliant | ||
![]() NB100LVEP17MNR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-VFQFN Exposed Pad | YES | - | GENERAL PURPOSE | -40°C~85°C | Tape & Reel (TR) | 100LVEP | e0 | yes | Obsolete | 3 (168 Hours) | 24 | TIN LEAD | CAN ALSO OPERATE WITH -2.375V TO -5.5V IN NECL MODE | QUAD | NO LEAD | 240 | 4 | 2.375V~3.8V | 0.5mm | unknown | 30 | 24 | - | COMMERCIAL | - | 4 | - | - | - | Differential Receiver/Driver | YES | - | - | LINE TRANSCEIVER | - | - | - | 0.325 ns | - | 0.325 ns | - | 1mm | - | - | Non-RoHS Compliant | ||
![]() MC10H330PG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | NO | - | - | 0°C~75°C | Tube | 10H | e3 | yes | Obsolete | 3 (168 Hours) | 24 | MATTE TIN | WITH 2-TO-1 OUTPUT MULTIPLEXER | DUAL | - | 260 | 1 | - | - | unknown | 40 | 24 | - | COMMERCIAL | 2 | 4 | 10H | - | OPEN-EMITTER WITH CUT-OFF | Driver/Receiver | - | TRUE | - | - | - | 2 ns | - | - | - | - | - | - | 31.69mm | 7.62mm | ROHS3 Compliant | ||
![]() MC14007UBCP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | -55°C~125°C | Tube | 4000B | e0 | no | Obsolete | 3 (168 Hours) | 14 | TIN LEAD | - | DUAL | - | 240 | 3 | 3V~18V | 2.54mm | - | 30 | 14 | R-PDIP-T14 | Not Qualified | - | 3 | 4000/14000/40000 | 1 | - | Complementary Pair Plus Inverter | - | - | - | - | - | 125 ns | - | - | - | - | - | 4.69mm | 18.86mm | 7.62mm | Non-RoHS Compliant | ||
![]() 74ACT1284SC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | IEEE P1284 | -40°C~85°C | Tube | 74ACT | e3 | yes | Obsolete | 1 (Unlimited) | 20 | MATTE TIN | - | DUAL | GULL WING | 260 | 7 | 4.5V~5.5V | - | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | COMMERCIAL | - | 7 | - | - | - | IEEE STD 1284 Translation Transceiver | NO | - | SCHMITT TRIGGER | LINE TRANSCEIVER | - | - | - | 24 ns | - | 24 ns | - | 2.65mm | 12.8mm | - | ROHS3 Compliant | ||
![]() MC10H116P Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | GENERAL PURPOSE | 0°C~75°C | Tube | 10H | e0 | yes | Obsolete | 3 (168 Hours) | 16 | TIN LEAD | - | DUAL | - | 240 | 3 | - | 2.54mm | - | 30 | 16 | R-PDIP-T16 | COMMERCIAL | - | - | - | - | - | Line Receiver | YES | - | DIFFERENTIAL | - | - | - | 3 | 1.3 ns | -5.2V | - | - | 4.44mm | 19.175mm | 7.62mm | Non-RoHS Compliant | ||
![]() CD74HC283M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | -55°C~125°C | Tube | 74HC | - | - | Obsolete | 1 (Unlimited) | 16 | - | FULL ADDER; WITH INTERNAL CARRY LOOKAHEAD | DUAL | GULL WING | - | 1 | 2V~6V | - | - | - | - | R-PDSO-G16 | Not Qualified | - | 4 | HC/UH | - | - | Binary Full Adder with Fast Carry | - | - | - | - | - | 315 ns | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 74LVX161284AMTD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | - | - | -40°C~85°C | Tube | 74LVX | e3 | yes | Obsolete | 2 (1 Year) | 48 | MATTE TIN | CONTAINS EIGHT BIDIRECTIONAL DATA BUFFERS | DUAL | GULL WING | 260 | 12 | 3V~3.6V | 0.5mm | unknown | NOT SPECIFIED | 48 | - | COMMERCIAL | - | 8 | - | - | - | IEEE STD 1284 Translation Transceiver | NO | - | SCHMITT TRIGGER | LINE TRANSCEIVER | - | - | - | 14 ns | - | 14 ns | 3.15V | 1.2mm | 12.5mm | 6.1mm | ROHS3 Compliant | ||
![]() 74LVX161284AMTX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 74LVX | e3 | yes | Obsolete | 2 (1 Year) | 48 | MATTE TIN | CONTAINS EIGHT BIDIRECTIONAL DATA BUFFERS | DUAL | GULL WING | 260 | 12 | 3V~3.6V | 0.5mm | unknown | NOT SPECIFIED | 48 | - | COMMERCIAL | - | 8 | - | - | - | IEEE STD 1284 Translation Transceiver | NO | - | SCHMITT TRIGGER | LINE TRANSCEIVER | - | - | - | 14 ns | - | 14 ns | 3.15V | 1.2mm | 12.5mm | 6.1mm | ROHS3 Compliant | ||
![]() 74ABT899A,623 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.51x11.51) | - | -40°C~85°C | Tape & Reel (TR) | 74ABT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 9 | - | - | - | Parity Generator/Checker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD74ACT283M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | -55°C~125°C | Tube | 74ACT | - | - | Obsolete | 1 (Unlimited) | 16 | - | FULL ADDER; WITH INTERNAL CARRY LOOKAHEAD; PERMITS RIPPLE CARRY CASCADING | DUAL | GULL WING | - | 1 | 4.5V~5.5V | - | - | - | - | R-PDSO-G16 | COMMERCIAL | - | 4 | ACT | - | - | Binary Full Adder with Fast Carry | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SY100E116JI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | GENERAL PURPOSE | -40°C~85°C | Tube | 100E | e0 | no | Obsolete | 3 (168 Hours) | 28 | TIN LEAD | - | QUAD | J BEND | 240 | 5 | 4.2V~5.5V | 1.27mm | unknown | 30 | 28 | S-PQCC-J28 | COMMERCIAL | - | - | - | - | - | Differential Receiver | - | - | - | LINE RECEIVER | - | - | 5 | 0.45 ns | - | - | - | 4.57mm | 11.48mm | 11.48mm | Non-RoHS Compliant |