- Pin Count
- Supplier Package
- Mounting
- Operating Temperature
- Part Status
- Number of Words
- Series
- Number of Ports
- Automotive
- EU RoHS
- PCB changed
- Timing Type
Attribute column
Manufacturer
Rochester Electronics Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Access Time-Max | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Write Cycle Time-Max (tWC) | Memory Organization | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2716-1 Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rochester Electronics, LLC | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM27C512-200JI Rochester Electronics, LLC | 80 | - | - | - | Surface Mount | 32-LCC (J-Lead) | - | - | 32-PLCC (13.97x11.43) | - | - | AM27C512 | - | - | - | Non-Volatile | Rochester Electronics, LLC | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512Kbit | - | - | - | - | 200 ns | EPROM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | 64K x 8 | - | - | - | - | ||
![]() MD2732A-25/B Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rochester Electronics, LLC | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYD09S72V-133BBC Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 484-BGA | - | - | 484-FBGA (23x23) | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | 1.42V~1.58V 1.7V~1.9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9Mb 128K x 72 | - | - | 133MHz | - | 4.4ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MD27C64-25/B Rochester Electronics, LLC | 708 |
| - | - | - | - | - | - | - | - | - | MD27C | - | - | - | - | Rochester Electronics, LLC | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY7C024AV-20AXI Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 100-LQFP | - | - | 100-TQFP (14x14) | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64Kb 4K x 16 | - | - | - | - | 20ns | SRAM | Parallel | - | - | - | - | 20ns | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MD2764A-35/B Rochester Electronics, LLC | 107 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rochester Electronics, LLC | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM27C512-150JI Rochester Electronics, LLC | In Stock | - | - | - | Surface Mount | 32-LCC (J-Lead) | - | - | 32-PLCC (13.97x11.43) | - | - | AM27C512 | - | - | - | Non-Volatile | Rochester Electronics, LLC | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512Kbit | - | - | - | - | 150 ns | EPROM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | 64K x 8 | - | - | - | - | ||
![]() AM27C010-150DI Rochester Electronics, LLC | 540 |
| - | - | Through Hole | 32-CDIP (0.600", 15.24mm) | - | - | 32-CDIP | - | - | AM27C010 | - | - | - | Non-Volatile | Rochester Electronics, LLC | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Mbit | - | - | - | - | 150 ns | EPROM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | 128K x 8 | - | - | - | - | ||
![]() NMC27C16BQ150 Rochester Electronics | In Stock | - | - | - | - | - | NO | - | - | 24 | 150 ns | - | FAIRCHILD SEMICONDUCTOR CORP | Fairchild Semiconductor Corporation | NMC27C16BQ150 | - | - | 2048 words | 2000 | 70 °C | - | - | CERAMIC, GLASS-SEALED | WDIP | WDIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE, WINDOW | Obsolete | DIP | - | 5.5 | - | No | 5 V | - | - | - | e0 | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE INPUTS/OUTPUTS | 8542.32.00.61 | EPROMs | CMOS | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | 24 | R-GDIP-T24 | Not Qualified | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | ASYNCHRONOUS | - | 0.02 mA | - | - | - | 2KX8 | 3-STATE | 5.969 mm | 8 | - | - | 0.0001 A | 16384 bit | PARALLEL | COMMON | UVPROM | - | - | - | - | 15.24 mm | - | - | ||
![]() AM27C256-55PC Rochester Electronics, LLC | 1416 |
| - | - | Through Hole | 28-DIP (0.600", 15.24mm) | - | - | 28-PDIP | - | - | AM27C256 | - | - | - | Non-Volatile | Rochester Electronics, LLC | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Kbit | - | - | - | - | 55 ns | EPROM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | 32K x 8 | - | - | - | - | ||
![]() X28C513J-12 Rochester Electronics | In Stock | - | - | - | - | - | YES | - | - | 32 | 120 ns | - | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | X28C513J-12 | - | - | 65536 words | 64000 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | RECTANGULAR | CHIP CARRIER | Active | - | - | 5.7 | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | QUAD | J BEND | 1 | 1.27 mm | unknown | - | - | R-PQCC-J32 | - | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | - | - | - | - | ASYNCHRONOUS | - | - | - | - | - | 64KX8 | - | 3.56 mm | 8 | - | - | - | 524288 bit | PARALLEL | - | EEPROM | 5 V | 10 ms | - | 13.97 mm | 11.43 mm | - | - | ||
![]() DS1220Y-120 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 24-DIP Module (0.600, 15.24mm) | - | - | 24-DIP | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16Kb 2K x 8 | - | - | - | - | 120ns | NVSRAM | Parallel | - | - | - | - | 120ns | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY7C199-12VIT Rochester Electronics | In Stock | - | - | - | - | - | YES | - | - | 28 | 12 ns | - | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | CY7C199-12VIT | - | - | 32768 words | 32000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOJ | SOJ, | - | RECTANGULAR | SMALL OUTLINE | Active | SOJ | - | 5.08 | - | - | 5 V | - | - | - | - | - | - | EAR99 | - | - | - | - | 8542.32.00.41 | - | CMOS | - | DUAL | J BEND | 1 | 1.27 mm | unknown | - | 28 | R-PDSO-J28 | Not Qualified | - | 5.5 V | - | INDUSTRIAL | 4.5 V | - | - | - | - | - | ASYNCHRONOUS | - | - | - | - | - | 32KX8 | - | 3.556 mm | 8 | - | - | - | 262144 bit | PARALLEL | - | STANDARD SRAM | - | - | - | 17.907 mm | 7.5 mm | - | - | ||
![]() AM27C010-55DI Rochester Electronics, LLC | In Stock | - | - | - | Through Hole | 32-CDIP (0.600", 15.24mm) | - | - | 32-CDIP | - | - | AM27C010 | - | - | - | Non-Volatile | Rochester Electronics, LLC | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Mbit | - | - | - | - | 55 ns | EPROM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | 128K x 8 | - | - | - | - | ||
![]() MD2148H/BVA Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rochester Electronics, LLC | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X28C513JIZ-12 Rochester Electronics, LLC | 261 |
| - | - | Surface Mount | 32-LCC (J-Lead) | - | - | 32-PLCC (13.97x11.43) | - | - | X28C513 | - | - | - | Non-Volatile | Rochester Electronics, LLC | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512Kbit | - | - | - | - | 120 ns | EEPROM | - | - | - | - | - | 10ms | - | - | - | - | - | - | - | - | 64K x 8 | - | - | - | - | ||
![]() CY7C027V-15AXC Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 100-LQFP | - | - | 100-TQFP (14x14) | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512Kb 32K x 16 | - | - | - | - | 15ns | SRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FM21LD16-60-BG Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 48-TFBGA | - | - | 48-FBGA (6x8) | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | F-RAM™ | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Mb 128K x 16 | - | - | - | - | 110ns | FRAM | Parallel | - | - | - | - | 110ns | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() X28C512JI-12 Rochester Electronics | In Stock | - | - | Surface Mount | - | - | YES | 32 | - | 32 | 120 ns | - | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | X28C512JI-12 | - | - | 65536 words | 64000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | - | RECTANGULAR | CHIP CARRIER | Active | - | - | 5.6 | Non-Compliant | - | 5 V | - | Bulk | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | CMOS | - | QUAD | J BEND | 1 | 1.27 mm | unknown | 120 GHz | - | R-PQCC-J32 | - | 5 V | 5.5 V | - | INDUSTRIAL | 4.5 V | Parallel | 5.5 V | 4.5 V | 500 kB | 50 mA | ASYNCHRONOUS | - | - | 120 ns | - | - | 64KX8 | - | 3.56 mm | 8 | - | 512 kb | - | 524288 bit | PARALLEL | - | EEPROM | 5 V | 10 ms | - | 13.97 mm | 11.43 mm | - | Contains Lead |