- Pin Count
- Supplier Package
- Mounting
- Operating Temperature
- Part Status
- Number of Words
- Series
- Number of Ports
- Automotive
- EU RoHS
- PCB changed
- Timing Type
Attribute column
Manufacturer
Rochester Electronics Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Memory Size | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Memory Width | Write Cycle Time - Word, Page | Memory Density | Access Time (Max) | Parallel/Serial | Programming Voltage | Serial Bus Type | Write Cycle Time-Max (tWC) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C1308DV25C-167BZC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 165-LBGA | YES | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | - | Obsolete | 3 (168 Hours) | 165 | - | PIPELINED ARCHITECTURE | 2.4V~2.6V | BOTTOM | - | 1 | 2.5V | 1mm | unknown | - | 165 | R-PBGA-B165 | COMMERCIAL | 2.6V | 2.4V | 9Mb 256K x 36 | - | 167MHz | - | SRAM | Parallel | 256KX36 | 36 | - | 9437184 bit | 3 ns | - | - | - | - | 1.4mm | 15mm | 13mm | Non-RoHS Compliant | ||
![]() CY7C09389V-9AXI Rochester Electronics, LLC | 47 |
| Datasheet | Surface Mount | 100-LQFP | YES | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | e3 | yes | Obsolete | 3 (168 Hours) | 100 | MATTE TIN | FLOW-THROUGH OR PIPELINED ARCHITECTURE | 3V~3.6V | QUAD | 260 | 1 | 3.3V | 0.5mm | unknown | 20 | 100 | S-PQFP-G100 | COMMERCIAL | 3.6V | 3V | 1.152Mb 64K x 18 | - | 67MHz | 9ns | SRAM | Parallel | 64KX18 | 18 | - | 1179648 bit | - | - | - | - | - | 1.6mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() CY7C1460AV33-200AXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | - | 100-TQFP (14x20) | Volatile | - | 0°C~70°C TA | Tray | NoBL™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | 3.135V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 36Mb 1M x 36 | - | 200MHz | 3.2ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CY7C1263V18-400BZC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 165-LBGA | - | 165-FBGA (15x17) | Volatile | - | 0°C~70°C TA | Tray | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 1.7V~1.9V | - | - | - | - | - | - | - | - | - | - | - | - | 36Mb 4M x 8 | - | 400MHz | - | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DS1350ABP-100 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 34-PowerCap™ Module | YES | - | Non-Volatile | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 34 | TIN LEAD | 10 YEAR DATA RETENTION | 4.75V~5.25V | DUAL | 240 | 1 | 5V | - | unknown | NOT SPECIFIED | 34 | R-XDMA-U34 | COMMERCIAL | 5.25V | 4.75V | 4Mb 512K x 8 | ASYNCHRONOUS | - | - | NVSRAM | Parallel | 512KX8 | 8 | 100ns | 4194304 bit | 100 ns | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CY7C0853V-100BBC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 172-LFBGA | - | 172-FBGA (15x15) | Volatile | - | 0°C~70°C TA | Tray | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | - | - | - | - | 9Mb 256K x 36 | - | 100MHz | - | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CY7C1512AV18-200BZXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 165-LBGA | - | 165-FBGA (15x17) | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 1.7V~1.9V | - | - | - | - | - | - | - | - | - | - | - | - | 72Mb 4M x 18 | - | 200MHz | - | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DS1270W-100IND Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 36-DIP Module (0.600, 15.24mm) | NO | - | Non-Volatile | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 36 | TIN LEAD | - | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | - | unknown | NOT SPECIFIED | 36 | R-XDMA-P36 | COMMERCIAL | 3.6V | 3V | 16Mb 2M x 8 | ASYNCHRONOUS | - | - | NVSRAM | Parallel | 2MX8 | 8 | 100ns | 16777216 bit | 100 ns | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DS1350YP-100 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 34-PowerCap™ Module | YES | - | Non-Volatile | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 34 | TIN LEAD | 10 YEAR DATA RETENTION | 4.5V~5.5V | DUAL | 240 | 1 | 5V | - | unknown | NOT SPECIFIED | 34 | R-XDMA-U34 | COMMERCIAL | 5.5V | 4.5V | 4Mb 512K x 8 | ASYNCHRONOUS | - | - | NVSRAM | Parallel | 512KX8 | 8 | 100ns | 4194304 bit | 100 ns | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CYD18S36V18-200BBAXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 256-LBGA | - | 256-FBGA (17x17) | Volatile | - | -40°C~85°C TA | Tray | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 1.42V~1.58V 1.7V~1.9V | - | - | - | - | - | - | - | - | - | - | - | - | 18Mb 512K x 36 | - | 200MHz | 3.3ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CY7C1314CV18-200BZI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 165-LBGA | YES | - | Volatile | - | -40°C~85°C TA | Tray | - | e0 | no | Obsolete | 3 (168 Hours) | 165 | TIN LEAD | PIPELINED ARCHITECTURE | 1.7V~1.9V | BOTTOM | 220 | 1 | 1.8V | 1mm | unknown | NOT SPECIFIED | 165 | R-PBGA-B165 | COMMERCIAL | 1.9V | 1.7V | 18Mb 512K x 36 | - | 200MHz | - | SRAM | Parallel | 512KX36 | 36 | - | 18874368 bit | 0.45 ns | - | - | - | - | 1.4mm | 15mm | 13mm | Non-RoHS Compliant | ||
![]() FM93CS56M8 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | - | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | 4.5V | 2Kb 128 x 16 | SYNCHRONOUS | 1MHz | - | EEPROM | SPI | 128X16 | 16 | 10ms | 2048 bit | - | SERIAL | - | MICROWIRE | 10ms | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() CY7C199CN-15VXCT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | - | 28-SOJ | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 256Kb 32K x 8 | - | - | 15ns | SRAM | Parallel | - | - | 15ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CY7C199CN-12VXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | YES | - | Volatile | - | -40°C~85°C TA | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 28 | NICKEL PALLADIUM GOLD | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | unknown | 20 | 28 | R-PDSO-J28 | COMMERCIAL | 5.5V | 4.5V | 256Kb 32K x 8 | - | - | - | SRAM | Parallel | 32KX8 | 8 | 12ns | 262144 bit | 12 ns | - | - | - | - | 3.556mm | 17.907mm | 7.5mm | ROHS3 Compliant | ||
![]() DS2502S Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | MICROLAN COMPATIBLE | 2.8V~6V | DUAL | 245 | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | 6V | 2.8V | 1Kb 128 x 8 | ASYNCHRONOUS | - | - | EPROM | 1-Wire® | 128X8 | 8 | - | 1024 bit | - | SERIAL | - | - | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() CY7C1041CV33-15ZC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | Volatile | - | 0°C~70°C TA | Tray | - | e0 | no | Obsolete | 3 (168 Hours) | 44 | TIN LEAD | - | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.8mm | unknown | NOT SPECIFIED | 44 | R-PDSO-G44 | COMMERCIAL | 3.6V | 3V | 4Mb 256K x 16 | - | - | - | SRAM | Parallel | 256KX16 | 16 | 15ns | 4194304 bit | 15 ns | - | - | - | - | 1.194mm | 18.415mm | 10.16mm | Non-RoHS Compliant | ||
![]() CY7C1041DV33-10BVI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-VFBGA | - | 48-VFBGA (6x8) | Volatile | - | -40°C~85°C TA | Tray | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 4Mb 256K x 16 | - | - | 10ns | SRAM | Parallel | - | - | 10ns | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CAT28LV64H1320 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | YES | - | Non-Volatile | - | 0°C~70°C TA | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 28 | MATTE TIN | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.55mm | unknown | 40 | 28 | R-PDSO-G28 | COMMERCIAL | 3.6V | 3V | 64Kb 8K x 8 | ASYNCHRONOUS | - | 200ns | EEPROM | Parallel | 8KX8 | 8 | 5ms | 65536 bit | - | - | 3V | - | 5ms | 1.2mm | 11.8mm | 8mm | ROHS3 Compliant | ||
![]() CY7C136-55NC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 52-QFP | - | - | Volatile | - | 0°C~70°C TA | Tray | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 4.5V~5.5V | - | - | - | - | - | unknown | - | - | - | - | - | - | 16Kb 2K x 8 | - | - | - | SRAM | Parallel | - | - | 55ns | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CAT28C16AXI20 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | Non-Volatile | - | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | 24 | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 24 | R-PDSO-G24 | COMMERCIAL | 5.5V | 4.5V | 16Kb 2K x 8 | ASYNCHRONOUS | - | 200ns | EEPROM | Parallel | 2KX8 | 8 | 10ms | 16384 bit | - | - | 5V | - | 10ms | 2.65mm | 15.4mm | 7.5mm | ROHS3 Compliant |