- Pin Count
- Supplier Package
- Mounting
- Operating Temperature
- Part Status
- Number of Words
- Series
- Number of Ports
- Automotive
- EU RoHS
- PCB changed
- Timing Type
Attribute column
Manufacturer
Rochester Electronics Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Memory Size | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Memory Width | Write Cycle Time - Word, Page | Memory Density | Access Time (Max) | Programming Voltage | Write Cycle Time-Max (tWC) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() N08L63W2AB27I Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-LFBGA | YES | - | Volatile | - | -40°C~85°C TA | Tray | - | - | - | Obsolete | 3 (168 Hours) | 48 | NOT SPECIFIED | - | - | 2.3V~3.6V | BOTTOM | - | 1 | 3V | 0.75mm | - | - | 48 | R-PBGA-B48 | COMMERCIAL | 3.6V | 2.3V | 4Mb 256K x 16 | - | - | - | SRAM | Parallel | 512KX16 | - | 70ns | 8388608 bit | 85 ns | - | - | 1.2mm | 10mm | 8mm | ROHS3 Compliant | ||
![]() CY7C1362A-166AJC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | - | 100-TQFP (14x20) | Volatile | - | 0°C~70°C TA | Tray | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 3.135V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 9Mb 512K x 18 | - | 166MHz | 3.5ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CY7C136A-55JXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 52-LCC (J-Lead) | - | 52-PLCC (19.13x19.13) | Volatile | - | -40°C~85°C TA | Tray | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 16Kb 2K x 8 | - | - | 55ns | SRAM | Parallel | - | - | 55ns | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CY62146ELL-45ZSXA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | Volatile | - | -40°C~85°C TA | Tube | MoBL® | e3 | yes | Obsolete | 3 (168 Hours) | 44 | MATTE TIN | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.8mm | unknown | 40 | 44 | R-PDSO-G44 | COMMERCIAL | 5.5V | 4.5V | 4Mb 256K x 16 | - | - | - | SRAM | Parallel | 256KX16 | 16 | 45ns | 4194304 bit | 45 ns | - | - | 1.194mm | 18.415mm | 10.16mm | ROHS3 Compliant | ||
![]() CY62148ELL-55SXA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-SOIC (0.445, 11.30mm Width) | - | - | Volatile | Automotive grade | -40°C~85°C TA | Tube | MoBL® | - | yes | Obsolete | 3 (168 Hours) | - | - | - | 8542.32.00.41 | 4.5V~5.5V | - | - | - | - | - | unknown | - | 32 | - | - | - | - | 4Mb 512K x 8 | - | - | - | SRAM | Parallel | - | - | 55ns | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CYDMX064A16-65BVXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-VFBGA | YES | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | - | Obsolete | 3 (168 Hours) | 100 | - | IT CAN OPERATE ALSO 2.5 AND 3.3 VOLT | - | 1.8V~3.3V | BOTTOM | - | 1 | 1.8V | 0.5mm | unknown | - | 100 | S-PBGA-B100 | COMMERCIAL | 1.9V | 1.7V | 64Kb 4K x 16 | ASYNCHRONOUS | - | - | SRAM | Parallel | 4KX16 | - | 65ns | 65536 bit | 65 ns | - | - | 1mm | 6mm | 6mm | ROHS3 Compliant | ||
![]() CY62157DV30LL-55BVXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-VFBGA | - | 48-VFBGA (6x8) | Volatile | Industrial grade | -40°C~85°C TA | Tray | MoBL® | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 2.2V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 8Mb 512K x 16 | - | - | 55ns | SRAM | Parallel | - | - | 55ns | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() N04L63W1AT27IT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | 44 | NOT SPECIFIED | - | - | 2.3V~3.6V | DUAL | - | 1 | 3V | 0.8mm | - | - | 44 | R-PDSO-G44 | COMMERCIAL | 3.6V | 2.3V | 4Mb 256K x 16 | - | - | - | SRAM | Parallel | 256KX16 | - | 70ns | 4194304 bit | 70 ns | - | - | 1.25mm | 18.41mm | 10.16mm | ROHS3 Compliant | ||
![]() CYDMX128A16-90BVXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-VFBGA | YES | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | - | Obsolete | 3 (168 Hours) | 100 | - | IT CAN OPERATE ALSO 2.5 AND 3.3 VOLT | - | 1.8V~3.3V | BOTTOM | - | 1 | 1.8V | 0.5mm | unknown | - | 100 | S-PBGA-B100 | COMMERCIAL | 1.9V | 1.7V | 128Kb 8K x 16 | ASYNCHRONOUS | - | - | SRAM | Parallel | 8KX16 | - | 90ns | 131072 bit | 90 ns | - | - | 1mm | 6mm | 6mm | ROHS3 Compliant | ||
![]() FM1608B-SG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SOIC | Non-Volatile | - | -40°C~85°C TA | Tube | F-RAM™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 64Kb 8K x 8 | - | - | - | FRAM | Parallel | - | - | 130ns | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() STK14D88-NF45TR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-SOIC (0.295, 7.50mm Width) | YES | - | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | e3 | - | Obsolete | 3 (168 Hours) | 32 | MATTE TIN | - | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | unknown | - | 32 | R-PDSO-G32 | COMMERCIAL | 3.6V | 2.7V | 256Kb 32K x 8 | ASYNCHRONOUS | - | - | NVSRAM | Parallel | 32KX8 | 8 | 45ns | 262144 bit | 45 ns | - | - | 2.54mm | 20.726mm | 7.505mm | ROHS3 Compliant | ||
![]() CY14B256L-SZ45XC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-SOIC (0.295, 7.50mm Width) | YES | - | Non-Volatile | Commercial grade | 0°C~70°C TA | Tube | - | - | - | Obsolete | 3 (168 Hours) | 32 | - | - | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | unknown | - | 32 | R-PDSO-G32 | COMMERCIAL | 3.6V | 2.7V | 256Kb 32K x 8 | ASYNCHRONOUS | - | - | NVSRAM | Parallel | 32KX8 | 8 | 45ns | 262144 bit | 45 ns | - | - | 2.54mm | 20.726mm | 7.5057mm | ROHS3 Compliant | ||
![]() CY14B256L-SP45XC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | YES | - | Non-Volatile | Commercial grade | 0°C~70°C TA | Tube | - | - | - | Obsolete | 3 (168 Hours) | 48 | - | - | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 0.635mm | unknown | - | 48 | R-PDSO-G48 | COMMERCIAL | 3.6V | 2.7V | 256Kb 32K x 8 | ASYNCHRONOUS | - | - | NVSRAM | Parallel | 32KX8 | 8 | 45ns | 262144 bit | 45 ns | - | - | 2.794mm | 15.875mm | 7.5057mm | ROHS3 Compliant | ||
![]() CAT28LV256G25 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-LCC (J-Lead) | YES | - | Non-Volatile | - | 0°C~70°C TA | Tray | - | e3 | yes | Obsolete | 3 (168 Hours) | 32 | MATTE TIN | - | - | 3V~3.6V | QUAD | 260 | 1 | 3.3V | 1.27mm | unknown | 40 | 32 | R-PQCC-J32 | COMMERCIAL | 3.6V | 3V | 256Kb 32K x 8 | ASYNCHRONOUS | - | 250ns | EEPROM | Parallel | 32KX8 | 8 | 10ms | 262144 bit | - | 3V | 10ms | 3.55mm | 13.97mm | 11.43mm | ROHS3 Compliant | ||
![]() CY62167DV18LL-55BVXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-VFBGA | YES | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | MoBL® | - | - | Obsolete | 3 (168 Hours) | 48 | NOT SPECIFIED | - | - | 1.65V~2.25V | BOTTOM | - | 1 | 1.8V | 0.75mm | unknown | - | 48 | R-PBGA-B48 | COMMERCIAL | 1.95V | 1.65V | 16Mb 1M x 16 | - | - | - | SRAM | Parallel | 1MX16 | 16 | 55ns | 16777216 bit | 55 ns | - | - | 1mm | 9.5mm | 8mm | ROHS3 Compliant | ||
![]() CY7C1049BNL-17VCT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 36-BSOJ (0.400, 10.16mm Width) | - | 36-SOJ | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 4Mb 512K x 8 | - | - | 17ns | SRAM | Parallel | - | - | 17ns | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CY7C1041BNV33L-12VXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | YES | - | Volatile | Commercial grade | 0°C~70°C TA | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 44 | NICKEL PALLADIUM GOLD | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 1.27mm | unknown | 40 | 44 | R-PDSO-J44 | COMMERCIAL | 3.6V | 3V | 4Mb 256K x 16 | - | - | - | SRAM | Parallel | 256KX16 | 16 | 12ns | 4194304 bit | 12 ns | - | - | 3.7592mm | 28.575mm | 10.16mm | ROHS3 Compliant | ||
![]() CY14B256L-SZ35XC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-SOIC (0.295, 7.50mm Width) | YES | - | Non-Volatile | - | 0°C~70°C TA | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 32 | MATTE TIN | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | unknown | 20 | 32 | R-PDSO-G32 | COMMERCIAL | 3.6V | 2.7V | 256Kb 32K x 8 | ASYNCHRONOUS | - | - | NVSRAM | Parallel | 32KX8 | 8 | 35ns | 262144 bit | 35 ns | - | - | 2.54mm | 20.726mm | 7.5057mm | ROHS3 Compliant | ||
![]() CY7C146-25JC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 52-LCC (J-Lead) | YES | - | Volatile | Commercial grade | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 52 | TIN LEAD | AUTOMATIC POWER-DOWN; INTERRUPT FLAG | - | 4.5V~5.5V | QUAD | NOT SPECIFIED | 1 | 5V | 1.27mm | unknown | NOT SPECIFIED | 52 | S-PQCC-J52 | COMMERCIAL | 5.5V | 4.5V | 16Kb 2K x 8 | - | - | - | SRAM | Parallel | 2KX8 | 8 | 25ns | 16384 bit | 25 ns | - | - | 5.08mm | 19.1262mm | 19.1262mm | Non-RoHS Compliant | ||
![]() CY7C1354C-166BGC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 119-BGA | - | 119-PBGA (14x22) | Volatile | Commercial grade | 0°C~70°C TA | Tray | NoBL™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 3.135V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 9Mb 256K x 36 | - | 166MHz | 3.5ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |