- Pin Count
- Supplier Package
- Mounting
- Operating Temperature
- Part Status
- Number of Words
- Series
- Number of Ports
- Automotive
- EU RoHS
- PCB changed
- Timing Type
Attribute column
Manufacturer
Rochester Electronics Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Memory Size | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Memory Width | Write Cycle Time - Word, Page | Memory Density | Access Time (Max) | Parallel/Serial | Serial Bus Type | Write Cycle Time-Max (tWC) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY62138FV30LL-45ZSXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | Volatile | Industrial grade | -40°C~85°C TA | Tube | MoBL® | e4 | yes | Obsolete | 3 (168 Hours) | 32 | - | NICKEL PALLADIUM GOLD | - | - | 2.2V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | unknown | 20 | 32 | R-PDSO-G32 | COMMERCIAL | 3.6V | 2.2V | 2Mb 256K x 8 | - | - | - | SRAM | Parallel | 256KX8 | 8 | 45ns | 2097152 bit | 45 ns | - | - | - | 1.2mm | 20.95mm | 10.16mm | ROHS3 Compliant | ||
![]() CY7C1021BL-15ZXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | - | Obsolete | 3 (168 Hours) | 44 | - | NOT SPECIFIED | - | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 0.8mm | unknown | - | 44 | R-PDSO-G44 | COMMERCIAL | 5.5V | 4.5V | 1Mb 64K x 16 | - | - | - | SRAM | Parallel | 64KX16 | - | 15ns | 1048576 bit | 15 ns | - | - | - | 1.194mm | 18.415mm | 10.16mm | ROHS3 Compliant | ||
![]() CY62256NLL-70PXC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 28-DIP (0.600, 15.24mm) | NO | - | Volatile | - | 0°C~70°C TA | Tube | MoBL® | e3 | yes | Obsolete | 1 (Unlimited) | 28 | - | MATTE TIN | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 2.54mm | unknown | 20 | 28 | R-PDIP-T28 | COMMERCIAL | 5.5V | 4.5V | 256Kb 32K x 8 | - | - | - | SRAM | Parallel | 32KX8 | 8 | 70ns | 262144 bit | 70 ns | - | - | - | 5.08mm | 36.322mm | 15.24mm | ROHS3 Compliant | ||
![]() CY7C1020BN-12VXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | - | 44-SOJ | Volatile | Commercial grade | 0°C~70°C TA | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 512Kb 32K x 16 | - | - | 12ns | SRAM | Parallel | - | - | 12ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CY7C1011DV33-10BVI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-VFBGA | YES | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | e0 | no | Obsolete | 3 (168 Hours) | 48 | - | TIN LEAD | - | - | 3V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.75mm | unknown | 40 | 48 | R-PBGA-B48 | COMMERCIAL | 3.6V | 3V | 2Mb 128K x 16 | - | - | - | SRAM | Parallel | 128KX16 | 16 | 10ns | 2097152 bit | 10 ns | - | - | - | 1mm | 8mm | 6mm | Non-RoHS Compliant | ||
![]() CY7C1021BNL-15ZXIT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44-TSOP II | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 1Mb 64K x 16 | - | - | 15ns | SRAM | Parallel | - | - | 15ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 71V3578YS133PFG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | - | 100-TQFP (14x20) | Volatile | - | 0°C~70°C TA | Tray | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | - | - | - | - | 4.5Mb 256K x 18 | - | 133MHz | 4.2ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CY7C1020BN-12VXCT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | - | 44-SOJ | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 512Kb 32K x 16 | - | - | 12ns | SRAM | Parallel | - | - | 12ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CY7C128A-35VC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-BSOJ (0.300, 7.62mm Width) | YES | - | Volatile | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 24 | - | TIN LEAD | AUTOMATIC POWER-DOWN | - | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | unknown | NOT SPECIFIED | 24 | R-PDSO-J24 | COMMERCIAL | 5.5V | 4.5V | 16Kb 2K x 8 | - | - | - | SRAM | Parallel | 2KX8 | 8 | 35ns | 16384 bit | 35 ns | - | - | - | 3.55mm | 15.365mm | 7.505mm | Non-RoHS Compliant | ||
![]() CY62256VNLL-70ZRXE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | YES | - | Volatile | Automotive grade | -40°C~125°C TA | Tube | MoBL® | - | yes | Obsolete | 3 (168 Hours) | 28 | - | NOT SPECIFIED | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.55mm | unknown | 20 | 28 | R-PDSO-G28 | COMMERCIAL | 3.6V | 2.7V | 256Kb 32K x 8 | - | - | - | SRAM | Parallel | 32KX8 | 8 | 70ns | 262144 bit | 70 ns | - | - | - | 1.2mm | 11.8mm | 8mm | ROHS3 Compliant | ||
![]() NM93C56LM8 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | EAR99 | TIN LEAD | 40 YEAR DATA RETENTION | 8542.32.00.51 | 2.7V~5.5V | DUAL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | 5.5V | 2.7V | 2Kb 128 x 16 | SYNCHRONOUS | 250kHz | - | EEPROM | SPI | 128X16 | 16 | 15ms | 2048 bit | - | SERIAL | MICROWIRE | 15ms | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() NM24C02EN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Non-Volatile | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | 16 BYTE PAGE WRITE; DATA RETENTION > 40 YEARS | - | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 8 | R-PDIP-T8 | COMMERCIAL | 5.5V | 4.5V | 2Kb 256 x 8 | SYNCHRONOUS | 100kHz | 3.5μs | EEPROM | I2C | 2KX1 | 1 | 10ms | 2048 bit | - | SERIAL | I2C | 10ms | 5.08mm | 9.817mm | 7.62mm | Non-RoHS Compliant | ||
![]() FM93C66LMT8 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | Non-Volatile | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | - | - | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | 2.7V | 4Kb 256 x 16 | SYNCHRONOUS | 250kHz | - | EEPROM | SPI | 256X16 | 16 | 15ms | 4096 bit | - | SERIAL | MICROWIRE | 15ms | 1.2mm | 4.4mm | 3mm | Non-RoHS Compliant | ||
![]() S25FL116K0XBHV030 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TBGA | - | 24-BGA (6x8) | Non-Volatile | - | -40°C~105°C TA | Tray | FL1-K | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 16Mb 2M x 8 | - | 108MHz | - | FLASH | SPI - Quad I/O | - | - | 3ms | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CY7C199-15VC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | YES | - | Volatile | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | EAR99 | TIN LEAD | AUTOMATIC POWER-DOWN | 8542.32.00.41 | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | unknown | NOT SPECIFIED | 28 | R-PDSO-J28 | Not Qualified | 5.5V | 4.5V | 256Kb 32K x 8 | - | - | - | SRAM | Parallel | 32KX8 | 8 | 15ns | 262144 bit | 15 ns | - | - | - | 3.556mm | 17.907mm | 7.5mm | Non-RoHS Compliant | ||
![]() CY7C1021CV33-8VXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | YES | - | Volatile | - | 0°C~70°C TA | Tray | - | e4 | yes | Obsolete | 3 (168 Hours) | 44 | - | NICKEL PALLADIUM GOLD | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 1.27mm | unknown | 20 | 44 | R-PDSO-J44 | COMMERCIAL | 3.63V | 2.97V | 1Mb 64K x 16 | - | - | - | SRAM | Parallel | 64KX16 | 16 | 8ns | 1048576 bit | 8 ns | - | - | - | 3.7592mm | 28.575mm | 10.16mm | ROHS3 Compliant | ||
![]() CY62256VLL-70ZXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | YES | - | Volatile | - | 0°C~70°C TA | Tray | MoBL® | e3/e4 | yes | Obsolete | 3 (168 Hours) | 28 | - | MATTE TIN/NICKEL PALLADIUM GOLD | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.55mm | unknown | 20 | 28 | R-PDSO-G28 | COMMERCIAL | 3.6V | 2.7V | 256Kb 32K x 8 | - | - | - | SRAM | Parallel | 32KX8 | 8 | 70ns | 262144 bit | 70 ns | - | - | - | 1.2mm | 11.8mm | 8mm | ROHS3 Compliant | ||
![]() CY62256LL-70ZXIT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | YES | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | MoBL® | e3/e4 | - | Obsolete | 3 (168 Hours) | 28 | - | MATTE TIN/NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 0.55mm | unknown | - | 28 | R-PDSO-G28 | COMMERCIAL | 5.5V | 4.5V | 256Kb 32K x 8 | - | - | - | SRAM | Parallel | 32KX8 | 8 | 70ns | 262144 bit | 70 ns | - | - | - | 1.2mm | 11.8mm | 8mm | Non-RoHS Compliant | ||
![]() CY7C1019B-12ZXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-SOIC (0.400, 10.16mm Width) | - | 32-TSOP II | Volatile | - | 0°C~70°C TA | Tray | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 1Mb 128K x 8 | - | - | 12ns | SRAM | Parallel | - | - | 12ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CY7C10211BN-10ZXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44-TSOP II | Volatile | - | 0°C~70°C TA | Tray | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 1Mb 64K x 16 | - | - | 10ns | SRAM | Parallel | - | - | 10ns | - | - | - | - | - | - | - | - | ROHS3 Compliant |