- Pin Count
- Supplier Package
- Mounting
- Operating Temperature
- Part Status
- Number of Words
- Series
- Number of Ports
- Automotive
- EU RoHS
- PCB changed
- Timing Type
Attribute column
Manufacturer
Rochester Electronics Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Memory Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Memory Width | Write Cycle Time - Word, Page | Memory Density | Access Time (Max) | Parallel/Serial | Memory IC Type | Serial Bus Type | Write Cycle Time-Max (tWC) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS2505P Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-LSOJ (0.148, 3.76mm Width) | YES | - | Non-Volatile | - | - | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | TIN LEAD | MICROLAN COMPATIBLE | - | DUAL | - | 240 | 1 | 5V | 1.27mm | - | 20 | 6 | R-PDSO-C6 | COMMERCIAL | 6V | - | 2.8V | 16Kb 16K x 1 | ASYNCHRONOUS | - | 15μs | EPROM | 1-Wire® | 16KX1 | 1 | - | 16384 bit | - | SERIAL | - | - | - | 1.5mm | 3.94mm | 3.76mm | Non-RoHS Compliant | ||
![]() CY62256VNLL-70ZXA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | YES | - | Volatile | - | - | - | -40°C~85°C TA | Tube | MoBL® | - | yes | Obsolete | 3 (168 Hours) | 28 | NOT SPECIFIED | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 0.55mm | unknown | 20 | 28 | R-PDSO-G28 | COMMERCIAL | 3.6V | - | 2.7V | 256Kb 32K x 8 | - | - | - | SRAM | Parallel | 32KX8 | 8 | 70ns | 262144 bit | 70 ns | - | - | - | - | 1.2mm | 11.8mm | 8mm | ROHS3 Compliant | ||
![]() CY62138FV30LL-45ZSXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | Volatile | - | - | Industrial grade | -40°C~85°C TA | Tube | MoBL® | e4 | yes | Obsolete | 3 (168 Hours) | 32 | NICKEL PALLADIUM GOLD | - | 2.2V~3.6V | DUAL | - | 260 | 1 | 3V | 1.27mm | unknown | 20 | 32 | R-PDSO-G32 | COMMERCIAL | 3.6V | - | 2.2V | 2Mb 256K x 8 | - | - | - | SRAM | Parallel | 256KX8 | 8 | 45ns | 2097152 bit | 45 ns | - | - | - | - | 1.2mm | 20.95mm | 10.16mm | ROHS3 Compliant | ||
![]() CY7C1021BL-15ZXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | Volatile | - | - | Industrial grade | -40°C~85°C TA | Tray | - | - | - | Obsolete | 3 (168 Hours) | 44 | NOT SPECIFIED | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 0.8mm | unknown | - | 44 | R-PDSO-G44 | COMMERCIAL | 5.5V | - | 4.5V | 1Mb 64K x 16 | - | - | - | SRAM | Parallel | 64KX16 | - | 15ns | 1048576 bit | 15 ns | - | - | - | - | 1.194mm | 18.415mm | 10.16mm | ROHS3 Compliant | ||
![]() CY62256NLL-70PXC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 28-DIP (0.600, 15.24mm) | NO | - | Volatile | - | - | - | 0°C~70°C TA | Tube | MoBL® | e3 | yes | Obsolete | 1 (Unlimited) | 28 | MATTE TIN | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | unknown | 20 | 28 | R-PDIP-T28 | COMMERCIAL | 5.5V | - | 4.5V | 256Kb 32K x 8 | - | - | - | SRAM | Parallel | 32KX8 | 8 | 70ns | 262144 bit | 70 ns | - | - | - | - | 5.08mm | 36.322mm | 15.24mm | ROHS3 Compliant | ||
![]() CAT24C05YI-G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | Non-Volatile | - | - | - | -40°C~85°C TA | Tube | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | NICKEL PALLADIUM GOLD | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 3.3V | 0.65mm | - | 40 | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | - | 1.8V | 4Kb 512 x 8 | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | 512X8 | 8 | 5ms | 4096 bit | - | SERIAL | - | I2C | 5ms | 1.2mm | 4.4mm | 3mm | ROHS3 Compliant | ||
![]() CAT34C02VP2I-GT4 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-WFDFN Exposed Pad | YES | - | Non-Volatile | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | no | Obsolete | 1 (Unlimited) | 8 | NICKEL PALLADIUM GOLD | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | 40 | 8 | R-PDSO-N8 | COMMERCIAL | 5.5V | - | 1.7V | 2Kb 256 x 8 | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | 256X8 | 8 | 5ms | 2048 bit | - | SERIAL | - | I2C | 5ms | 0.8mm | 3mm | 2mm | ROHS3 Compliant | ||
![]() N01L63W3AT25I Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | - | 85°C | -40°C | - | - | Tray | - | - | - | Obsolete | 3 (168 Hours) | 44 | - | - | - | DUAL | GULL WING | - | 1 | 3V | 0.8mm | - | - | 44 | R-PDSO-G44 | COMMERCIAL | 3.6V | INDUSTRIAL | 2.3V | - | ASYNCHRONOUS | - | - | - | - | 64KX16 | - | - | 1048576 bit | 70 ns | PARALLEL | STANDARD SRAM | - | - | 1.25mm | 18.41mm | 10.16mm | ROHS3 Compliant | ||
![]() FM18W08-PG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28-PDIP | Non-Volatile | - | - | - | -40°C~85°C TA | Tube | F-RAM™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Kb 32K x 8 | - | - | - | FRAM | Parallel | - | - | 130ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CAT24C01LI-G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Non-Volatile | - | - | - | -40°C~85°C TA | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 8 | NICKEL PALLADIUM GOLD | - | 1.7V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 3.3V | 2.54mm | - | NOT SPECIFIED | 8 | R-PDIP-T8 | COMMERCIAL | 5.5V | - | 1.7V | 1Kb 128 x 8 | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | 128X8 | 8 | 5ms | 1024 bit | - | SERIAL | - | I2C | 5ms | 5.33mm | 9.27mm | 7.62mm | ROHS3 Compliant | ||
![]() CAT24C03YI-GT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | Non-Volatile | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Last Time Buy | 1 (Unlimited) | 8 | NICKEL PALLADIUM GOLD | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 3.3V | 0.65mm | - | 40 | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | - | 1.8V | 2Kb 256 x 8 | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | 256X8 | 8 | 5ms | 2048 bit | - | SERIAL | - | I2C | 5ms | 1.2mm | 4.4mm | 3mm | ROHS3 Compliant | ||
![]() CAT24C05YI-GT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | Non-Volatile | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | NICKEL PALLADIUM GOLD | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 3.3V | 0.65mm | unknown | 40 | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | - | 1.8V | 4Kb 512 x 8 | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | 512X8 | 8 | 5ms | 4096 bit | - | SERIAL | - | I2C | 5ms | 1.2mm | 4.4mm | 3mm | ROHS3 Compliant | ||
![]() CAT24C02WI-GT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | NICKEL PALLADIUM GOLD | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 3.3V | 1.27mm | - | 40 | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | - | 1.7V | 2Kb 256 x 8 | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | 256X8 | 8 | 5ms | 2048 bit | - | SERIAL | - | I2C | 5ms | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() CAT24C02WI-G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | - | - | - | -40°C~85°C TA | Tube | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | NICKEL PALLADIUM GOLD | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 3.3V | 1.27mm | - | 40 | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | - | 1.7V | 2Kb 256 x 8 | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | 256X8 | 8 | 5ms | 2048 bit | - | SERIAL | - | I2C | 5ms | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() CAT24C08VP2I-GT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-WFDFN Exposed Pad | YES | - | Non-Volatile | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | NICKEL PALLADIUM GOLD | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 3.3V | 0.5mm | - | 40 | 8 | R-XDSO-N8 | COMMERCIAL | 5.5V | - | 1.7V | 8Kb 1K x 8 | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | 1KX8 | 8 | 5ms | 8192 bit | - | SERIAL | - | I2C | 5ms | 0.8mm | 3mm | 2mm | ROHS3 Compliant | ||
![]() CAT24C01YI-GT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | Non-Volatile | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | NICKEL PALLADIUM GOLD | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 3.3V | 0.65mm | - | 40 | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | - | 1.7V | 1Kb 128 x 8 | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | 128X8 | 8 | 5ms | 1024 bit | - | SERIAL | - | I2C | 5ms | 1.2mm | 4.4mm | 3mm | ROHS3 Compliant | ||
![]() CAT24C16VP2I-GT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-WFDFN Exposed Pad | - | 8-TDFN (2x3) | Non-Volatile | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16Kb 2K x 8 | - | 400kHz | 900ns | EEPROM | I2C | - | - | 5ms | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CAT24C16LI-G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Non-Volatile | - | - | - | -40°C~85°C TA | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 8 | NICKEL PALLADIUM GOLD | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 3.3V | 2.54mm | - | 40 | 8 | R-PDIP-T8 | COMMERCIAL | 5.5V | - | 1.7V | 16Kb 2K x 8 | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | 2KX8 | 8 | 5ms | 16384 bit | - | SERIAL | - | I2C | 5ms | 5.33mm | 9.27mm | 7.62mm | ROHS3 Compliant | ||
![]() CAT24AA04WI-G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | Non-Volatile | - | - | - | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Kb 512 x 8 | - | 1MHz | 400ns | EEPROM | I2C | - | - | 5ms | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() N01L63W2AT25I Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | - | 85°C | -40°C | - | - | Tray | - | - | - | Obsolete | 3 (168 Hours) | 44 | - | - | - | DUAL | GULL WING | - | 1 | 3V | 0.8mm | - | - | 44 | R-PDSO-G44 | COMMERCIAL | 3.6V | INDUSTRIAL | 2.3V | - | ASYNCHRONOUS | - | - | - | - | 64KX16 | - | - | 1048576 bit | 70 ns | PARALLEL | STANDARD SRAM | - | - | 1.25mm | 18.41mm | 10.16mm | ROHS3 Compliant |