- Pin Count
- Supplier Package
- Mounting
- Operating Temperature
- Part Status
- Number of Words
- Series
- Number of Ports
- Automotive
- EU RoHS
- PCB changed
- Timing Type
Attribute column
Manufacturer
Rochester Electronics Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Data Polling | Toggle Bit | Command User Interface | Ready/Busy | I2C Control Byte | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C198-55DMB Rochester Electronics | In Stock | - | - | - | - | NO | - | 28 | 55 ns | - | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | CY7C198-55DMB | - | 32768 words | 32000 | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | - | - | 5.74 | - | - | 5 V | - | - | - | - | - | - | - | - | 3A001.A.2.C | - | - | - | AUTOMATIC POWER-DOWN | 8542.32.00.41 | - | CMOS | - | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | unknown | - | - | - | R-GDIP-T28 | - | - | 5.5 V | - | MILITARY | 4.5 V | - | - | ASYNCHRONOUS | - | - | - | - | - | 32KX8 | - | 5.715 mm | 8 | - | - | - | - | 262144 bit | - | PARALLEL | - | STANDARD SRAM | - | - | - | - | - | - | - | - | - | - | - | - | 37.338 mm | 15.24 mm | - | - | - | ||
![]() CAT25320VI-G Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24C04A/P Rochester Electronics | In Stock | - | - | - | - | NO | - | 8 | - | 0.1 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24C04A/P | - | 512 words | 512 | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | NOT SPECIFIED | 5.35 | - | No | 5 V | - | - | - | e0 | No | - | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | 2-WIRE I2C SERIAL INTERFACE BUS; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLE GUARANTEED | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | 2.54 mm | unknown | - | - | 8 | R-PDIP-T8 | Not Qualified | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | SYNCHRONOUS | - | 0.0035 mA | - | - | - | 512X8 | OPEN-DRAIN | 4.32 mm | 8 | - | - | - | 0.0001 A | 4096 bit | - | SERIAL | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 1 ms | 200 | HARDWARE | - | - | - | - | 1010DDMR | - | 9.46 mm | 7.62 mm | - | - | - | ||
![]() X28HC256DI-15 Rochester Electronics | In Stock | - | - | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 GHz | - | - | - | - | - | - | - | - | - | 250 kB | - | - | - | - | 150 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() X28C512JI-15T2 Rochester Electronics | In Stock | - | - | - | - | YES | 32 | 32 | 150 ns | - | XICOR INC | Xicor Inc | X28C512JI-15T2 | - | 65536 words | 64000 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | - | RECTANGULAR | CHIP CARRIER | Obsolete | - | - | 5.32 | Non-Compliant | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | 100000 ENDURANCE CYCLES; 10 YEARS DATA RETENTION; 128-BYTE PAGE | - | - | CMOS | - | QUAD | J BEND | - | 1 | - | 1.27 mm | unknown | 150 GHz | - | - | R-PQCC-J32 | Not Qualified | - | 5.5 V | - | INDUSTRIAL | 4.5 V | 500 kB | - | ASYNCHRONOUS | - | - | 150 ns | - | - | 64KX8 | 3-STATE | 3.56 mm | 8 | - | - | - | - | 524288 bit | - | PARALLEL | - | EEPROM | 5 V | - | 100000 Write/Erase Cycles | 10 ms | 10 | - | - | - | - | - | - | - | 13.97 mm | 11.43 mm | - | - | Contains Lead | ||
![]() X28C512J-12T1 Rochester Electronics | In Stock | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 GHz | - | - | - | - | - | - | - | - | - | 500 kB | - | - | - | - | 120 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() X28C512J-15T1 Rochester Electronics | In Stock | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 GHz | - | - | - | - | - | - | - | - | - | 500 kB | - | - | - | - | 150 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 27C128-25I/L Rochester Electronics | In Stock | - | - | - | - | YES | - | 32 | 250 ns | - | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 27C128-25I/L | - | 16384 words | 16000 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | NOT SPECIFIED | 5.64 | - | No | 5 V | - | - | - | e0 | - | - | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8542.32.00.71 | OTP ROMs | CMOS | - | QUAD | J BEND | NOT SPECIFIED | 1 | - | 1.27 mm | unknown | - | - | 32 | R-PQCC-J32 | Not Qualified | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | ASYNCHRONOUS | - | 0.025 mA | - | - | - | 16KX8 | 3-STATE | 3.56 mm | 8 | - | - | - | 0.0001 A | 131072 bit | - | PARALLEL | COMMON | OTP ROM | 13 V | - | - | - | - | - | - | - | - | - | - | - | 13.97 mm | 11.43 mm | - | - | - | ||
![]() NM93C56EM8 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | EAR99 | TIN LEAD | - | - | 40 YEAR DATA RETENTION | 8542.32.00.51 | - | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 1.27mm | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | 5.5V | - | - | 4.5V | 2Kb 128 x 16 | - | SYNCHRONOUS | 1MHz | - | - | EEPROM | SPI | 128X16 | - | - | 16 | 10ms | - | - | - | 2048 bit | - | SERIAL | - | - | - | MICROWIRE | - | 10ms | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | Non-RoHS Compliant | - | ||
![]() NM24C04EN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | EAR99 | TIN LEAD | - | - | 16 BYTE PAGE WRITE; DATA RETENTION > 40 YEARS | 8542.32.00.51 | - | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | - | NOT SPECIFIED | 8 | R-PDIP-T8 | Not Qualified | - | 5.5V | - | - | 4.5V | 4Kb 512 x 8 | - | SYNCHRONOUS | 100kHz | - | 3.5μs | EEPROM | I2C | 4KX1 | - | - | 1 | 10ms | - | - | - | 4096 bit | - | SERIAL | - | - | - | I2C | - | 10ms | - | - | - | - | - | - | - | 5.08mm | 9.817mm | 7.62mm | - | Non-RoHS Compliant | - | ||
![]() 28C64A15I/SO Rochester Electronics | In Stock | - | - | - | - | YES | - | 28 | 150 ns | - | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 28C64A-15I/SO | - | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP28,.4 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | NOT SPECIFIED | 5.75 | - | No | 5 V | - | - | - | e0 | - | - | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | AUTOMATIC WRITE; BULK ERASE; DATA RETENTION > 10 YEARS | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.27 mm | unknown | - | - | 28 | R-PDSO-G28 | Not Qualified | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | ASYNCHRONOUS | - | 0.03 mA | - | - | - | 8KX8 | 3-STATE | - | 8 | - | - | - | 0.0001 A | 65536 bit | - | PARALLEL | - | EEPROM | 5 V | - | - | 1 ms | 10 | - | YES | NO | NO | YES | - | - | - | - | - | - | - | ||
![]() NM24C04LN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | EAR99 | TIN LEAD | - | - | 16 BYTE PAGE WRITE; DATA RETENTION > 40 YEARS | - | - | - | 2.7V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 3.3V | 2.54mm | - | - | NOT SPECIFIED | 8 | - | Not Qualified | - | 5.5V | - | - | 2.7V | 4Kb 512 x 8 | - | SYNCHRONOUS | 100kHz | - | 3.5μs | EEPROM | I2C | 4KX1 | - | - | 1 | 15ms | - | - | - | 4096 bit | - | SERIAL | - | - | - | I2C | - | 15ms | - | - | - | - | - | - | - | - | - | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C164-15VC Rochester Electronics | In Stock | - | - | - | - | YES | 24 | 24 | 15 ns | - | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | CY7C164-15VC | - | 16384 words | 16000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | 5.72 | Compliant | - | 5 V | - | Bulk | - | - | - | - | - | - | - | - | 70 °C | 0 °C | AUTOMATIC POWER-DOWN | 8542.32.00.41 | - | CMOS | - | DUAL | J BEND | - | 1 | - | 1.27 mm | unknown | - | - | - | R-PDSO-J24 | - | 5 V | 5.5 V | - | COMMERCIAL | 4.5 V | - | 1 | ASYNCHRONOUS | - | - | - | - | - | 16KX4 | - | 3.556 mm | 4 | - | 14 b | 64 kb | - | 65536 bit | - | PARALLEL | - | STANDARD SRAM | - | - | - | - | - | - | - | - | - | - | - | - | 15.367 mm | 7.5057 mm | No | - | - | ||
![]() NM93C56N Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY7C199-25VC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | YES | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | EAR99 | TIN LEAD | - | - | AUTOMATIC POWER-DOWN | 8542.32.00.41 | - | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 1.27mm | - | - | NOT SPECIFIED | 28 | R-PDSO-J28 | Not Qualified | - | 5.5V | - | - | 4.5V | 256Kb 32K x 8 | - | - | - | - | - | SRAM | Parallel | 32KX8 | - | - | 8 | 25ns | - | - | - | 262144 bit | 25 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.556mm | 17.907mm | 7.5mm | - | Non-RoHS Compliant | - | ||
![]() CY7C1020CV33-15ZXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | - | e3/e4 | yes | Obsolete | 3 (168 Hours) | 44 | - | MATTE TIN/NICKEL PALLADIUM GOLD | - | - | - | - | - | - | 3V~3.6V | DUAL | - | 260 | 1 | 3.3V | 0.8mm | unknown | - | 20 | 44 | R-PDSO-G44 | COMMERCIAL | - | 3.63V | - | - | 2.97V | 512Kb 32K x 16 | - | - | - | - | - | SRAM | Parallel | 32KX16 | - | - | 16 | 15ns | - | - | - | 524288 bit | 15 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.194mm | 18.415mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() CY62256NLL-70SNXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | MoBL® | - | yes | Obsolete | 3 (168 Hours) | 28 | - | NOT SPECIFIED | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 1.27mm | unknown | - | NOT SPECIFIED | 28 | R-PDSO-G28 | COMMERCIAL | - | 5.5V | - | - | 4.5V | 256Kb 32K x 8 | - | - | - | - | - | SRAM | Parallel | 32KX8 | - | - | 8 | 70ns | - | - | - | 262144 bit | 70 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.794mm | 17.9324mm | 7.5057mm | - | ROHS3 Compliant | - | ||
![]() CY62256LL-70ZXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | YES | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | MoBL® | e3/e4 | yes | Obsolete | 3 (168 Hours) | 28 | - | MATTE TIN/NICKEL PALLADIUM GOLD | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.55mm | unknown | - | 20 | 28 | R-PDSO-G28 | COMMERCIAL | - | 5.5V | - | - | 4.5V | 256Kb 32K x 8 | - | - | - | - | - | SRAM | Parallel | 32KX8 | - | - | 8 | 70ns | - | - | - | 262144 bit | 70 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 11.8mm | 8mm | - | ROHS3 Compliant | - | ||
![]() CY7C1021B-15ZXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | e3/e4 | yes | Obsolete | 3 (168 Hours) | 44 | - | MATTE TIN/NICKEL PALLADIUM GOLD | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.8mm | unknown | - | 20 | 44 | R-PDSO-G44 | COMMERCIAL | - | 5.5V | - | - | 4.5V | 1Mb 64K x 16 | - | - | - | - | - | SRAM | Parallel | 64KX16 | - | - | 16 | 15ns | - | - | - | 1048576 bit | 15 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.194mm | 18.415mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() CY7C1021CV33-10ZC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | - | e0 | no | Obsolete | 3 (168 Hours) | 44 | 3A991.B.2.B | TIN LEAD | - | - | - | 8542.32.00.41 | - | - | 3V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3.3V | 0.8mm | unknown | - | NOT SPECIFIED | 44 | R-PDSO-G44 | Not Qualified | - | 3.63V | - | - | 2.97V | 1Mb 64K x 16 | - | - | - | - | - | SRAM | Parallel | 64KX16 | - | - | 16 | 10ns | - | - | - | 1048576 bit | 10 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.194mm | 18.415mm | 10.16mm | - | Non-RoHS Compliant | - |