- Pin Count
- Supplier Package
- Mounting
- Operating Temperature
- Part Status
- Number of Words
- Series
- Number of Ports
- Automotive
- EU RoHS
- PCB changed
- Timing Type
Attribute column
Manufacturer
Rochester Electronics Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Memory Types | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Memory Size | Operating Mode | Memory Format | Memory Interface | Organization | Memory Width | Write Cycle Time - Word, Page | Memory Density | Access Time (Max) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY62256VLL-70ZRXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | YES | Volatile | - | -40°C~85°C TA | Tray | MoBL® | e3/e4 | yes | Obsolete | 3 (168 Hours) | 28 | - | MATTE TIN/NICKEL PALLADIUM GOLD | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.55mm | unknown | 20 | 28 | R-PDSO-G28 | COMMERCIAL | 3.6V | 2.7V | 256Kb 32K x 8 | - | SRAM | Parallel | 32KX8 | 8 | 70ns | 262144 bit | 70 ns | 1.2mm | 11.8mm | 8mm | ROHS3 Compliant | ||
![]() CY7C199-12VC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | YES | Volatile | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | EAR99 | TIN LEAD | AUTOMATIC POWER-DOWN | 8542.32.00.41 | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 28 | R-PDSO-J28 | Not Qualified | 5.5V | 4.5V | 256Kb 32K x 8 | - | SRAM | Parallel | 32KX8 | 8 | 12ns | 262144 bit | 12 ns | 3.556mm | 17.907mm | 7.5mm | Non-RoHS Compliant | ||
![]() CY7C199C-15ZXCT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | YES | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | - | e3/e4 | - | Obsolete | 3 (168 Hours) | 28 | - | TIN/NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 0.55mm | unknown | - | 28 | R-PDSO-G28 | COMMERCIAL | 5.5V | 4.5V | 256Kb 32K x 8 | - | SRAM | Parallel | 32KX8 | 8 | 15ns | 262144 bit | 15 ns | 1.2mm | 11.8mm | 8mm | Non-RoHS Compliant | ||
![]() CY7C1018CV33-12VXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-BSOJ (0.300, 7.62mm Width) | YES | Volatile | Industrial grade | -40°C~85°C TA | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 32 | - | NICKEL PALLADIUM GOLD | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 1.27mm | unknown | 20 | 32 | R-PDSO-J32 | COMMERCIAL | 3.6V | 3V | 1Mb 128K x 8 | - | SRAM | Parallel | 128KX8 | 8 | 12ns | 1048576 bit | 12 ns | 3.556mm | 20.828mm | 7.5819mm | ROHS3 Compliant | ||
![]() CY62256NL-70SNXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | Volatile | Industrial grade | -40°C~85°C TA | Tube | MoBL® | e3/e4 | yes | Obsolete | 3 (168 Hours) | 28 | - | MATTE TIN/NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | unknown | 20 | 28 | R-PDSO-G28 | COMMERCIAL | 5.5V | 4.5V | 256Kb 32K x 8 | - | SRAM | Parallel | 32KX8 | 8 | 70ns | 262144 bit | 70 ns | 2.794mm | 17.9324mm | 7.5057mm | ROHS3 Compliant | ||
![]() CY7C1399B-12VXCT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | YES | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | - | e4 | - | Obsolete | 3 (168 Hours) | 28 | - | NICKEL PALLADIUM GOLD | - | - | 3V~3.6V | DUAL | - | 1 | 3.3V | 1.27mm | unknown | - | 28 | R-PDSO-J28 | COMMERCIAL | 3.6V | 3V | 256Kb 32K x 8 | - | SRAM | Parallel | 32KX8 | 8 | 12ns | 262144 bit | 12 ns | 3.556mm | 17.907mm | 7.5mm | Non-RoHS Compliant | ||
![]() CY7C1021BV33-12ZC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | Volatile | - | 0°C~70°C TA | Tray | - | e0 | no | Obsolete | 3 (168 Hours) | 44 | 3A991.B.2.B | TIN LEAD | - | 8542.32.00.41 | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.8mm | - | NOT SPECIFIED | 44 | R-PDSO-G44 | Not Qualified | 3.63V | 2.97V | 1Mb 64K x 16 | - | SRAM | Parallel | 64KX16 | 16 | 12ns | 1048576 bit | 12 ns | 1.2mm | 18.41mm | 10.16mm | Non-RoHS Compliant | ||
![]() CY62256-70SNC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | Volatile | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | TIN LEAD | - | - | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 28 | R-PDSO-G28 | COMMERCIAL | 5.5V | 4.5V | 256Kb 32K x 8 | ASYNCHRONOUS | SRAM | Parallel | 32KX8 | 8 | 70ns | 262144 bit | 70 ns | 2.794mm | 17.9324mm | 7.5057mm | Non-RoHS Compliant | ||
![]() CY62256VLL-70SNXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | Volatile | - | 0°C~70°C TA | Tube | MoBL® | e4 | yes | Obsolete | 3 (168 Hours) | 28 | - | NICKEL PALLADIUM GOLD | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | unknown | 20 | 28 | R-PDSO-G28 | COMMERCIAL | 3.6V | 2.7V | 256Kb 32K x 8 | - | SRAM | Parallel | 32KX8 | 8 | 70ns | 262144 bit | 70 ns | 2.794mm | 17.9324mm | 7.5057mm | ROHS3 Compliant | ||
![]() CY62256VLL-70ZXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | YES | Volatile | - | -40°C~85°C TA | Tray | MoBL® | e3/e4 | yes | Obsolete | 3 (168 Hours) | 28 | - | MATTE TIN/NICKEL PALLADIUM GOLD | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.55mm | unknown | 20 | 28 | R-PDSO-G28 | COMMERCIAL | 3.6V | 2.7V | 256Kb 32K x 8 | - | SRAM | Parallel | 32KX8 | 8 | 70ns | 262144 bit | 70 ns | 1.2mm | 11.8mm | 8mm | ROHS3 Compliant | ||
![]() CY62256VLL-70ZXIT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | YES | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | MoBL® | e3/e4 | - | Obsolete | 3 (168 Hours) | 28 | - | MATTE TIN/NICKEL PALLADIUM GOLD | - | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 0.55mm | unknown | - | 28 | R-PDSO-G28 | COMMERCIAL | 3.6V | 2.7V | 256Kb 32K x 8 | - | SRAM | Parallel | 32KX8 | 8 | 70ns | 262144 bit | 70 ns | 1.2mm | 11.8mm | 8mm | Non-RoHS Compliant | ||
![]() CY7C1021BNV33L-12ZXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | e3 | yes | Obsolete | 3 (168 Hours) | 44 | 3A991.B.2.B | TIN | - | 8542.32.00.41 | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | unknown | 20 | 44 | R-PDSO-G44 | Not Qualified | 3.6V | 3V | 1Mb 64K x 16 | - | SRAM | Parallel | 64KX16 | 16 | 12ns | 1048576 bit | 12 ns | 1.194mm | 18.415mm | 10.16mm | ROHS3 Compliant | ||
![]() CY7C1021BV33-10ZC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | Volatile | - | 0°C~70°C TA | Tray | - | e0 | no | Obsolete | 3 (168 Hours) | 44 | 3A991.B.2.B | TIN LEAD | - | 8542.32.00.41 | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.8mm | - | NOT SPECIFIED | 44 | R-PDSO-G44 | Not Qualified | 3.63V | 2.97V | 1Mb 64K x 16 | - | SRAM | Parallel | 64KX16 | 16 | 10ns | 1048576 bit | 10 ns | 1.2mm | 18.41mm | 10.16mm | Non-RoHS Compliant | ||
![]() CY7C1021CV33-15ZXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | e3/e4 | yes | Obsolete | 3 (168 Hours) | 44 | 3A991.B.2.B | MATTE TIN/NICKEL PALLADIUM GOLD | - | 8542.32.00.41 | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | unknown | 20 | 44 | R-PDSO-G44 | Not Qualified | 3.63V | 2.97V | 1Mb 64K x 16 | - | SRAM | Parallel | 64KX16 | 16 | 15ns | 1048576 bit | 15 ns | 1.194mm | 18.415mm | 10.16mm | ROHS3 Compliant | ||
![]() CY62136VLL-70ZSXET Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | MoBL® | e3/e4 | - | Obsolete | 3 (168 Hours) | 44 | - | MATTE TIN/NICKEL PALLADIUM GOLD | - | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 0.8mm | unknown | - | 44 | R-PDSO-G44 | COMMERCIAL | 3.6V | 2.7V | 2Mb 128K x 16 | - | SRAM | Parallel | 128KX16 | - | 70ns | 2097152 bit | 70 ns | 1.194mm | 18.415mm | 10.16mm | Non-RoHS Compliant | ||
![]() CY7C109BN-12ZXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | YES | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | e3 | yes | Obsolete | 3 (168 Hours) | 32 | - | TIN | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | unknown | 20 | 32 | R-PDSO-G32 | COMMERCIAL | 5.5V | 4.5V | 1Mb 128K x 8 | - | SRAM | Parallel | 128KX8 | 8 | 12ns | 1048576 bit | 12 ns | 1.2mm | 18.4mm | 8mm | ROHS3 Compliant | ||
![]() CY62256LL-70ZXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | YES | Volatile | Industrial grade | -40°C~85°C TA | Tray | MoBL® | e3/e4 | yes | Obsolete | 3 (168 Hours) | 28 | - | MATTE TIN/NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.55mm | unknown | 20 | 28 | R-PDSO-G28 | COMMERCIAL | 5.5V | 4.5V | 256Kb 32K x 8 | - | SRAM | Parallel | 32KX8 | 8 | 70ns | 262144 bit | 70 ns | 1.2mm | 11.8mm | 8mm | ROHS3 Compliant | ||
![]() CY62256L-70SNXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | Volatile | - | 0°C~70°C TA | Tube | MoBL® | e4 | yes | Obsolete | 3 (168 Hours) | 28 | - | NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | unknown | 20 | 28 | R-PDSO-G28 | COMMERCIAL | 5.5V | 4.5V | 256Kb 32K x 8 | - | SRAM | Parallel | 32KX8 | 8 | 70ns | 262144 bit | 70 ns | 2.794mm | 17.9324mm | 7.5057mm | ROHS3 Compliant | ||
![]() CY7C109B-12ZXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | YES | Volatile | Commercial grade | 0°C~70°C TA | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 32 | - | TIN | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | unknown | 20 | 32 | R-PDSO-G32 | COMMERCIAL | 5.5V | 4.5V | 1Mb 128K x 8 | - | SRAM | Parallel | 128KX8 | 8 | 12ns | 1048576 bit | 12 ns | 1.2mm | 18.4mm | 8mm | ROHS3 Compliant | ||
![]() N02L6181AB28I Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-LFBGA | YES | Volatile | - | -40°C~85°C TA | Tray | - | - | - | Obsolete | 3 (168 Hours) | 48 | - | - | - | - | 1.65V~2.2V | BOTTOM | - | 1 | 1.8V | 0.75mm | unknown | - | 48 | R-PBGA-B48 | COMMERCIAL | 2.2V | 1.65V | 2Mb 128K x 16 | - | SRAM | Parallel | 128KX16 | - | 85ns | 2097152 bit | 85 ns | 1.34mm | 8mm | 6mm | ROHS3 Compliant |