- Pin Count
- Supplier Package
- Mounting
- Operating Temperature
- Part Status
- Number of Words
- Series
- Number of Ports
- Automotive
- EU RoHS
- PCB changed
- Timing Type
Attribute column
Manufacturer
Rochester Electronics Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Memory Types | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Memory Size | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Memory Width | Write Cycle Time - Word, Page | Memory Density | Access Time (Max) | Parallel/Serial | Programming Voltage | Serial Bus Type | Write Cycle Time-Max (tWC) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY62256LL-70ZXCT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | YES | Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | MoBL® | e3/e4 | - | Obsolete | 3 (168 Hours) | 28 | - | MATTE TIN/NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 0.55mm | unknown | - | 28 | R-PDSO-G28 | COMMERCIAL | 5.5V | 4.5V | 256Kb 32K x 8 | - | - | - | SRAM | Parallel | 32KX8 | 8 | 70ns | 262144 bit | 70 ns | - | - | - | - | 1.2mm | 11.8mm | 8mm | Non-RoHS Compliant | ||
![]() CY62136VNLL-70BAXA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFBGA | - | Volatile | - | -40°C~85°C TA | Tray | MoBL® | - | yes | Obsolete | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | unknown | - | 48 | - | - | - | - | 2Mb 128K x 16 | - | - | - | SRAM | Parallel | - | - | 70ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CY7C1009B-20VC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-BSOJ (0.300, 7.62mm Width) | YES | Volatile | Commercial grade | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 32 | - | TIN LEAD | - | - | 4.5V~5.5V | DUAL | 220 | 1 | 5V | 1.27mm | unknown | NOT SPECIFIED | 32 | R-PDSO-J32 | COMMERCIAL | 5.5V | 4.5V | 1Mb 128K x 8 | - | - | - | SRAM | Parallel | 128KX8 | 8 | 20ns | 1048576 bit | 20 ns | - | - | - | - | 3.556mm | 20.828mm | 7.5819mm | Non-RoHS Compliant | ||
![]() DS2502P-E64 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-LSOJ (0.148, 3.76mm Width) | YES | Non-Volatile | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | - | TIN LEAD | - | - | 2.8V~6V | DUAL | 240 | 1 | 5V | 1.27mm | - | 20 | 6 | R-PDSO-C6 | COMMERCIAL | 6V | 2.8V | 1Kb 128 x 8 | SYNCHRONOUS | - | - | EPROM | 1-Wire® | 1KX1 | 1 | - | 1024 bit | - | SERIAL | - | - | - | 1.5mm | 3.94mm | 3.76mm | Non-RoHS Compliant | ||
![]() CY62137FV30LL-45BVI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-VFBGA | YES | Volatile | - | -40°C~85°C TA | Tray | MoBL® | - | - | Obsolete | 3 (168 Hours) | 48 | - | - | - | - | 2V~3.6V | BOTTOM | - | 1 | 3V | 0.75mm | unknown | - | 48 | R-PBGA-B48 | COMMERCIAL | 3.6V | 2.2V | 2Mb 128K x 16 | - | - | - | SRAM | Parallel | 128KX16 | - | 45ns | 2097152 bit | 45 ns | - | - | - | - | 1mm | 8mm | 6mm | Non-RoHS Compliant | ||
![]() CY62128DV30LL-70SI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-SOIC (0.445, 11.30mm Width) | YES | Volatile | Industrial grade | -40°C~85°C TA | Tube | MoBL® | e0 | no | Obsolete | 3 (168 Hours) | 32 | - | TIN LEAD | - | - | 2.2V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | unknown | NOT SPECIFIED | 32 | R-PDSO-G32 | COMMERCIAL | 3.6V | 2.2V | 1Mb 128K x 8 | - | - | - | SRAM | Parallel | 128KX8 | 8 | 70ns | 1048576 bit | 70 ns | - | - | - | - | 2.997mm | 20.4465mm | 11.303mm | Non-RoHS Compliant | ||
![]() RC28F128P33B85A Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 64-TBGA | YES | Non-Volatile | - | -40°C~85°C TC | Tray | StrataFlash™ | - | - | Obsolete | 3 (168 Hours) | 64 | - | NOT SPECIFIED | SYNCHRONOUS BURST MODE OPERATION ALSO POSSIBLE | - | 2.3V~3.6V | BOTTOM | 240 | 1 | 3V | 1mm | unknown | 30 | 64 | R-PBGA-B64 | COMMERCIAL | 3.6V | 2.3V | 128Mb 8M x 16 | ASYNCHRONOUS | 52MHz | - | FLASH | Parallel | 8MX16 | - | 85ns | 134217728 bit | 85 ns | - | 3V | - | - | 1.2mm | 10mm | 8mm | Non-RoHS Compliant | ||
![]() CAT24AA02WI-GT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | NICKEL PALLADIUM GOLD | - | - | 1.7V~5.5V | DUAL | 260 | 1 | - | 1.27mm | - | 40 | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | 1.7V | 2Kb 256 x 8 | SYNCHRONOUS | 1MHz | 400ns | EEPROM | I2C | 256X8 | 8 | 5ms | 2048 bit | - | SERIAL | - | I2C | 5ms | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() CAT24C01VP2I-GT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-WFDFN Exposed Pad | YES | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | NICKEL PALLADIUM GOLD | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 3.3V | 0.5mm | - | 40 | 8 | R-XDSO-N8 | COMMERCIAL | 5.5V | 1.7V | 1Kb 128 x 8 | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | 128X8 | 8 | 5ms | 1024 bit | - | SERIAL | - | I2C | 5ms | 0.8mm | 3mm | 2mm | ROHS3 Compliant | ||
![]() CAT24C05LI-G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | Non-Volatile | - | -40°C~85°C TA | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 8 | - | NICKEL PALLADIUM GOLD | - | - | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | 3.3V | 2.54mm | unknown | NOT SPECIFIED | 8 | R-PDIP-T8 | COMMERCIAL | 5.5V | 1.8V | 4Kb 512 x 8 | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | 512X8 | 8 | 5ms | 4096 bit | - | SERIAL | - | I2C | 5ms | 4.57mm | 9.59mm | 7.62mm | ROHS3 Compliant | ||
![]() CAT24C04LI-G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | Non-Volatile | - | -40°C~85°C TA | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 8 | - | NICKEL PALLADIUM GOLD | - | - | 1.7V~5.5V | DUAL | NOT SPECIFIED | 1 | 3.3V | 2.54mm | - | NOT SPECIFIED | 8 | R-PDIP-T8 | COMMERCIAL | 5.5V | 1.7V | 4Kb 512 x 8 | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | 512X8 | 8 | 5ms | 4096 bit | - | SERIAL | - | I2C | 5ms | 5.33mm | 9.27mm | 7.62mm | ROHS3 Compliant | ||
![]() CY7C109BNL-15VC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-BSOJ (0.400, 10.16mm Width) | YES | Volatile | Commercial grade | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 32 | - | TIN LEAD | - | - | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | unknown | NOT SPECIFIED | 32 | R-PDSO-J32 | COMMERCIAL | 5.5V | 4.5V | 1Mb 128K x 8 | - | - | - | SRAM | Parallel | 128KX8 | 8 | 15ns | 1048576 bit | 15 ns | - | - | - | - | 3.7592mm | 18.415mm | 10.16mm | Non-RoHS Compliant | ||
![]() CY62147EV18LL-45BVXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-VFBGA | YES | Volatile | Industrial grade | -40°C~85°C TA | Tray | MoBL® | - | - | Obsolete | 3 (168 Hours) | 48 | - | NOT SPECIFIED | - | - | 1.65V~2.25V | BOTTOM | - | 1 | 1.8V | 0.75mm | unknown | - | 48 | R-PBGA-B48 | COMMERCIAL | 2.25V | 1.65V | 4Mb 256K x 16 | - | - | - | SRAM | Parallel | 256KX16 | - | 45ns | 4194304 bit | 45 ns | - | - | - | - | 1mm | 8mm | 6mm | ROHS3 Compliant | ||
![]() CY62128DV30LL-70ZXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | YES | Volatile | Industrial grade | -40°C~85°C TA | Tube | MoBL® | e3 | yes | Obsolete | 3 (168 Hours) | 32 | - | MATTE TIN | - | - | 2.2V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | unknown | 20 | 32 | R-PDSO-G32 | COMMERCIAL | 3.6V | 2.2V | 1Mb 128K x 8 | - | - | - | SRAM | Parallel | 128KX8 | 8 | 70ns | 1048576 bit | 70 ns | - | - | - | - | 1.2mm | 18.4mm | 8mm | ROHS3 Compliant | ||
![]() CY7C1021BV33-10VC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | YES | Volatile | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 44 | 3A991.B.2.B | TIN LEAD | - | 8542.32.00.41 | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | 44 | R-PDSO-J44 | Not Qualified | 3.63V | 2.97V | 1Mb 64K x 16 | - | - | - | SRAM | Parallel | 64KX16 | 16 | 10ns | 1048576 bit | 10 ns | - | - | - | - | 3.7592mm | 28.575mm | 10.16mm | Non-RoHS Compliant | ||
![]() CY7C1020CV33-15ZC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | Volatile | - | 0°C~70°C TA | Tray | - | e0 | no | Obsolete | 3 (168 Hours) | 44 | - | TIN LEAD | - | - | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.8mm | unknown | NOT SPECIFIED | 44 | R-PDSO-G44 | COMMERCIAL | 3.63V | 2.97V | 512Kb 32K x 16 | - | - | - | SRAM | Parallel | 32KX16 | 16 | 15ns | 524288 bit | 15 ns | - | - | - | - | 1.194mm | 18.415mm | 10.16mm | Non-RoHS Compliant | ||
![]() CY14E256L-SZ45XI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-SOIC (0.295, 7.50mm Width) | YES | Non-Volatile | - | -40°C~85°C TA | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 32 | - | MATTE TIN | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | unknown | 20 | 32 | R-PDSO-G32 | COMMERCIAL | 5.5V | 4.5V | 256Kb 32K x 8 | ASYNCHRONOUS | - | - | NVSRAM | Parallel | 32KX8 | 8 | 45ns | 262144 bit | 45 ns | - | - | - | - | 2.54mm | 20.726mm | 7.505mm | ROHS3 Compliant | ||
![]() CYD36S36V18-200BGXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 484-FBGA | YES | Volatile | - | 0°C~70°C TA | Tray | - | e1 | yes | Obsolete | 3 (168 Hours) | 484 | - | TIN SILVER COPPER | PIPELINED OR FLOW-THROUGH ARCHITECTURE, IT CAN ALSO OPERATES AT 1.8V | - | 1.42V~1.58V 1.7V~1.9V | BOTTOM | 260 | 1 | 1.5V | 1mm | unknown | 20 | 484 | S-PBGA-B484 | COMMERCIAL | 1.58V | 1.42V | 36Mb 1M x 36 | - | 200MHz | 3.3ns | SRAM | Parallel | 1MX36 | 36 | - | 37748736 bit | - | - | - | - | - | 2.46mm | 27mm | 27mm | ROHS3 Compliant | ||
![]() CYD09S72V18-167BBXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 256-LBGA | YES | Volatile | - | 0°C~70°C TA | Tray | - | - | - | Obsolete | 3 (168 Hours) | 484 | - | - | PIPELINED OR FLOW-THROUGH ARCHITECTURE, IT CAN ALSO OPERATES AT 1.8V | - | 1.42V~1.58V 1.7V~1.9V | BOTTOM | - | 1 | 1.5V | 1mm | unknown | - | 484 | S-PBGA-B484 | COMMERCIAL | 1.58V | 1.42V | 9Mb 128K x 72 | - | 167MHz | 4ns | SRAM | Parallel | 128KX72 | 72 | - | 9437184 bit | - | - | - | - | - | 2.16mm | 23mm | 23mm | ROHS3 Compliant | ||
![]() CY62256VNLL-70SNXE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | Volatile | - | -40°C~125°C TA | Tube | MoBL® | e4 | yes | Obsolete | 3 (168 Hours) | 28 | - | NICKEL PALLADIUM GOLD | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | unknown | 20 | 28 | R-PDSO-G28 | COMMERCIAL | 3.6V | 2.7V | 256Kb 32K x 8 | - | - | - | SRAM | Parallel | 32KX8 | 8 | 70ns | 262144 bit | 70 ns | - | - | - | - | 2.794mm | 17.9324mm | 7.5057mm | ROHS3 Compliant |