- Pin Count
- Supplier Package
- Mounting
- Operating Temperature
- Part Status
- Number of Words
- Series
- Number of Ports
- Automotive
- EU RoHS
- PCB changed
- Timing Type
Attribute column
Manufacturer
Rochester Electronics Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Memory Size | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Memory Width | Write Cycle Time - Word, Page | Memory Density | Access Time (Max) | Parallel/Serial | Serial Bus Type | Write Cycle Time-Max (tWC) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C2565KV18-450BZI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 165-LBGA | YES | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | - | - | Obsolete | 3 (168 Hours) | 165 | - | - | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | - | 1 | 1.8V | 1mm | unknown | - | 165 | R-PBGA-B165 | COMMERCIAL | 1.9V | 1.7V | 72Mb 2M x 36 | - | 450MHz | - | SRAM | Parallel | 2MX36 | 36 | - | 75497472 bit | 0.45 ns | - | - | - | 1.4mm | 15mm | 13mm | Non-RoHS Compliant | ||
![]() NM24C08LN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | Non-Volatile | - | 0°C~70°C TA | Tube | - | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | EAR99 | TIN LEAD | 16 BYTE PAGE WRITE MODE; DATA RETENTION > 40 YEARS | 8542.32.00.51 | 2.7V~5.5V | DUAL | NOT SPECIFIED | 1 | 3.3V | 2.54mm | - | NOT SPECIFIED | 8 | R-PDIP-T8 | Not Qualified | 5.5V | 2.7V | 8Kb 1K x 8 | SYNCHRONOUS | 100kHz | 3.5μs | EEPROM | I2C | 1KX8 | 8 | 15ms | 8192 bit | - | SERIAL | I2C | 15ms | 5.08mm | 9.817mm | 7.62mm | Non-RoHS Compliant | ||
![]() CY7C199CN-15ZXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | YES | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | e4 | yes | Obsolete | 3 (168 Hours) | 28 | - | NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.55mm | unknown | 20 | 28 | R-PDSO-G28 | COMMERCIAL | 5.5V | 4.5V | 256Kb 32K x 8 | - | - | - | SRAM | Parallel | 32KX8 | 8 | 15ns | 262144 bit | 15 ns | - | - | - | 1.02mm | 11.8mm | 8mm | ROHS3 Compliant | ||
![]() CY7C199C-15ZC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | YES | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | e0 | no | Obsolete | 3 (168 Hours) | 28 | EAR99 | TIN LEAD | - | 8542.32.00.41 | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.55mm | unknown | NOT SPECIFIED | 28 | R-PDSO-G28 | Not Qualified | 5.5V | 4.5V | 256Kb 32K x 8 | - | - | - | SRAM | Parallel | 32KX8 | 8 | 15ns | 262144 bit | 15 ns | - | - | - | 1.2mm | 11.8mm | 8mm | Non-RoHS Compliant | ||
![]() CAT24C01YI-G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | Non-Volatile | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | NICKEL PALLADIUM GOLD | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 3.3V | 0.65mm | - | 40 | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | 1.7V | 1Kb 128 x 8 | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | 128X8 | 8 | 5ms | 1024 bit | - | SERIAL | I2C | 5ms | 1.2mm | 4.4mm | 3mm | ROHS3 Compliant | ||
![]() CY7C199C-12ZC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | YES | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | e0 | no | Obsolete | 3 (168 Hours) | 28 | EAR99 | TIN LEAD | - | 8542.32.00.41 | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.55mm | unknown | NOT SPECIFIED | 28 | R-PDSO-G28 | Not Qualified | 5.5V | 4.5V | 256Kb 32K x 8 | - | - | - | SRAM | Parallel | 32KX8 | 8 | 12ns | 262144 bit | 12 ns | - | - | - | 1.2mm | 11.8mm | 8mm | Non-RoHS Compliant | ||
![]() CY7C1021CV33-12BAXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFBGA | YES | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | e1 | yes | Obsolete | 3 (168 Hours) | 48 | - | TIN SILVER COPPER | - | - | 3V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.75mm | unknown | 20 | 48 | S-PBGA-B48 | COMMERCIAL | 3.63V | 2.97V | 1Mb 64K x 16 | - | - | - | SRAM | Parallel | 64KX16 | 16 | 12ns | 1048576 bit | 12 ns | - | - | - | 1.2mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() CY62256LL-70ZRXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | YES | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | MoBL® | e3/e4 | yes | Obsolete | 3 (168 Hours) | 28 | - | MATTE TIN/NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.55mm | unknown | 20 | 28 | R-PDSO-G28 | COMMERCIAL | 5.5V | 4.5V | 256Kb 32K x 8 | - | - | - | SRAM | Parallel | 32KX8 | 8 | 70ns | 262144 bit | 70 ns | - | - | - | 1.2mm | 11.8mm | 8mm | ROHS3 Compliant | ||
![]() CY7C1399B-15VXIT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | YES | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Obsolete | 3 (168 Hours) | 28 | - | NICKEL PALLADIUM GOLD | - | - | 3V~3.6V | DUAL | - | 1 | 3.3V | 1.27mm | unknown | - | 28 | R-PDSO-J28 | COMMERCIAL | 3.6V | 3V | 256Kb 32K x 8 | - | - | - | SRAM | Parallel | 32KX8 | 8 | 15ns | 262144 bit | 15 ns | - | - | - | 3.556mm | 17.907mm | 7.5mm | Non-RoHS Compliant | ||
![]() CY62256LL-70ZRXIT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | YES | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | MoBL® | e3/e4 | - | Obsolete | 3 (168 Hours) | 28 | - | MATTE TIN/NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 0.55mm | unknown | - | 28 | R-PDSO-G28 | COMMERCIAL | 5.5V | 4.5V | 256Kb 32K x 8 | - | - | - | SRAM | Parallel | 32KX8 | 8 | 70ns | 262144 bit | 70 ns | - | - | - | 1.2mm | 11.8mm | 8mm | Non-RoHS Compliant | ||
![]() CY7C1399BN-15ZXCT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | YES | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | 28 | - | NOT SPECIFIED | - | - | 3V~3.6V | DUAL | - | 1 | 3.3V | 0.55mm | unknown | - | 28 | R-PDSO-G28 | COMMERCIAL | 3.6V | 3V | 256Kb 32K x 8 | - | - | - | SRAM | Parallel | 32KX8 | 8 | 15ns | 262144 bit | 15 ns | - | - | - | 1.2mm | 11.8mm | 8mm | Non-RoHS Compliant | ||
![]() CY7C199-15ZC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | YES | Volatile | - | 0°C~70°C TA | Tray | 2016 | - | e0 | no | Obsolete | 3 (168 Hours) | 28 | EAR99 | TIN LEAD | AUTOMATIC POWER-DOWN | 8542.32.00.41 | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.55mm | - | NOT SPECIFIED | 28 | R-PDSO-G28 | Not Qualified | 5.5V | 4.5V | 256Kb 32K x 8 | - | - | - | SRAM | Parallel | 32KX8 | 8 | 15ns | 262144 bit | 15 ns | - | - | - | 1.2mm | 11.8mm | 8mm | Non-RoHS Compliant | ||
![]() CY7C199C-20ZXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | YES | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | e3/e4 | yes | Obsolete | 3 (168 Hours) | 28 | EAR99 | TIN/NICKEL PALLADIUM GOLD | - | 8542.32.00.41 | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.55mm | unknown | NOT SPECIFIED | 28 | R-PDSO-G28 | Not Qualified | 5.5V | 4.5V | 256Kb 32K x 8 | - | - | - | SRAM | Parallel | 32KX8 | 8 | 20ns | 262144 bit | 20 ns | - | - | - | 1.2mm | 11.8mm | 8mm | ROHS3 Compliant | ||
![]() CY7C1399B-12VXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | YES | Volatile | Commercial grade | 0°C~70°C TA | Tube | - | - | e4 | yes | Obsolete | 3 (168 Hours) | 28 | - | NICKEL PALLADIUM GOLD | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 1.27mm | unknown | 20 | 28 | R-PDSO-J28 | COMMERCIAL | 3.6V | 3V | 256Kb 32K x 8 | - | - | - | SRAM | Parallel | 32KX8 | 8 | 12ns | 262144 bit | 12 ns | - | - | - | 3.556mm | 17.907mm | 7.5mm | ROHS3 Compliant | ||
![]() CY7C1399BL-12ZXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | YES | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | e3/e4 | yes | Obsolete | 3 (168 Hours) | 28 | - | MATTE TIN/NICKEL PALLADIUM GOLD | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.55mm | unknown | 20 | 28 | R-PDSO-G28 | COMMERCIAL | 3.6V | 3V | 256Kb 32K x 8 | - | - | - | SRAM | Parallel | 32KX8 | 8 | 12ns | 262144 bit | 12 ns | - | - | - | 1.2mm | 11.8mm | 8mm | ROHS3 Compliant | ||
![]() CY7C199C-15VI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | YES | Volatile | - | -40°C~85°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | EAR99 | TIN LEAD | - | 8542.32.00.41 | 4.5V~5.5V | DUAL | 225 | 1 | 5V | 1.27mm | unknown | NOT SPECIFIED | 28 | R-PDSO-J28 | Not Qualified | 5.5V | 4.5V | 256Kb 32K x 8 | - | - | - | SRAM | Parallel | 32KX8 | 8 | 15ns | 262144 bit | 15 ns | - | - | - | 3.556mm | 17.907mm | 7.5057mm | Non-RoHS Compliant | ||
![]() CY62256NLL-70ZRXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | YES | Volatile | - | -40°C~85°C TA | Tube | - | MoBL® | e3 | yes | Obsolete | 3 (168 Hours) | 28 | - | MATTE TIN | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.55mm | unknown | 20 | 28 | R-PDSO-G28 | COMMERCIAL | 5.5V | 4.5V | 256Kb 32K x 8 | - | - | - | SRAM | Parallel | 32KX8 | 8 | 70ns | 262144 bit | 70 ns | - | - | - | 1.2mm | 11.8mm | 8mm | ROHS3 Compliant | ||
![]() CY7C1021CV33-10VXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | YES | Volatile | - | 0°C~70°C TA | Tube | - | - | e4 | yes | Obsolete | 3 (168 Hours) | 44 | - | NICKEL PALLADIUM GOLD | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 1.27mm | unknown | 20 | 44 | R-PDSO-J44 | COMMERCIAL | 3.63V | 2.97V | 1Mb 64K x 16 | - | - | - | SRAM | Parallel | 64KX16 | 16 | 10ns | 1048576 bit | 10 ns | - | - | - | 3.7592mm | 28.575mm | 10.16mm | ROHS3 Compliant | ||
![]() CY62256VNLL-70SNXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | Volatile | - | -40°C~85°C TA | Tube | - | MoBL® | e4 | yes | Obsolete | 3 (168 Hours) | 28 | - | NICKEL PALLADIUM GOLD | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | unknown | 20 | 28 | R-PDSO-G28 | COMMERCIAL | 3.6V | 2.7V | 256Kb 32K x 8 | - | - | - | SRAM | Parallel | 32KX8 | 8 | 70ns | 262144 bit | 70 ns | - | - | - | 2.794mm | 17.9324mm | 7.5057mm | ROHS3 Compliant | ||
![]() CY62256L-70SNC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | Volatile | Commercial grade | 0°C~70°C TA | Tube | - | MoBL® | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | TIN LEAD | - | - | 4.5V~5.5V | DUAL | 220 | 1 | 5V | 1.27mm | unknown | NOT SPECIFIED | 28 | R-PDSO-G28 | COMMERCIAL | 5.5V | 4.5V | 256Kb 32K x 8 | - | - | - | SRAM | Parallel | 32KX8 | 8 | 70ns | 262144 bit | 70 ns | - | - | - | 2.794mm | 17.9324mm | 7.5057mm | Non-RoHS Compliant |