- Pin Count
- Supplier Package
- Mounting
- Operating Temperature
- Part Status
- Number of Words
- Series
- Number of Ports
- Automotive
- EU RoHS
- PCB changed
- Timing Type
Attribute column
Manufacturer
Rochester Electronics Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Memory Types | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Memory Size | Operating Mode | Clock Frequency | Memory Format | Memory Interface | Organization | Memory Width | Write Cycle Time - Word, Page | Memory Density | Access Time (Max) | Parallel/Serial | Serial Bus Type | Write Cycle Time-Max (tWC) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C1021B-12ZXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | e4 | yes | Obsolete | 3 (168 Hours) | 44 | - | NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.8mm | unknown | 40 | 44 | R-PDSO-G44 | COMMERCIAL | 5.5V | 4.5V | 1Mb 64K x 16 | - | - | SRAM | Parallel | 64KX16 | 16 | 12ns | 1048576 bit | 12 ns | - | - | - | 1.194mm | 18.415mm | 10.16mm | ROHS3 Compliant | ||
![]() CY62136VLL-70ZSXE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | Volatile | Automotive grade | -40°C~125°C TA | Tray | MoBL® | e3/e4 | - | Obsolete | 3 (168 Hours) | 44 | - | MATTE TIN/NICKEL PALLADIUM GOLD | - | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 0.8mm | unknown | - | 44 | R-PDSO-G44 | COMMERCIAL | 3.6V | 2.7V | 2Mb 128K x 16 | - | - | SRAM | Parallel | 128KX16 | - | 70ns | 2097152 bit | 70 ns | - | - | - | 1.194mm | 18.415mm | 10.16mm | ROHS3 Compliant | ||
![]() CY62256LL-55ZXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | YES | Volatile | - | -40°C~85°C TA | Tray | MoBL® | e3/e4 | yes | Obsolete | 3 (168 Hours) | 28 | - | MATTE TIN/NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.55mm | unknown | 20 | 28 | R-PDSO-G28 | COMMERCIAL | 5.5V | 4.5V | 256Kb 32K x 8 | - | - | SRAM | Parallel | 32KX8 | 8 | 55ns | 262144 bit | 55 ns | - | - | - | 1.2mm | 11.8mm | 8mm | ROHS3 Compliant | ||
![]() CY62256LL-70SNXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | Volatile | - | -40°C~85°C TA | Tube | MoBL® | e4 | yes | Obsolete | 3 (168 Hours) | 28 | - | NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | unknown | 20 | 28 | R-PDSO-G28 | COMMERCIAL | 5.5V | 4.5V | 256Kb 32K x 8 | - | - | SRAM | Parallel | 32KX8 | 8 | 70ns | 262144 bit | 70 ns | - | - | - | 2.794mm | 17.9324mm | 7.5057mm | ROHS3 Compliant | ||
![]() CY62148DV30LL-70ZSXA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-SOIC (0.400, 10.16mm Width) | YES | Volatile | - | -40°C~85°C TA | Tube | MoBL® | e3 | - | Obsolete | 3 (168 Hours) | 32 | - | TIN | - | - | 2.2V~3.6V | DUAL | - | 1 | 3V | 1.27mm | unknown | - | 32 | R-PDSO-G32 | COMMERCIAL | 3.6V | 2.2V | 4Mb 512K x 8 | - | - | SRAM | Parallel | 512KX8 | 8 | 70ns | 4194304 bit | 70 ns | - | - | - | 1.2mm | 20.95mm | 10.16mm | ROHS3 Compliant | ||
![]() DS2502-E64 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | Non-Volatile | - | -40°C~85°C TA | Bulk | - | e0 | no | Obsolete | 3 (168 Hours) | 3 | - | TIN LEAD | - | - | 2.8V~6V | BOTTOM | 240 | 1 | 5V | - | - | 20 | 3 | O-PBCY-T3 | COMMERCIAL | 6V | 2.8V | 1Kb 128 x 8 | SYNCHRONOUS | - | EPROM | 1-Wire® | 1KX1 | 1 | - | 1024 bit | - | SERIAL | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CY7C1009B-15VC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-BSOJ (0.300, 7.62mm Width) | YES | Volatile | Commercial grade | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 32 | - | TIN LEAD | - | - | 4.5V~5.5V | DUAL | 220 | 1 | 5V | 1.27mm | unknown | NOT SPECIFIED | 32 | R-PDSO-J32 | COMMERCIAL | 5.5V | 4.5V | 1Mb 128K x 8 | - | - | SRAM | Parallel | 128KX8 | 8 | 15ns | 1048576 bit | 15 ns | - | - | - | 3.556mm | 20.828mm | 7.5819mm | Non-RoHS Compliant | ||
![]() CY62147DV30L-55BVXE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-VFBGA | YES | Volatile | - | -40°C~125°C TA | Tray | MoBL® | e1 | yes | Obsolete | 3 (168 Hours) | 48 | - | TIN SILVER COPPER | - | - | 2.2V~3.6V | BOTTOM | 260 | 1 | 3V | 0.75mm | unknown | 20 | 48 | R-PBGA-B48 | COMMERCIAL | 3.6V | 2.2V | 4Mb 256K x 16 | - | - | SRAM | Parallel | 256KX16 | 16 | 55ns | 4194304 bit | 55 ns | - | - | - | 1mm | 8mm | 6mm | ROHS3 Compliant | ||
![]() CY7C128A-45PC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | NO | Volatile | Commercial grade | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | TIN LEAD | AUTOMATIC POWER-DOWN | - | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 24 | R-PDIP-T24 | COMMERCIAL | 5.5V | 4.5V | 16Kb 2K x 8 | - | - | SRAM | Parallel | 2KX8 | 8 | 45ns | 16384 bit | 45 ns | - | - | - | 4.826mm | 31.75mm | 7.62mm | Non-RoHS Compliant | ||
![]() CY62256NLL-55ZRXE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | YES | Volatile | Automotive grade | -40°C~125°C TA | Tube | MoBL® | - | yes | Obsolete | 3 (168 Hours) | 28 | - | NOT SPECIFIED | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.55mm | unknown | 20 | 28 | R-PDSO-G28 | COMMERCIAL | 5.5V | 4.5V | 256Kb 32K x 8 | - | - | SRAM | Parallel | 32KX8 | 8 | 55ns | 262144 bit | 55 ns | - | - | - | 1.2mm | 11.8mm | 8mm | ROHS3 Compliant | ||
![]() CY7C1021BV33-12VC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | YES | Volatile | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 44 | 3A991.B.2.B | TIN LEAD | - | 8542.32.00.41 | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | 44 | R-PDSO-J44 | Not Qualified | 3.63V | 2.97V | 1Mb 64K x 16 | - | - | SRAM | Parallel | 64KX16 | 16 | 12ns | 1048576 bit | 12 ns | - | - | - | 3.7592mm | 28.575mm | 10.16mm | Non-RoHS Compliant | ||
![]() CAT25040LI-G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | Non-Volatile | - | -40°C~85°C TA | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 8 | - | NICKEL PALLADIUM GOLD | - | - | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 8 | R-PDIP-T8 | COMMERCIAL | 5.5V | 1.8V | 4Kb 512 x 8 | SYNCHRONOUS | 20MHz | EEPROM | SPI | 512X8 | 8 | 5ms | 4096 bit | - | SERIAL | SPI | 5ms | 5.33mm | 9.59mm | 7.62mm | ROHS3 Compliant | ||
![]() CY7C1021CV33-15VXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | YES | Volatile | - | 0°C~70°C TA | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 44 | 3A991.B.2.B | NICKEL PALLADIUM GOLD | - | 8542.32.00.41 | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 1.27mm | unknown | 20 | 44 | R-PDSO-J44 | Not Qualified | 3.63V | 2.97V | 1Mb 64K x 16 | - | - | SRAM | Parallel | 64KX16 | 16 | 15ns | 1048576 bit | 15 ns | - | - | - | 3.7592mm | 28.575mm | 10.16mm | ROHS3 Compliant | ||
![]() CY7C1021B-15ZXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | Volatile | - | 0°C~70°C TA | Tray | - | e4 | yes | Obsolete | 3 (168 Hours) | 44 | - | NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.8mm | unknown | 20 | 44 | R-PDSO-G44 | COMMERCIAL | 5.5V | 4.5V | 1Mb 64K x 16 | - | - | SRAM | Parallel | 64KX16 | 16 | 15ns | 1048576 bit | 15 ns | - | - | - | 1.194mm | 18.415mm | 10.16mm | ROHS3 Compliant | ||
![]() CY7C199-35VC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | YES | Volatile | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | EAR99 | TIN LEAD | AUTOMATIC POWER-DOWN | 8542.32.00.41 | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 28 | R-PDSO-J28 | Not Qualified | 5.5V | 4.5V | 256Kb 32K x 8 | - | - | SRAM | Parallel | 32KX8 | 8 | 35ns | 262144 bit | 35 ns | - | - | - | 3.556mm | 17.907mm | 7.5mm | Non-RoHS Compliant | ||
![]() CY7C1019BN-15ZXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-SOIC (0.400, 10.16mm Width) | YES | Volatile | Commercial grade | 0°C~70°C TA | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 32 | - | TIN | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | unknown | 20 | 32 | R-PDSO-G32 | COMMERCIAL | 5.5V | 4.5V | 1Mb 128K x 8 | - | - | SRAM | Parallel | 128KX8 | 8 | 15ns | 1048576 bit | 15 ns | - | - | - | 1.2mm | 20.95mm | 10.16mm | ROHS3 Compliant | ||
![]() CY7C1399BN-15VXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | YES | Volatile | Commercial grade | 0°C~70°C TA | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 28 | - | NICKEL PALLADIUM GOLD | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 1.27mm | unknown | 20 | 28 | R-PDSO-J28 | COMMERCIAL | 3.6V | 3V | 256Kb 32K x 8 | - | - | SRAM | Parallel | 32KX8 | 8 | 15ns | 262144 bit | 15 ns | - | - | - | 3.556mm | 17.907mm | 7.5057mm | ROHS3 Compliant | ||
![]() CY7C1021BNV33L-10ZXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | Volatile | - | 0°C~70°C TA | Tray | - | e3 | yes | Obsolete | 3 (168 Hours) | 44 | - | TIN | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | unknown | 20 | 44 | R-PDSO-G44 | COMMERCIAL | 3.6V | 3V | 1Mb 64K x 16 | - | - | SRAM | Parallel | 64KX16 | 16 | 10ns | 1048576 bit | 10 ns | - | - | - | 1.194mm | 18.415mm | 10.16mm | ROHS3 Compliant | ||
![]() CY62256L-70SNXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | Volatile | - | -40°C~85°C TA | Tube | MoBL® | e3/e4 | yes | Obsolete | 3 (168 Hours) | 28 | - | MATTE TIN/NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | unknown | 20 | 28 | R-PDSO-G28 | COMMERCIAL | 5.5V | 4.5V | 256Kb 32K x 8 | - | - | SRAM | Parallel | 32KX8 | 8 | 70ns | 262144 bit | 70 ns | - | - | - | 2.794mm | 17.9324mm | 7.5057mm | ROHS3 Compliant | ||
![]() CY7C1021BV33-15ZC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | Volatile | - | 0°C~70°C TA | Tray | - | e0 | no | Obsolete | 3 (168 Hours) | 44 | 3A991.B.2.B | TIN LEAD | - | 8542.32.00.41 | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.8mm | - | NOT SPECIFIED | 44 | R-PDSO-G44 | Not Qualified | 3.63V | 2.97V | 1Mb 64K x 16 | - | - | SRAM | Parallel | 64KX16 | 16 | 15ns | 1048576 bit | 15 ns | - | - | - | 1.2mm | 18.41mm | 10.16mm | Non-RoHS Compliant |