- Pin Count
- Supplier Package
- Mounting
- Operating Temperature
- Part Status
- Number of Words
- Series
- Number of Ports
- Automotive
- EU RoHS
- PCB changed
- Timing Type
Attribute column
Manufacturer
Rochester Electronics Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Memory Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Memory Width | Write Cycle Time - Word, Page | Memory Density | Access Time (Max) | Parallel/Serial | Memory IC Type | Programming Voltage | Serial Bus Type | Write Cycle Time-Max (tWC) | Alternate Memory Width | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAT24C03YI-G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tube | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | NICKEL PALLADIUM GOLD | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 3.3V | 0.65mm | unknown | 40 | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | - | 1.8V | 2Kb 256 x 8 | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | 256X8 | 8 | 5ms | 2048 bit | - | SERIAL | - | - | I2C | 5ms | - | 1.2mm | 4.4mm | 3mm | ROHS3 Compliant | ||
![]() CAT28LV256G-25T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-LCC (J-Lead) | YES | - | Non-Volatile | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 3 (168 Hours) | 32 | - | MATTE TIN | - | - | 3V~3.6V | QUAD | - | 260 | 1 | 3.3V | 1.27mm | unknown | 40 | 32 | R-PQCC-J32 | COMMERCIAL | 3.6V | - | 3V | 256Kb 32K x 8 | ASYNCHRONOUS | - | 250ns | EEPROM | Parallel | 32KX8 | 8 | 10ms | 262144 bit | - | - | - | 3V | - | 10ms | - | 3.55mm | 13.97mm | 11.43mm | ROHS3 Compliant | ||
![]() CAT24C02WI-GT3A Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | Non-Volatile | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Kb 256 x 8 | - | 400kHz | 900ns | EEPROM | I2C | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CAT93C56XI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | EAR99 | MATTE TIN | 1000000 PROGRAM/ERASE CYCLES; 100 YEAR DATA RETENTION | 8542.32.00.51 | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | unknown | 40 | 8 | R-PDSO-G8 | Not Qualified | 6V | - | 2.5V | 2Kb 256 x 8 128 x 16 | SYNCHRONOUS | 2MHz | - | EEPROM | SPI | 128X16 | 16 | - | 2048 bit | - | SERIAL | - | - | MICROWIRE | - | 8 | 2.03mm | 5.3mm | 5.25mm | ROHS3 Compliant | ||
![]() CAT24AA02WI-G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tube | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | NICKEL PALLADIUM GOLD | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | - | 1.27mm | - | 40 | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | - | 1.7V | 2Kb 256 x 8 | SYNCHRONOUS | 1MHz | 400ns | EEPROM | I2C | 256X8 | 8 | 5ms | 2048 bit | - | SERIAL | - | - | I2C | 5ms | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() CAT34C02YI-GT5 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | NICKEL PALLADIUM GOLD | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | 40 | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | - | 1.7V | 2Kb 256 x 8 | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | 256X8 | 8 | 5ms | 2048 bit | - | SERIAL | - | - | I2C | 5ms | - | 1.2mm | 4.4mm | 3mm | ROHS3 Compliant | ||
![]() N02L83W2AT25I Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-LFSOP (0.724, 18.40mm Width) | YES | - | Volatile | - | - | -40°C~85°C TA | Tray | - | - | - | Obsolete | 3 (168 Hours) | 32 | - | - | - | - | 2.3V~3.6V | DUAL | - | - | 1 | 3V | 0.5mm | unknown | - | 32 | R-PDSO-G32 | COMMERCIAL | 3.6V | - | 2.3V | 2Mb 256K x 8 | - | - | - | SRAM | Parallel | 256KX8 | 8 | 55ns | 2097152 bit | 70 ns | - | - | - | - | - | - | 1.25mm | 18.4mm | 8mm | ROHS3 Compliant | ||
![]() CAT24C08LI-G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Non-Volatile | - | - | -40°C~85°C TA | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | MATTE TIN | - | - | 1.7V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 3.3V | 2.54mm | - | NOT SPECIFIED | 8 | R-PDIP-T8 | COMMERCIAL | 5.5V | - | 1.7V | 8Kb 1K x 8 | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | 1KX8 | 8 | 5ms | 8192 bit | - | SERIAL | - | - | I2C | 5ms | - | 5.33mm | 9.27mm | 7.62mm | ROHS3 Compliant | ||
![]() CAT93C66XI Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | - | 85°C | -40°C | - | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | MATTE TIN | 1000000 PROGRAM/ERASE CYCLES; 100 YEAR DATA RETENTION | - | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 40 | 8 | R-PDSO-G8 | COMMERCIAL | 6V | INDUSTRIAL | 2.5V | - | SYNCHRONOUS | 0.5MHz | - | - | - | 256X16 | 16 | - | 4096 bit | - | SERIAL | EEPROM | - | MICROWIRE | - | 8 | 2.03mm | 5.3mm | 5.25mm | ROHS3 Compliant | ||
![]() CAT24C02VP2IGT3A Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-WFDFN Exposed Pad | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | MATTE TIN | - | - | 1.7V~5.5V | DUAL | - | - | 1 | 5V | 0.65mm | - | - | 8 | S-PDSO-G8 | - | 5.5V | - | 1.7V | 2Kb 256 x 8 | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | 16X16 | 16 | 5ms | 256 bit | - | SERIAL | - | - | I2C | 5ms | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() RC28F640P30T85A Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 64-TBGA | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tray | StrataFlash™ | - | - | Obsolete | 3 (168 Hours) | 64 | - | NOT SPECIFIED | SYNCHRONOUS BURST MODE OPERATION ALSO POSSIBLE | - | 1.7V~2V | BOTTOM | - | - | 1 | 1.8V | 1mm | unknown | - | 64 | R-PBGA-B64 | COMMERCIAL | 2V | - | 1.7V | 64Mb 4M x 16 | ASYNCHRONOUS | 52MHz | - | FLASH | Parallel | 4MX16 | - | 85ns | 67108864 bit | 88 ns | - | - | 1.8V | - | - | - | 1.2mm | 13mm | 10mm | Non-RoHS Compliant | ||
![]() CAT24C01WI-G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tube | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | NICKEL PALLADIUM GOLD | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 3.3V | 1.27mm | - | 40 | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | - | 1.7V | 1Kb 128 x 8 | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | 128X8 | 8 | 5ms | 1024 bit | - | SERIAL | - | - | I2C | 5ms | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() CAT24C256XI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | MATTE TIN | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 3.3V | 1.27mm | unknown | 40 | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | - | 1.8V | 256Kb 32K x 8 | SYNCHRONOUS | 1MHz | 500ns | EEPROM | I2C | 32KX8 | 8 | 5ms | 262144 bit | - | SERIAL | - | - | I2C | 5ms | - | 2.03mm | 5.23mm | 5.225mm | ROHS3 Compliant | ||
![]() CAT93C46RLI-G Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | NO | - | - | 85°C | -40°C | - | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 8 | - | NICKEL PALLADIUM GOLD | - | - | - | DUAL | THROUGH-HOLE | 260 | 1 | 5V | 2.54mm | - | 40 | 8 | R-PDIP-T8 | COMMERCIAL | 5.5V | INDUSTRIAL | 1.8V | - | SYNCHRONOUS | 2MHz | - | - | - | 64X16 | 16 | - | 1024 bit | - | SERIAL | EEPROM | - | MICROWIRE | - | 8 | 4.57mm | 9.59mm | 7.62mm | ROHS3 Compliant | ||
![]() CAT93C56YI-G Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | - | 85°C | -40°C | - | Tube | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | NICKEL PALLADIUM GOLD | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | unknown | 40 | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | INDUSTRIAL | 1.8V | - | SYNCHRONOUS | 2MHz | - | - | - | 128X16 | 16 | - | 2048 bit | - | SERIAL | EEPROM | - | MICROWIRE | - | 8 | 1.2mm | 4.4mm | 3mm | ROHS3 Compliant | ||
![]() QS70261A-20TF Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-TQFP | YES | - | Volatile | - | - | 0°C~70°C | Bulk | QS70261A | e0 | no | Obsolete | NOT SPECIFIED | 100 | - | TIN LEAD | INTERRUPT FLAG; SEMAPHORE | - | 5V | QUAD | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | - | S-PQFP-G100 | COMMERCIAL | 5.5V | - | 4.5V | 256Kb 16K x 16 | ASYNCHRONOUS | 50MHz | - | SRAM | - | 16KX16 | 16 | 20ns | 262144 bit | 20 ns | PARALLEL | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() QS7026A-55J Rochester Electronics, LLC | In Stock | - | - | Surface Mount | - | YES | - | Volatile | - | - | 0°C~70°C | Bulk | QS7026A | e0 | no | Obsolete | NOT SPECIFIED | 84 | - | TIN LEAD | SEMAPHORE | - | 5V | QUAD | J BEND | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | - | S-PQCC-J84 | COMMERCIAL | 5.5V | - | 4.5V | 256Kb 16K x 16 | ASYNCHRONOUS | 18MHz | - | SRAM | - | 16KX16 | 16 | 55ns | 262144 bit | 55 ns | PARALLEL | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() QS7026A-25J Rochester Electronics, LLC | In Stock | - | - | Surface Mount | - | YES | - | Volatile | - | - | 0°C~70°C | Bulk | QS7026A | e0 | no | Obsolete | NOT SPECIFIED | 84 | - | TIN LEAD | SEMAPHORE | - | 5V | QUAD | J BEND | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | - | S-PQCC-J84 | COMMERCIAL | 5.5V | - | 4.5V | 256Kb 16K x 16 | ASYNCHRONOUS | 40MHz | - | SRAM | - | 16KX16 | 16 | 25ns | 262144 bit | 25 ns | PARALLEL | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() QS7026A-20J Rochester Electronics, LLC | In Stock | - | - | Surface Mount | - | YES | - | Volatile | - | - | 0°C~70°C | Bulk | QS7026A | e0 | no | Obsolete | NOT SPECIFIED | 84 | - | TIN LEAD | SEMAPHORE | - | 5V | QUAD | J BEND | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | - | S-PQCC-J84 | COMMERCIAL | 5.5V | - | 4.5V | 256Kb 16K x 16 | ASYNCHRONOUS | 50MHz | - | SRAM | - | 16KX16 | 16 | 20ns | 262144 bit | 20 ns | PARALLEL | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() QS7024A-20TF Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-TQFP | YES | - | Volatile | - | - | 0°C~70°C | Bulk | QS7024A | e0 | no | Obsolete | NOT SPECIFIED | 100 | - | TIN LEAD | INTERRUPT FLAG; SEMAPHORE | - | 5V | QUAD | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | - | S-PQFP-G100 | COMMERCIAL | 5.5V | - | 4.5V | 64Kb 4K x 16 | ASYNCHRONOUS | 50MHz | - | SRAM | - | 4KX16 | 16 | 20ns | 65536 bit | 20 ns | PARALLEL | - | - | - | - | - | - | - | - | ROHS3 Compliant |