- Pin Count
- Supplier Package
- Mounting
- Operating Temperature
- Part Status
- Number of Words
- Series
- Number of Ports
- Automotive
- EU RoHS
- PCB changed
- Timing Type
Attribute column
Manufacturer
Rochester Electronics Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Memory Size | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Memory Width | Write Cycle Time - Word, Page | Memory Density | Access Time (Max) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY62126DV30L-55BVXE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-VFBGA | YES | - | Volatile | Automotive grade | -40°C~125°C TA | Tray | MoBL® | e1 | yes | Obsolete | 3 (168 Hours) | 48 | - | TIN SILVER COPPER | - | - | 2.2V~3.6V | BOTTOM | 260 | 1 | 3V | 0.75mm | unknown | 20 | 48 | R-PBGA-B48 | COMMERCIAL | 3.6V | 2.2V | 1Mb 64K x 16 | - | - | - | SRAM | Parallel | 64KX16 | 16 | 55ns | 1048576 bit | 55 ns | 1mm | 8mm | 6mm | ROHS3 Compliant | ||
![]() CAT93C86VI-G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | Non-Volatile | - | -40°C~85°C TA | Tube | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 16Kb 2K x 8 1K x 16 | - | 3MHz | - | EEPROM | SPI | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() NM27C010N120 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 32-DIP (0.600, 15.24mm) | NO | - | Non-Volatile | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 32 | EAR99 | TIN LEAD | - | 8542.32.00.71 | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 32 | R-PDIP-T32 | Not Qualified | 5.5V | 4.5V | 1Mb 128K x 8 | ASYNCHRONOUS | - | 120ns | EPROM | Parallel | 128KX8 | 8 | - | 1048576 bit | - | 5.334mm | 41.912mm | 15.24mm | Non-RoHS Compliant | ||
![]() S25FL164K0XBHI020 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TBGA | - | 24-BGA (8x6) | Non-Volatile | - | -40°C~85°C TA | Tray | FL1-K | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 64Mb 8M x 8 | - | 108MHz | - | FLASH | SPI - Quad I/O | - | - | 3ms | - | - | - | - | - | ROHS3 Compliant | ||
![]() CY62256VNLL-70SNXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | Volatile | - | 0°C~70°C TA | Tube | MoBL® | e3/e4 | yes | Obsolete | 3 (168 Hours) | 28 | - | MATTE TIN/NICKEL PALLADIUM GOLD | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | unknown | 20 | 28 | R-PDSO-G28 | COMMERCIAL | 3.6V | 2.7V | 256Kb 32K x 8 | - | - | - | SRAM | Parallel | 32KX8 | 8 | 70ns | 262144 bit | 70 ns | 2.794mm | 17.9324mm | 7.5057mm | ROHS3 Compliant | ||
![]() CY7C199CN-15VXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | - | 28-SOJ | Volatile | - | 0°C~70°C TA | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 256Kb 32K x 8 | - | - | 15ns | SRAM | Parallel | - | - | 15ns | - | - | - | - | - | ROHS3 Compliant | ||
![]() CY7C199CNL-15VXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | YES | - | Volatile | - | 0°C~70°C TA | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 28 | - | NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | unknown | 20 | 28 | R-PDSO-J28 | COMMERCIAL | 5.5V | 4.5V | 256Kb 32K x 8 | - | - | - | SRAM | Parallel | 32KX8 | 8 | 15ns | 262144 bit | 15 ns | 3.556mm | 17.907mm | 7.5mm | ROHS3 Compliant | ||
![]() FM25040B-GA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | Non-Volatile | - | -40°C~125°C TA | Tube | F-RAM™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 4Kb 512 x 8 | - | 14MHz | - | FRAM | SPI | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CY7C1347F-100AC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | YES | - | Volatile | - | 0°C~70°C TA | Tray | - | - | - | Obsolete | 3 (168 Hours) | 100 | - | NOT SPECIFIED | PIPELINED ARCHITECTURE | - | 3.15V~3.6V | QUAD | - | 1 | 3.3V | 0.65mm | unknown | - | 100 | R-PQFP-G100 | COMMERCIAL | 3.6V | 3.135V | 4.5Mb 128K x 36 | - | 100MHz | 4.5ns | SRAM | Parallel | 128KX36 | 36 | - | 4718592 bit | - | 1.6mm | 20mm | 14mm | Non-RoHS Compliant | ||
![]() 71V632S6PFG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | YES | - | Volatile | - | 0°C~70°C TA | Tray | - | e3 | yes | Obsolete | 3 (168 Hours) | 100 | - | MATTE TIN | ALSO REQUIRES 3.3V I/O SUPPLY | - | 3.135V~3.63V | QUAD | 260 | 1 | 3.3V | 0.65mm | unknown | 30 | 100 | R-PQFP-G100 | COMMERCIAL | 3.63V | 3.135V | 2Mb 64K x 32 | - | 83MHz | 6ns | SRAM | Parallel | 64KX32 | 32 | - | 2097152 bit | - | 1.6mm | 20mm | 14mm | ROHS3 Compliant | ||
![]() CY7C109BN-20ZXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | YES | - | Volatile | - | 0°C~70°C TA | Tray | - | e3 | yes | Obsolete | 3 (168 Hours) | 32 | - | TIN | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | unknown | 20 | 32 | R-PDSO-G32 | COMMERCIAL | 5.5V | 4.5V | 1Mb 128K x 8 | - | - | - | SRAM | Parallel | 128KX8 | 8 | 20ns | 1048576 bit | 20 ns | 1.2mm | 18.4mm | 8mm | ROHS3 Compliant | ||
![]() CY7C1021BNL-15ZSXAT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44-TSOP II | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 1Mb 64K x 16 | - | - | 15ns | SRAM | Parallel | - | - | 15ns | - | - | - | - | - | ROHS3 Compliant | ||
![]() CY7C1011CV33-12AXIT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-LQFP | - | 44-TQFP (10x10) | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 2Mb 128K x 16 | - | - | 12ns | SRAM | Parallel | - | - | 12ns | - | - | - | - | - | ROHS3 Compliant | ||
![]() N04L63W2AT27I Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | Volatile | - | -40°C~85°C TA | Tray | - | - | - | Obsolete | 3 (168 Hours) | 44 | - | - | - | - | 2.3V~3.6V | DUAL | - | 1 | 3V | 0.8mm | unknown | - | 44 | R-PDSO-G44 | COMMERCIAL | 3.6V | 2.3V | 4Mb 256K x 16 | - | - | - | SRAM | Parallel | 256KX16 | - | 70ns | 4194304 bit | 70 ns | 1.25mm | 18.41mm | 10.16mm | ROHS3 Compliant | ||
![]() CY7C131-55NXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 52-QFP | - | 52-PQFP (10x10) | Volatile | - | -40°C~85°C TA | Tray | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 8Kb 1K x 8 | - | - | 55ns | SRAM | Parallel | - | - | 55ns | - | - | - | - | - | ROHS3 Compliant | ||
![]() BQ4010YMA-70 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 28-DIP Module (0.61, 15.49mm) | - | 28-DIP Module (18.42x37.72) | Non-Volatile | - | 0°C~70°C TA | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 64Kb 8K x 8 | - | - | 70ns | NVSRAM | Parallel | - | - | 70ns | - | - | - | - | - | ROHS3 Compliant | ||
![]() CY7C1354C-200AXCT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | - | 100-TQFP (14x20) | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | NoBL™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 3.135V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 9Mb 256K x 36 | - | 200MHz | 3.2ns | SRAM | Parallel | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CY7C1362B-166BGC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 119-BGA | - | 119-PBGA (14x22) | Volatile | - | 0°C~70°C TA | Tray | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 3.135V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 9Mb 512K x 18 | - | 166MHz | 3.5ns | SRAM | Parallel | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DS1225AB-150 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 28-DIP Module (0.600, 15.24mm) | NO | - | Non-Volatile | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | TIN LEAD | 10 YEAR DATA RETENTION | - | 4.75V~5.25V | DUAL | 240 | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 28 | R-PDMA-P28 | COMMERCIAL | 5.25V | 4.75V | 64Kb 8K x 8 | ASYNCHRONOUS | - | - | NVSRAM | Parallel | 8KX8 | 8 | 150ns | 65536 bit | 150 ns | 10.54mm | 38.865mm | 15.24mm | Non-RoHS Compliant | ||
![]() CY7C1372D-167AXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | - | 100-TQFP (14x20) | Volatile | Commercial grade | 0°C~70°C TA | Tray | NoBL™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 3.135V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 18Mb 1M x 18 | - | 167MHz | 3.4ns | SRAM | Parallel | - | - | - | - | - | - | - | - | ROHS3 Compliant |