- Pin Count
- Supplier Package
- Mounting
- Operating Temperature
- Part Status
- Number of Words
- Series
- Number of Ports
- Automotive
- EU RoHS
- PCB changed
- Timing Type
Attribute column
Manufacturer
Rochester Electronics Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Memory Size | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Memory Width | Write Cycle Time - Word, Page | Memory Density | Access Time (Max) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C09089V-12AXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | YES | - | Volatile | - | 0°C~70°C TA | Tray | e3 | yes | Obsolete | 3 (168 Hours) | 100 | MATTE TIN | FLOW-THROUGH OR PIPELINED ARCHITECTURE | 3V~3.6V | QUAD | 260 | 1 | 3.3V | 0.5mm | unknown | 20 | 100 | S-PQFP-G100 | COMMERCIAL | 3.6V | 3V | 512Kb 64K x 8 | - | 50MHz | 12ns | SRAM | Parallel | 64KX8 | 8 | - | 524288 bit | - | 1.6mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() CY7C1321KV18-333BZC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 165-LBGA | - | 165-FBGA (13x15) | Volatile | - | 0°C~70°C TA | Tray | - | - | Obsolete | 3 (168 Hours) | - | - | - | 1.7V~1.9V | - | - | - | - | - | - | - | - | - | - | - | - | 18Mb 512K x 36 | - | 333MHz | - | SRAM | Parallel | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CY7C1313CV18-200BZXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 165-LBGA | YES | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | Obsolete | 3 (168 Hours) | 165 | NOT SPECIFIED | PIPELINED ARCHITECTURE | 1.7V~1.9V | BOTTOM | - | 1 | 1.8V | 1mm | unknown | - | 165 | R-PBGA-B165 | COMMERCIAL | 1.9V | 1.7V | 18Mb 1M x 18 | - | 200MHz | - | SRAM | Parallel | 1MX18 | 18 | - | 18874368 bit | 0.45 ns | 1.4mm | 15mm | 13mm | ROHS3 Compliant | ||
![]() CY7C138-25JXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 68-LCC (J-Lead) | YES | - | Volatile | - | -40°C~85°C TA | Tube | - | - | Obsolete | 3 (168 Hours) | 68 | NOT SPECIFIED | AUTOMATIC POWER-DOWN | 4.5V~5.5V | QUAD | - | 1 | 5V | 1.27mm | unknown | - | 68 | S-PQCC-J68 | COMMERCIAL | 5.5V | 4.5V | 32Kb 4K x 8 | - | - | - | SRAM | Parallel | 4KX8 | 8 | 25ns | 32768 bit | 25 ns | 5.08mm | 24.2316mm | 24.2316mm | ROHS3 Compliant | ||
![]() CY7C1381F-133BGC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 119-BGA | YES | - | Volatile | - | 0°C~70°C TA | Tray | e0 | no | Obsolete | 3 (168 Hours) | 119 | TIN LEAD | FLOW-THROUGH ARCHITECTURE | 3.135V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | 1.27mm | unknown | NOT SPECIFIED | 119 | R-PBGA-B119 | COMMERCIAL | 3.6V | 3.135V | 18Mb 512K x 36 | - | 133MHz | 6.5ns | SRAM | Parallel | 512KX36 | 36 | - | 18874368 bit | - | 2.4mm | 22mm | 14mm | Non-RoHS Compliant | ||
![]() CY7C1320BV18-167BZC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 165-LBGA | YES | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | e0 | no | Obsolete | 3 (168 Hours) | 165 | TIN LEAD | PIPELINED ARCHITECTURE | 1.7V~1.9V | BOTTOM | 220 | 1 | 1.8V | 1mm | unknown | NOT SPECIFIED | 165 | R-PBGA-B165 | COMMERCIAL | 1.9V | 1.7V | 18Mb 512K x 36 | - | 167MHz | - | SRAM | Parallel | 512KX36 | 36 | - | 18874368 bit | 0.5 ns | 1.4mm | 15mm | 13mm | Non-RoHS Compliant | ||
![]() CY7C1320CV18-200BZC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 165-LBGA | YES | - | Volatile | - | 0°C~70°C TA | Tray | e0 | no | Obsolete | 3 (168 Hours) | 165 | TIN LEAD | PIPELINED ARCHITECTURE | 1.7V~1.9V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 1mm | unknown | NOT SPECIFIED | 165 | R-PBGA-B165 | COMMERCIAL | 1.9V | 1.7V | 18Mb 512K x 36 | - | 200MHz | - | SRAM | Parallel | 512KX36 | 36 | - | 18874368 bit | 0.45 ns | 1.4mm | 15mm | 13mm | Non-RoHS Compliant | ||
![]() CY7C1313BV18-167BZC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 165-LBGA | YES | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | e0 | no | Obsolete | 3 (168 Hours) | 165 | TIN LEAD | PIPELINED ARCHITECTURE | 1.7V~1.9V | BOTTOM | 220 | 1 | 1.8V | 1mm | unknown | NOT SPECIFIED | 165 | R-PBGA-B165 | COMMERCIAL | 1.9V | 1.7V | 18Mb 1M x 18 | - | 167MHz | - | SRAM | Parallel | 1MX18 | 18 | - | 18874368 bit | 0.5 ns | 1.4mm | 15mm | 13mm | Non-RoHS Compliant | ||
![]() CY7C1318KV18-333BZC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 165-LBGA | - | 165-FBGA (13x15) | Volatile | - | 0°C~70°C TA | Tray | - | - | Obsolete | 3 (168 Hours) | - | - | - | 1.7V~1.9V | - | - | - | - | - | - | - | - | - | - | - | - | 18Mb 1M x 18 | - | 333MHz | - | SRAM | Parallel | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CY7C1312BV18-200BZXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 165-LBGA | YES | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | e1 | yes | Obsolete | 3 (168 Hours) | 165 | TIN SILVER COPPER | PIPELINED ARCHITECTURE | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 1mm | unknown | 20 | 165 | R-PBGA-B165 | COMMERCIAL | 1.9V | 1.7V | 18Mb 1M x 18 | - | 200MHz | - | SRAM | Parallel | 1MX18 | 18 | - | 18874368 bit | 0.45 ns | 1.4mm | 15mm | 13mm | ROHS3 Compliant | ||
![]() DS1245Y-100 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 32-DIP Module (0.600, 15.24mm) | NO | - | Non-Volatile | - | 0°C~70°C TA | Tube | e0 | no | Obsolete | 3 (168 Hours) | 32 | TIN LEAD | - | 4.5V~5.5V | DUAL | 245 | 1 | 5V | - | - | NOT SPECIFIED | 32 | R-XDMA-T32 | COMMERCIAL | 5.5V | 4.5V | 1Mb 128K x 8 | ASYNCHRONOUS | - | - | NVSRAM | Parallel | 128KX8 | 8 | 100ns | 1048576 bit | 100 ns | - | - | - | Non-RoHS Compliant | ||
![]() DS2030Y-100# Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 256-BGA | YES | - | Non-Volatile | - | -40°C~85°C TA | Tray | e1 | yes | Obsolete | 3 (168 Hours) | 256 | TIN SILVER COPPER | - | 4.5V~5.5V | BOTTOM | 245 | 1 | 5V | 1.27mm | - | 30 | 256 | S-PBGA-B256 | COMMERCIAL | 5.5V | 4.5V | 256Kb 32K x 8 | ASYNCHRONOUS | - | - | NVSRAM | Parallel | 32KX8 | 8 | 100ns | 262144 bit | 100 ns | 8.72mm | 27mm | 27mm | ROHS3 Compliant | ||
![]() CY7C1315CV18-167BZC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 165-LBGA | YES | - | Volatile | - | 0°C~70°C TA | Tray | - | - | Obsolete | 3 (168 Hours) | 165 | NOT SPECIFIED | PIPELINED ARCHITECTURE | 1.7V~1.9V | BOTTOM | - | 1 | 1.8V | 1mm | unknown | - | 165 | R-PBGA-B165 | COMMERCIAL | 1.9V | 1.7V | 18Mb 512K x 36 | - | 167MHz | - | SRAM | Parallel | 512KX36 | 36 | - | 18874368 bit | 0.5 ns | 1.4mm | 15mm | 13mm | Non-RoHS Compliant | ||
![]() CY7C1312CV18-200BZC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 165-LBGA | YES | - | Volatile | - | 0°C~70°C TA | Tray | e0 | no | Obsolete | 3 (168 Hours) | 165 | TIN LEAD | PIPELINED ARCHITECTURE | 1.7V~1.9V | BOTTOM | 220 | 1 | 1.8V | 1mm | unknown | NOT SPECIFIED | 165 | R-PBGA-B165 | COMMERCIAL | 1.9V | 1.7V | 18Mb 1M x 18 | - | 200MHz | - | SRAM | Parallel | 1MX18 | 18 | - | 18874368 bit | 0.45 ns | 1.4mm | 15mm | 13mm | Non-RoHS Compliant | ||
![]() CY7C1034DV33-10BGXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 119-BGA | - | 119-PBGA (14x22) | Volatile | - | -40°C~85°C TA | Tray | - | - | Obsolete | 3 (168 Hours) | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 6Mb 256K x 24 | - | - | 10ns | SRAM | Parallel | - | - | 10ns | - | - | - | - | - | ROHS3 Compliant | ||
![]() CY7C09379V-12AXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | YES | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | e3 | yes | Obsolete | 3 (168 Hours) | 100 | MATTE TIN | FLOW-THROUGH OR PIPELINED ARCHITECTURE | 3V~3.6V | QUAD | 260 | 1 | 3.3V | 0.5mm | unknown | 20 | 100 | S-PQFP-G100 | COMMERCIAL | 3.6V | 3V | 576Kb 32K x 18 | - | 50MHz | 12ns | SRAM | Parallel | 32KX18 | 18 | - | 589824 bit | - | 1.6mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() CY7C1312CV18-167BZI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 165-LBGA | YES | - | Volatile | - | -40°C~85°C TA | Tray | e0 | no | Obsolete | 3 (168 Hours) | 165 | TIN LEAD | PIPELINED ARCHITECTURE | 1.7V~1.9V | BOTTOM | 220 | 1 | 1.8V | 1mm | unknown | NOT SPECIFIED | 165 | R-PBGA-B165 | COMMERCIAL | 1.9V | 1.7V | 18Mb 1M x 18 | - | 167MHz | - | SRAM | Parallel | 1MX18 | 18 | - | 18874368 bit | 0.5 ns | 1.4mm | 15mm | 13mm | Non-RoHS Compliant | ||
![]() CY7C1318CV18-200BZI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 165-LBGA | YES | - | Volatile | - | -40°C~85°C TA | Tray | e0 | no | Obsolete | 3 (168 Hours) | 165 | TIN LEAD | PIPELINED ARCHITECTURE | 1.7V~1.9V | BOTTOM | 220 | 1 | 1.8V | 1mm | unknown | NOT SPECIFIED | 165 | R-PBGA-B165 | COMMERCIAL | 1.9V | 1.7V | 18Mb 1M x 18 | - | 200MHz | - | SRAM | Parallel | 1MX18 | 18 | - | 18874368 bit | 0.45 ns | 1.4mm | 15mm | 13mm | Non-RoHS Compliant | ||
![]() DS2030AB-70# Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 256-BGA | YES | - | Non-Volatile | - | -40°C~85°C TA | Tray | e1 | yes | Obsolete | 3 (168 Hours) | 256 | TIN SILVER COPPER | - | 4.75V~5.25V | BOTTOM | 245 | 1 | 5V | 1.27mm | - | 30 | 256 | S-PBGA-B256 | COMMERCIAL | 5.25V | 4.75V | 256Kb 32K x 8 | ASYNCHRONOUS | - | - | NVSRAM | Parallel | 32KX8 | 8 | 70ns | 262144 bit | 70 ns | 8.72mm | 27mm | 27mm | ROHS3 Compliant | ||
![]() CY7C1320BV18-250BZC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 165-LBGA | YES | - | Volatile | - | 0°C~70°C TA | Tray | e0 | no | Obsolete | 3 (168 Hours) | 165 | TIN LEAD | PIPELINED ARCHITECTURE | 1.7V~1.9V | BOTTOM | 220 | 1 | 1.8V | 1mm | unknown | NOT SPECIFIED | 165 | R-PBGA-B165 | COMMERCIAL | 1.9V | 1.7V | 18Mb 512K x 36 | - | 250MHz | - | SRAM | Parallel | 512KX36 | 36 | - | 18874368 bit | 0.45 ns | 1.4mm | 15mm | 13mm | Non-RoHS Compliant |