- Pin Count
- Supplier Package
- Mounting
- Operating Temperature
- Part Status
- Number of Words
- Series
- Number of Ports
- Automotive
- EU RoHS
- PCB changed
- Timing Type
Attribute column
Manufacturer
Rochester Electronics Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Memory Size | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Memory Width | Write Cycle Time - Word, Page | Memory Density | Access Time (Max) | Parallel/Serial | Serial Bus Type | Write Cycle Time-Max (tWC) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71V25761YS200PFG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | - | 100-TQFP (14x20) | Volatile | - | 0°C~70°C TA | Tray | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | - | - | - | - | 4.5Mb 128K x 36 | - | 200MHz | 3.1ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() N02L63W3AB25IT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-LFBGA | - | 48-BGA (6x8) | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 2Mb 128K x 16 | - | - | 55ns | SRAM | Parallel | - | - | 55ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CY62256LL-70SNC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | Volatile | Commercial grade | 0°C~70°C TA | Tube | MoBL® | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | TIN LEAD | - | - | 4.5V~5.5V | DUAL | 220 | 1 | 5V | 1.27mm | unknown | NOT SPECIFIED | 28 | R-PDSO-G28 | COMMERCIAL | 5.5V | 4.5V | 256Kb 32K x 8 | - | - | - | SRAM | Parallel | 32KX8 | 8 | 70ns | 262144 bit | 70 ns | - | - | - | 2.794mm | 17.9324mm | 7.5057mm | Non-RoHS Compliant | ||
![]() CY62128DV30LL-55SXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-SOIC (0.445, 11.30mm Width) | YES | - | Volatile | Industrial grade | -40°C~85°C TA | Tube | MoBL® | e4 | yes | Obsolete | 3 (168 Hours) | 32 | - | NICKEL PALLADIUM GOLD | - | - | 2.2V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | unknown | 20 | 32 | R-PDSO-G32 | COMMERCIAL | 3.6V | 2.2V | 1Mb 128K x 8 | - | - | - | SRAM | Parallel | 128KX8 | 8 | 55ns | 1048576 bit | 55 ns | - | - | - | 2.997mm | 20.4465mm | 11.303mm | ROHS3 Compliant | ||
![]() CY7C1020DV33-10VXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | YES | - | Volatile | - | -40°C~85°C TA | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 44 | - | NICKEL PALLADIUM GOLD | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 1.27mm | unknown | 40 | 44 | R-PDSO-J44 | COMMERCIAL | 3.6V | 3V | 512Kb 32K x 16 | - | - | - | SRAM | Parallel | 32KX16 | 16 | 10ns | 524288 bit | 10 ns | - | - | - | 3.7592mm | 28.575mm | 10.16mm | ROHS3 Compliant | ||
![]() CY7C1019CV33-15ZXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-SOIC (0.400, 10.16mm Width) | YES | - | Volatile | - | -40°C~85°C TA | Tray | - | e3 | yes | Obsolete | 3 (168 Hours) | 32 | - | TIN | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 1.27mm | unknown | 20 | 32 | R-PDSO-G32 | COMMERCIAL | 3.63V | 2.97V | 1Mb 128K x 8 | - | - | - | SRAM | Parallel | 128KX8 | 8 | 15ns | 1048576 bit | 15 ns | - | - | - | 1.2mm | 20.95mm | 10.16mm | ROHS3 Compliant | ||
![]() NM27C010Q90 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 32-CDIP (0.685, 17.40mm) Window | NO | - | Non-Volatile | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 32 | EAR99 | TIN LEAD | - | 8542.32.00.61 | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 32 | R-GDIP-T32 | Not Qualified | 5.5V | 4.5V | 1Mb 128K x 8 | ASYNCHRONOUS | - | 90ns | EPROM | Parallel | 128KX8 | 8 | - | 1048576 bit | - | - | - | - | 5.969mm | - | 15.24mm | Non-RoHS Compliant | ||
![]() DS2505 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | - | Non-Volatile | - | -40°C~85°C TA | Bulk | - | e0 | no | Obsolete | 3 (168 Hours) | 3 | - | TIN LEAD | MICROLAN COMPATIBLE | - | - | BOTTOM | 240 | 1 | 5V | - | unknown | 20 | 3 | O-PBCY-T3 | COMMERCIAL | 6V | 2.8V | 16Kb 16K x 1 | ASYNCHRONOUS | - | 15μs | EPROM | 1-Wire® | 16KX1 | 1 | - | 16384 bit | - | SERIAL | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CY62147DV30LL-70BVXA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-VFBGA | YES | - | Volatile | - | -40°C~85°C TA | Tray | MoBL® | e1 | yes | Obsolete | 3 (168 Hours) | 48 | - | TIN SILVER COPPER | - | - | 2.2V~3.6V | BOTTOM | 260 | 1 | 3V | 0.75mm | unknown | 20 | 48 | R-PBGA-B48 | COMMERCIAL | 3.6V | 2.2V | 4Mb 256K x 16 | - | - | - | SRAM | Parallel | 256KX16 | 16 | 70ns | 4194304 bit | 70 ns | - | - | - | 1mm | 8mm | 6mm | ROHS3 Compliant | ||
![]() NM93C56LM8 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | EAR99 | TIN LEAD | 40 YEAR DATA RETENTION | 8542.32.00.51 | 2.7V~5.5V | DUAL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | 5.5V | 2.7V | 2Kb 128 x 16 | SYNCHRONOUS | 250kHz | - | EEPROM | SPI | 128X16 | 16 | 15ms | 2048 bit | - | SERIAL | MICROWIRE | 15ms | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() NM24C02EN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Non-Volatile | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | 16 BYTE PAGE WRITE; DATA RETENTION > 40 YEARS | - | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 8 | R-PDIP-T8 | COMMERCIAL | 5.5V | 4.5V | 2Kb 256 x 8 | SYNCHRONOUS | 100kHz | 3.5μs | EEPROM | I2C | 2KX1 | 1 | 10ms | 2048 bit | - | SERIAL | I2C | 10ms | 5.08mm | 9.817mm | 7.62mm | Non-RoHS Compliant | ||
![]() FM93C66LMT8 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | Non-Volatile | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | - | - | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | 5.5V | 2.7V | 4Kb 256 x 16 | SYNCHRONOUS | 250kHz | - | EEPROM | SPI | 256X16 | 16 | 15ms | 4096 bit | - | SERIAL | MICROWIRE | 15ms | 1.2mm | 4.4mm | 3mm | Non-RoHS Compliant | ||
![]() S25FL116K0XBHV030 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TBGA | - | 24-BGA (6x8) | Non-Volatile | - | -40°C~105°C TA | Tray | FL1-K | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 16Mb 2M x 8 | - | 108MHz | - | FLASH | SPI - Quad I/O | - | - | 3ms | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CY7C199-15VC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | YES | - | Volatile | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | EAR99 | TIN LEAD | AUTOMATIC POWER-DOWN | 8542.32.00.41 | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | unknown | NOT SPECIFIED | 28 | R-PDSO-J28 | Not Qualified | 5.5V | 4.5V | 256Kb 32K x 8 | - | - | - | SRAM | Parallel | 32KX8 | 8 | 15ns | 262144 bit | 15 ns | - | - | - | 3.556mm | 17.907mm | 7.5mm | Non-RoHS Compliant | ||
![]() CY7C1021CV33-8VXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | YES | - | Volatile | - | 0°C~70°C TA | Tray | - | e4 | yes | Obsolete | 3 (168 Hours) | 44 | - | NICKEL PALLADIUM GOLD | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 1.27mm | unknown | 20 | 44 | R-PDSO-J44 | COMMERCIAL | 3.63V | 2.97V | 1Mb 64K x 16 | - | - | - | SRAM | Parallel | 64KX16 | 16 | 8ns | 1048576 bit | 8 ns | - | - | - | 3.7592mm | 28.575mm | 10.16mm | ROHS3 Compliant | ||
![]() CY62256VLL-70ZXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | YES | - | Volatile | - | 0°C~70°C TA | Tray | MoBL® | e3/e4 | yes | Obsolete | 3 (168 Hours) | 28 | - | MATTE TIN/NICKEL PALLADIUM GOLD | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.55mm | unknown | 20 | 28 | R-PDSO-G28 | COMMERCIAL | 3.6V | 2.7V | 256Kb 32K x 8 | - | - | - | SRAM | Parallel | 32KX8 | 8 | 70ns | 262144 bit | 70 ns | - | - | - | 1.2mm | 11.8mm | 8mm | ROHS3 Compliant | ||
![]() CY62256LL-70ZXIT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | YES | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | MoBL® | e3/e4 | - | Obsolete | 3 (168 Hours) | 28 | - | MATTE TIN/NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 0.55mm | unknown | - | 28 | R-PDSO-G28 | COMMERCIAL | 5.5V | 4.5V | 256Kb 32K x 8 | - | - | - | SRAM | Parallel | 32KX8 | 8 | 70ns | 262144 bit | 70 ns | - | - | - | 1.2mm | 11.8mm | 8mm | Non-RoHS Compliant | ||
![]() CY7C1019B-12ZXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-SOIC (0.400, 10.16mm Width) | - | 32-TSOP II | Volatile | - | 0°C~70°C TA | Tray | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 1Mb 128K x 8 | - | - | 12ns | SRAM | Parallel | - | - | 12ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CY7C10211BN-10ZXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44-TSOP II | Volatile | - | 0°C~70°C TA | Tray | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 1Mb 64K x 16 | - | - | 10ns | SRAM | Parallel | - | - | 10ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CY7C128A-25VC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-BSOJ (0.300, 7.62mm Width) | YES | - | Volatile | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 24 | - | TIN LEAD | AUTOMATIC POWER-DOWN | - | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 24 | R-PDSO-J24 | COMMERCIAL | 5.5V | 4.5V | 16Kb 2K x 8 | - | - | - | SRAM | Parallel | 2KX8 | 8 | 25ns | 16384 bit | 25 ns | - | - | - | 3.556mm | 15.367mm | 7.5057mm | Non-RoHS Compliant |