- Part Status
- Pin Count
- Moisture Sensitivity Level (MSL)
- Packaging
- RoHS Status
- Memory Size
- Mounting Type
- Operating Temperature
- Package / Case
- Programmable Type
- Voltage - Supply
- Organization
Attribute column
Manufacturer
Rochester Electronics Memory - Configuration Proms for FPGAs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Programmable Type | Memory Size | Operating Mode | Organization | Memory Width | Memory Density | Parallel/Serial | Memory IC Type | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT17LV512-10JI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-LCC (J-Lead) | - | 20-PLCC (9x9) | -40°C~85°C | Tube | - | - | Obsolete | 2 (1 Year) | - | - | - | 3V~3.6V 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Serial EEPROM | 512kb | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AT17F040A-30JI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-LCC (J-Lead) | - | 20-PLCC (9x9) | -40°C~85°C | Tube | - | - | Obsolete | 2 (1 Year) | - | - | - | 2.97V~3.63V | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | 4Mb | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() XC1701LPD8C Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C | Tube | e0 | yes | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | USED FOR STORING THE CONFIGURATION BITSTREAMS OF XILINX FPGAS | 3V~3.6V | DUAL | 225 | 1 | 3.3V | 2.54mm | unknown | 30 | 8 | R-PDIP-T8 | COMMERCIAL | 3.6V | 3V | OTP | 1Mb | SYNCHRONOUS | 1MX1 | 1 | 1048576 bit | SERIAL | CONFIGURATION MEMORY | 4.5974mm | 9.3599mm | 7.62mm | Non-RoHS Compliant | ||
![]() AT17LV512A-10JI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-LCC (J-Lead) | - | 20-PLCC (9x9) | -40°C~85°C | Tube | - | - | Obsolete | 2 (1 Year) | - | - | - | 3V~3.6V 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Serial EEPROM | 512kb | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AT17LV512A-10PC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | 0°C~70°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | 3V~3.6V 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | - | - | Serial EEPROM | 512kb | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AT17LV65-10JI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-LCC (J-Lead) | - | 20-PLCC (9x9) | -40°C~85°C | Tube | - | - | Obsolete | 2 (1 Year) | - | - | - | 3V~3.6V 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Serial EEPROM | 64kb | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AT17LV128-10NC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 0°C~70°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | 3V~3.6V 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | - | - | Serial EEPROM | 128kb | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AT17LV128-10JI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-LCC (J-Lead) | - | 20-PLCC (9x9) | -40°C~85°C | Tube | - | - | Obsolete | 2 (1 Year) | - | - | - | 3V~3.6V 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Serial EEPROM | 128kb | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AT17LV128-10SI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | 3V~3.6V 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Serial EEPROM | 128kb | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AT17F16A-30JC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-LCC (J-Lead) | - | 20-PLCC (9x9) | 0°C~70°C | Tube | - | - | Obsolete | 2 (1 Year) | - | - | - | 2.97V~3.63V | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | 16Mb | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AT17LV010-10JC Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | Tube | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AT17LV128-10SC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | 0°C~70°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | 3V~3.6V 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | - | - | Serial EEPROM | 128kb | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |