- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply (Vcc/Vdd)
- Operating Temperature
- Internal Switch(s)
- Analog IC - Other Type
- Frequency - Switching
- Pin Count
Attribute column
Manufacturer
Rochester Electronics PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | RoHS | SwitchingFrequency | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Input Voltage-Nom | Analog IC - Other Type | Output Current | Voltage - Supply (Vcc/Vdd) | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Rise Time | Switcher Configuration | Max Frequency | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSEZ1307MY Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | 7-SOIC | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V~30V | - | - | - | - | - | 47kHz~53kHz | - | - | - | - | - | - | - | - | Isolated | 700V | - | - | - | - | ROHS3 Compliant | ||
![]() MAX5975AETE T Rochester Electronics | In Stock | - | Datasheet | Surface Mount | - | - | - | 16 | - | Compliant | 600 kHz | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | 27 ns | - | 600 kHz | - | - | 84 % | - | - | - | - | - | - | - | ||
![]() MC33023DWG Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | -40°C~105°C TA | Tube | - | e3 | no | Last Time Buy | 3 (168 Hours) | 16 | MATTE TIN | - | - | - | CAN BE OPERATED IN CURRENT MODE | DUAL | GULL WING | 260 | 1 | 1.27mm | - | 40 | 16 | R-PDSO-G16 | - | - | 15V | SWITCHING CONTROLLER | - | 8.4V~30V | Frequency Control, Soft Start | 8.8V | Forward | VOLTAGE-MODE | 2A | 1MHz | 30V | PULSE WIDTH MODULATION | - | SINGLE | - | No | Current Limiting | 90% | Isolated | - | 9.2V | 2.65mm | 10.3mm | 7.5mm | ROHS3 Compliant | ||
![]() NCP1351DPG Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | - | -25°C~125°C TJ | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | MATTE TIN | - | - | - | - | DUAL | - | - | 1 | 2.54mm | - | - | 8 | R-PDIP-T8 | - | - | 12V | SWITCHING CONTROLLER | - | 8.9V~28V | - | 9.5V | Flyback | CURRENT-MODE | 0.4A | - | 28V | PULSE WIDTH MODULATION | - | SINGLE | - | No | Current Limiting, Over Load, Over Power, Short Circuit | - | Isolated | - | 18V | 4.45mm | 9.78mm | 7.62mm | ROHS3 Compliant | ||
![]() NCP1395BPG Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | - | -40°C~150°C TJ | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | MATTE TIN | - | - | - | - | DUAL | - | - | 1 | 2.54mm | - | - | 8 | R-PDIP-T16 | - | COMMERCIAL | 11V | SWITCHING CONTROLLER | - | 9.3V~20V | Frequency Control, Soft Start | 8.3V | Half-Bridge | CURRENT-MODE | - | 50kHz~1MHz | 20V | RESONANT CONTROL | - | PUSH-PULL | - | No | Over Temperature, Over Voltage | 50% | Isolated | - | 13.3V | 4.44mm | 19.175mm | 7.62mm | ROHS3 Compliant | ||
![]() FSDM0565RELDTU Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | TO-220-6 Full Pack, Formed Leads | - | - | - | - | - | -25°C~85°C TA | Tube | FPS™ | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | - | - | 70W | - | - | - | 225 | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | 8V~20V | - | - | Flyback | - | - | 66kHz | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 82% | Isolated | 650V | 12V | - | - | - | ROHS3 Compliant | ||
![]() ISL6844IB Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~105°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | - | - | - | - | DUAL | GULL WING | 240 | 1 | 1.27mm | - | - | 8 | R-PDSO-G8 | - | - | 15V | SWITCHING CONTROLLER | - | 8.8V~18V | Frequency Control | 15V | Boost, Buck, Flyback | CURRENT-MODE | 1A | Up to 2MHz | 18V | PULSE WIDTH MODULATION | - | SINGLE | - | No | Current Limiting | 48% | Isolated | - | 14.3V | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() KA5Q0565RTYDTU Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | TO-220-5 Full Pack (Formed Leads) | NO | - | - | - | - | -25°C~85°C TA | Tube | FPS™ | e3 | yes | Obsolete | 3 (168 Hours) | 5 | MATTE TIN | - | - | - | - | ZIG-ZAG | - | NOT APPLICABLE | 1 | - | - | NOT APPLICABLE | 3 | R-PZFM-T5 | - | - | 10.5V | SWITCHING REGULATOR | - | 9V~30V | Sync | 10V | - | CURRENT-MODE | 11A | 18kHz~22kHz | 23V | PULSE WIDTH MODULATION | - | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | 95% | - | 650V | 15V | - | - | - | ROHS3 Compliant | ||
![]() UCC3570DTR Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | e4 | - | Obsolete | 3 (168 Hours) | 14 | NICKEL PALLADIUM GOLD | - | - | - | ALSO OPERATES IN CURRENT MODE | DUAL | GULL WING | 260 | 1 | 1.27mm | - | - | 14 | R-PDSO-G14 | - | - | 11V | SWITCHING CONTROLLER | - | 9V~15V | Frequency Control, Soft Start | 10V | Forward | VOLTAGE-MODE | 1.2A | 500kHz | 13V | PULSE WIDTH MODULATION | - | SINGLE | - | No | Current Limiting | 80% | Isolated | - | 13V | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() UC2876N Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | - | - | -25°C~85°C TA | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 20 | NICKEL PALLADIUM GOLD | - | - | - | CAN ALSO BE CONFIGURED IN CURRENT MODE | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 20 | R-PDIP-T20 | - | - | 12V | SWITCHING CONTROLLER | - | 9.5V~20V | Frequency Control, Soft Start, Sync | 11V | Full-Bridge | VOLTAGE-MODE | 3A | 1MHz | 20V | RESONANT CONTROL | - | PHASE-SHIFT | - | - | Current Limiting | 100% | Non-Isolated | - | 15.25V | 5.08mm | 25.4mm | 7.62mm | ROHS3 Compliant | ||
![]() NCP1207P Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | - | -40°C~125°C TJ | Tube | - | e0 | yes | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | - | - | - | - | DUAL | - | 240 | 1 | 2.54mm | - | 30 | 8 | R-PDIP-T8 | - | COMMERCIAL | 11V | SWITCHING CONTROLLER | - | 10.6V~16V | - | - | Flyback | CURRENT-MODE | 0.5A | - | - | PULSE WIDTH MODULATION | - | SINGLE | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | Isolated | - | - | 4.45mm | 9.78mm | 7.62mm | Non-RoHS Compliant | ||
![]() NCP1001P Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | - | -40°C~125°C TJ | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | - | - | - | - | DUAL | - | 240 | 1 | 2.54mm | - | 30 | 8 | R-PDIP-T8 | - | COMMERCIAL | 8.6V | SWITCHING REGULATOR | - | 7.5V~10V | - | 7.9V | Flyback, Forward | - | 2A | 100kHz | - | PULSE WIDTH MODULATION | - | SINGLE | - | Yes | Current Limiting, Over Temperature | 72% | Isolated | 700V | 8.5V | 4.45mm | 9.78mm | 7.62mm | Non-RoHS Compliant | ||
![]() NCP1200AD60R2 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | 0°C~125°C TJ | Tape & Reel (TR) | - | e0 | - | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | - | - | - | - | DUAL | GULL WING | 240 | 1 | 1.27mm | - | 30 | 8 | R-PDSO-G8 | - | - | 11V | SWITCHING CONTROLLER | - | 16V Max | - | - | Flyback | CURRENT-MODE | 0.25A | 60kHz | - | PULSE WIDTH MODULATION | - | SINGLE | - | No | Current Limiting, Over Load, Short Circuit | 83% | Isolated | - | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() NCP1205P2G Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | - | - | -25°C~125°C TJ | Tube | - | e3 | no | Obsolete | 3 (168 Hours) | 14 | MATTE TIN | - | - | - | ALSO HAS RESONANT CONTROL TECHNIQUE | DUAL | - | 260 | 1 | 2.54mm | - | 40 | 14 | R-PDIP-T14 | - | - | 12V | SWITCHING CONTROLLER | - | 8V~30V | - | 8V | Flyback | CURRENT-MODE | - | 90kHz~125kHz | 30V | PULSE WIDTH MODULATION | - | SINGLE | - | No | Current Limiting, Over Voltage, Short Circuit | - | Isolated | - | - | 4.69mm | 18.48mm | 7.62mm | ROHS3 Compliant | ||
![]() UC2823BN Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | - | -55°C~150°C TJ | Tube | - | e4 | - | Obsolete | 3 (168 Hours) | 16 | NICKEL PALLADIUM GOLD | - | - | - | CAN ALSO BE CONFIGURED IN CURRENT MODE | DUAL | - | - | 1 | 2.54mm | - | - | 16 | R-PDIP-T16 | - | - | 12V | SWITCHING CONTROLLER | - | 10V~22V | Frequency Control, Soft Start | 11V | Boost, Buck, Flyback, Forward | VOLTAGE-MODE | 2.2A | 1MHz | 20V | PULSE WIDTH MODULATION | - | PUSH-PULL | - | No | Current Limiting | 100% | Non-Isolated | - | 16V | 5.08mm | 19.305mm | 7.62mm | ROHS3 Compliant | ||
![]() NCP1351APG Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | - | -25°C~125°C TJ | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | TIN | - | - | - | - | DUAL | - | - | 1 | 2.54mm | - | - | 8 | R-PDIP-T8 | - | - | 12V | SWITCHING CONTROLLER | - | 8.9V~28V | - | 9.5V | Flyback | CURRENT-MODE | 0.4A | - | 28V | PULSE WIDTH MODULATION | - | SINGLE | - | No | Current Limiting, Over Load, Over Power, Short Circuit | - | Isolated | - | 18V | 4.45mm | 9.78mm | 7.62mm | ROHS3 Compliant | ||
![]() NCP1011APL065R2G Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | e3 | no | Obsolete | 3 (168 Hours) | 7 | MATTE TIN | - | - | 19W | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | unknown | NOT SPECIFIED | 8 | R-PDSO-G7 | - | - | 8V | SWITCHING REGULATOR | - | 8.5V~10V | - | - | Flyback | CURRENT-MODE | 0.55A | 65kHz | - | PULSE WIDTH MODULATION | - | SINGLE | - | Yes | Over Load, Over Temperature, Over Voltage | 67% | Isolated | 700V | - | 4.1148mm | 9.525mm | 6.35mm | ROHS3 Compliant | ||
![]() NCP1230P133 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | - | - | -40°C~125°C TJ | Tube | - | e0 | yes | Obsolete | 3 (168 Hours) | 7 | TIN LEAD | - | - | - | PULSE FREQUENCY MODULATION TECHNIQUE IS ALSO POSSIBLE | DUAL | - | 240 | 1 | 2.54mm | - | 30 | 7 | R-PDIP-T7 | - | COMMERCIAL | 13V | SWITCHING CONTROLLER | - | 7.7V~18V | - | 8.4V | Flyback | CURRENT-MODE | 0.5A | 133kHz | - | PULSE WIDTH MODULATION | - | SINGLE | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | 80% | Isolated | - | 12.6V | 4.45mm | 9.78mm | 7.62mm | Non-RoHS Compliant | ||
![]() ISL6844IU Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | -40°C~105°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | - | - | - | - | DUAL | GULL WING | 240 | 1 | 0.65mm | - | - | 8 | S-PDSO-G8 | - | - | 15V | SWITCHING CONTROLLER | - | 8.8V~18V | Frequency Control | 15V | Boost, Buck, Flyback | CURRENT-MODE | 1A | Up to 2MHz | 18V | PULSE WIDTH MODULATION | - | SINGLE | - | No | Current Limiting | 48% | Isolated | - | 14.3V | 1.1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() MIC38C42ABMM Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | -40°C~150°C TJ | Bulk | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | - | - | - | - | DUAL | GULL WING | 240 | 1 | 0.65mm | unknown | 30 | 8 | R-PDSO-G8 | - | COMMERCIAL | 15V | SWITCHING CONTROLLER | - | 9V~20V | Frequency Control | 10V | Boost, Buck, Flyback, Forward | CURRENT-MODE | 0.5A | 500kHz | 18V | PULSE WIDTH MODULATION | - | SINGLE | - | Yes | - | 96% | Isolated | - | 14.5V | 1.1mm | 3mm | 3mm | Non-RoHS Compliant |