- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply (Vcc/Vdd)
- Operating Temperature
- Internal Switch(s)
- Analog IC - Other Type
- Frequency - Switching
- Pin Count
Attribute column
Manufacturer
Rochester Electronics PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Input Voltage-Nom | Analog IC - Other Type | Voltage - Supply (Vcc/Vdd) | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Switcher Configuration | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FAN7601MX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -25°C~125°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 1.27mm | NOT SPECIFIED | 8 | R-PDSO-G8 | 14V | SWITCHING CONTROLLER | 8V~20V | Frequency Control, Soft Start | 10V | Flyback | CURRENT-MODE | 0.25A | Up to 300kHz | 18V | PULSE WIDTH MODULATION | SINGLE | Yes | Over Temperature, Over Voltage | 95% | - | - | 12V | 1.8mm | 4.92mm | - | ROHS3 Compliant | ||
![]() ICE3A1065 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | PG-DIP-8 | -25°C~130°C TJ | Tube | CoolMOS™, CoolSET™F3 | - | - | Obsolete | 3 (168 Hours) | - | - | 32W | - | - | - | - | - | - | - | - | - | - | 8.5V~21V | Soft Start | - | Flyback | - | - | 100kHz | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 72% | Isolated | 650V | 15V | - | - | - | ROHS3 Compliant | ||
![]() FAN6300HNY Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-MDIP | -40°C~125°C TA | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 8V~25V | - | - | Flyback | - | - | - | - | - | - | No | Current Limiting, Open Loop, Over Voltage | - | Isolated | - | 16V | - | - | - | ROHS3 Compliant | ||
![]() FS8S0765RCBYDTU Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-220-5 Formed Leads | NO | - | -25°C~85°C TA | Tube | FPS™ | e3 | yes | Obsolete | 3 (168 Hours) | 5 | MATTE TIN | - | ZIG-ZAG | - | NOT APPLICABLE | 1 | - | NOT APPLICABLE | 3 | R-PZFM-T5 | 16V | SWITCHING REGULATOR | 9V~40V | Soft Start, Sync | 10V | Flyback | CURRENT-MODE | 28A | 20kHz | 23V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 95% | Isolated | 650V | 15V | - | - | - | ROHS3 Compliant | ||
![]() FS8S0965RCBYDTU Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-220-5 Formed Leads | NO | - | -25°C~85°C TA | Tube | FPS™ | e3 | yes | Obsolete | 3 (168 Hours) | 5 | MATTE TIN | - | ZIG-ZAG | - | NOT APPLICABLE | 1 | - | NOT APPLICABLE | 3 | R-PZFM-T5 | 16V | SWITCHING REGULATOR | 9V~40V | Soft Start, Sync | 10V | Flyback | CURRENT-MODE | 32.4A | 20kHz | 23V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 95% | Isolated | 650V | 15V | - | - | - | ROHS3 Compliant | ||
![]() ICE2QR4780ZXKLA1 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | PG-DIP-7 | -40°C~150°C TJ | Tube | CoolMOS™, CoolSET™-Q1 | - | - | Obsolete | 3 (168 Hours) | - | - | 39W | - | - | - | - | - | - | - | - | - | - | 10.5V~27V | - | - | Flyback | - | - | 52kHz | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 50% | Isolated | 800V | 18V | - | - | - | ROHS3 Compliant | ||
![]() NCP1294EDR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.8V~15V | Frequency Control, Soft Start, Sync | - | Boost, Flyback, Forward | - | - | 1MHz | - | - | - | No | Current Limiting, Over Temperature, Over Voltage | 85% | Isolated | - | 4.6V | - | - | - | ROHS3 Compliant | ||
![]() FSDM0565RBIWDTU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-262-6 Formed Leads | NO | - | -25°C~85°C TA | Tube | FPS™ | - | yes | Obsolete | 3 (168 Hours) | 6 | NOT SPECIFIED | 70W | ZIG-ZAG | THROUGH-HOLE | NOT SPECIFIED | 1 | 1.27mm | NOT SPECIFIED | 6 | R-PZIP-T6 | 14V | SWITCHING REGULATOR | 8V~20V | - | 9V | Flyback | CURRENT-MODE | 11A | 66kHz | 18V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 82% | Isolated | 650V | 12V | 14.7mm | 9.9mm | 4.5mm | ROHS3 Compliant | ||
![]() UCC3888D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 0°C~70°C TA | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 6V~9.3V | - | - | Flyback | - | - | - | - | - | - | No | Short Circuit | 7.6% | Non-Isolated | - | 8.4V | - | - | - | ROHS3 Compliant | ||
![]() UCC2888D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 6V~9.3V | - | - | Flyback | - | - | - | - | - | - | No | Short Circuit | 7.6% | Non-Isolated | - | 8.4V | - | - | - | ROHS3 Compliant | ||
![]() FSQ0565RWDTU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-220-6 Full Pack, Formed Leads | - | TO-220F-6L (W-Forming) | -25°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | 80W | - | - | - | - | - | - | - | - | - | - | 8V~20V | - | - | Flyback | - | - | 48kHz~67kHz | - | - | - | Yes | - | - | Isolated | 650V | 12V | - | - | - | ROHS3 Compliant | ||
![]() UCC3808APWTR-1 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8-TSSOP | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.3V~15V | Frequency Control | - | Boost, Buck, Half-Bridge, Push-Pull | - | - | 1MHz | - | - | - | - | - | 49% | Isolated | - | 12.5V | - | - | - | Non-RoHS Compliant | ||
![]() ICE3B5565PBKSA1 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-220-6 Formed Leads | - | PG-TO220-6 | -25°C~130°C TJ | Tube | CoolMOS™, CoolSET™F3 | - | - | Obsolete | 3 (168 Hours) | - | - | 240W | - | - | - | - | - | - | - | - | - | - | 8.5V~21V | Soft Start | - | Flyback | - | - | 67kHz | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 72% | Isolated | 650V | 15V | - | - | - | ROHS3 Compliant | ||
![]() MC34023PG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | 0°C~70°C TA | Tube | - | - | - | Last Time Buy | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.4V~30V | Frequency Control, Soft Start | - | Forward | - | - | 1MHz | - | - | - | No | Current Limiting | 90% | Isolated | - | 9.2V | - | - | - | ROHS3 Compliant | ||
![]() FS6X1220RD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-252-6, DPak (5 Leads + Tab) | - | D2PAK-5 | -25°C~85°C TA | Tape & Reel (TR) | FPS™ | - | - | Obsolete | 3 (168 Hours) | - | - | 40W | - | - | - | - | - | - | - | - | - | - | 9V~35V | - | - | Flyback, Forward | - | - | 300kHz | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 80% | Isolated | 200V | 15V | - | - | - | ROHS3 Compliant | ||
![]() FSQ0765RWDTU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-220-6 Full Pack, Formed Leads | - | TO-220F-6L | -25°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | 70W | - | - | - | - | - | - | - | - | - | - | 8V~20V | Sync | - | Flyback | - | - | 48kHz~67kHz | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | Isolated | 650V | 12V | - | - | - | ROHS3 Compliant | ||
![]() MC34025PG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | 0°C~70°C TA | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.4V~30V | Frequency Control, Soft Start | - | Half-Bridge | - | - | 1MHz | - | - | - | No | Current Limiting | 45% | Isolated | - | 9.2V | - | - | - | ROHS3 Compliant | ||
![]() FSFR1900 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 10-SIP Module, 9 Leads, Formed Leads | - | 9-SIP | -40°C~130°C TJ | Tube | FSFR | - | - | Obsolete | 3 (168 Hours) | - | - | 300W | - | - | - | - | - | - | - | - | - | - | 11.3V~25V | EN, Frequency Control | - | Half-Bridge | - | - | Up to 300kHz | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 50% | Isolated | 500V | 14.5V | - | - | - | ROHS3 Compliant | ||
![]() ICE3A5565PBKSA1 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-220-6 Formed Leads | - | PG-TO220-6 | -25°C~130°C TJ | Tube | CoolMOS™, CoolSET™F3 | - | - | Obsolete | 3 (168 Hours) | - | - | 240W | - | - | - | - | - | - | - | - | - | - | 8.5V~21V | Soft Start | - | Flyback | - | - | 100kHz | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 72% | Isolated | 650V | 15V | - | - | - | ROHS3 Compliant | ||
![]() UC3865N Rochester Electronics, LLC | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C TA | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 16 | NICKEL PALLADIUM GOLD | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 16 | R-PDIP-T16 | 12V | SWITCHING CONTROLLER | 10.5V~22V | Soft Start | 11.5V | Full-Bridge, Half-Bridge, Push-Pull | VOLTAGE-MODE | 1.5A | 10kHz~1MHz | 20V | RESONANT CONTROL | - | Yes | - | - | Non-Isolated | - | 16.5V | 5.08mm | 19.305mm | 7.62mm | ROHS3 Compliant |