- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply (Vcc/Vdd)
- Operating Temperature
- Internal Switch(s)
- Analog IC - Other Type
- Frequency - Switching
- Pin Count
Attribute column
Manufacturer
Rochester Electronics PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Power (Watts) | Additional Feature | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Input Voltage-Nom | Analog IC - Other Type | Voltage - Supply (Vcc/Vdd) | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Switcher Configuration | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UC3862N Rochester Electronics, LLC | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C TA | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 16 | NICKEL PALLADIUM GOLD | - | - | DUAL | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 16 | R-PDIP-T16 | - | 12V | SWITCHING CONTROLLER | 10.5V~22V | Soft Start | 11.5V | Full-Bridge, Half-Bridge, Push-Pull | VOLTAGE-MODE | 1.5A | 10kHz~1MHz | 20V | RESONANT CONTROL | - | Yes | - | - | Non-Isolated | - | 16.5V | 5.08mm | 19.305mm | 7.62mm | ROHS3 Compliant | ||
![]() UC2866N Rochester Electronics, LLC | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | -25°C~85°C TA | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 16 | NICKEL PALLADIUM GOLD | - | - | DUAL | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 16 | R-PDIP-T16 | - | 12V | SWITCHING CONTROLLER | 10.5V~22V | Soft Start | 11.5V | Full-Bridge, Half-Bridge, Push-Pull | VOLTAGE-MODE | 1.5A | 10kHz~1MHz | 20V | RESONANT CONTROL | - | Yes | - | - | Non-Isolated | - | 16.5V | 5.08mm | 19.305mm | 7.62mm | ROHS3 Compliant | ||
![]() UC3823BN Rochester Electronics, LLC | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | -55°C~150°C TJ | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 16 | NICKEL PALLADIUM GOLD | - | CONFIGURABLE CURRENT MODE OPERATION | DUAL | - | 1 | 2.54mm | - | 16 | R-PDIP-T16 | - | 12V | SWITCHING CONTROLLER | 10V~22V | Frequency Control, Soft Start | 12V | Boost, Buck, Flyback, Forward | CURRENT-MODE | 2.2A | 1MHz | 20V | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting | 100% | Non-Isolated | - | 16V | 5.08mm | 19.305mm | 7.62mm | ROHS3 Compliant | ||
![]() UCC3808APW-1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8-TSSOP | -55°C~150°C TJ | Tube | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.3V~15V | Frequency Control | - | Boost, Buck, Half-Bridge, Push-Pull | - | - | 1MHz | - | - | - | - | - | 49% | Isolated | - | 12.5V | - | - | - | ROHS3 Compliant | ||
![]() NCP1012APL100R2G Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() NCP1215ASNT1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6-TSOP | 150°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9V~18V | - | - | Flyback | - | - | - | - | - | - | No | - | - | Isolated | - | 12.5V | - | - | - | ROHS3 Compliant | ||
![]() NCP1203D60R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~125°C TJ | Tape & Reel (TR) | SMARTMOS™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.8V~16V | - | - | Flyback | - | - | 60kHz | - | - | - | No | Over Load, Over Temperature, Short Circuit | 80% | Isolated | - | 12.8V | - | - | - | Non-RoHS Compliant | ||
![]() NCP1253ASN65T1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6-TSOP | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.8V~28V | - | - | Flyback | - | - | 65kHz | - | - | - | No | Over Voltage, Short Circuit | 80% | Isolated | - | 18V | - | - | - | ROHS3 Compliant | ||
![]() NCP1200P60 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -25°C~125°C TJ | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | - | - | DUAL | - | 1 | 2.54mm | - | 8 | R-PDIP-T8 | COMMERCIAL | 11V | SWITCHING CONTROLLER | 16V Max | - | 11V | Flyback | CURRENT-MODE | 0.25A | 60kHz | - | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting, Over Load, Short Circuit | 80% | Isolated | - | - | 4.45mm | 9.78mm | 7.62mm | Non-RoHS Compliant | ||
![]() NCP1249BD65R2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-SOP (0.154, 3.90mm Width), 9 Leads | - | 9-SOIC | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V~30V | - | - | Flyback | - | - | 65kHz | - | - | - | No | Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit | 80% | Isolated | - | 18V | - | - | - | ROHS3 Compliant | ||
![]() NCP1254ASN65T1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6-TSOP | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.8V~35V | - | - | Flyback | - | - | 65kHz | - | - | - | No | Over Load, Over Power, Over Voltage, Short Circuit | 80% | Isolated | - | 18V | - | - | - | ROHS3 Compliant | ||
![]() NCP1216AD133R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 0°C~150°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V~16V | - | - | Flyback | - | - | 133kHz | - | - | - | No | Over Load, Over Temperature, Short Circuit | 46.5% | Isolated | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NCP1244BD065R2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 8-SOIC | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.9V~28V | - | - | Flyback | - | - | 65kHz | - | - | - | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage | 80% | Isolated | - | 12V | - | - | - | ROHS3 Compliant | ||
![]() NCP1249CD65R2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-SOP (0.154, 3.90mm Width), 9 Leads | - | 9-SOIC | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V~30V | - | - | Flyback | - | - | 65kHz | - | - | - | No | Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit | 80% | Isolated | - | 18V | - | - | - | ROHS3 Compliant | ||
![]() FSFR1600 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 10-SIP Module, 9 Leads, Formed Leads | - | 9-SIP | -40°C~130°C TJ | Tube | FSFR | - | - | Obsolete | 3 (168 Hours) | - | - | 160W | - | - | - | - | - | - | - | - | - | - | - | 11.3V~25V | EN, Frequency Control | - | Half-Bridge | - | - | Up to 300kHz | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 50% | Isolated | 500V | 14.5V | - | - | - | ROHS3 Compliant | ||
![]() MC33363ADWG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width), 13 Leads | - | 16-SOIC | -25°C~150°C TJ | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.5V~40V | Frequency Control | - | Flyback, Forward | - | - | 67.5kHz~285kHz | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 50% | Isolated | 700V | 14.9V | - | - | - | ROHS3 Compliant | ||
![]() UCC2580N-2G4 Rochester Electronics, LLC | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | -55°C~150°C TJ | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5V~15V | Soft Start | - | Flyback, Forward | - | - | - | - | - | - | No | - | 66% | Isolated | - | 15V | - | - | - | ROHS3 Compliant | ||
![]() ICE3BR1065JFXKSA2 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-220-6 Full Pack, Formed Leads | - | PG-TO220-6-247 | -25°C~130°C TJ | Tube | CoolMOS™, CoolSET™F3R | - | - | Obsolete | 3 (168 Hours) | - | - | 178W | - | - | - | - | - | - | - | - | - | - | - | 10.5V~25V | - | - | Flyback | - | - | 67kHz | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 75% | Isolated | 650V | 18V | - | - | - | ROHS3 Compliant | ||
![]() TEA1520T/N2,518 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SO | -40°C~145°C TJ | Tape & Reel (TR) | STARplug™ | - | - | Obsolete | 2 (1 Year) | - | - | 30W | - | - | - | - | - | - | - | - | - | - | - | 7.5V~40V | Frequency Control | - | Flyback | - | - | 10kHz~200kHz | - | - | - | Yes | Current Limiting, Over Temperature, Short Circuit | 75% | Isolated | 650V | 9.5V | - | - | - | ROHS3 Compliant | ||
![]() KA5H02659RN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | -25°C~85°C TA | Tube | FPS™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.8V~30V | Soft Start | - | Flyback, Forward | - | - | 100kHz | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 67% | - | 650V | 15V | - | - | - | ROHS3 Compliant |